Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Programmable Power
Description: Seamless integration with the EX1000A, EX1016A, EX1032A, EX1000A-TC and EX1000A-TCDC Turnkey support with EXLab Data Acquisition Software 1500Vrms isolation (module) 300V isolation (input to chassis) nput protection to 240VAC continuous ANSI/IEEE C37
- Analog Input Channels: 16 #
- Connection to Host: Ethernet
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Sensor Input: Thermocouple Input, RTD Input, Strain Gauge / Bridge Input
-
Supplier: AMETEK Programmable Power
Description: 48 voltage channels Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on a per channel basis
- Analog Input Channels: 48 #
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Sensor Input: Thermocouple Input, RTD Input, Strain Gauge / Bridge Input
-
Supplier: AMETEK Programmable Power
Description: junction compensation, open transducer detection, self-test and self-calibration Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal
- Analog Input Channels: 48 #
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Sensor Input: Thermocouple Input, RTD Input, Strain Gauge / Bridge Input
- Signal Input: DC Voltage Input
-
-
Supplier: AMETEK Programmable Power
Description: range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on a per channel basis Sampling rates up to 1000 Sa
- Analog Input Channels: 48 #
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Sensor Input: Thermocouple Input, RTD Input, Strain Gauge / Bridge Input
- Signal Input: DC Voltage Input
-
Supplier: Marposs Corp
Description: DESCRIPTION EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air controlled measurement equipment, gauges with Digimatic or serial outputs, I/O signals and thermocouples. The system can
- Connection to Host: USB
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Marposs Corp
Description: acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management of linear
- Analog Input Channels: 16 #
- Connection to Host: USB, Ethernet
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Digital I/O Channels: 32 #
-
Supplier: Elsys AG
Description: The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for powering
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Connection to Host: Direct Backplane Interface
- Data Acquisition Device Type: Data Acquisition Computer Board
-
Supplier: Fluidwell bv
Description: M853 is an ultra-low power “all-in-one” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers
- Analog Input Channels: 4 #
- Application: General Lab and Industrial, Environmental, Vehicular, Marine, Weather / Meteorology
- Application Software Included: Yes
- Connection to Host: RS232/422/485
-
Supplier: ECON Technologies Co.,Ltd
Description: The Portable Dynamic Signal Analyzer MI-7108 is a highly integrated all-in-one solution that combines the functions of a signal test instrument and a PC. This single unit performs data acquisition, processing, analysis, and display, significantly enhancing convenience for on-site
- Data Acquisition Device Type: Data Acquisition Instrument / System, Input Module
- Resolution: 24 bits
- Sampling Frequency: 205 kHz
-
Supplier: Measurement Computing
Description: Multifunction USB Data Acquisition Module; 16SE/8DI AI, 2 AO, 16 DIO, 2 C/T, No Enclosure. KEY HIGHLIGHTS The DT9818 is a high-performance, multifunction USB data acquisition (DAQ) board that combines the functionality of multiple boards by providing synchronous
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB
-
Supplier: ECON Technologies Co.,Ltd
Description: The MI-7000 Series Data Acquisition and Analyzer integrates cutting-edge technologies, including multi-DSP parallel processing, low-noise design, and high-speed data transfer. This architecture delivers comprehensive data acquisition and real-time signal analysis,
- Data Acquisition Device Type: Data Acquisition Instrument / System, Input Module, Output Module, I/O Module
- Resolution: 24 bits
- Sampling Frequency: 205 kHz
-
Supplier: OMEGA Engineering, Inc.
Description: The PT-104A is a four-channel, high-resolution temperature data acquisition module for use with PT100 and PT1000 RTD sensors. It can also be used to measure resistance (375 O and 10,000 O ranges) and voltage (115 mV or 2.5 V ranges). In PT100/PT1000/ resistance mode, the unit
- Analog Input Channels: 4 #
- Application: General Lab and Industrial, Weather / Meteorology
- Application Software Included: Yes
- Connection to Host: USB, Ethernet
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for
- Application: General Lab and Industrial
- Connection to Host: Direct Backplane Interface
- Data Acquisition Device Type: Data Acquisition Computer Board
- Digital I/O Channels: 24 #
-
Supplier: Measurement Computing
Description: PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays. KEY HIGHLIGHTS The DT3034 PCI data acquisition (DAQ) board
- Analog Input Channels: 32 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: Direct Backplane Interface
-
Supplier: ECON Technologies Co.,Ltd
Description: The Dynamic Signal Analyzer MI-7208 is intelligent, portable equipment for data acquisition and analysis. It is designed for applications such as vibration and noise testing, structural analysis, fault diagnosis, and condition monitoring. This unit combines high reliability with low
- Data Acquisition Device Type: Data Acquisition Instrument / System, Input Module, Output Module, I/O Module
- Resolution: 24 bits
- Sampling Frequency: 205 kHz
-
Supplier: ECON Technologies Co.,Ltd
Description: The Portable Field Multi-Channel Dynamic Signal Analyzer MI-8206 is ECON's latest, flexible data acquisition equipment. It combines the multifunctional, high-performance features of the MI-8100 series with a compact and rugged design, making it the ideal choice for demanding outdoor
- Data Acquisition Device Type: Data Acquisition Instrument / System, Input Module, Output Module, I/O Module
-
Supplier: DigiKey
Description: DATA ACQUISITION MODULE, HIGH AC
- Resolution: 20 bits
- Signal Input: DC Voltage Input
-
Supplier: Measurement Computing
Description: USB Data Acquisition (DAQ) Module; 12-bit, 100kHz, 16 AI, 16 DIO, 2 C/T. KEY HIGHLIGHTS The DT9800 Series of isolated, multifunction USB data acquisition (DAQ) provide analog input, counter, and digital I/O data.
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB
-
Supplier: Measurement Computing
Description: USB Data Acquisition (DAQ) Module; 16-bit, 100kHz, 16 AI, 16 DIO, 2 C/T. KEY HIGHLIGHTS The DT9800 Series of isolated, multifunction USB data acquisition (DAQ) provide analog input, counter, and digital I/O data.
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB
-
Supplier: D-TACQ Solutions
Description: The ACQ32PCI is full length PCI intelligent data acquisition board providing 32 channels of simultaneous Analog Inputs at 250 kHz, 16bit and a 2 Channel 1 MHz 16bit simultaneous arbitrary waveform generator. The board also includes 8 general purpose Digital I/Os and an addressable 16
- Analog Input Channels: 32 #
- Application: General Lab and Industrial
- Data Acquisition Device Type: Data Acquisition Computer Board, Input Module
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: D-TACQ Solutions
Description: The ACQ16PCI is full length PCI intelligent data acquisition board providing a choice of 16 channels of simultaneous Analog Inputs at 1.25 MHz, 8 channels at 3 MHz, 4 channels at 6 MHz or 2 channels at 10 MHz. The board offers 14 bit resolution with excellent AC characteristics with
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Data Acquisition Device Type: Data Acquisition Computer Board, Input Module
- Differential Channels: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O.
- Accuracy: 0.0520 % FS
- Analog Input Channels: 16 #
- Application: General Lab and Industrial, Environmental, Weather / Meteorology, Medical / Biomedical
- Application Software Included: Yes
-
Supplier: RIGOL Technologies, Inc.
Description: Rigol's M300 Series data acquisition and switch system provides accurate, repeatable measurements with industry leading total system cost optimized for general purpose temperature, resistance, and voltage scanning with a breadth of modules to handle all of your DAQ system
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: CAS DataLoggers
Description: capacity of the internal traffic between the processor module and the new Pro-II output modules. The ADwin-PRO-II Modular Real-Time Data Acquisition System is Compatible For all its superior performance the ADwin Pro-II remains compatible. On the backplane, both the new
- Analog Input Channels: 32 #
- Application: General Lab and Industrial, Vehicular
- Application Software Included: Yes
- Connection to Host: RS232/422/485, TTL, Ethernet
-
Supplier: PMC Engineering LLC
Description: This CAN Signal Acquisition Module integrates a high quality multi-channel data acquisition system, high performance Micro-controller (MCU) and CAN interface to provide access to external analog sensors via a Controller Area Network (CAN). The Module offers an
- Analog Input Channels: 8 #
- Application: Vehicular
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Form Factor: Stand Alone
-
Supplier: DigiKey
Description: DATA ACQUISITION MODULE, HIGH PE
- Outputs: Voltage Output?
- Resolution: 24 bits
-
Supplier: DigiKey
Description: DATA ACQUISITION MODULE, TC PROC
- Outputs: Voltage Output?
- Resolution: 24 bits
- Signal Input: DC Voltage Input
-
Supplier: DigiKey
Description: DATA ACQUISITION MODULE, 32-CH,
- Outputs: Voltage Output?
- Resolution: 24 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit OMB-DAQ-54/55/56 data
- Accuracy: 0.0150 % FS
- Analog Input Channels: 20 #
- Application: General Lab and Industrial, Environmental, Marine, Weather / Meteorology, Medical / Biomedical
- Application Software Included: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The TC-08 thermocouple data acquisition module is designed to measure a wide range of temperatures using any thermocouple that terminates in a miniature size thermocouple connector. Additionally the TC-08 can also measure other sensors using a ±70 mV range. Featuring built-in
- Accuracy: 0.2000 % FS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: Gantner Instruments, Inc.
Description: relay outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be
- Analog Input Channels: 8 #
- Application: General Lab and Industrial, Environmental, Vehicular, Aerospace / Military
- Connection to Host: RS232/422/485, USB, Ethernet
- Data Acquisition Device Type: Data Acquisition Instrument / System, Datalogger / Recorder
-
Supplier: Badger Meter
Description: The Badger Meter Model 3700 is a powerful data acquisition system that allows users to log data easily and efficiently. No special software is required to set up the 3700 as most standard web browsers will communicate with it. Meter connections can be made to one of the eight
- Data Acquisition Device Type: Datalogger / Recorder, Input Module
-
Supplier: Mars Labs LLC
Description: Portable, compact data acquisition solutions available with or without direct data recording. Both Titan modules offer seven standard input adapters to support a wide range of sensor connections (custom configurations are available). A high-performance analog processor
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Holykell Technology Company Limited
Description: This acquisition module uses a 24-bit high-precision AD sampling chip. Differential isolation technology makes sampling more stable and accurate. The channel type supports arbitrary switching of thermal resistance signal, thermocouple signal, current signal and voltage signal. The
-
Supplier: Gantner Instruments, Inc.
Description: Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with
- Digital I/O: 6 points
- Features: Watchdog Timer, Real Clock Timer
- Network and Connectivity: Ethernet / TCP/IP, CANbus, MODBUS®, Other
- Operating Humidity: 5 to 95 %
Find Suppliers by Category Top
Featured Products Top
-
Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured Discrete Input/Output Data Acquisition Components: Provide five channels of input and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
ibaPDA v8.12.0 introduces the Energy Aggregation module, designed to calculate and record energy values by integrating power over time. Users can choose intervals from 1 minute to 1 hour to generate detailed energy insights. The module (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
, discrete relay output module, and isolated process voltage and process current analog input modules. Find details on those modules as well as updated data on all MAQ20 system modules in the 2017 MAQ20 Product Catalog (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
More Flexibility and Efficiency - ibaPDA Expands Data Acquisition Capabilities With the new version 8.9 of ibaPDA, measurement data can now be acquired and processed even more flexibly and efficiently. Key innovations include support for non-equidistant data, an enhanced text creation module, and a revised unit system. (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
USB Data Acquisition System EASY BOX™ EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air (read more)
Browse Data Acquisition Datasheets for Marposs Corp -
conditioning layers, which includes a web interface as modern graphical user interface. With the upgrade you also have the ability to use the SomatXR expansion modules, creating a powerful centralized data acquisition system that can also have distributed modules. (read more)
Browse Data Acquisition Software Datasheets for Hottinger Bruel and Kjaer UK Ltd. -
available now for delivery. Fusion-LN introduces a streamlined approach to data acquisition, supporting applications across aerospace and defence, telecom, audio, industrial, and automotive sectors. Its modular design and intuitive interface enable (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Bruel and Kjaer UK Ltd. -
Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
, providing accurate sensor data reading 750-458: 8-ch thermocouple module, reads a wide range of temperatures 750-496: 8-ch current input module, reads 0.20 ma, 4.20 ma, & NAMUR sensors 750-497: 8-ch voltage input module, reads 0 -10 VDC & +/-10 (read more)
Browse Data Acquisition Software Datasheets for WAGO
Conduct Research Top
-
Benefits of the Universal Serial Bus (USB) for Data Acquisition
This document describes both the benefits and potential dangers of using USB data acquisition modules for test and measurement applications.
-
Outside the black box: Focusing designs on I/O
When designing an embedded device, designers should consider the I/O requirements first. Implementing COTS components to assemble proof-of-concept prototypes saves money and time. By using a full-size PC and USB data acquisition modules, designers can prove the functionality of a device and avoid
-
Improve Railway Data Acquisition and Control with IP-based Solutions
At present, many train system integrators choose WTB (Wired Train Bus) interface modules, MVB (Multifunction Vehicle Bus), or CAN serial networking for train communications. However, these conventional networks cannot keep up with modern needs, such as the ability to support multiple services
-
Data Loggers: There s No Such Thing as TMI
with Windows-based software. Stored data is downloaded by plugging the module into a PC 's USB port. offers "hyper loggers " that, in addition to data acquisition, can output alarms, transfer data back to a central location, email status reports or serve Web pages with embedded
-
AN509 SCM5B43 - DC LVDT Input Module
difficulties was providing a stable and accurate AC source and converting the AC output signal back to DC for input to data acquisition systems. This required expensive and bulky external AC excitation power, demodulators and amplification equipment. Development of practical DC powered LVDTs became
-
Agilent: Automotive Electronic Functional Test Using Agilent System Components
wipers; Anti-lock Brakes (ABS); and Airbag. Table 1 lists some of the most important characteristics of these modules. Note that the number of pins that must be exercised during test is relatively small compared to data acquisition applications-fewer than 300. Power requirements are similar too. For ABS
-
EADS: Scanning metallic tooling and carbon fiber composite parts with the Handyscan 3D
scanner for scanning tooling and composite parts (carbon/epoxy) and for making parts/CAD comparisons. For its probing needs, EADS uses the HandyPROBE optical CMM. In addition to using VXelements, the data acquisition software behind all Creaform systems, EADS additionally utilizes the VXtrack module
-
Eddy Current - Skin, and Proximity Effects
MAQ20 PID Control in a Home Heating Application In this application, a MAQ20 Data Acquisition and Control System along with DSCA Signal Conditioning Modules, standard sensors, and actuators control the combustion process of a batch fed cordwood boiler to optimum efficiency throughout a burn cycle
More Information Top
-
Measurement Technology and Engineering Researches in Industry
The Composition of the Receiver The receiver is mainly composed of front-end signal conditioning module, data acquisition module and main control module.
-
Sensors, Measurement and Intelligent Materials
As shown in Fig. 4, the whole system is composed of signal adjustment module, difference measurement module, balancing compensation module, data acquisition module , industrial personal computer, application software, and so on.
-
Industrial Instrumentation and Control Systems
The on-line monitoring system mainly consists of data acquisition module , data processing module, data transmission module and background control center, is shown in Fig. 1.
-
Advanced Information and Computer Technology in Engineering and Manufacturing, Environmental Engineering
(1) Data acquisition module .
-
Measurement Technology and its Application
FBG sensing and demodulation system is mainly made up of an optical sensing module, an amplification circuit module and a data acquisition module as shown in Fig. 1.
-
Advanced Designs and Researches for Manufacturing
In multi-channel data acquisition module , the signal output from the virtual channel function then goes through a selection structure.
-
Robust, distributed-data acquisition architecture
The remote system is assembled from a single supervisor module and multiple data acquisition modules mounted upon an inshaft motherboard in a pipeline configuration.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0208.pdf
The SYSNet™ QS7800C Network Interface ControlBus™ Module allows remote monitoring and diagnostics of the QM4011A, QM4012A, QM4013A, QM4017A, QM4018A, QM4052A, and QM4060A Data Acquisition Modules .
Indicates content that may require registration and/or purchase.