Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allegro MicroSystems Inc.
Description: Full Bridge Pwm Motor Driver
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
-
Supplier: Bison Gear and Engineering
Description: Bison’s DC in/DC out PWM chassis drives include inhibit for remote starting and stopping, a power LED, and trimmer pot adjustments for minimum speed, maximum speed, acceleration, IR comp, and current limit. All trimmer pots are non-interactive making calibration
- Application Categories: PWM Drive
- Configuration: Other
- Continuous Output Current: 16 amps
- Rated Power: 187 to 373 watts
-
Supplier: Bison Gear and Engineering
Description: Bison’s filtered pulse-width-modulate d (PWM) variable speed DC drives output nearly pure DC power to brush type motors and feature the same footmount as the SCR controls. User adjustable calibration pots: IR compensation, min speed, max speed, current limit
- AC Input Phase: Single Phase
- Application Categories: PWM Drive
- Configuration: Other
- Continuous Output Current: 2 amps
-
-
Supplier: Aerotech, Inc.
Description: Design Features Output power range from 50 A peak to 100 A peak at 320 VDC No transformer required; direct connection to AC line Capable of running brushless or single-phase DC brush motors Velocity, torque, and dual-phase mode input command Accepts both encoder or tachometer feedback
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Application Categories: Variable Speed Drive, Servo Amplifier, PWM Drive
- Configuration: Stand Alone, Panel Mount
-
Supplier: Allegro MicroSystems Inc.
Description: Designed for pulse width modulated (PWM) control of DC motors, the A4952 and A4953 are capable of peak output currents to ±2 A and operating voltages to 40 V. Input terminals are provided for use in controlling the speed and direction of a DC motor with externally
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushed Motor
-
Supplier: Allegro MicroSystems Inc.
Description: Designed for pulse width modulated (PWM) control of DC motors, the A4952 and A4953 are capable of peak output currents to ±2 A and operating voltages to 40 V. Input terminals are provided for use in controlling the speed and direction of a DC motor with externally
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushed Motor
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with
- Application Categories: Motor Speed Controller
- Configuration: PC Board
- Continuous Output Current: 15 amps
- Drive Type: DC Brushed Motor
-
Supplier: Allegro MicroSystems Inc.
Description: Brush DC Drivers
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushed Motor
-
Supplier: American Control Electronics
Description: can easily be incorporated into applications where non-isolated 0-5 VDC command signals are present. Offered with the full gamut of adjustment trim pots, the PWM series can be fine tuned to run almost any PMDC motor in the 1/20th to 2 HP range. And with an industry wide accepted
- Application Categories: Variable Speed Drive, Motor Speed Controller, PWM Drive
- Configuration: PC Board
- Continuous Output Current: 10 amps
- Drive Type: DC Brushed Motor
-
Supplier: American Control Electronics
Description: can easily be incorporated into applications where non-isolated 0-5 VDC command signals are present. Offered with the full gamut of adjustment trim pots, the PWM series can be fine tuned to run almost any PMDC motor in the 1/20th to 2 HP range. And with an industry wide accepted
- Application Categories: Variable Speed Drive, Motor Speed Controller, PWM Drive
- Configuration: PC Board
- Continuous Output Current: 5 amps
- Drive Type: DC Brushed Motor
-
Supplier: American Control Electronics
Description: can easily be incorporated into applications where non-isolated 0-5 VDC command signals are present. Offered with the full gamut of adjustment trim pots, the PWM series can be fine tuned to run almost any PMDC motor in the 1/20th to 2 HP range. And with an industry wide accepted
- Application Categories: Variable Speed Drive, Motor Speed Controller, PWM Drive
- Configuration: PC Board
- Continuous Output Current: 2 amps
- Drive Type: DC Brushed Motor
-
Supplier: American Control Electronics
Description: can easily be incorporated into applications where non-isolated 0-5 VDC command signals are present. Offered with the full gamut of adjustment trim pots, the PWM series can be fine tuned to run almost any PMDC motor in the 1/20th to 2 HP range. And with an industry wide accepted
- Application Categories: Variable Speed Drive, Motor Speed Controller, PWM Drive
- Configuration: PC Board
- Continuous Output Current: 5 amps
- Drive Type: DC Brushed Motor
-
Supplier: Texas Instruments
Description: 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 85 C
- Peak Output Current: 2.5 amps
-
Supplier: Texas Instruments
Description: 2.8A Brushed DC Motor Driver (PWM Ctrl) 16-HTSSOP -40 to 85
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 85 C
- Peak Output Current: 2.8 amps
-
Supplier: Texas Instruments
Description: 2.8A Brushed DC Motor Driver (PWM Ctrl) 16-QFN -40 to 85
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 85 C
- Peak Output Current: 2.8 amps
-
Supplier: Texas Instruments
Description: 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) 8-WSON -40 to 85
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 85 C
- Peak Output Current: 1.8 amps
-
Supplier: Bison Gear and Engineering
Description: current, and brake time. Diagnostic LED’s: Power, fault, and torque limit Stopping modes: DC injection braking or coast (jumper schedule) Adjustable 4 to 16 kHz switching frequency; Quiet motor operation or reduced electrical noise. Quick Disconnect terminal
- Application Categories: PWM Drive
- Configuration: Other
- Continuous Output Current: 5 amps
- Rated Power: 373 to 545 watts
-
Supplier: Aerotech, Inc.
Description: The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4 PWM amplifiers control brushless DC, brush
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Application Categories: Variable Speed Drive, Servo Amplifier, PWM Drive
- Configuration: Stand Alone, Panel Mount
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with
- Application Categories: Motor Speed Controller
- Configuration: PC Board
- Continuous Output Current: 15 amps
- Drive Type: DC Brushed Motor
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 10 amps of continuous current. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Features:
- Application Categories: Motor Speed Controller
- Configuration: PC Board
- Continuous Output Current: 10 amps
- Drive Type: DC Brushed Motor
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons.
- Application Categories: Motor Speed Controller
- Configuration: PC Board
- Continuous Output Current: 15 amps
- Drive Type: DC Brushed Motor
-
Supplier: Bison Gear and Engineering
Description: Bison’s SCR speed controls are dual voltage drives that can control speed or torque. When torque mode is selected, the functions of the speed and torque pots change. The external potentiometer sets the torque reference, the on-board torque pot sets maximum speed and the on-board Max Speed pot sets
- AC Input Phase: Single Phase
- Application Categories: PWM Drive
- Configuration: Other
- Continuous Output Current: 3 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors
- Application Categories: PWM Drive, DSP-based
- Configuration: Stand Alone, Panel Mount
- Continuous Output Current: 5 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor, DC Servomotor, Linear Motor
-
Supplier: Aerotech, Inc.
Description: Positioning control for brushless, DC brushtype, or stepping motors Available in models up to 30 A peak current Allen-Bradley EtherNet/IP interface provides full integration with the Soloist; program the Soloist directly from RSLogix 5000
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Application Categories: Variable Speed Drive, Servo Amplifier, PWM Drive, DSP-based
- Configuration: Stand Alone, Panel Mount
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER PWM 44HSOP
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 4.5 volts
-
Supplier: Dart Controls, Inc.
Description: between charges over conventional techniques. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. Dart's 65 Series control is designed for heavy duty battery operated PM
- Application Categories: Battery Controlled, Variable Speed Drive, Motor Speed Controller, PWM Drive
- Configuration: Panel Mount
- Continuous Output Current: 60 amps
- Drive Type: DC Brushed Motor
-
Supplier: maxon
Description: The ESCON 50/5 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 250 Watts.
- Application Categories: PWM Drive
- Continuous Output Current: 5 to 15 amps
- Drive Type: DC Brushed Motor
- Operating Temperature: -30 to 45 C
-
Supplier: maxon
Description: The ESCON Module 50/8 is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 400 Watts.
- Application Categories: PWM Drive
- Continuous Output Current: 8 to 15 amps
- Drive Type: DC Brushed Motor
- Operating Temperature: -40 to 45 C
-
Supplier: maxon
Description: The ESCON 70/10 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 700 Watts.
- Application Categories: PWM Drive
- Continuous Output Current: 10 to 30 amps
- Drive Type: DC Brushed Motor
- Operating Temperature: -30 to 45 C
-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver PWM 8-DIP
- Communication Standards: Other
- Motor(s) Controlled: DC Brushed Motor, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: Motor Driver PWM 28-TSSOP
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Control Driver for Brushless Motors
- Application Categories: PWM Drive
- Drive Type: DC Brushless Motor
- Operating Temperature: 0.0 to 50 C
- Supply Voltage (DC): 24 volts
-
Supplier: DigiKey
Description: Motor Driver Power MOSFET PWM 32-VQFN (5x5)
- Drive Type: DC Brushed Motor
- Operating Temperature: -40 to 150 C
- Supply Voltage (AC): 5.5 to 45 volts
- Supply Voltage (DC): 5.5 to 45 volts
-
Supplier: DigiKey
Description: Motor Driver PWM 28-SOIC
- Communication Standards: Other
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: DC Brushless Motor
- Operating Temperature: 0.0 to 70 C
-
Supplier: Infineon Technologies AG
Description: iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/4 A IGBTs in DSO-22 package. The IMI111T-046H device does not require a heatsink and addresses motor drives
- AC Input Phase: Three Phase
- Specialty Controllers: PWM Drive
Find Suppliers by Category Top
Featured Products Top
-
integrating the commutation logic and the sensor inputs into the gate driver, the microprocessor can provide a single PWM signal to move the motor in the forward or reverse direction by only changing the duty cycle of the PWM. By applying PWM to the direction pin, the controller can provide torque (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
-in brushless driver, DC voltage input, plug can be useddirectly. Motor speed regulation function, closed loop control, can use analog voltage and PWM speed regulation mode, can output speed feedback, accurate control (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
DC micro-drives are well-priced, durable and reliable thanks to pulse width modulation (PWM) of the supply voltage easily adjustable. In this application, a 24 V motor of around 100 W ensures the necessary “smooth precision”. At only 4 A current consumption (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
Haptic devices use high bandwidth servo motors and encoder feedback to simulate real-life situations like surgery. In an increasingly virtual world, the ability to simulate touch (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
generates eddy current in an electrically conducting target. The advantage of a high-frequency inductive method of measurement includes high speed, high robustness towards dust or oil vapor and insensitivity against interferences pulses such as PWM controllers or motor magnets. This new EC 90 flat (read more)
Browse Brushless Motors Datasheets for maxon -
-friendly materials, such as NSF-certified materials for food applications and chemically resistant elastomers. Customers can also choose between different drives, such as brushless DC or single-phase AC motors. The speed of the brushless DC motor can be controlled using analogue or digital PWM signals, permitting (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
Sense transducer: “Most of our pumps are driven by stepper motors, which we test by driving them against a DC motor acting as a brake. To get comprehensive modelling of a motor we have to be able to vary the speed from the slowest running right up to stall speed, so we need a speed range of about 0-1200rpm (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
Select from a complete line of cross flow fans, backward curve impellers, mini fans and blowers, induction motors, and energy efficient PTC ceramic heaters. Pelonis Technologies - can (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Controlling Brushed DC Motors Using PWM
Many applications using miniature brushed DC motors require motors to operate at more than one load point or through specific load cycles. Running a motor at usable load points requires a variable, controllable power source. This can be done by a continuous linear regulation power supply or pulse
-
Understand the Effect of PWM When Controlling a Brushless DC Motor
Designers of motion systems often face challenges when selecting or developing electronics using pulse width modulation (PWM) to drive brushless DC motors. To avoid unexpected performance issues, it's important to understand some of the basic concepts.
-
Understanding the Effect of PWM when Controlling a Brushless DC Motor
Designers of motion systems often face challenges when selecting or developing electronics using PWM (Pulse Width Modulation) to drive brushless DC motors. It is useful to keep in mind some basic physical phenomena to avoid unexpected performance issues. This document provides general guidelines
-
Controlling Brushed DC Motors Using PWM - Optimal Frequency, Current Ripple, and Life Considerations
Many applications utilizing Portescap's brushed DC miniature motors demand driving the motors at more than one load point or through specific load cycles. Running the motor at usable load points requires a variable, controllable power source, which can be achieved through continuous linear
-
Driving DC Brushed Motors
To control a DC motor, a variable, and controlled power supply is needed. There are three types of methods that can be used: Voltage-controlled linear supply. Current linear supply. PWM (Pulse Width Modulation)
-
Controlling Brushed DC Motors with Pulsed-width Modulation (PWM)
The enduring popularity of coreless brushed DC motors comes from a combination of their simplicity of design, fast transient responses, negligible iron losses and ease of control. With speed proportional to applied voltage, the motor can be simply driven using a continuous linear regulation power
-
Using AC PWM Drives on Non-Standard Voltages and Frequencies
Often, there may arise the need to apply an AC PWM drive1 to input voltages such as 200, 208, 380, 415 and possibly other levels, as well as input frequencies such as 50 Hz. The AC PWM regulator utilizes a switching power supply for control power that is sourced from a DC bus. This gives the unit
-
Low-Cost DC Motor Speed Control with CMOS ICs
Two low-cost CMOS ICs manage a 12 VDC, current-limited speed control circuit for DC brush motors. The circuit design (see Figure 1) uses PWM (pulse width modulation) to chop the effective input voltage to the motor. Use of CMOS devices gives the benefits of low power, minimal heat and improved
More Information Top
-
Industrial Instrumentation and Control Systems II
Traditional MCU or ARM based DC motor PWM system use a timer/counter to generate PWM signal.
-
Fluid Dynamic and Mechanical & Electrical Control Engineering
There are many literature reports of achieving DC motor PWM speed control by digital methods.
-
42V PWM Conversion & Control Technologies and E/EDS Architecture
For example, during start up period, applying high PWM frequency to a DC motor PWM system limits the start up inrush current.
-
A vision fusion treatment system based on ATtiny26L
2.2 DC motor PWM control circuit .
-
Dc-motor multipath tracking control
Laboratory research and exploration, 2005, 24: 318-320 [2] Da Jiang, Qinghui Liang, Qingfeng Jiang, Brushless dc motor PWM speed control system modeling and simulation [J] 㧚 Numerical control technology, 2012, 27-28 [3] Wenjian Xiao, Yongke Li, Design of intelligent vehicle …
-
Modeling of Eddy-Current Loss of Electrical Machines and Transformers Operated by Pulsewidth-Modulated Inverters
Effect of duty ratio on dc motor PWM iron losses under constant dc bus link voltage 100 V.
-
PWM speed control system of DC motor based on AT89S51
This paper presents a new approach of DC motor PWM speed control, using microcomputer as controller, after discussing conventional cascade speed control.
-
Cavity temperature control in plastic injection molding
Convert the controller output into a voltage and send to the dc motor PWM electronics.