Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ashcroft Inc.
Description: Ashcroft® high-displacement diaphragm seals or isolation devices are used with low pressure or differential pressure gauges with low differential pressure and elevated static pressure. Used to ensure material compatibility, they are also applied when
- Process Connection Type: Threaded
- Seal Design: Capsule Diaphragm
-
Supplier: NOSHOK, Inc.
Description: Features a flush mount diaphragm and all welded construction – ideal for food & beverage, pharmaceutical and sanitary markets Minimum working pressure -30 inHg to 0 psig through -30 inHg to 600 psig Accommodates process connection pipes from 1
- Capillary Tube for Remote Mounting: Yes
- Diaphragm Material: Steel - Stainless
- Fill Fluid: Other
- Instrument Connection Specification: Thread Gender: Female
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
- Pressure Reading: Gauge
-
-
Supplier: NOSHOK, Inc.
Description: All welded, all metallic housing design does not utilize an o-ring or gasket Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi Pressure rating is 2,500 psi
- Capillary Tube for Remote Mounting: Yes
- Diaphragm Displacement: 0.0350 cubic inches
- Diaphragm Material: Hastelloy®, Monel®, Nickel, Steel - Stainless
- Diaphragm Size (Diameter): 1.9 inch
-
Supplier: KOBOLD Instruments, Inc.
Description: occasion, you may be confronted with the task of measuring the pressure of a particularly uncooperative medium. Whether the problem is high viscosity, incompatibility with metals, crystal formation, high temperature or some other trait, chances are a KOBOLD DRM diaphragm seal is
- Diaphragm Material: Steel - Stainless
- Fill Fluid: Silicone, Vegetable Oil, Other
- Maximum Working (Static) Pressure: 580 psi
- Process Connection Type: Flanged, Threaded, Sanitary
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GGME Compact, high accuracy pressure or vacuum isolator with polypro connection, choice of gauges.
- Diaphragm Material: Other
- Exposed to Vacuum Pressure: Yes
- Fill Fluid: Other
- Instrument Connection Specification: Thread Gender: Female
-
Supplier: Hayward Flow Control
Description: GA Series Pressure Gauge & Isolator The GA Series Pressure Gauge and Isolator features all thermoplastic heavy duty design combo gauge and isolator, completely corrosion resistant with extra-large colored display. Suitable for corrosive media and slurries. The GA
- Accuracy: 1.5 ±% FS
- Dial Size: 2.5 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: PMC Engineering LLC
Description: PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with
- Accuracy: 1 ±% FS
- Dial Size: 4 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: Red Valve Company, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters, and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted
- Display: Analog
- Liquid Filled: Yes
- Media: Liquid, Gas
- Operating Temperature: -20 to 400 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Small convoluted diaphragm actuator Stainless Steel case Ranges from 1 psid - 60 psid Static pressures up to 1,500 psi Aluminum (3), brass or Stainless Steel bodies (1) Buna-N seals (others available) Superior magnets for smoother power motion Standard or
- Type: Gauge
- Working Pressure Range: 3.63 psi
-
Supplier: Micro Sensor Co., Ltd.
Description: · Flush Diaphragm Used For: Flush diaphragm pressure sensor MPM280P is a pressure sensing element through the male thread and clamp connection. It has pressure port G1/2 male, R1/2 male, M20×1.5 male, and DN25 clamp, sealed by Viton or silicone O-ring. The
- Device Category: Sensor
- Pressure Reading: Absolute, Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: Transcat, Inc.
Description: Product Highlights Large convoluted diaphragm actuator Stainless steel case Ranges from 1 IWD-25 IWD Static pressures up to 500 psi Aluminum(2) and stainless steel bodies(3) Buna-N seals (others available) Superior magnets for smoother power motion Standard switches available
- Type: Gauge
- Working Pressure Range: 0.0711 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Small convoluted diaphragm actuator Stainless Steel case Ranges from 1 psid - 60 psid Static pressures up to 1,500 psi Aluminum (3), brass or Stainless Steel bodies (1) Buna-N seals (others available) Superior magnets for smoother power motion Standard or
- Type: Gauge
- Working Pressure Range: 3.61 psi
-
Supplier: Winters Instruments
Description: Description & Features:• Two piece construction and designed to withstand even the most severe process applications• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument
- Diaphragm Material: Steel - Stainless
- Fill Fluid: Glycerin, Halocarbon®, Fluorolube®, Silicone, Other
- Integral Flush Port: Yes
- Process Connection Specifications: Thread Gender: Female
-
Supplier: ABB Measurement & Analytics
Description: Thanks to Taylor’s “All-Welded” technology in remote seal manufacturing as well as to the longstanding expertise, 266GRT can offer unmatched total performances and a wide selection of options such as fill fluid, diaphragm material, capillary protection and mounting connections
- Electrical Output: HART® Protocol, PROFIBUS®, FOUNDATION Fieldbus
- Features: Negative Pressure Output
- Media: Liquid, Gas
- Operating Temperature: -40 to 248 F
-
Supplier: Dynisco
Description: mechanical pressure gauges are the ideal choice for applications requiring simple maintenance free pressure indication. Polymer pressure is sensed by a metal diaphragm, mounted flush with the inside surface of the extruder barrel with pressure indicated on
- Accuracy: 2 ±% FS
- Dial Size: 4.69 inch
- Display: Analog
- Media: Liquid, Gas
-
Supplier: Winters Instruments
Description: Description & Features:• Meets the requirements of dairy, food, beverage, chemical and pharmaceutical industries• CRN registered• 1 year warrantyApplications : • When attached to a Winters all stainless steel construction pressure gauge, the unit becomes completely sanitary, making it
- Diaphragm Material: Steel - Stainless
- Fill Fluid: Glycerin, Halocarbon®, Fluorolube®, Silicone, Other
- Instrument Connection Specification: Thread Gender: Female
- Instrument Connection Type: 1/4" NPT
-
Supplier: Winters Instruments
Description: Description & Features:• Compact, lightweight and economical• Constructed of AISI 316 stainless steel and is welded together into a one piece unit• CRN registered• 1 year warrantyApplications : • Offers protection for pressure instruments (gauges and transmitters) from corrosive,
- Diaphragm Material: Steel - Stainless
- Fill Fluid: Glycerin, Halocarbon®, Fluorolube®, Silicone, Other
- Instrument Connection Specification: Thread Gender: Female
- Instrument Connection Type: 1/4" NPT
-
Supplier: ABB Measurement & Analytics
Description: Thanks to Taylor’s “All-Welded” technology in remote seal design and manufacturing, 266HRH can offer unmatched total performances and a wide selection of options such as fill fluid, diaphragm material, capillary protection and mounting connections. ABB, leader in severe process
- Accuracy: 0.0600 ±% FS
- Electrical Output: HART® Protocol, PROFIBUS®, FOUNDATION Fieldbus
- Media: Liquid, Gas
- Operating Temperature: -40 to 248 F
-
Supplier: Serfilco, Ltd.
Description: Features • Non-metallic solution contact Diaphragm guard isolates gauge from pumped fluid • Material selection CPVC, Polypropylene or PVDF with EPDM or FKM elastomers • Sizes 1" to 4 Specifications The In Line Gauge Guard Assembly is
- Type: Absolute
-
Supplier: L-com, Inc.
Description: PS781-17S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Liquid, Gas
- Pressure Reading: Gauge, Sealed
-
Supplier: L-com, Inc.
Description: PS781-18S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Liquid, Gas
- Pressure Reading: Gauge, Sealed
-
Supplier: L-com, Inc.
Description: pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated construction, enable to measure various fluid media 12.6mm compact size Long-term stability
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Liquid, Gas
- Pressure Reading: Gauge, Sealed
-
Supplier: L-com, Inc.
Description: pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Long-term stability
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Liquid, Gas
- Pressure Reading: Gauge, Sealed
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Compact, low-cost diaphragm seal in polypropylene. Buna-N or Viton seals. Available with or without pressure gauges; GGME is suitable for use with virtually any pressure instrument that requires protection from ultrapure or corrosive liquid. Accuracy to
- Diaphragm Material: Viton®, Other
- Instrument Connection Specification: Thread Gender: Female
- Instrument Connection Type: 1/4" NPT
- Process Connection Size: 1/2"
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Construction • Food Processing or Industrial Applications • High Pressure Flush Diaphragm for Measurement of Difficult Fluids • 3 m (10 ft) Cable with Conduit Connection for Installation in Harsh Environments • Heavy Duty Cable Exit • 4-20 mA Output for Noise Free
- Accuracy: 0.5000 ±% FS
- Electrical Output: Analog Current
- Features: Temperature Compensation
- Media: Liquid, Hazardous
-
Supplier: Dynisco
Description: Features and Benefits 3 mv/v full scale output Accuracy ±0.50% Pressure ranges 0-1,000 PSI to 0-30,000 PSI Iconel 718 pressure fitting Zero volume pressure port Meets cleanability standards Metal-to-metal pressure seal
- Accuracy: 5 ±% FS
- Electrical Output: Analog Voltage
- Media: Liquid, Gas
- Operating Temperature: -65 to 250 F
-
Supplier: Cole-Parmer
Description: diaphragm, which allows for limited wear and long pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities
- Maximum Discharge Pressure: 87 psi
- Maximum Discharge Flow: 0.7920 GPM
-
Supplier: Cole-Parmer
Description: diaphragm, which allows for limited wear and long pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities
- Maximum Discharge Pressure: 87 psi
- Maximum Discharge Flow: 0.7920 GPM
-
Supplier: Cole-Parmer
Description: diaphragm, which allows for limited wear and long pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities
- Maximum Discharge Pressure: 87 psi
- Maximum Discharge Flow: 0.7920 GPM
-
Supplier: Transcat, Inc.
Description: : 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone A - Process Connection: 1/2-14 NPT Female 1 - Conduit Thread: 1/2-14 NPT S1 - Assemble to one Rosemount 1199 diaphragm seal M5 - LCD display
- Type: Gauge
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GGS & GGSE Superior accuracy pressure or vacuum isolator with steel-reinforced gauge hub and a wide range of options, including acrylic shield, removable housing, choice of gauges and materials.
- Diaphragm Displacement: 1.03 cubic inches
- Diaphragm Material: Other
- Fill Fluid: Other
- Instrument Connection Specification: Thread Gender: Female
-
Supplier: ASME
Description: This standard is a consolidation and revision of the following five individual standards: B40.1, Pressure Indicating Dial Type – Elastic Element Gauges, B40.2, Diaphragm Seals, B40.5, Snubbers, B40.6, Pressure Limiter Valves and B40.7, Pressure Digital
-
Supplier: ASME Standards and Certification
Description: This standard is a consolidation and revision of the following five individual standards: B40.1, Pressure Indicating Dial Type – Elastic Element Gauges, B40.2, Diaphragm Seals, B40.5, Snubbers, B40.6, Pressure Limiter Valves and B40.7, Pressure Digital
-
Supplier: Winters Instruments
Description: Description & Features:• A combination pressure gauge and diaphragm seal forming one unique instrument that measures low pressures where protection from the process media is required• Bottom connection only• All stainless steel construction• A variety of materials
- Accuracy: 1.5 ±% FS
- Dial Size: 4 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: OPW Engineered Systems
Description: 's advanced, patented Gauge Isolation Ring, gone are the days when solids from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal. Features and Benefits Gauge (or switch) is in contact only with captive liquid and
- Instrument Connection Type: Other
- Maximum Working (Static) Pressure: 0.0 to 600 psi
- Process Connection Size: 1", 1-1/2", 2", 3", 4", Other
- Process Connection Type: Flanged, Threaded
-
Supplier: Kavlico
Description: The P4000 series of pressure sensors incorporates a stainless steel isolation diaphragm and welded construction to withstand harsh environments. The sensors uses a piezo-resistive sensing technology and is paired with our custom ASIC to produce a stable and accurate output. Available
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Liquid
-
Supplier: Stellar Technology, Inc.
Description: The Series FT260 is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of design is
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Liquid, Gas
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Deadband: 6 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Closed
- Number of Poles: Single Pole
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Deadband: 6 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open
- Number of Poles: Single Pole
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Deadband: 6 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open
- Number of Poles: Single Pole
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Deadband: 6 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open
- Number of Poles: Single Pole
Find Suppliers by Category Top
Featured Products Top
-
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
required (non-bleed) • Special diaphragm seal provides excellent accuracy and repeatability • Excellent corrosion resistance • Relieving and non-relieving designs • Manifold mount option • Features non-rising internal adjustment (read more)
Browse Pressure Regulators Datasheets for Clippard -
Solenoids Actuators Air regulators Pumps Our engineers and material scientists take many factors into account when designing the optimal diaphragm for an application. These include temperatures, pressures, chemical media, expected mechanical (read more)
Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
Our high quality liquid filled pressure gauges feature a stainless steel case for protection in harse environments. These gauges are intended for adverse service (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
are mounted in the same direction as the strain and often in fours to form a full 'Wheatstone Bridge'. An downward bend stretches the gauges on the top and compresses those on the bottom. A pressure transducer contains a diaphragm which is deformed by the pressure which can be (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
. Series CKM A unique, patented diaphragm provides normally-closed operation with a bubble-tight seal, even with no reverse pressure. 1/2″ through 1″ pipe sizes. Series CKS An encapsulated spring and sliding poppet provides the same normally (read more)
Browse Check Valves Datasheets for Plast-O-Matic Valves, Inc. -
Diaphragms are the two flexible seals between spaces that contain liquid and air which move back and forth, both drawing and expelling fluid through the pump. Being the separation wall between the medium being used and the pressure. Unlike a piston and rod seal, there is no drag leakage (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
several similar strain gauges elements. About us RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of (read more)
Browse Load Cells Datasheets for RDP Electrosense -
-100 PSI. Available with or without isolated pressure gauge. Follow us on: YouTube Instagram (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Calculating the Effects of Water Hammer & Pulsations
Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals and gaskets also destroyed meters and gauges.
More Information Top
-
Development of indigenous technology for production of titanium sponge by the Kroll process
The distillation columns are equipped with suitable heaters, sealless pumps, valves and instruments like level transmitters~ diaphragm sealed pressure gauges , flow transmitters, etc.
-
Safe Even Under Pressure
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Diaphragm Seals Can Make a Difference in your Application
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Would you like Fries to go with that Pressure Gauge?
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transducer Usage for Load Moment Indication in Cranes in Fluid Power and Mobile Hydraulics Applications
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transducer Usage in Computer Server Farm Cooling for Specialty Refrigeration in HVAC and Refrigeration
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transducer Usage Wind Turbines for Alternative Energy Generation in Energy and Power Generation
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transducer Usage to find Propeller Cavitation in Military Ships for Aerospace, Military and Shipbuilding
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transducer Usage in High Pressure Sterilizers for Food and Beverage Sanitary Applications
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transmitter Usage in Dredging Ballast Tanks for Mobile Hydraulics Applications
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .