-
Supplier: RCD Components, Inc.
Description: SIP AND DIP VARIOUS RCD’s active delay lines have been designed to provide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring no additional components to achieve specified delays. Units are 100%
- Delay Line Technology: Digital
- Delay Line Type: Fixed
- Time Delay: 5 to 200 ns
-
Supplier: DigiKey
Description: Delay Line IC Tap
- Delay Line Technology: Digital
-
Supplier: DigiKey
Description: Delay Line IC Tap
- Delay Line Technology: Digital
-
-
Supplier: DigiKey
Description: Delay Line IC Tap
- Delay Line Technology: Digital
-
Supplier: DigiKey
Description: Delay Line IC Tap
- Delay Line Technology: Digital
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Microstrip Technology • Fast rise time for high frequency applications • Fixed delays available from 300ps to 6ns • Mechanically variable delay available (2075A) • I/O reversible • BNC female connectors • Meets or exceeds MIL-D-23859C
- Delay Line Technology: Digital, Analog
- Delay Line Type: Fixed
- Package Type: Surface Mount Technology (SMT)
- Rise Time: 1 ns
-
Supplier: Integrated Device Technology
Description: The ICS854S296I -33 is a high performance LVDS Programmable Delay Line. The delay can vary from 2.2ns to 12.5ns in 10ps steps. The ICS854S296I -33 is characterized to operate from a 3.3V power supply and is guaranteed over industrial temperature range. The delay of the
- Delay Line Technology: Digital
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT), Other
-
Supplier: Rochester Electronics
Description: AD8120 - Triple Skew-Compensating Video Delay Line With Analog and Digital Control
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Thin Film Technology Corporation
Description: High frequency ceramic delay lines, precision thin film chip delay
- Delay Line Technology: Digital
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT)
- Rise Time: 0.0350 ns
-
Supplier: Galco Industrial Electronics
Description: Syr-line Universal Digital Timer,
-
Description: integrity, helping readers avoid many common pitfalls in the analysis and design of electronic systems. Transmission Lines in Digital Systems for EMC Practitioners begins with a discussion of the fundamental concepts of waves, wavelength, time delay, and electrical dimensions,
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. The AD-340 is an audio delay processor with universal analog (L/R) and digital (SPDIF) inputs and outputs. Hall Research announces the release of the AD-340 Universal Audio Delay Processor. This compact device can add delay to stereo as well as multi
-
Supplier: Panametrics
Description: The PanaFlow HT is a SIL-rated flow meter that offers the ability to take accurate measurements at the bottom of a refinery. The PanaFlow HT is ideal for delayed coker units, fluidic catalytic cracking, vacuum distillation, crackers, hydrotreaters, visbreakers, crude oil and LNG, and is rated
- Velocity Flow Rate: 0.0984 to 39.99 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Interface Options: Serial / Digital
-
Supplier: Visual Sound, Inc.
Description: . Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations. The VL212 can be used as a general purpose stand-alone full-range cabinet and as
-
Supplier: Lansdale Semiconductor, Inc.
Description: TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF
- Gate Type: AND
- Logic Family: Transistor-Transistor Logic (TTL)
- Operating Temperature: -55 to 125 C
- Package Type: DIP, Other
-
Supplier: OMEGA Engineering, Inc.
Description: for devices such as timers and counters. Programs can be easily written, saved, and monitored by personal computer. Programs can also be simulated on the personal computer without connecting to the ZEN. Communication models with an RS485 interface allow production line conditions to be
- Display: Digital Numerical Display
- Field Selectable: Yes
- Input Controls: Analog, Digital
- Mounting: DIN Rail Mount
-
Supplier: Allied Electronics, Inc.
Description: Series features a compact 1/16 DIN housing and precise digital setting. Timers are multifunctional and have straightforward button-per-digit interface. Programmable to perform On-Delay, Off-Delay, Interval or Repeat Cycle timing functions. Capable of performing the function of
- Display: Digital Numerical Display
- Mounting: Panel Mount
- Number of Contacts: 11
- Number of Functions: Multi Function
-
Supplier: Aalborg Instruments
Description: Design Features Supports up to 23 Engineering Units (including User Defined). Stores calibration data for up to 10 gases. Programmable Totalizer indicates total gas quantity. High and low gas flow Alarm limits with preset delay interval
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, VCO® / VCR®
- Features: Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: Airotronics
Description: THC timers are solid state output units with digital timing. The THC comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just
- Contact Configuration: Normally Open (NO)
- Display: None
- Field Selectable: Yes
- Input Controls: None, Analog
-
Supplier: Data Connect Enterprise, Inc.
Description: can support two satellite hops. IMX-2 offers a large choice of interfaces on the network side as well as the data ports. It connects to basic rate ISDN (BRI) switched digital service. It also supports one dedicated circuit (leased line) with a wide range of interfaces (see Ordering
- Area Network Type: Local Area Network (LAN)
- Data Rate: 6.40E-5 to 2.56E-4 Gbps
- Form Factor: Rack Mount
-
Supplier: Broadcom Inc.
Description: to 125 degrees C allowing trouble-free interfacing with digital logic circuits. An input current of 10 mA will sink a six gate fan-out (TTL) at the output with a typical propagation delay from input to output of only 45 nsec.
- Isolation Voltage: 1500 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -55 to 125 C
- Optocoupler Input: DC
-
Supplier: OMEGA Engineering, Inc.
Description: (batch stop, batch continue) and interval modes specifically tailored for cyclical operations. With ultimate simplicity in mind, the PTC-20 series utilizes an intuitive button-per-digit method for setpoint input and easy to follow scroll-thru menus for programming. The dual line display
- Display Type: LED
- Functions: Delay On Timer, Delay Off Timer, Interval Delay Timer
- Mounting: DIN Rail Mount
- Number of Functions: Multi-function
-
Supplier: GL Communications, Inc.
Description: A Digital Echo Canceller is a four-port device that supports bidirectional voice traffic between the two ends of a connection. The two ends of the connection are referred to as the far end and the near end. Voice signals from the far end are carried to the near end on the receive path. Voice
-
Supplier: Microchip Technology, Inc.
Description: The ZL30151 is a high performance line card device in a tiny 5x5mm package. The device accepts up to 3 input references and generates up to 3 differential or 6 single-ended CMOS output clocks with ultra-low jitter performance of 250fs RMS. An integrated digital phase locked loop (DPLL)
-
Supplier: APITech
Description: Broadband Frequency Coverage: Operates from dc to 18 GHz, usable to 20 GHz Ideally suited for delay line applications in optical and RF Networks. Easily adapts to motorized control configurations. / Designed for long mechanical cycle life. Weinschel Brand Product.
- Frequency Range: 0.0 to 18000 MHz
- Input Power: 46.99 dBm
- Insertion Loss: 6.8 dB
- Phase Shifter Types: Digital
-
Supplier: KOBOLD Instruments, Inc.
Description: The DF-DL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, the total batch volume on the bottom line, and a scalable analog output signal. Two relays with SPDT contacts are included and may
- Liquid Volumetric Flow Rate: 0.0200 to 36 GPM
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Threaded
- Features: Programmable
-
Supplier: ValueTronics International, Inc.
Description: features include digital filter with adjustable limits, mask testing and waveform recorder/replay mode 24 automatic measurements FFT standard plus 3 additional math functions Extensive Trigger capabilities including pulse width and line-selectable video trigger Multiple
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: KOBOLD Instruments, Inc.
Description: The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional to the measuring value on the bottom, and a scalable analog output signal and two limit contacts
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Threaded
- Media Temperature Range: -10 to 180 F
- Operating Pressure: 85 to 1450 psi
-
Supplier: Airotronics
Description: THK timers are solid state output units with digital timing. The THK comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just
- Audible or Visual Alarms: Yes
- Display Type: Non-indicating
- Field Selectable Time Ranges: Yes
- Functions: Delay On Timer, Delay Off Timer, Recycle Timer / Percentage Timer
-
Supplier: Pepperl+Fuchs SE
Description: 8-channel Inputs Ex ia Dry contact or NAMUR inputs Installation in suitable enclosures in Zone 1 or Zone 21 Positive or negative logic selectable Simulation mode for service operations (forcing) Line fault detection (LFD) Permanently self-monitoring On/Off delay Module can be exchanged
-
Supplier: Cirrus Logic, Inc.
Description: 7.75:1 to 1:8 175 dB dynamic range -140 dB THD+N H/W mode - no programming required Low group delay Bypass mode TDM mode with matched phase for daisy chaining On-chip crystal oscillator Flexible 3-wire serial digital audio
- Input Signal: Digital
- Output Signal: Digital
- Sampling Frequency: 7.2 to 211 kHz
- Supply Voltage: 3.3 to 5 volts
-
Telephone Components and Accessories - Amplicom TCL200 Digital Alarm Clock with Wireless.. -- TCL200Supplier: TelephoneStuff.com
Description: TCL200 Digital Alarm Clock with Wireless Vibrating Pad and Time/Alarm Announce and Telephone Ring Signaler. TCL200 Features: - Adjustable volume up to 90 dB - Announces time and alarm time in 5 selectable - Easy to read illuminated clock face - Bright flashing LED light
-
Supplier: Crane Aerospace & Electronics
Description: shift is based on propagation delay through precisely calibrated cables. Selecting a specific phase shift is accomplished by entering a digital word that in turn switches in appropriate delay lines through fast-acting PIN diodes. 4. Advantages of the switched-line
- Frequency Range: 100 to 500 MHz
- Input Power: 10 dBm
- Input VSWR: 1.3 :1
- Insertion Loss: 4 dB
-
Supplier: Maxim Integrated
Description: allows a microprocessor (µP) to interface with up to eight temperature sensors using a single control line. Temperatures are sensed by measuring the time delay between the falling edge of the external triggering pulse and the falling edge of the subsequent pulse delays reported
-
Supplier: OMEGA Engineering, Inc.
Description: Large Auto-Sensing Backlit Display “Dial-Style” Digital Bar Graph Intuitive and “User-Friendly” Interface Optional Field Upgradable Relays Warning LED Indicator Custom 13-Character Label Capabilities Factory
- Display: Digital Display
- Electrical Output: Analog Current
- Front Panel Interface: Digital Front Panel
- Interface Options: Serial / Digital
Find Suppliers by Category Top
Featured Products Top
-
Omni Pro Electronics has announced the release of the new 4- and 8-Bit Monolithic Programmable Delay Lines from Data Delay Devices. These digitally programmable lines are used in medical imaging, industrial (read more)
Browse Delay Lines Datasheets for Omni Pro Electronics, Inc. -
-added services offer is the ability to view designs prior to assembly. Advanced Assembly creates a digital image of a customer’s design based on actual manufacturing data. This helps customers fix potential problems before they cause delays or costly rework. No other competitor provides this (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC. -
develops, you can select a digital loopback for any channel at both ends of the link without interrupting the data flow on the other fifteen channels. If transmission line problems are suspected, an analog loopback can be selected and the cable will be included in the test loop. Operating distance is 6600 feet (2 Km), 5 Km option. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Innovation Polymers now Offering a Large Diameter Delay Line with Soft Comformable Material This past month, Innovation (read more)
Browse Datasheets for Innovation Polymers -
Innovation Polymers now Offering a Large Diameter Delay Line with Soft Comformable Material This past month (read more)
Browse Datasheets for Innovation Polymers -
We offer soft conformable delay line for Ultrasonic Thickness gauges Moulded polymers for unique Ultrasonic NDT Application Used for; precision thickness gaging, straight beam flaw detection and inspection of parts with limited contact areas. (read more)
Browse Datasheets for Innovation Polymers -
CONFORMABLE DELAY LINE FOR FLAT, CONVEX AND CONCAVE SURFACES Ultrasonic thickness testing is probably one of the simplest and most common applications of ultrasonic technology. However, it can be frustrating trying to get a steady signal because the surface is rough or not flat (read more)
Browse Datasheets for Innovation Polymers -
Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now stocking the Novum® Intermediate Bus NEB and NQB DC-DC Converters from CUI Inc. These digital point-of-load (POL) modules are pin and function compatible with (read more)
Browse DC-DC Converters Datasheets for Mouser Electronics -
in people-mover applications by 2025. By 2030, vehicles incorporating levels 3, 4 and 5 (full automation) capabilities are expected to make up 20% of the total market in Europe, 12% in the US, and 11% in China. While progress has been delayed by COVID-19 and regulatory hurdles (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Assembly creates a digital image of a customer’s design based on actual manufacturing data. This helps customers fix potential problems before they cause delays or costly rework. No other competitor provides this service, which Advanced Assembly offers free of charge. (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC.
Conduct Research Top
-
Digital Current Loops and Direct PWM Control
to provide a very powerful, yet cost-effective, digital current-loop algorithm in its PMAC2 and Turbo PMAC2 line of controllers. There are typically some disadvantages to digital control. First, the fact that the system is "sampled" at discrete intervals, and only one control decision is made per sample
-
Smart Computing Article - level 1 (L1) cache/level 2 (L2) cache/level 3 (L3) cache to LILO
) Professor Dr. Francis Lee developed a digital delay unit for heartbeat monitoring, and a teaching assistant, Barry Blesser, suggested that they try running audio through the system. This experiment resulted in a 100ms (millisecond) audio delay line, which was state of the art for that time. Gotham Audio
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. Avio Digital demos home network Avio Digital demonstrated a home networking technology called Media Wire at the Western Cable show in Anaheim, Calif., this week. While this is the latest company to introduce a phone-line-based home network at least one analyst says it has yet to be proved whether
-
Virtual Sensors for Advanced Pharmaceutical Process Control
microchips and faster computers have already improved the manufacturing efficiency for the petrochemicals, cement, steel, automotive and other industries. Most drug makers today still rely on off-line quality testing in the laboratory, leading to delays, high cycle times and production costs. FDA s
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
samples DSL chip that meets new G.SHDSL spec FOLSOM, Calif. -- Metalink Ltd. here today announced that it has begun sampling its new symmetric digital subscriber line (SDSL) chip set based on the emerging G.SHDSL standard. The new chip set, dubbed Gryphon, is a multi-mode, SDSL-enabled chip set