-
Supplier: Panametrics
Description: Introducing the PanaFlow LC The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics’ line of ultrasonic meters. It capitalizes on the superior performance of its predecessor, the
- Velocity Flow Rate: 0.0984 to 65.62 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
-
Supplier: Macnaught USA, Inc.
Description: HG100/IM019E High Flow Metered Gun with wide Temperature LC Display. 3/4? NPT inlet. High volume oil control gun with flexible extension and manual non-drip nozzle. Fitted with trigger guard locking trigger and full flow 3/4? NPT (F) inlet swivel. Six digit digital
- Application: Fuel / Oil, Other
- Container Type: Gun Handle
- Dispense Rate: 56.82 L/min
- Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fluid Research LC120FR Digital Dispense Metering and Mixing System incorporates the latest parallel drive system providing controlled flow characteristics during dispensing. The parallel drive also assists the accurate and consistent processing of materials with either
- Type: Dispense Only, Mix and Dispense
-
-
Supplier: Endress+Hauser, Inc.
Description: Digital process meter in panel mounted housing for monitoring and displaying analog measured values with pump control and batch functions and flow calculaion. 7-digit 14-segment LC display Multicoloured Large bargraph with overrange and underrange
- Analog Input Channels: 1
- Analog Input Type: DC Voltage, DC Current, Resistance, Temperature
- Depth: 145 mm
- Display Technology: LCD
-
Supplier: SWAN Analytical USA, INC.
Description: -in Pt1000 temperature probe (Swansensor Inducon1000) and for a digital SWAN sample flow meter. Temperature compensation with selectable coefficient or non-linear function for natural waters according to EN 27888. Big backlit LC display for measuring value, sample
- Conductivity / Dissolved Solids Range: 0.0 to 2000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Display Type: Digital Display
-
Supplier: SWAN Analytical USA, INC.
Description: ). Measurement ranges: - Resistivity: 0.001 to 200 MO-cm - Conductivity: 0.005 to 1000 µS/cm Sensor connections for a two-electrode sensor with built-in NTC temperature probe like Swansensor RC-U or RC-UT and for a digital sample flow meter. Big backlit LC display
- Conductivity / Dissolved Solids Range: 0.0050 to 1000 µS/cm
- Conductivity Accuracy: 0.5000 to 1 ±% Full Scale
- Control Relays: 2
- Display Type: Digital Display
-
Supplier: SWAN Analytical USA, INC.
Description: .001 to 200 MO-cm - Conductivity: 0.005 to 1000 µS/cm Sensor connections for a two-electrode sensor with built-in NTC temperature probe like Swansensor RC-U or RC-UT and for a digital sample flow meter. Big backlit LC display for the reading of measuring value, sample
- Conductivity / Dissolved Solids Range: 0.0050 to 1000 µS/cm
- Conductivity Accuracy: 0.5000 to 1 ±% Full Scale
- Control Relays: 2
- Display Type: Digital Display
-
Supplier: Endress+Hauser, Inc.
Description: operation using a serial interface and PC software ReadWin® 2000 Modular expansion using plug-in cards Large back-lit LC display with colour change in the event of an error Quick and safe commissioning with application-guided operation (Quick Setup) Online
- Additional Process Inputs: Temperature
- Application Software Included: Yes
- Computer Interface: Serial
- Display Type: Digital
-
Supplier: CO2Meter.com
Description: 700°C1: <6kO Permissible gas temperature: -100°C to +250°C Gas flow rate2: 0—10m/s Operating pressure limits: 260-1260mbar absolute Mounting thread: M18 X 1.5 Warranty 90 days - See CO2Meter Terms and Conditions.
- Number of Gases Sensed: Single Gas
- Operating Temperature: -30 to -22 F
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: 700°C1: <6kO Permissible gas temperature: -100°C to +250°C Gas flow rate2: 0—10m/s Operating pressure limits: 260-1260mbar absolute Mounting thread: M18 X 1.5 Warranty 90 days - See CO2Meter Terms and Conditions.
- Number of Gases Sensed: Single Gas
- Operating Temperature: -30 to -22 F
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: 700°C1: <6kO Permissible gas temperature: -100°C to +250°C Gas flow rate2: 0—10m/s Operating pressure limits: 260-1260mbar absolute Mounting thread: M18 X 1.5 Warranty 90 days - See CO2Meter Terms and Conditions.
- General Gas Types: Combustible Gas
- Number of Gases Sensed: Single Gas
- Operating Temperature: -30 to -22 F
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: 700°C1: <6kO Permissible gas temperature: -100°C to +250°C Gas flow rate2: 0—10m/s Operating pressure limits: 260-1260mbar absolute Mounting thread: M18 X 1.5 Warranty 90 days - See CO2Meter Terms and Conditions.
- Number of Gases Sensed: Single Gas
- Operating Temperature: -30 to -22 F
- Specific Gas Types: Oxygen (O2)
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST100 series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Electrical Output: Analog Current, Switch
- End Fittings: Flanged, Threaded, Other
- Features: Measures Temperature, Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus, Other
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing
- Velocity Flow Rate: 0.0100 to 400 ft/sec
- Electrical Output: Analog Current, Switch
- End Fittings: Threaded
- Features: Measures Temperature, Programmable
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST110 series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Electrical Output: Analog Current, Switch
- End Fittings: Flanged, Threaded
- Features: Measures Temperature, Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST102A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Electrical Output: Analog Current, Switch
- End Fittings: Compression, Flanged, Threaded
- Features: Measures Temperature, Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus, Other
-
Supplier: Servoflo Corporation
Description: . Thermal-D ® is a trademark of Siargo’s thermal sensing technology. Features Various mass flow ranges from -250 to +250 SLPM (ability to measure in 2 directions) Pressure rating up to 2 bar Output choices of linear analog: 0.5 to 2.5 VDC, Digital I2C Accuracy of ±2% + 0.5 FS
- Mass Flow Rate Range: -0.6883 to 0.6883 lbs/min
- Electrical Output: Analog Voltage
- Features: Measures Temperature, Sanitary
- Interface Options: Serial / Digital
-
Supplier: Servoflo Corporation
Description: the "FS" version does not. The meters use Siargo's proprietary MEMS calorimetric mass flow sensors together with smart control electronics. The sensor surface is passivated with silicon nitride ceramic materials together with a water/oil-proof nano-coating for performance and
- Mass Flow Rate Range: 0.0 to 2.75 lbs/min
- Electrical Output: Analog Voltage
- Interface Options: Serial / Digital
- Operating Pressure: 145 psi
-
Supplier: Servoflo Corporation
Description: The FS5002 are mass flow sensors for gas. They come in various calibrations from 50 sccm up to 1000 sccm with both analog and digital outputs. The series covers a wide dynamic flow range with a working pressure rating of up to 0.5 MPa (5 bar or 73 psi) and a compensated
- Mass Flow Rate Range: -2.20E-7 to 0.0028 lbs/min
- Electrical Output: Analog Voltage
- Features: Sanitary
- Interface Options: Serial / Digital
-
Supplier: Servoflo Corporation
Description: The FS4100 are general-purpose mass flow sensors with various ranges from 2 SLPM up to 50 SLPM, with analog and digital outputs. The FS4100 mass flow sensors are an upgraded version of the 3rd generation FS4000 sensors that were first released in 2008. The series covers a wide
- Mass Flow Rate Range: 0.0055 to 0.1376 lbs/min
- Electrical Output: Analog Voltage
- Features: Sanitary
- Interface Options: Serial / Digital
-
Supplier: EXAIR
Description: . No cutting, welding, adjustments or calibration are ever required. It is designed for permanent or temporary mounting to a compressed air pipe. If the unit needs to be removed, blocking ringsare available. Available for measuring air flow in SCFM or cubic meters on Schedule 40 iron
- Gas Volumetric Flow Rate: 20 to 2000 SCFM
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: EXAIR
Description: takes an equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required.
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital
- Pipe Diameter: 2 to 8 inch
-
Supplier: EXAIR
Description: being installed upon. It incorporates two valves that the probes pass through and a muffler that collects chips from the drilling process. It takes an equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
- Process Media Type: Gas
-
Supplier: EXAIR
Description: Flowmeter has an LED display that directly indicates the SCFM or m3/hr volume of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Models are available for sizes 1/2" - 6" in iron or copper pipe. Models
- Gas Volumetric Flow Rate: 1 to 2000 SCFM
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: Sensirion
Description: -invasively through the wall of a straight flow path. A smart digital interface and robust RS485 communication is offered for long distance and bus capability. For water-based liquids or highly viscous fluids with flow rates of up to 120 ml/min, please see our liquid flow
- Liquid Volumetric Flow Rate: 0.0 to 0.0317 GPM
- Interface Options: Serial / Digital
- Operating Pressure: 174 psi
- Operating Temperature: 68 to 77 F
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and
- Gas Volumetric Flow Rate: 0.0 to 0.7062 SCFM
- Interface Options: Serial / Digital
- Operating Pressure: 87.02 psi
- Operating Temperature: -4 to 176 F
-
Supplier: Sensirion
Description: , which integrates the high-precision sensor element and the analog and digital processing electronics on a single CMOS silicon chip. Combined with high-quality materials, the result is a durably stable, extremely fast and highly precise mass flow meter. The SFM5400 mass
- Interface Options: Serial / Digital
- Operating Pressure: 145 to 2103 psi
- Operating Temperature: 32 to 122 F
- Process Media Type: Gas
-
Supplier: Sensirion
Description: Safe, precise, and reliable measurement of low flow rates in medical environment has never been so easy: The single-use liquid flow sensors of the LD20 series measure the liquid flow rate directly and at the point of interest for a more effective patient treatment and improved
- Liquid Volumetric Flow Rate: 9.5 GPM
- End Fittings: Other
- Interface Options: Serial / Digital
- Operating Pressure: 43.51 psi
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program
- Gas Volumetric Flow Rate: 0.0 to 2.26 SCFM
- Mass Flow Rate Range: 0.0050 to 50 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple, VCO® / VCR®, Other
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly
- Gas Volumetric Flow Rate: 0.0 to 2.26 SCFM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple, VCO® / VCR®, Other
- Features: Measures Temperature, Audible or Visual Alarms, Controller Functions, Programmable, Recorder / Totalizer Functions
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly
- Gas Volumetric Flow Rate: 0.0 to 16.95 SCFM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple, VCO® / VCR®, Other
- Features: Measures Temperature, Audible or Visual Alarms, Controller Functions, Programmable, Recorder / Totalizer Functions
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco Flowin 2 flowmeter provides accurate flow measurement of dry natural gas. It can also be used on a variety of other industrial gases. Consult Spirax Sarco for further details.
- Electrical Output: Analog Current
- End Fittings: Flanged
- Interface Options: Serial / Digital
- Media Temperature Range: 32 to 140 F
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted via a single loop
- Electrical Output: Analog Current
- End Fittings: Flanged
- Interface Options: Serial / Digital
- Media Temperature Range: 32 to 462 F
-
Supplier: Spirax-Sarco
Description: A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter’s robust, welded design, ensures no leak paths for safe operation and minimal
- Electrical Output: Analog Current
- End Fittings: Flanged
- Features: Measures Density
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: Transus Instruments
Description: these applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Interface Options: Serial / Digital
- Media Temperature Range: -22 to 176 F
-
Supplier: Transus Instruments
Description: The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Interface Options: Serial / Digital
- Media Temperature Range: -22 to 176 F
-
Supplier: Gemu Valves
Description: The GEMU 3030 mFlow flowmeter operates according to the magnetically inductive measurement principle. It is suitable for electrically conductive media and enables exact measurement of flow velocities and flow rates of inert and corrosive liquids. The simple mechanical
- Velocity Flow Rate: 0.0 to 32.81 ft/sec
- Aggressive / Corrosive Process Media: Yes
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Flanged
-
Supplier: Gemu Valves
Description: The GEMU 3030 mFlow flowmeter operates according to the magnetically inductive measurement principle. It is suitable for electrically conductive media and enables exact measurement of flow velocities and flow rates of inert and corrosive liquids. The simple mechanical
- Velocity Flow Rate: 0.0 to 32.81 ft/sec
- Aggressive / Corrosive Process Media: Yes
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Flanged
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Medium and low flow range measurement. Portable transfer standard. Calibration of Leak Test orifices and instruments. Measurement of gas mixtures. Pressure up to 500 PSIG.
- Gas Volumetric Flow Rate: 3.53E-5 to 0.8828 SCFM
- End Fittings: Compression
- Features: Measures Temperature
- Interface Options: Serial / Digital
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockag e testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Gas Volumetric Flow Rate: 0.8828 to 353 SCFM
- Electrical Output: Analog Voltage
- End Fittings: Threaded
- Features: Measures Temperature, Programmable
Find Suppliers by Category Top
Featured Products Top
-
AIRMAR Introduces New Digital Diesel Flow Meters CAN-based Sensors Deliver Accurate Performance and Plug & Play Integration AIRMAR® Technology Corporation, a world leader in ultrasonic transducers (read more)
Browse Flow Meters Datasheets for Airmar Technology Corporation -
applications. Our portfolio offers both inline and clamp-on flow meters capable of delivering digital insights directly to your plant or for remote (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
The SITRANS FS230 digital clamp-on ultrasonic flow meter offers a process-optimizing solution for measuring flow in virtually any typical or hazardous area fluid application. The FS230 provides rugged and industry-leading performance with cost savings in both purchasing and operation. It (read more)
Browse Ultrasonic Flow Meters Datasheets for Siemens Process Instrumentation -
Every Infusion Can Now Be Counted - Infusion Flow Meters and Motion Solutions Intravenous therapy (IV) is one of the most preferred methods of drug delivery because of the speed at which the IV method delivers medicines to patients’ bodies. There are two main types (read more)
Browse Linear Actuators Datasheets for Portescap -
Siemens makes big changes to its small Coriolis meter Improved digital signal processing in low-flow sensors Increased sensor size ranges adding 4 and 6 inch sensors Increasing digital communications options with HART, Modbus (read more)
Browse Flow Meters Datasheets for Siemens Process Instrumentation -
highly accurate, repeatable thermal flow measurement performance with digital bus communications technology flexibility. FCI now offers the industry’s widest choice of thermal meters available with PROFIBUS-PA and PROFIBUS–DP, in addition to HART, Foundation Fieldbus and Modbus, as well (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
years FCI has invested in developing SIL compliant products across its product line and today offers more SIL rated thermal mass flow meters than any other manufacturer. From basic air to the complex gas mixture gas flows and from common 4-20mA analog outputs to digital bus communications such as HART (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
Gas flow measurement in large lines, ducts and stacks for environmental monitoring and control. Measuring hot or dirty air/gas is a challenge. Download this white paper to learn how multipoint flow measurement can help. FCI’s multipoint mass flow meters are EPA (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
ST100A is high performance thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics, and FCI innovations such as Adaptive Sensing Technology™ (AST), with the industry's most advanced flow sensors to achieve a truly state (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI)
More Information Top
-
Supercritical carbon dioxide extraction of fatty and waxy material from rice bran
SC, CO 2 steel cylinder; LC , liquid cooler; F, liquid fil- ter; P, pump; BPR, back … … VI, V2, and V3, shut-off valves; DC, tempera- ture digital controller; R, resistor; EX, extractor; MV, metering valve; FM, turbine flow meter; FC, flow computer.
-
Using amino acids for the chromatofocusing of metal ions on silica with bonded tetraethylenepentamine groups
The HPLC system consisted of a Shimadzu LC 10ATVP high pressure isocratic pump (Japan); a Rheodyne 7125 … … spectro photometric detector (Carlo Erba Instruments, United States); a flow cell for continuous monitoring … … TOA Electronics HM 20S digital pH meter (Japan) equipped with a …
-
The separation of metal ions on carboxyl sorbents with the use of the chromatofocusing technique
We used a chromatographic system con- sisting of a medium- (Milton Roy A802, France) or high-pressure ( LC -10 AT, Shimadzu, Japan) pump … … 2238, LKB, Sweden), and a digital pH meter (HM-20S, TOA electronics … … glass electrode and a flow cell.
-
Simple eluents for the formation of ascending pH gradients in chromatofocusing of bipolar compounds
We used a chromatographic system comprising a K-120 (Knauer, Germany) or LC -10 AT (Shimadzu, Japan) high-pressure pump, an … … Erba Instruments, United States), and an HM- 20S digital pH meter (TOA Electronics, Japan) with … … glass electrode and a flow cell.
-
Ionic-strength gradient during chromatofocusing in carboxylic columns
The chromatographic system used comprised Milton-Roy A-802 or Shimadzu LC -10AT VP high-pressure pumps; a Rheodyne 7125 … … and a TOA Elec- tronics HM 20-S digital pH meter including a GST- 5211C … … into a home-designed flow - through cell.
-
Electrical Power & Energy Systems
This platform chooses LC gear flow meter which not only has direct display in mechanical instrument, but also has the GF transmitter sending out pulses with frequency in proportion to the flow size. Digital signal outputs: in this measurement and control system for the test platform, the digital outputs mainly …
-
Electrical measurement
The LC resonant circuit 407, 418 Least Significant the bit (LSB) 319 Leerlauf-Differenzeingangsspannung 178 … … to power density spectral 458 power density function 461 spectral 458 ff power knife power measurement 128, 219 … … ff in the rotary power system 223 integrated in … … value 96 measuring region transmitting value 96, 139 measuring region enlargement 138 ff, 141 ff measuring region enlargement, voltage measurement 141 ff 649 graphikorientiertes to 623 data transfer 503 receiving 500 development system 507 scan 502 Analog-Digital -conversion 503 task 641 …
-
An Experimental Characterization of Automatic Transmission Fluid Flowing Through Air Cooled Microchannel Heat Exchanger
… Exchanger Gl Mass Flux, Mass flow Rate per Unit Area, kg/s-m2 hl Liquid Heat Transfer Coefficient kl Liquid Thermal Conductivity, W/m-K kal Thermal Conductivity of Aluminum, W/m-K Lc Channel Length, m ṁl Liquid Mass flow Rate, kg/s ṁa Air … … Kg/m-s (pa-s) n Exponent for Viscosity Correction with Temperature vl Liquid Kinematic Viscosity, Centipoise ε Heat Exchanger Effectiveness ω Transmission Clutch sleep speed ATF Automatic Transmission Fluid CARB California Air Resources Board DFM Digital Flow Meter DPTD Differential Pressure Transducer …
-
Simple methodology for the therapeutic drug monitoring of the tyrosine kinase inhibitors dasatinib and imatinib
The eluent flow -rate was 0.5 mL/min, and the injection volume 40 mL. A LIQ-glass BNC pH electrode (Hamilton, Birmingham, UK) in conjunction with a digital pH meter (Jenway, Dunmow, UK), calibrated using aqueous buffer solutions (pH 4.0, 7 … LC -MS/MS .
-
CR4 - Thread: What is smL/min?
Digital flow meter - flow sensor | flow measurement | flow meter ... Gas Flow Regulators & Switches with LC -Display and Totalizerfunction ...