-
Supplier: Orange Research, Inc.
Description: (N.C.). SPDT reed switches also are available. DPDT relays are offered for high inductance applications, such as those incorporating motors or solenoids. Transmitters offer a current or voltage output. Features Heavy duty -- to 10,000 psi line pressure
- Accuracy: 2 ±% FS
- Display: Analog Meter
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
-
Supplier: Orange Research, Inc.
Description: sensor designs. While being sensitive they also handle high line pressures up to 150 psi! Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Switches, Relays, Transmitters
- Accuracy: 2 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Media: Liquid, Gas
- Operating Temperature: 200 F
-
Supplier: Linemaster Switch Corporation
Description: Features & Benefits Heavy duty foot switch features an anti-trip treadle mechanism that helps prevent accidental actuation through unintentional stepping on foot treadle Switch operation requires that the latch trip lever be released prior to depressing the foot treadle as
- Certification: CSA Certified
- Function: Momentary Contact, Single Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
-
Supplier: Linemaster Switch Corporation
Description: Features & Benefits Heavy duty foot switch features an anti-trip treadle mechanism that helps prevent accidental actuation through unintentional stepping on foot treadle Switch operation requires that the latch trip lever be released prior to depressing the foot treadle as
- Certification: CSA Certified
- Function: Momentary Contact, Single Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
Supplier: Linemaster Switch Corporation
Description: & Benefits Heavy duty foot switch features an anti-trip treadle mechanism that helps prevent accidental actuation through unintentional stepping on foot treadle Switch operation requires that the latch trip lever be released prior to depressing the foot treadle as in-line foot
- Certification: CSA Certified
- Function: Momentary Contact, Single Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
Supplier: Linemaster Switch Corporation
Description: Features & Benefits Heavy duty foot switch features an anti-trip treadle mechanism that helps prevent accidental actuation through unintentional stepping on foot treadle Switch operation requires that the latch trip lever be released prior to depressing the foot treadle as
- Certification: CSA Certified
- Function: Momentary Contact, Single Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
Supplier: Orange Research, Inc.
Description: offered normally open (N.O.) or normally closed (N.C.). SPDT reed switches also are available. DPDT relays are offered for high inductance applications, such as those incorporating motors or solenoids. Transmitters offer a current or voltage output. Calibration Liquid Flowmeters
- End Fittings: Flanged, Threaded
- Gas Volumetric Flow Rate: 4 to 40 SCFM
- Media Temperature Range: 200 F
- Meter Technology: Differential Pressure Meter
-
Supplier: Oil-Rite Corp.
Description: switch with Oil-Rite relay No. A3160, A3138, or A4621, having a DPDT switch for 10 AMPS, 115V/60Hz Liquid Seal Principle When liquid consumption causes the liquid in the bearing to recede, the liquid seal on the inside of lubricator is temporarily broken, allowing air
- Capacity: 0.5000 gallons
- Delivery Method: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: switch with Oil-Rite relay No. A3160, A3138, or A4621, having a DPDT switch for 10 AMPS, 115V/60Hz Liquid Seal Principle When liquid consumption causes the liquid in the bearing to recede, the liquid seal on the inside of lubricator is temporarily broken, allowing air
- Capacity: 1 gallons
- Delivery Method: Constant Level
- Features: Low Level Safety Switch
-
Supplier: RS Components, Ltd.
Description: Pressure = 0psi Maximum Operating Pressure = 0.01 psi Pressure Type = Differential Suitable Media = Air, Gas, Non Combustible Connection = NPT 1/8 in Female Type = Pressure Switch/Gauge Voltage Rating = 120V ac Connection Thread Size = 1/8 in Manufacturer
- Switched AC Volts: 120 volts
- Vacuum Range: 0.5149 torr
-
Supplier: RS Components, Ltd.
Description: Pressure = 0psi Maximum Operating Pressure = 0.04 psi Pressure Type = Differential Suitable Media = Air, Gas, Non Combustible Connection = NPT 1/8 in Female Type = Pressure Switch/Gauge Voltage Rating = 120V ac Connection Thread Size = 1/8 in Manufacturer
- Switched AC Volts: 120 volts
- Vacuum Range: 2.07 torr
-
Supplier: RS Components, Ltd.
Description: Pressure = 0psi Maximum Operating Pressure = 0.54 psi Pressure Type = Differential Suitable Media = Air, Gas, Non Combustible Connection = NPT 1/8 in Female Type = Pressure Switch/Gauge Voltage Rating = 120V ac Connection Thread Size = 1/8 in Manufacturer
- Switched AC Volts: 120 volts
- Vacuum Range: 27.92 torr
-
Supplier: RS Components, Ltd.
Description: Pressure = 0psi Maximum Operating Pressure = 0.36 psi Pressure Type = Differential Suitable Media = Air, Gas, Non Combustible Connection = NPT 1/8 in Female Type = Pressure Switch/Gauge Voltage Rating = 120V ac Connection Thread Size = 1/8 in Manufacturer
- Switched AC Volts: 120 volts
- Vacuum Range: 18.62 torr
-
Supplier: Oil-Rite Corp.
Description: DPDT switch for 10 AMPS, 115V/60Hz. Liquid Seal Principle When liquid consumption causes the liquid in the bearing to recede, the liquid seal on the inside of lubricator is temporarily broken, allowing air from the air vent to enter the lubricator’s reservoir. This causes
- Capacity: 1 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume, Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: DPDT switch for 10 AMPS, 115V/60Hz. Liquid Seal Principle When liquid consumption causes the liquid in the bearing to recede, the liquid seal on the inside of lubricator is temporarily broken, allowing air from the air vent to enter the lubricator’s reservoir. This causes
- Capacity: 0.5000 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume, Low Level Safety Switch
-
Supplier: Orange Research, Inc.
Description: (N.O.) or normally closed (N.C.). SPDT reed switches are also available. DPDT relays are offered for high inductance applications, such as those incorporating motors or solenoids. Calibration Liquid Flowmeters For liquids our meters are calibrated to customer specified
- Accuracy: 2 ±%
- Approvals: Other
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Tecmark Corporation
Description: Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3000 features
- Material to Measure: Liquid, Gas
- Number of Throws: Single Throw, Double Throw
- Number of Poles: Single Pole, Double Pole
- Operating Temperature: 32 to 190 F
-
Supplier: Neo-Dyn
Description: Designed for high pressure pneumatic or low impulse hydraulic applications requiring a narrow deadband and tamperproof set point. Has diaphragm sensor with efficient Nega-Rate® Belleville disc spring for excellent accuracy and repeatability. Specifications Deadband
- Deadband: 20 psi
- Number of Throws: Double Throw
- Number of Poles: Single Pole, Double Pole
- Operating Temperature: -40 to 180 F
-
Supplier: Neo-Dyn
Description: Compact, adjustable pressure switch for pneumatic or low impulse hydraulic process applications. Using our efficient Nega-Rate® Belleville disc spring, we offer superior set point stability and vibration resistance. The 131P series pressure switch also has a selectable
- Deadband: 1.5 to 21 psi
- Number of Throws: Double Throw
- Number of Poles: Single Pole, Double Pole
- Operating Temperature: -40 to 180 F
-
Supplier: Neo-Dyn
Description: Mid-range, adjustable differential pressure switch. Efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points during system pressure changes makes this switch ideal for a wide variety of applications. Specifications
- Deadband: 0.3500 to 6 psi
- Number of Throws: Double Throw
- Number of Poles: Single Pole, Double Pole
- Operating Temperature: -40 to 180 F
-
Supplier: Neo-Dyn
Description: Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by
- Deadband: 0.1445 to 0.4335 psi
- Number of Throws: Double Throw
- Number of Poles: Single Pole, Double Pole
- Operating Temperature: -30 to 160 F
-
Supplier: Clark Solutions
Description: 12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide
- Accuracy: 0.0100 ±% FS
- Deadband: 100 to 250 psi
- Material to Measure: Liquid, Gas, Hazardous
- Normally Open/Closed: Normally Open
-
Supplier: Clark Solutions
Description: 12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide
- Accuracy: 0.0150 ±% FS
- Deadband: 1.45 to 10.15 psi
- Material to Measure: Liquid, Gas, Hazardous
- Normally Open/Closed: Normally Open
-
Supplier: Ashcroft Inc.
Description: Ashcroft® watertight NEMA rated and explosion proof pressure switches are designed for pressure control in harsh applications. Its design allows easy integration into custom equipment or systems. This model is ideal for pressure alarm, shutdown or control where size or
- Display: Digital
- Material to Measure: Liquid, Gas
- Number of Throws: Single Throw, Double Throw
- Number of Poles: Single Pole, Double Pole
-
Supplier: Mid-West Instrument
Description: The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2
- Accuracy: 2 ±% FS
- Display: Analog Meter
- Material to Measure: Liquid, Gas, Hazardous
- Normally Open/Closed: Normally Open
-
Supplier: United Electric Controls Company
Description: As safety requirements become more stringent, the determining factor in specifying an industrial pressure, differential pressure and/or temperature switch rests upon that switch protecting equipment, processes and personnel. Meeting hazardous location requirements through
- Features: Temperature Output
- Material to Measure: Gas
- Number of Poles: Single Pole, Double Pole
- Number of Throws: Double Throw
-
Supplier: Spectrum Associates, Inc.
Description: Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged
- Material to Measure: Liquid, Hazardous
- Number of Throws: Double Throw
- Number of Poles: Single Pole, Double Pole
- Operating Temperature: -65 to 275 F
-
Supplier: United Electric Controls Company
Description: 12 Series hazardous location switches are ideal for operation in tough applications where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. The 316 stainless steel enclosure and hermetically sealed
- Features: Temperature Output
- Material to Measure: Gas
- Number of Poles: Single Pole, Double Pole
- Number of Throws: Double Throw
-
Supplier: United Electric Controls Company
Description: The 100 Series is a cost-effective pressure and temperature switch for process plants and OEM equipment. The rugged, one piece enclosure features a slanted cover for wiring accessibility. A wide variety of microswitch and process-connection options make this versatile series ideal for
- Features: Temperature Output
- Material to Measure: Gas
- Number of Poles: Single Pole, Double Pole
- Number of Throws: Double Throw
-
Supplier: Clark Solutions
Description: Model VM is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical
- Material to Measure: Gas
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Single Throw, Double Throw
- Number of Poles: Single Pole, Double Pole
-
Supplier: United Electric Controls Company
Description: slanted cover for wiring accessibility to the enclosed terminal block that is wired to either a SPDT or DPDT hermetically sealed micro switch. All welded, stainless steel pressure connections and sensors provide superior corrosion resistance - NACE compliant - and fire-safe
- Features: Temperature Output
- Material to Measure: Gas
- Number of Poles: Single Pole, Double Pole
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with
- Deadband: 0.7000 to 540 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Double Throw
-
Supplier: Barksdale Control Products
Description: available in pressure ranges up to 7500 psi with a high proof pressure of 15,000 psi, these pressure switches come with a SPDT or DPDT limit switch. The rugged design provides you with the reliability you need for your mission critical applications. Features
- Accuracy: 2 ±% FS
- Deadband: 1 to 60 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
-
Supplier: Gems Sensors & Controls
Description: 10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can be
- Accuracy: 2 to 4 ±% FS
- Deadband: 3.5 to 140 psi
- Material to Measure: Liquid
- Normally Open/Closed: Normally Open, Normally Closed
-
Supplier: Micro Technologies
Description: applications. Ideal for heavier duty OEM applications, the 600 series provides higher current capacity / snap-action switching capability built on to the 500 series. Heavy current loads available from 3 amps to 25 amps in SPDT configuration. Applications Include: Pressure and
- Material to Measure: Other
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Double Throw
- Number of Poles: Single Pole
Find Suppliers by Category Top
Featured Products Top
-
closes an electrical circuit based on a predetermined pressure set point. Series 3000, 3900 and 4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. and up to 100 PSIG with electrical ratings up to 25 amps. Multiple sample fitting configurations and diaphragm materials are available without the need for custom manufacturing. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Convert a Pressure Signal to an Electrical Output
Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to 100 PSIG with electrical ratings up to 25 amps.
(read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Available Features SPST, SPDT, or DPDT terminal configurations Momentary or alternate action switching logic Standard or 90°electrical terminals Models available with or without wiring enclosure TBS400 spout/pressure connector (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
Carrying capacities: 250 kg up to 100 t Air pressure: 4 bar or 6 bar The PROFI series for heavy-duty industrial use is available with different controls according to requirements. Standard Features (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
FCI’s broad line of flow switches detect, monitor and alarm on flow of all liquids and gases. Our flow switches are designed for accurate, highly repeatable trip-point sensitivity in water, oils, chemicals as well as air and any gas in industrial plants and processes (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
TP1 Series Auto-reset Sensitive Thermal Switch APPLICATIONS: * Electric motor * Coils * Liquid pumps * Fluorescent ballast * The washer electrical machinery * The air conditioner electrical machinery (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
, PCB R/A, Screw Lugs and 4.80mm and 6.35mm QC and circuit options include SPST, SPDT, DPST and DPDT. Optional switch functions include: Functions: ON-ON, ON-OFF, OFF-(ON), ON-OFF-ON, and (ON)-OFF-ON. Features & Benefits: Variety of Rocker Switch types (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
APPLICATION - Genesis G Screen Monitoring System for vehicles. The NKK SmartDisplay Single Switch Solution communicates with the vehicle’s sensors to monitor battery voltage levels and air pressure in tires. The unique multifunction capability of the SmartDisplay provides in (read more)
Browse Touch Switches and Tactile Switches Datasheets for NKK Switches
More Information Top
-
Pneumatic Control Relays - Grainger Industrial Supply
• Pneumatic Relay, Control Switching , Maximum Safe Air Pressure 30 PSI, Pressure Range 13, 17 PSI, Used to Block, Divert or Bleed Air Lines, DPDT .
-
Photohelic Pressure Switch Gauge 0 5 WC 1 8 NPT F from Cole-Parmer
The Photohelic switch /gauge measures and controls positive, negative or differential pressures of air and compatible gases. Two phototransistor actuated, DPDT relays are included for low/high limit control.
-
Photohelic Pressure Switch Gauge 0 0 5 WC 1 8 NPT F from Cole-Parmer
The Photohelic switch /gauge measures and controls positive, negative or differential pressures of air and compatible gases. Two phototransistor actuated, DPDT relays are included for low/high limit control.
-
Air Quality and Emission Measurement Methodology at Swine Finishing Buildings
Two static pressure sensors. One digital input/output termination board with 24-channels (MCC Model CIO-DIO24/CTR3) A 32-channel analog input multiplexer (MCC Model CIO-EXP32) Auto/manual DPDT switches (on-off-on) to control operation of solenoid-operated air intake valves for the gas analyzers.
-
In-situ permeability measurements with direct push techniques: Phase II topical report
conductor 5 = Uphole line pressure Vout Air and water power switches are a DPDT on/off/on toggle type .