Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Drafting Machines
-
Supplier: Accuris
Description: Scales for Drafting Machines
-
Supplier: Accuris
Description: MACHINES; AIRCRAFT NAVIGATIONAL DRAFTING
-
-
Supplier: Accuris
Description: DRAFTING MACHINE AND SCALES, SCALE ASSEMBLY
-
Description: Provides terms and definitions of the main parts of a spinning machine drafting arrangment. The text is completed by the corresponding figures. Drafting arrangements should always be drawn with the feed of the staple from the right. Drafting rollers should be numbered in
-
Description: This insulation maintenance guide is applicable to rotating electric machines rated from 35 KVA and higher. The procedures detailed herein may also be useful for insulation maintenance of other types of machines.
-
Description: This insulation maintenance guide is applicable to rotating electric machines rated from 35 KVA and higher. The procedures detailed herein may also be useful for insulation maintenance of other types of machines.
-
Description: This trial-use guide contains instructions for conducting tests to determine the performance characteristics and machine parameters of permanent magnet (PM) machines. The tests described may be applied to motors and generators, as needed, and no attempt is made to partition this guide
-
Description: High-potential test voltages for excitation systems used with synchronous machines are established. Test voltages are established based on whether equipment is connected to the exciter power circuit or is electrically isolated from the exciter power circuit.
-
Supplier: CSA Group
Description: Provides terms and definitions of the main parts of a spinning machine drafting arrangment. The text is completed by the corresponding figures. Drafting arrangements should always be drawn with the feed of the staple from the right. Drafting rollers should be numbered in
-
Supplier: ProVent LLC
Description: The WDT-3500 Walk-Around, Downdraft Bench Portable Cartridge Dust Collector by ProVent is the ideal ventilated and filtered work station for hand tool applications that need room to maneuver. Large pieces can be laid accross the entire body of the machine. Downdraft ventilated work
- Collector Type: Downdraft Table
- Process: Dry
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Supergraph IV is a rigidly designed precision CNC Plasma Cutting Machine. This cutting machine boasts positioning accuracies of .004" and repeatability of .0001". The down draft table is zoned into smaller sections for easier fume extraction and the table is also integrated
-
Supplier: Koike Aronson/Ransome, Inc.
Description: longitudinal axis on Koike's highly accurate 22kg, triple machined rails. A 12" manufactured H-beam supports the rail system. Koike Aronson, Inc. can supply either water or down draft-cutting tables for use with this plasma and oxy fuel system. Engineering drawing packages for cutting
-
Description: IEC 60335-2-82:2017+A1:2 020 deals with the safety of electric commercial amusement machines and personal service machines, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. Examples of appliances that are within the scope of this
-
Supplier: AENOR
Description: TEXTILE MACHINERY AND ACCESORIES. DRAFTING ARRANGEMENTS FOR SPINING MACHINES. TERMINOLOGY
-
Supplier: Koger Air Corporation
Description: : Precision machined from ground, polished and straightened shafting ; Scroll Housing : 100% welded, heavy-duty scroll housing, Interchangeable to a clockwise or counterclockwise discharge ; Pedestal : Heavy-duty pedestal supports, bearings, shaft and wheel, Bearing mounts allow easy removal
- Air Flow Rate: 1950 to 13260 SCFM
- Design Configuration: Centrifugal
- Drive Options: Belt Drive
- Material: Steel, Stainless Steel
-
Supplier: Robinson Fans
Description: -half wheel diameter. A fabricated steel cone is used to ensure squareness of the hub to the back plate and to complete the assembly. All rotors are statically and dynamically balanced to G-2.5 on special equipment to ensure smooth operation at operating speed. The rotor is mounted on
- Design Configuration: Other
- Environment: Clean Air / Gas
- Fan / Blower Class (if Applicable): Class I, Class II, Class III
- Features: Dampers / Louvers
-
Supplier: ASME Standards and Certification
Description: This Technical Report establishes requirements and methods for specifying and testing the performance of coordinate measuring machines (CMMs) having three linear axes perpendicular to each other and up to one rotary axis positioned arbitrarily with respect to these linear axes. In addition to
-
Supplier: ASME
Description: This Technical Report establishes requirements and methods for specifying and testing the performance of coordinate measuring machines (CMMs) having three linear axes perpendicular to each other and up to one rotary axis positioned arbitrarily with respect to these linear axes. In addition to
-
Supplier: Robinson Fans
Description: The Materials Handling Wheel is designed to handle and move air or gas containing granular materials, dust, buffing and grinding wheel exhaust, wood or metalworking machine exhaust. It is also used for dirty, tough or general industrial materials-handling applications. Wheels are heavy welded
- Applications: Exhaust Ventilation, Materials Handling / Pneumatics
- Design Configuration: Other
- Environment: Dirty Air / Gas, Light Solids / Powder / Dust
- Material: Aluminum, Other
-
Supplier: RS Components, Ltd.
Description: Electricity Supply Industry, standard ESI 26-3, issue 2 1984. Also in general compliance, or exceeds, the requirements of IEC: technical committee 78 (draft document), EDF: ST specification technique No. 1 (France), VDE 0680//2 Part II (West Germany), B.S. 2559 Pt 3:1973. The insulation
- Key Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: durability by placing the hydraulic cylinders between the tongue and spreader tube. This eliminates the need for draft arms, reducing weight and complexity. Cutting Edges Common Cat® Wheel Tractor-Scraper cutting edges and router bits are used to ensure exceptional performance
- Type: Other
-
Supplier: Aluminum Precision Products, Inc.
Description: Precision forgings are characterized by 0 to 1 degree draft angles, thin sections, close tolerances, small radii, and excellent surface finishes. The advantages of precision forging over other methods of manufacturing include optimum grain structure and fatigue life, superior stress and
- Location: North America, United States Only, Southern US Only, Southwest US Only
- Materials: Aluminum, Titanium
- Secondary Operations: Heat Treating / Stress Relieving, Machining
- Services: Assembly, CAD / CAM Support, Design Assistance, Testing and Inspection
-
Supplier: BNB INT. Co., Ltd.
Description: The outer ring is made of plastic for light and smooth rotations. Features It is low-noise, cost-effective, and functions as torque and return bearings. Applications Bill counters, office furniture, bending machines, refrigerators, drafting machines, tools, etc.
- Specialty Applications: Food Service
- Wheel: Plastic Wheel
- Wheel Diameter: 0.7480 to 1.18 inch
- Wheel Tread Width: 0.2362 to 0.2756 inch
-
Supplier: Vo-Tech, Inc.
Description: Vo-Tech utilizes state of the art 3D CAD design software to help design the latest in machines, machine tools and fixturing to assist the manufacturing and many other industries. Vo-Tech has designed, built and even patented our own product line of custom machine tools as well
- CAD & Related Services: Bills of Material (BOM), CAD Documentation, CAD Implementation Review, CAM/CNC Integration, Concept Drawings, Detailing, Drafting, Drawing Conversion, Electrical Drawings, Engineering Drawings, Estimating, Finite Element Analysis (FEA), Geometric Tolerancing (GD&T), Marketing Drawings, Part
- Collaboration: Internet Collaboration
- File Types: AutoCAD, Autodesk Inventor, IGES, SolidWorks
- Hardcopy Services: Binding, Blueprints / Bluelines, Datasheets, ISO Plotting, U.S. Customary Plotting
-
Supplier: Morrison Berkshire, Inc.
Description: these markets have used Morrison for contract manufacturing services while some rely on us for our custom pressure vessels, machined cylinders, hot oil rolls and steam rolls. Our 130,000 sq. ft facility is staffed with highly skilled machinists, fabricators and assembly personnel. Whether
- Capabilities: Machining, Mechanical Assembly, Welding and Fabrication
- Industry Served: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Location: North America, United States Only, Northeast US Only
- Services: Design / Development
-
Supplier: AEM-LLC
Description: , quality control, testing, and process engineers, electronics engineers, document control/CAD drafting staff, and logistics staff. Complete oversight of the manufacturing process – from the time your designs are ready for prototyping, to final manufacture, testing and delivery. To
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Foam Fabrication, Glass Fabrication, Machining, Mechanical Assembly, Metal Casting, Molding, Sheet Metal Fabrication, Stamping
- Industry Served: Building / Construction, Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Instruments / Sensors, Material Handling, Medical / Health Care, Telecommunications
- Location: North America, United States Only, Southern US Only, East Asia / Pacific Only
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Just-in-Time Delivery, High Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Turnkey Product Manufacturing, Testing / Inspection,
-
Description: QTI Design & Prototype specializes in machine design, medical diagnostic equipment design, sheet metal and plastic design and manufacturing. For over 13 years we have partnered with medical, telecommunications, industrial, computer and consumer industries to provide successful product lines
- CAD & Related Services: Assembly Drawings, Bills of Material (BOM), CAD Documentation, CAD Implementation Review, CAM/CNC Integration, Concept Drawings, Detailing, Drafting, Drawing Conversion, Dynamic Modeling, Engineering Drawings, Estimating, Failure Analysis, Finite Element Analysis (FEA), Geometric Tolerancing
- File Types: IGES, Pro-ENGINEER, SolidWorks
- Industry Served: Aerospace, Automotive, Computer, Consumer, Electronics, Energy, Food and Beverage, General Industrial, Government, Marine, Medical, Military, Pharmaceutical, Rail, Telecommunications
- Location: North America, United States Only, Midwest US Only
-
Supplier: Keystone Automation, Inc.
Description: Keystone Automation offers turnkey machinery design and fabrication. We employ engineers, designers and draftsmen who specialize in one-up type machines. Our designers have a broad range of engineering disciplines to draw from. We have built custom machinery for the following industries
- CAD & Related Services: 3D Digitization, Architectural Drawings, Assembly Drawings, Bills of Material (BOM), Concept Drawings, Detailing, Drafting, Drawing Conversion, Electrical Drawings, Engineering Drawings, Estimating, Failure Analysis, Geometric Tolerancing (GD&T), Part Design, Piping and Instrumentation (P&ID)
- Collaboration: Internet Collaboration
- File Types: AutoCAD, Autodesk Inventor, CADKEY, CATIA, Pro-ENGINEER, Solid Edge, SolidWorks
- Industry Served: Aerospace, Agricultural, Biotechnology, Building and Construction, Education, Energy, Food and Beverage, General Industrial, Government, Marine, Medical, Military, Pharmaceutical
-
Description: thickness of .080-.100", capable of casting as thin as .030" wall thickness Ability to accurately simulate mechanical, thermal, and corrosion properties typically associated with a die cast process Capable of manufacturing zero draft geometries (A minimum draft angle of 1-2 degrees
- Casting Type: Sand Casting, Other
- Location: North America, United States Only, Southwest US Only
- Materials: Aluminum / Aluminum Alloy , Magnesium / Magnesium Alloy, Zinc / Zinc Alloy
- Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
-
Supplier: Hammond Manufacturing Company Inc.
Description: holes. Designed to meet IP54. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Replacement screws for natural finish series, machine type, nickel plated, 6-32 x 1/2” - 1590MS100 - Package of 100 Replacement screws for
- Depth: 1.5 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Length / Height: 4.37 inch
-
Supplier: Cole-Parmer
Description: , please contact us Sartorius Cubis Analytical Balances incorporate a precisely-machined 2nd generation monolithic weigh cell for increased accuracy and ultra-fast response for quick results with outstanding repeatability as well as offer the highest level of safety by providing
- Capacity: 0.2646 lbs
- Interface: Serial
- Type: Laboratory / Analytical Balance
-
Supplier: IPI Fabrication
Description: , drafting, procurement, quality control, fabrication, testing, inspection and shipment; all of which are performed in close compliance with ASME standards.
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery, Waste Water Treatment, VOC Recovery / Abatement
- Location: North America, United States Only, Southern US Only
- Operation / Mounting: Floor / Field, Pilot Plants, Production Plants, Skidded
-
Supplier: LTG Incorporated
Description: Specifically designed for halls and areas ... ... characterized by large production equipment with thermal effect caused by high heat loads from machines or an extreme length/ width of the hall where standard ventilation from the hall’s side walls will provide insufficient cooling
- Diameter / Width: 15.75 to 24.8 inch
- Height: 30.31 to 37.4 inch
- Throw Pattern: 360 Degree
-
Supplier: Faztek, LLC
Description: No matter if you are starting a new project from scratch or if you have a preliminary design ready to go, our experienced CAD Drafters are standing by to assist you with your next project. When using our free design assistance*, our team will factor in all necessary saw cuts,
- Capabilities: CAD Design / Simulation
- Industry Served: Industrial
- Location: North America, United States Only, Midwest US Only
Find Suppliers by Category Top
Featured Products Top
-
APSX-PIM V3 Injection Machine PACE Fume Extraction Dryer Oven (read more)
Browse Molding Machines Datasheets for APSX, LLC -
states. The SUP Directive in Europe focuses on phasing out single-use plastic items and increasing usage of recycled content in plastic bottles. The draft version of the Packaging and Packaging Waste Regulation that is pending approval includes expanding recycled content requirements to plastic (read more)
Browse Packaging Machines Datasheets for Husky Technologies™ -
Constructed of a tough yet easy to machine aluminum alloy, the 1590 series of diecast enclosures are a stronger alternative to a plastic enclosure and also make great stomp boxes. Standard versions are designed to meet IP54, while watertight versions include a gasket and stainless (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
surface from an optical blank by a grinding tool integrated with CNC technology and ultraprecise single point diamond turning. The freeform surface is defined in CAM software and the tool follows computer instructions to create a rough draft of the surface. This is followed by rough and fine (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
RPWORLD SOLUTIONS 1. Process Selection Vacuum casting 1. Solid color 2. No limit on undercut, draft angle 3. No need to split and glue the product 4 (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
lid, making it easier to open and close the housing. The lid also features a recess for the mounting of membrane keypads or the addition of labels. ROLEC commandCASE is extremely tough and versatile. It has been designed for mounting on machine housings, walls, bulkheads and suspension (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
absorption. Another reason for mixed mode processing is complex designs. In this case, a part may first be molded with a textured surface and then recesses or sharp negative drafts are removed more easily using machining. REDUCE YOUR ENGINEERING SHADOW When it comes to making (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
exceptionally valuable is our ability to provide any level of service – from R&D testing, to pre-testing of a proposed design or material, to testing for final certification. Rely on General Plastics to: Develop and draft test plans Build test samples to (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Draft Angles in Investment Casting
Draft angles on cast parts limit the designer's freedom and complicate secondary machining operations. One of the advantages of investment casting over other casting processes is that draft angles can be practically zero. This blog post explains what draft angles are, why they are applied, and how
-
A Designing Machine
Wallace Beaudry is a machine designer, or maybe more accurately, a designing machine. He holds 40 patents, runs three companies and has designed and manufactured not only scores of products, but also the machines and tooling to manufacture those products. Since 1993 Beaudry has used Ashlar-Vellum
-
Spring Tolerances vs. Block Tolerances
One of the least understood facets of spring design is specifying the proper tolerance to various dimensions of the spring. Sometimes the person engineering and/or drafting a new spring will disregard specifying any tolerance because they are unfamiliar with proper spring tolerances or they may
-
Data Integrity and Validation: An Interview with Cerulean CEO John Avellanet
for details on the Novartis legal complaint. From the Editor: Can Your Data Stand Up in Court? How Part 11 Compliance Impacts QbD Machine Vision Eyes New Applications MDS Pharma Services Adopts Innovative Technology for Bioanalysis Participants to Interact Online with US FDA in Process Validation Webinar FDA
-
Will Pharma Wear the Energy Star?
By Paul Thomas, Managing Editor Household appliances from refrigerators to washing machines have long born the Energy Star label to promote their admirable standards of energy efficiency. Soon, pharmaceutical manufacturing plants may bear the star logo as well. Energy Star is an Environmental
-
Smart Computing Article - White Paper: EIDE vs. SCSI
White Paper: EIDE vs. SCSI January 2001 Vol.9 Issue 1 Page(s) 49-54 in print issue Add To My Personal Library White Paper: EIDE vs. SCSI Performance & Price Determine How Much You Need Speed Price vs. performance may be one of the world's oldest dilemmas. Do you buy the draft horse or the pack
More Information Top
-
CR4 - Thread: measuring building and machines to make drafts
Later graduated to drafting machines .
-
ZASMHBA0004034
Original design added 3° draft Machining on close-tolerance design 3° draft 0.25 0° draft .
-
Parallel microprogramming tools for a horizontally reconfigurable architecture
To understand the architecture of the DRAFT machine begin with your favorite bit slice architecture.
-
DRAFT: A dynamically reconfigurable processor for integer arithmetic
The original motivation for bUildin~ the DRAFT machine is to support Buell's research L3,4,5,6] in computational and experimental number theory.
-
Computer aided design and manufacturing (CAD/CAM) of hot forging dies
consists of a minicomputer, a graphics display terminal, a keyboard, and a digitizer with menu for data entry, an auto- matic drafting machine , and hardware for information stor- age and NC tape punching or floppy disk preparation.
Indicates content that may require registration and/or purchase.