Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating
- Coating Material: Epoxy, Nylon / Polyamide, Vinyl, Other
- Coating Processes: Electrostatic Spray , Fluidized Bed
- Location: North America, United States Only, Midwest US Only
- Services Offered: Assembly Services, Engineering / Design Assistance, Prototype / Short Run, High Volume Production, Specialty Packaging
-
Supplier: Valspar Corporation (The)
Description: Valspar powder coatings are delivered with the lowest applied-coating cost in the industry. They also generally emit zero or near-zero volatile organic compounds (VOCs), produce less hazardous waste than conventional liquid coatings and enable you to reclaim or recycle
- Industry: Automotive, OEM / Industrial
- Type: Coating
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy/Polyester hybrid powder coating for interior applications with electrostatic dissipative properties. Typical Applications Computer hoods. Electronic cabinets Features Electrostatic dissipative.
- Type: Coating
-
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyethylene (PE), Polyolefin, Polypropylene (PP), Vinyl
- Coating Processes: Dip-To-A-Line, Electrostatic Spray , Flo-Cad, Fluidized Bed, Other
- Location: North America, United States Only, Northeast US Only
- Services Offered: Assembly Services, Engineering / Design Assistance, Prototype / Short Run, High Volume Production, Specialty Packaging
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin, Other
- Coating Processes: Electrostatic Spray , Fluidized Bed, Other
- Location: Europe Only
- Services Offered: Engineering / Design Assistance, Prototype / Short Run, High Volume Production
-
Supplier: 3M Advanced Materials Division
Description: 3M™ Dyneon™ Fluoroplastic Powder PFA 6503PAZ is a white fluorothermoplastic powder having an average particle size of about 30 µm. PFA 6503PAZ is designed for thin film applications powder coating applications. Typical applications include non-stick surfaces, chemical
- Industry: Other
- Type: Coating
-
Supplier: FORREST Technical Coatings
Description: An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge.
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Conductive, Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up
- Industry: Process Equipment, Electronics, Machine Tools, Medical / Healthcare, OEM / Industrial
- Substrate / Surface: Metal, Plastic, Steel
- Technology: Thermoset
-
Supplier: Sames North American Corporation
Description: The MACH-JET gun is used for manual powder coating applications for general industrial markets. Combine the MACH-JET with the CRN 457 control module and its exclusive "offset control" (DPCS*) ensures optimum powder charge. Easy to use Increased
- Air Flow / Gas Consumption: 3.53 SCFM
- Automation / Control: None - Manual
- Features: Color Change
- Mounting: Machine / Reciprocator
-
Supplier: Sames North American Corporation
Description: The MCR module is intended to drive an automatic powder electrostatic paint installation. It accurately supervises all the parameters such as spray setpoints, gun on/off, motions of (2) RFV 2000 SAMES reciprocators, and interface with the customer's workshop. Controls
- Automation / Control: Automatic
- System Option / Component: Feeding / Metering Unit
- Type: Component / Sub-system
-
Supplier: Nordson Corporation
Description: Ultra-fast color change, increased powder efficiency, optional HDLV pump
- Automation / Control: None - Manual
- Features: Color Change, Integral Regulator
- Mounting: Handheld
- System Option / Component: Applicator / Gun, Feeding / Metering Unit, Specialty / Other
-
Supplier: Nordson Corporation
Description: Accommodates 3 coating technologies, compact collector and booth design
- Air Supply Pressure: 80 psi
- Air Flow / Gas Consumption: 20 SCFM
- Automation / Control: None - Manual
- Mounting: Floor / Skid
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Chemistry: Resin Base / Polymer Binder, Epoxy
- Cure / Set Temperature: 350 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Industry: Process Equipment, Electronics, Machine Tools, Medical / Healthcare, OEM / Industrial
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Chemistry: Resin Base / Polymer Binder, Epoxy, Other
- Cure / Set Temperature: 400 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Industry: Process Equipment, Electronics, Machine Tools, Medical / Healthcare, OEM / Industrial
-
Supplier: Nordson Corporation
Description: Advanced filter technology, efficient powder recovery, easy maintenance
- Automation / Control: Automatic
- Features: Color Change
- Mounting: Floor / Skid, Machine / Reciprocator
- System Option / Component: Applicator / Gun, Dust Collection / Air Filtration System, Feeding / Metering Unit, Booth - Tunnel / Continuous
-
Supplier: Nordson Corporation
Description: Powder recovery technology, can be used with Nordson spray gun systems
- Automation / Control: None - Manual, Automatic
- Features: Color Change
- Mounting: Floor / Skid, Handheld, Machine / Reciprocator
- System Option / Component: Booth - Hood / Cabinet, Dust Collection / Air Filtration System
-
Supplier: CTM Corporation
Description: Coating Liquid Painting Systems with Bake Oven Powder coat, electrostatic spray
- Additional Services / Processes: Inspection / Monitoring
- Coating Process: Painting, Powder Coating
- Finishing / Surface Treatment: Buffing / Polishing, Deburring / Deflashing, Honing / Superfinishing, Sanding / Grinding
- Industry Served: Aerospace
-
Supplier: B&B Engineered Systems
Description: B&B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code (U.F.C.
- Air Flow / Gas Consumption: 5000 to 20000 SCFM
- Automation / Control: None - Manual, Automatic
- Mounting: Floor / Skid
- System Option / Component: Booth - Spray Room, Booth - Hood / Cabinet, Conveyor / Part Loader, Oven / UV Curing Unit, Booth - Tunnel / Continuous
-
Supplier: B&B Engineered Systems
Description: B&B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code (U.F.C.
- Air Flow / Gas Consumption: 5000 to 25000 SCFM
- Automation / Control: None - Manual
- Mounting: Bench / Table Top, Floor / Skid
- System Option / Component: Booth - Spray Room, Booth - Hood / Cabinet, Conveyor / Part Loader, Oven / UV Curing Unit, Booth - Tunnel / Continuous
-
Supplier: Accuris
Description: STATIONARY ELECTROSTATIC APPLICATION EQUIPMENT FOR IGNITABLE COATING POWDERS - SAFETY REQUIREMENTS
-
Supplier: Accuris
Description: STATIONARY ELECTROSTATIC APPLICATION EQUIPMENTS FOR IGNITABLE COATING POWDERS - SAFETY REQUIREMENTS
-
Supplier: Accuris
Description: TECHNICAL SPECIFICATION FOR APPLICATION AND INSPECTION OF ELECTROSTATICALLY-SP RAYED FLUOROPOLYMER POWDER COATINGS
-
Supplier: Sames North American Corporation
Description: Strong electrostatic charge - up to 20% more transfer efficiency compared to conventional guns Flowrate of 1 inoBell equivalent to (2) guns Sustainability Single block design with fewer number of parts Powder bell is easy to disassemble
- Automation / Control: None - Manual
- Features: Color Change
- Mounting: Machine / Reciprocator
- System Option / Component: Applicator / Gun
-
Supplier: Sames North American Corporation
Description: The precise control of the coating thickness is made possible by the powder bell. Maximum coverage of parts to be painted (the electrostatic wrap-around effect permits a transfer of paint behind the part). Sustainability New removable turbine cartridge Reduced number of parts
- Automation / Control: None - Manual
- Mounting: Machine / Reciprocator
- System Option / Component: Applicator / Gun
- Type: Component / Sub-system
-
Supplier: Metal Coatings Corporation
Description: -stick, lubricant, chemical resistant and anti-corrosion coatings. Computer-assisted equipment as well as conventional spray, powder flock and electrostatic spray techniques are used to apply industrial coatings.Whether you are a local company in the Houston area, or
- Additional Services / Processes: Recoating / Refinishing
- Cleaning / Parts Washing: Burn-off / Thermal Cleaning, Degreasing, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Coating Process: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Liner - Applied / Spray On, Painting, Phosphate Coating, Plastic Coating, Powder Coating, Spray Coating, Thin Film Coating
- Finishing / Surface Treatment: Abrasive / Blasting, Oxygen Cleaning
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Additional Services / Processes: Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development
- Cleaning / Parts Washing: Burn-off / Thermal Cleaning, Degreasing, Stripping / Coating Removal, Ultrasonic Cleaning
- Coating Process: Dip / Immersion Coating, Painting, Plastic Coating, Powder Coating, Rubber Coating
- Finishing / Surface Treatment: Abrasive / Blasting, Sanding / Grinding
-
Supplier: Accuris
Description: ELECTROSTATIC HAND-HELD SPRAYING EQUIPMENT - SAFETY REQUIREMENTS - PART 2: HAND-HELD SPRAYING EQUIPMENT FOR IGNITABLE COATING POWDER
-
Description: General Polymers Static Control Epoxy Coating System provides a thin-mil electrostatic conductive coating in an attractive finish with a stipple finish epoxy topcoat. The same epoxy topcoat (3525E) provides a conductive coating when placed over a conductive primer or a
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Chemical / Oil Resistant
- Operating / Use Temperature: 50 to 90 F
- Substrate / Surface: Concrete / Masonry, Wood, Other
-
Supplier: LS Industries
Description: The LS Industries Powder Coating product line includes pressure washers, spray systems, flow-thru washers, integrated blast systems for cylinders, rims and many other parts, industrial washers, rotary washers, jet spray washers and other aqueous cleaning systems as well as infrared
- Electrostatic / Charging Technology: Corona Charging (HV Power Supply)
- Mounting: Handheld
- System Option / Component: Applicator / Gun
- Technology: Electrostatic Coating
-
Supplier: ASTM International
Description: Institute, PCI, and the International Organization for Standards, ISO. 1.3 This guide describes the testing of coating powders as applied by electrostatic spray, fluidized bed, or any other applicable method. 1.4 This standard does not purport to address all of the safety
-
Supplier: AGC Chemicals Americas, Inc.
Description: . Available in pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or conductivity
- Chemistry: Resin Base / Polymer Binder, Fluoropolymers (PTFE, FEP, MFA, etc.)
- Cure / Set Temperature: 340 F
- Features: Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Industry: Process Equipment, Food and Beverage, Machine Tools, OEM / Industrial
-
Supplier: Pace Industries
Description: -source supply. * Multiple Automated Powder Coat Systems * Wet Painting * Electrostatic Painting * Chromating * Impregnating * Polishing * Shot Blasting
- Cleaning / Parts Washing: Burn-off / Thermal Cleaning, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
- Coating Process: Chemical Finish / Conversion, E-coat (Anodic / Cathodic), Painting, Phosphate Coating, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating, Sealing / Impregnation, Thermal Spraying, Vacuum-Pressure Impregnation (VPI)
- Finishing / Surface Treatment: Buffing / Polishing, Deburring / Deflashing, Electropolishing, Sanding / Grinding
- Functional / Performance: Chemical Resistant, Porosity / Surface Sealing
-
Supplier: NACE International
Description: This NACE standard practice provides owners, architects, engineers, and contractors with specific information and guidelines for obtaining and installing properly cleaned and coated steel reinforcing bars. The standard defines the requirements for fusion-bonded epoxy powder coatings
-
Supplier: Trimac Industrial Systems, LLC
Description: rimac Industries' success is built on creating customized solutions using our almost 20 years of in house expertise in cleaning, curing and drying. We offer our customers the unique advantage of purchasing reliable, long lasting and cost effective solutions all from ONE manufacturer. We also are the
- Automation / Control System: None - Manual, Automatic, PLC, Windows / PC Control, Other
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Sugar / Food, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Stain / Dye / Ink, Varnish, Solvent Base, Water Base
- Finishing Technology / Process: Dip / Immersion, Electrostatic, Fluidized Bed, Powder Coating, Spray / Atomization (Wet)
- Location: North America, United States Only, Southern US Only
-
Description: rooms, circuit board assembly areas, flammable material handling areas, black powder storage areas, and other areas requiring dissipation of static electricity.
- Features: Anti-Static / Electrostatic
- Industry: Electronics, Other
- Product Type: Industrial Coating
- Technology Type: Two Component System
-
Supplier: RS Components, Ltd.
Description: A very specific strip tape based on a 35 mircon tin clad copper foil coated with an electrically conductive acrylic adhesive and a removable polyester masking tape. Applied on to the inner door sections of electronic cabinets prior to powder coating or spray painting.The masking tape
- Features: Anti-Static / Electrostatic
- Product Type: Industrial Tape
Find Suppliers by Category Top
Featured Products Top
-
In over 65 years of experiences, SAMES Technologies has built up a unique know-how in many different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions. This know-how is for (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge taking into account (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
& Colorant Samples made with Rollo-Mixers® Pigments and paints made in the Rollo-Mixer are usually powders, pellets, or both. Powder paint pre-mixes, powdered food dyes, and highway paints all have to be evenly mixed. Powder coatings must be uniform as they electrostatically flow to (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
fluidized beds and one using an electrostatic fluidized bed. more... We are the Nylon Coating experts 20 (read more)
Browse Finishing and Surface Treatment Services Datasheets for Omnikote Ltd. -
. salt spray testing per ASTM B-117. If maximum mechanical performance or impact resistance is required then CTI can also apply Polyarmor G17 which is an electrostatic thermoplastic powder coating, which by the way provides excellent NVH properties. (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
: Extrusion molding Injection molding Blow molding Electrostatic powder coating With an oxygen index of 95% or better, these noncombustible resins can be used in various fields. They offer outstanding weatherability (no reduction or deterioration by (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
: Wet spray Powder Electrostatic wet Commonly used primers include: Two pack epoxy formulations Zinc rich primers Chromate and phosphate systems Selecting the optimum priming solution depends on the substrate and (read more)
Browse Surface Preparation Services Datasheets for Omnikote Ltd. -
. Powder coatings must be uniform as they electrostatically flow to form their final coating. Automotive pigment pellet blends must have the exact amount of desired pigment, for the proper dashboard or armrest color when extruded. The samples here, require uniform, consistent blending, to (read more)
Browse Datasheets for Continental Products Corp. -
. Powder coatings must be uniform as they electrostatically flow to form their final coating. Automotive pigment pellet blends must have the exact amount of desired pigment, for the proper dashboard or armrest color when extruded. The samples here, require uniform, consistent blending, to (read more)
Browse Datasheets for Continental Products Corp.
Conduct Research Top
-
What are ESD (ElectroStatic Dissipative) Coatings?
ESD coatings can be found in many forms. These include powder coatings, waterborne, solvent borne, and UV-cure. Ranges of resistance typically fall within 106 to 1011 ohms, and an individual coating will usually have a slightly tighter specification than the whole range.
-
Don't Let This Process Gap Ruin Your Polymeric Powder Coating
Powder coating is a widely used painting and coating technique to create protective and aesthetic barriers on products from vending machines at municipal pools to washers and dryers, or cars sitting in your driveway. This ingenious technology, that uses an electrostatic charge to bind polymeric
-
Self-Cleaning Strainers Help Keep Paint Powder Production Flowing
Powder coating is a widely-used alternative to liquid paints that is preferred in many applications because it does not require the use of a volatile solvent. The process uses fine, dry thermoplastic or thermoset powders that are electrostatically attracted to the object being coated
-
Controlled Release Moves Beyond Patent Extension
, for example, uses a waxy excipient, melted intimately with the active. The combination is then extruded to create the dose. Another work-around is dry powder coating of active ingredients, which uses no water but requires a curing step. Still another is electrostatic deposition, which creates opposite
More Information Top
-
Effect of Powder and Target Properties on Wrap Around Effect during Coating
Corona compared with triboelectric charging for electrostatic powder coating .
-
Effect of Relative Humidity on Coating Efficiency in Nonelectrostatic and Electrostatic Coating
Electrostatic powder coating technology pro- vides more uniform and efficient coating compared to traditional coating technologies for some products and processes (Mayr and Barringer 2006).
-
Powder Coatings
Midwestern Specialties ran a series of tests on a pipe coating operation to determine the effects of different variables on the electrostatic powder coating of pipe (380192).
-
Separation of Powder Mixtures during Electrostatic and Nonelectrostatic Coating
Electrostatic powder coating was widely used in the auto- motive and painting industry for several decades before it was introduced into the food industry.
-
Effect of Hydrogen Ion Concentration and Electrostatic Polarity on Food Powder Coating Transfer Efficiency and Adhesion
Adhesion of electrostatic powder coatings .
-
CR4 - Thread: Electrostatic Powder Coating and Wood Surfaces
Electrostatic Powder Coating and Wood Surfaces .
-
Explaining Electrostatic Charging and Flow of Surface‐Modified Acetaminophen Powders as a Function of Relative Humidity Through Surface Energetics
Electrostatic powder coating ., New York: Research Studies Press/Wiley.
-
Physical Properties Important to Electrostatic and Non electrostatic Powder Transfer Efficiency in a Tumble Drum
Electrostatic powder coating .