Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Halliburton
Description: BDF™-535 emulsifier is both an emulsifier and oil-wetting agent for all types of oil and synthetic based invert emulsion drilling fluid systems.
- Applications: Oils & Gas / Drilling Fluids
- Form: Liquid / Solution
- Surface Active Agents: Emulsifier, Wetting Agent
-
Supplier: Medisca Inc.
Description: An anhydrous base designed to protect and soften extremely dry skin. May also be used to prepare water-in-oil emulsions by adding small amounts of aqueous solution.
- Type: Base
-
Supplier: Sullair Corporation
Description: SP model Oil/Water Separators are engineered molecular filtration solutions for condensate discharge problems. These units are designed for molecular filtration of condensate, including emulsified lubricant solutions. SP units have a 100% Performance Guarantee of less than 10 ppm
- Primary Function: Oil Filtering / Removal
- Technology: Coalescing
-
-
Supplier: Marmon Industrial Water LLC
Description: treated with the Trisep system to remove and recover for sale, 98-99% of free, dispersed and emulsified oil in the influent stream. this performance has been demonstrated in water containing 25ppm oil to 15% oil. In most cases, coalesced oil recovered from produced
- Primary Function: Oil Filtering / Removal
- Technology: Coalescing
-
Supplier: JORC Industrial LLC
Description: magnet. That simplicity and our technology are at the root of the PURO's efficiency to clean virtually all types of condensate (emulsified or not). The typical output oil residue value is less than 10 ppm. All PURO models can accept condensate discharge from intelligent drains, timer
- Primary Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
- Total Flow: 2244 GPM
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Rock Drill Oils are premium lubricants designed for the protection of pneumatic equipment subjected to excessive moisture or water spray. The following features of CITGO Rock Drill Oils work to ensure outstanding equipment protection: • Excellent metal wetting
- Features: EP (Extreme Pressure / Active)
- Type: Fluid / Oil
-
Supplier: ISC Sales, Inc.
Description: Removing tramp oil is key to coolant longevity. It's a food for bacteria and emulsifies into the coolant. These conditions lead to coolant breakdown, creating even more problems. The Snapdragon not only separates tramp oils, it can remove suspended particles and fight foul
- Removal Rate: 3 GPH
- Technology: Gravity, Coalescing
-
Supplier: Chevron Lubricants
Description: conveyers where water or juices are present, this oil emulsifies with water and delivers excellent rust protection and lubricity without affecting the taste or odor of food.
- Applications / Function: Food Grade / Contact (FDA H1)
- Type: Fluid / Oil
- Water & Oil Emulsion: Yes
-
Supplier: ASTM International
Description: This specification covers the requirements for thirteen grades of emulsified asphalt for use in pavement construction in the manner designated. The emulsified asphalts shall be homogeneous after thorough mixing and shall be tested within 14 days of delivery. Asphalts separated by
-
Supplier: Hydro Quip, Incorporated
Description: The separator shall be a special purpose prefabricated parallel corrugated plate gravity displacement type oil water separator designed to remove free and dispersed non-emulsified oil and settlable solids, in accordance with API 421. The separator shall be comprised of a tank
- Primary Function: Oil Filtering / Removal
- Technology: Gravity
-
Supplier: ISC Sales, Inc.
Description: Customizable: Buy only what you need. Extra hose? Certain attachments? No problem. Improved Sumpster: Smaller, more precise, and allows less coolant to enter from the seams. Coalescing Media: Increases surface area 5-fold enabling emulsified oils to
- Primary Function: Oil Filtering / Removal
- Technology: Coalescing
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of residue and oil distillate in emulsified asphalts composed principally of a semisolid or liquid asphaltic base, water, and an emulsifying agent. 1.2 This test method does not purport to address all of the safety
-
Supplier: Arjay Engineering
Description: a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil leaks in your water system. The HydroSense 4420-OCM uses a light scatter
- Concentration: 0.0 to 100 ppm
- Controller Functionality: Yes
- Display Type: Digital Display
- Operating Temperature: 50 to 122 F
-
Supplier: ASTM International
Description: 1.1 This test method describes a qualitative procedure to measure the ability of a specific volume of engine oil to emulsify a specific added volume of combined water and simulated Ed85 fuel upon agitation in a high-speed blender and to retain this emulsified state for at least
-
Supplier: ASTM International
Description: 1.1 This test method describes a qualitative procedure to measure the ability of a specific volume of engine oil to emulsify a specific added volume of combined water and simulated Ed85 fuel upon agitation in a high-speed blender and to retain this emulsified state for at least
-
Supplier: Arjay Engineering
Description: Sense unit and back into the process stream. While it passes through the sample cell, filtered UV light is targeted in the water. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength.
- Concentration: 1 to 200 ppm
- Controller Functionality: Yes
- Display Type: Digital Display
- Operating Temperature: 50 to 131 F
-
Supplier: Pico Chemical Corp.
Description: PICOTREAT: Fuel Oil Treatments and Conditioners are multifunctional penetrants, dispersants, emulsifiers, corrosion inhibitors, and stabilizers designed to liquefy and disperse heavy paraffinic hydrocarbons, i.e., refined crude oils, Bunker C residual oils, asphaltenes,
-
Supplier: Arjay Engineering
Description: flow is tapped or pumped off the process line and directed through the HydroSense chamber. It passes behind the non-contacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light
- Concentration: 0.0 to 5000 ppm
- Controller Functionality: Yes
- Display Type: Digital Display
- Extreme Environment: Yes
-
Supplier: ISC Sales, Inc.
Description: Customizable: Buy only what you need. Extra hose? Certain attachments? No problem. Improved Sumpster: Smaller, more precise, and allows less coolant to enter from the seams. Coalescing Media: Increases surface area 5-fold enabling emulsified oils to
- Technology: Coalescing
-
Supplier: ISC Sales, Inc.
Description: ? No problem. Improved Sumpster: Smaller, more precise, and allows less coolant to enter from the seams. Coalescing Media: Increases surface area 5-fold enabling emulsified oils to separate faster. Improved IODS: The new design on our Internal Oil
- Technology: Coalescing
-
Supplier: CSA Group
Description: ISO 17183:2016 specifies the procedure to screen highly contaminated soils to detect organic compounds extractable with isopropanol, including a wide range of fuels, oils, and greases. The method is useful for finding hot spots. It is applicable both in laboratories and for site screening in
-
Supplier: Arjay Engineering
Description: Oil in Water refers to products measuring the concentration (in ppm or %) of oil dissolved or emulsified oil in water. Oil on Water refers to products monitoring separated oil on the water surface. Let Arjay Engineering be your trusted
-
Supplier: Chase Products Co.
Description: Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects
- Features: Corrosion Inhibiting / Rust Preventive, Protective, Sprayable, Waterproof / Water Repellant
- Form: Aerosol
- Industry: Automotive, Machine Tools, OEM / Industrial, Other
- Substrate / Surface: Metal
-
Supplier: JORC Industrial LLC
Description: magnet. That simplicity and our technology are at the root of the PURO's efficiency to clean virtually all types of condensate (emulsified or not). The typical output oil residue value is less than 10 ppm. All PURO models can accept condensate discharge from intelligent drains, timer
- Primary Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: magnet. That simplicity and our technology are at the root of the PURO's efficiency to clean virtually all types of condensate (emulsified or not). The typical output oil residue value is less than 10 ppm.
- Primary Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: oil like a magnet. That simplicity and our technology are at the root of the PURO's efficiency to clean virtually all types of condensate (emulsified or not). The typical output oil residue value is less than 10 ppm. All PURO models can accept condensate discharge from
- Primary Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Description: ISO 661:2003 specifies procedures for the preparation of a test sample from a laboratory sample of animal or vegetable fats and oils for the purpose of analysis. The method is not applicable to emulsified fats such as butter, margarine or mayonnaise.
-
Supplier: BP Lubricants North America
Description: and copper alloy corrosion. Gearep™ J oils offer high load carrying capacity, quick emulsification, excellent rust and corrosion protection and excellent low temperature properties.
- Composition / Chemistry: Petroleum / Mineral Oil
- Kinematic Viscosity: 331 to 496 cSt
- Type / Function: Transmission / Drive Fluid, Specialty Oil / Fluid
- Viscosity Index: 100 to 101
-
Supplier: Alfa Laval Inc.
Description: PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water and super-dry solids. Compact modular design The compact PureDry system comprises a pumping
- Primary Function: Oil Filtering / Removal
- Technology: Centrifuge
- Total Flow: 500 GPM
-
Supplier: Parent Petroleum Co.
Description: -resistant properties of water. It is approved by the MSHA for use in underground mining equipment. FR Hydraulic Fluid is formulated with high-quality paraffinic base oils, 40% water and a special emulsifier than produces a stable, homogeneous invert emulsion. It is fortified with
- Kinematic Viscosity: 18.5 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 200
-
-
Supplier: Accuris
Description: SOLVENT-EMULSIFIER, OIL SLICK
-
-
Supplier: Accuris
Description: GRINDING OIL WITH EMULSIFIER
-
Supplier: CITGO Petroleum Corporation
Description: CITGO MGX Fluid is a water emulsifying gear/transmission lubricant formulated with highly refined paraffinic base oils. It is specifically designed to satisfy the performance requirements of Joy Technologies, Inc. transmission oil specification TO-HD. CITGO MGX Fluid utilizes
- Composition / Chemistry: Petroleum / Mineral Oil, Water Soluble / Emulsion
- Kinematic Viscosity: 443 cSt
- Lubricating: Yes
- Type / Function: Transmission / Drive Fluid
-
Supplier: CSA Group
Description: ISO 661:2003 specifies procedures for the preparation of a test sample from a laboratory sample of animal or vegetable fats and oils for the purpose of analysis. The method is not applicable to emulsified fats such as butter, margarine or mayonnaise.
-
Description: ISO 18395:2005 specifies a method for the determination of monoacylglycerols, diacylglycerols and triacylglycerols and also free glycerol by high-performance size-exclusion chromatography. It is applicable to products (e.g. emulsifiers) comprising monoacylglycerols and diacylglycerols as main
-
Supplier: Eaton
Description: condition sensors (IVS 01) Water Removal Filter Elements Use for particle retention and absorption of free and emulsified water from oil Reduce oil aging and deadditivation of fluids
- Application: General Purpose
- Lubrication Flow Rate: 31.7 to 106 GPM
- Lubrication Media: Oil
- Maximum Operating Temperature: Over -22 F
-
Supplier: CSA Group
Description: ISO 18395:2005 specifies a method for the determination of monoacylglycerols, diacylglycerols and triacylglycerols and also free glycerol by high-performance size-exclusion chromatography. It is applicable to products (e.g. emulsifiers) comprising monoacylglycerols and diacylglycerols as main
-
Supplier: Houghton International, Inc.
Description: Hocut® 797-E is a versatile, semi-synthetic fluid that can be used for general-purpose machining and grinding in medium-duty operations. It is formulated with emulsifiers, lubricity additives and inhibitors that offer excellent residual fluid film corrosion protection.
- Applications: Specialty
- Function: Lubricant, Metal Working Fluid, Metal Cutting Fluid
-
Supplier: Mobil Industrial Lubricants
Description: The water-soluble fluids in the Mobilcut 200 Series are formulated from high-quality base oils, emulsifiers and additives to provide excellent performance in moderate- and heavy-duty machining operations on ferrous and non-ferrous materials. Engineered to be suitable for a wide range
- Applications: Machine / Gears
- Function: Metal Working Fluid, Metal Cutting Fluid
- Type: Water Soluble / Emulsion
-
Supplier: Chemetall
Description: Ardrox 9812, 9813, and 9814 are fluorescent penetrants, to be used with a separate emulsifier. These products give crisp indications with exceptionally low levels of background fluorescence and have excellent heat and UV fade characteristics. They are ideal for electrostatic application.
-
Supplier: Chemetall
Description: Britemor 755, 760, and 768 are fluorescent penetrants, to be used with a separate emulsifier. These products give crisp indications with exceptionally low levels of background fluorescence and have excellent heat and UV fade characteristics. They are ideal for electrostatic application.
Find Suppliers by Category Top
Featured Products Top
-
HydroSense 4420-OCM PPM Oil in Water Monitor The HydroSense 4420-OCM offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. The 4420-OCM continuously (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
oil types The HydroSense 4420-OCM offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration. Features & Benefits (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
back into the process stream. While it passes through the sample cell, filtered UV light is targeted in the water. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
HydroSense chamber. It passes behind the non-contacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
provides an indication relative to total oil. A continuous sample flow is tapped or pumped off the process line and directed through the HydroSense chamber. It passes behind the non-contacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by radial flow mixers including: drawing in light powders down from the surface into the shear zone for complete "wet out" and (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Removal of Chemically Emulsified Oil
This treatment sequence requires a reaction tank and a pH adjustment tank. The salts and polymers that break the emulsions are added to the tank by means of metering pumps and mixed with mechanical mixers, or injected in line prior to the tank and the pump, using the pump as the mixer. Metals can be
-
Synthetic Vacuum Pump Oil Resists Emulsification, Lasts Longer, Avoids Costly Cleaning in Meat Processing Plant
Exposure to high levels of water. vapor in the air being removed from. a food processing chamber. caused. premature failure of the mineral oil. used to lubricate. the vacuum pump. under ordinary operating conditions. The mineral oil would emulsify with. the water thereby degrading its. performance
-
Food Processing Plant Prevents Emulsification, Reduces Costs with Synthetic Hydraulic Oil
A U.S. food processing plant employs hydraulic drive systems to operate. "dumpers" in material handling applications throughout the facility. Mineral. oils were originally. used for lubrication and motion transmission in this. equipment. The mineral oil product contained a zinc additive
-
Synthetic Oil Prevents Chain Rust Better than Conventional Oils
A U.S. manufacturer of smoked meats. and sausages was experiencing a high. degree of chain rusting and wear. This. was related to frequent wash-up. Water. emulsified with aromatics in the mineral. oil lubricating the chain. This left the. chain unprotected from oxidation. In. addition
-
Ion Exchange Resin Fouling by Oil (.pdf)
To understand the problems associated with the effects of oily waste on deionization resins, it is important to first understand the categories of oily waste materials. In general, oily wastes fall into three categories: * Free. * Emulsified. * Dissolved
-
Measuring Water with the FluidScan Fluid Condition Monitor
Water in oil can manifest itself in many forms - from dissolved to emulsified, to free water with oil. How water will be present in a given oil depends on the nature of the oil formulation as well as sample preparation conditions. The FluidScan (R) mid-infrared spectrometer from Spectro Inc
More Information Top
-
Claytons The Theory of Emulsions and Their Technical Treatment
Using gelatin to emulsify oils , they concluded that emulsification was easier with oils containing active groups, such as double or tr~ple linkings.
-
Bioremediation of Perchlorate in Groundwater
Recently, much of his research has focused on remediation of chlorinated solvents, perchlorate, chromium and acid mine drainage using emulsified oils .
-
Encyclopedia of Colloid and Interface Science
2) oil-in-water-in-oil (O/W/O) multiple emul- sions whereby the dispersed water droplets con- tain emulsified oil droplets.
-
Handbook of Textile Processing Chemicals
Foam Blast® 308T-3X [ROSS Chem] Chem. Descrip.: Ultrafine hydrophobic particulate in emulsifiable oil Uses: Defoamer for textiles, esp. for disperse dyeing of polyester and fiber reactive dyeing of cellulosic fibers in pressure equip.
-
Atomization characteristics of emulsified fuel oil by instant emulsification
Moreover, it does not require an anti-separating device because the emulsified oil produced in the emulsion chamber is injected on the spot.
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Emulsifier base for emulsifiable oils ; semi-syn. coolant; rust protectant .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62032/707414979-MIT.pdf?sequence=2
TLC analysis of lipids in the medium of an emulsified oil fermentation .
-
Biosurfactants
oils.19,20 Three different mechanisms of cell access to hydrocarbons have been postulated: (i) ac- cess to water-solubilize hydrocarbons, (ii) direct contact of cells with large oil drops, (iii) contact with pseudosolubilized or emulsified oil .
-
Encyclopedia of Surfactants Volume 4
Chem. Descrip.: Phosphate ester of alco- hol ethoxylate; anionic Category/Applications; Detergent, o/w emulsifier, and lubricant for use in emul- sifiable oils and pure cutting oils in metal .
-
Study to determine the technical and economic feasibility of reclaiming chemicals used in micellar polymer and low tension surfactant flooding. Final report. [...
Ultrafiltration of the produced fluid can effectively dewater the emulsion by allowing the brine to pass through the membrane while rejecting the emulsified oil droplets.