Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alpha Moisture Systems
Description: GUBH Flameproof Enclosure (type “d”) Ex II 2 G D Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically
- Additional Features: Explosion Proof, Flame Retardant, Locking, Viewing Door / Window
- Depth: 4.25 inch
- Length / Height: 2.6 inch
- Material: Aluminum, Stainless Steel
-
Supplier: GE Power Conversion
Description: Proven engineering delivers high reliability and safety GE flameproof induction motors are ATEX certified and provide a high level of reliability and safety with a highly-engineered enclosure. Flameproof induction motors offer the safest solution to operate in pump and compressor
- AC Motor Construction: Induction
-
Supplier: R. STAHL, Inc.
Description: "Ex d". It is suitable for the installation of customer-specific control panels. The enclosure allows installation and operation of arcing equipment in Zones 1, 2, 21 and 22. For direct cable entry into the enclosures, flameproof cable glands with type of protection Ex d or threaded holes for
- Additional Features: Explosion Resistant
- Depth: 4.33 to 5.98 inch
- Length / Height: 12.8 to 14.49 inch
- Material: Other
-
-
Supplier: jbj Techniques Limited
Description: ATEX certificated to Directive: 94/9/EC II2GD-IM2-T6 Harmonised standards: EN13463-4, EN13463-5, EN50303, EN13463-1 ATEX compliant 'JXL' torsionally resilient couplings, of pin and bush design, comprise two fully machined steel flanges which are coupled via a series of drive pins and 'hytrel'
- Angular Misalignment: 0.3750 to 0.7500 degrees
- Axial Misalignment: 0.0591 to 0.1969 inch
- Bore Diameter: 0.4724 to 15.75 inch
- Coupling Diameter: 3.15 to 33.27 inch
-
Supplier: Process Sensing Technologies USA
Description: Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for
- Features: Self Calibration
- Instrument Type: Detector
- Mounting Type: Fixed
- Operating Humidity: Over 0.0 %
-
Supplier: Rotork plc
Description: YT-3450 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Auto calibration PID control HART communication Auto/Manual switch Feedback signal 4 buttons for local control LCD display Limit switch
- Electric Actuation Type: DC Voltage Application
- Linear Valve Actuation: Yes
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 185 F
-
Supplier: Rotork plc
Description: YT-3400(YT-3450) Smart Valve Positioner accurately controls valve stroke, according to input signal of 4-20mA, which is being input from the controller. In addition, built-in micro-processing operator optimizes the positioner's performance and provides unique functions such as Auto calibration, PID
- Electric Actuation Type: DC Voltage Application
- Linear Valve Actuation: Yes
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 185 F
-
Supplier: R. STAHL, Inc.
Description: cable entry into enclosures, flameproof cable glands or threaded holes for conduit connection can be applied. For indirect cable entry, enclosures with connection chambers of type of protection "increased safety" - for Series 8146 and 8125 - are used.
- Depth: 5.2 to 10.83 inch
- Features: Explosion Resistant, Flame Retardant
- Length / Height: 4.92 to 13.19 inch
- Material: Stainless Steel, Steel
-
Supplier: R. STAHL, Inc.
Description: Suitable for offshore / onshore & harsh environments Corrosion resistant light weight GRP enclosure Stainless steel fixings and guard High ingress protection IP66 & IP67 Extreme temperature range -55 ... +70 °C Flexible mounting options Light enhancing lens design Yodalex range - Flashing visual
- Color: Red, Yellow
- Features: Outdoor Rated / Weatherproof
- Flash Rate: 60 flashes per minute
- Flash Type: Single Flash
-
Supplier: R. STAHL, Inc.
Description: Max sound output 115 dB (A) / 1 m 2 stage alarm, independently selectable 2nd stage IP66 rated as standard 32 selectable tones meeting international regulations Light weight glass reinforced polyester (GRP) Ex enclosure Sound selection via 5 way DIL switch Adjustable stainless steel ratchet bracket
- Features: Explosion Proof
- Operating Voltage: 24 to 230 volts
- Power Source: AC Voltage, DC / Battery
- Sound Level: 115 dB
-
Supplier: Sonic-Shield
Description: Quadzero™ NL is a high-performance, foil faced mass-loaded vinyl noise barrier, offering superior acoustic transmission loss and upgraded fire resistance.
- Features: Flameproof
- Thickness: 0.1929 inch
- Width: 53.15 inch
-
Supplier: Sonic-Shield
Description: Decidamp® CLD is a constrained layer, viscoelastic damping material, designed to reduce structural vibration and sound transmission within light gauge materials. CLD was developed to meet market noise reduction requirements in the automotive, marine, industrial and OEM markets. Performance To
- Features: Flameproof
- Thickness: 0.0512 inch
- Width: 51.18 inch
-
Supplier: Emerson Automation Solutions – Rosemount
Description: -STREAM Enhanced offers multiple housing configurations to suit your application's needs. Flameproof Configuration (XEFD) A wall-mountable analyzer featuring painted cast aluminum housing certified for ATEX and CSA-C/US hazardous areas.
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Controller, Data Logger, Intrinsically Safe
-
Supplier: Emerson Automation Solutions – Rosemount
Description: to be installed in their own compartment, separate from the electronics. Flameproof Configuration (X2FD) A wall-mountable analyzer featuring painted cast aluminum housing certified for ATEX and CSA-C/US hazardous areas.
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Controller, Data Logger, Intrinsically Safe
-
Supplier: Process Sensing Technologies USA
Description: These flameproof gas sensor heads that can be fitted with a range of different sensor technologies (infrared, pellistor, electrochemical) for detection of Hydrocarbons, Hydrogen or toxic gas and oxygen. They are Ex d certified components and as such must be fitted into compatible
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: -4 to 140 F
-
Description: Contains specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof enclosure "d", intended for use in explosive gas atmospheres. The contents of the corrigendum of February 2007 have been included in this copy.
-
Supplier: R. S. Hughes Company, Inc.
Description: Dupli-Color VHT Flameproof paint primer comes in gray and is packaged 6 per case. Uses silicone as the base. Can be used with metal. Designed to have heat-resistant properties.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Aerosol
- Type: Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Dupli-Color VHT Flameproof paint primer comes in white and is packaged 6 per case. Uses silicone as the base. Can be used with metal. Designed to have heat-resistant properties.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Aerosol
- Type: Primer
-
Description: Contains specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof enclosure 'd', intended for use in explosive gas atmospheres. This edition contains significant technical changes with regard to the previous edition. The contents of
-
Description: electrical equipment with the type of protection flameproof enclosure "d", intended for use in explosive gas atmospheres. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the
-
Supplier: Fuji Electric Corp. of America
Description: Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO2, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the
- Application: Confined Space Monitoring
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Hazardous Environments, Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for
- Display: Digital
- Features: Self Calibration
- Instrument Type: Detector
- Mounting Type: Fixed
-
Description: -1:2014 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure "d", intended for use in explosive gas atmospheres. This standard supplements and modifies the general requirements of IEC 60079-0. Where a
-
Supplier: R. S. Hughes Company, Inc.
Description: Dupli-Color VHT Flameproof paint comes in clear, has a satin finish and is packaged 6 per case. Can be used with metal.
- Form: Aerosol
-
Supplier: R. S. Hughes Company, Inc.
Description: Dupli-Color VHT Flameproof paint comes in aluminum, has a matte finish and is packaged 6 per case. Can be used with metal.
- Form: Aerosol
-
Supplier: Transcat, Inc.
Description: Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas
- Pressure Reading: Gauge
-
Supplier: Utmel Electronic Limited
Description: TWW Series 10 W 2.7 Ohm ±5% ±400 ppm/°C Radial Flameproof Ceramic Resistor
- Configuration: Single Resistor
- Features: Non-Flame Coating, Fireproof Case
- Mounting / Packaging: Through Hole, Radial Leads, Other
- Operating AC Voltage: 750 volts
-
Supplier: CSA Group
Description: electrical equipment with the type of protection flameproof enclosure "d", intended for use in explosive gas atmospheres. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the
-
Supplier: CSA Group
Description: official IEC Standard, only the current version of the standard is to be considered the official document. IEC 60079-1:2014 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure "d", intended for use in
-
Supplier: Transcat, Inc.
Description: Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas
- Pressure Reading: Gauge
-
Supplier: Rotork plc
Description: YT-2600 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4-20mA, which is being input from the controller. In addition, built-in micro-processing operator optimizes the positioner's performance and provides unique functions such as Auto calibration, PID control,
- Electric Actuation Type: DC Voltage Application
- Linear Valve Actuation: Yes
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 185 F
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA M424.1, Flameproof non-rail-bound diesel-powered machines for use in gassy underground coal mines. This edition supersedes the previous edition published in 1988. Changes to this edition include the following: a) The reference fuel used for
-
Description: models and have a factory-installed label of a burning house to comply with EN54-11. GRP (Glass Reinforced Plastic) All Call Point models feature a GRP enclosure that is UV stable, anti-static, flameproof, and resistant to heat, impact, and corrosion. The GRP enclosure makes Federal
- Features: CE Certified
- Maximum DC Voltage: 48 volts
- Switch Type Function: Maintained Contact
- Switching Mechanism: DPDT
-
Description: Call Point, International Fire, Break Glass, M20, Red, Single Screw Terminal, No Lift Flap, ATEX/IECEx, CE/UKCA, SIL2, EN54-11
- Features: CE Certified
- Maximum DC Voltage: 48 volts
- Switch Type Function: Maintained Contact
- Switching Mechanism: SPDT
-
Description: Call Point, North America Fire, Break Glass, 1/2NPT, Red, Single Screw Terminal, No Lift Flap, FIRE/FEU, ALEX/IECEx, CE/UKCA, UL/ULC, UL/cUL
- Features: CE Certified, UL listed
- Maximum DC Voltage: 24 volts
- Switch Type Function: Maintained Contact
- Switching Mechanism: SPDT
-
Description: Call Point, North America Fire, Push Button, 1/2NPT, Red, Dual Screw Terminal, Lift Flap, FIRE/FEU, ALEX/IECEx, CE/UKCA, UL/ULC, UL/cUL
- Features: CE Certified, UL listed
- Maximum DC Voltage: 24 volts
- Switch Type Function: Maintained Contact
- Switching Mechanism: DPDT
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
Flameproof & Hazardous Location Call Points
Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices for a facility’s fire alarm, emergency, or access control system. Available in general signaling and fire-rated models compatible with a wide range of onshore and offshore hazardous locations and fire applications.
(read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Safety and precision with the DS4000-Exd-AMT-Ex online dew point hygrometer, an exceptional choice for trace moisture measurement in hazardous areas and zones. Robust flameproof enclosure Ex II 2 G D, can be installed in Zone 1 and adhering to ATEX and IECEx (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Alpha Moisture Systems -
for use in these areas. Learn more about our Hazardous Area Level Switches. Visit our FLPV Series Flameproof Dual Level Float Switches Brochure. (read more)
Browse Pressure Switches Datasheets for Sensata Technologies -
Our HAZ meters are certified for hazardous locations (flame-proof locations), with a diecast aluminum explosion-proof enclosure certified to CSA/CUS, ATEX, IECEx, and KOSHA standards. Assembled with stainless steel wetted materials (optional Hastelloy C-276®) the (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify hazardous signal specification globally
demanding needs of offshore marine and land-based industrial applications. Global Series flameproof “Ex d” versions come standard with two (2) M20 entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify specifying hazardous signals globally
demanding needs of offshore marine and land-based industrial applications. Global Series flameproof “Ex d” versions come standard with two (2) M20 entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof electric actuators are flame-proof (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
from Explosion Resistant or Flameproof, Liquid Tight or IP66, or General Purpose. Watt Density or Power Density: Depends on the medium to be heated, choose a watt density that avoids scorching and carbonization on the surface of the elements. Total Power (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Federal Signal Corporation - Industrial Signaling and Systems
G-LED Global Series® Hazardous Location LED Signal
LED Beacons flameproof “Ex d” versions come standard with two (2) M20 entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring, and includes three (3) M20 entries in a standard configuration. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
» Speeds up to 11,000 rpm. can be accommodated. The anti-static, flameproof 'JXL' range of resilient couplings is able to accept angular, radial and axialmisalignment (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited
Conduct Research Top
-
CENO New Anti-Explosion Slip Ring
Explosion-proof slip ring is called as the explosion proof conductive slip ring, explosion proof collector ring, explosion-proof collecting ring or flame-proof slip ring, etc. It is a kind of conductive slip ring with highly reliable security, under working the easy explosive environment
More Information Top
-
Ceramics
… Rainer of Telle RWTH Aachen institute rock hut customer, chair for ceramics and Refractory materials building road …
-
Glastechnische manufacture errors
Origin of the furnace linings .