Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cleaver-Brooks
Description: shuts the boiler’s burner off while time- and date-stamping the stuck float condition. Other information is time and date stamped based on proper or improper routines performed by the operator. Internal system check makes this the safest water level control on the market
- Form Factor: Stand-Alone
- General: Datalogger
- Media: Liquid, Steam
- User Interface: Knobs / Switches / Meter, Digital Front Panel
-
Description: . Also, this valve is not affected by water pressure. The remote float ball control valve is widely used for liquid level control in water towers, buildings, waterworks, and other water supply pipeline systems. In brief, we can describe it in three
- Valve Type: Control Valves, Float Valves
-
Supplier: FineTek
Description: The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output. FAB
- Media Type: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
-
Supplier: FineTek
Description: 。Level control applications, input to PLC and DCS systems ?Pump or other process equipment control INDUSTRY ?Water/wastewater ?Chemical/petrochemi cal ?Marine use ?Oil storage tank ?Many others
- Meter Technology: Mechanical / Magnetic Floats
- Output: Analog Current
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.A1.0000.xxxx float level switch with double sealed chamber suitable for controlling the level of fluids in grey and waste water systems. Supplied with a counterweight (230 g) and cable gland. Also available: Type 72.A1.0000.xx02 – float level
- Type: Instrument
-
Description: Applications The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level
- Material Temperature Range: -40 to 302 F
- Maximum Operating Pressure: 261 psi
- Media Type: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: GF Piping Systems
Description: the float. The cable of the level switch is absolutely waterproof and PVC insulated. Different control tasks such as liquid level monitoring and pump control can be realized. It is mercury-free contact and suitable for level switching of drinking
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid
- Meter Technology: Other
-
Supplier: Clark Solutions
Description: by inserting cable through a tube of desired length. The FS00Z level switch is suitable for level monitoring of compatible liquids and, due to the high contact rating of 10 (8) Amps, 250V, for direct pump control. It is well applied for potable water applications as well
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: Up to 176 F
- Maximum Operating Pressure: 72 psi
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While
- Actuation: Mechanical Device
- Connection: Tube Fitting
- Media Description: Water (General), Hot Water, Cold Water
- Pressure Rating: 4.35 to 145 psi
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While
- Actuation: Mechanical Device
- Connection: Tube Fitting
- Media Description: Water (General), Hot Water, Cold Water
- Pressure Rating: 4.35 to 145 psi
-
Supplier: Gems Sensors & Controls
Description: 49-Inch (1245 mm) Range 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications 1" NPT Mounting Non-Contact Alternative To Float and Conductivity Level Sensors The UCL-510 offers an innovative, non-contact ultrasonic level sensor
- Communication Interface Options: Serial Interface
- Device Classification: Sensor-Only
- Instrument User Interface Options: Computer Controllable
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While
- Actuation: Mechanical Device
- Connection: Tube Fitting
- Media Description: Water (General), Hot Water, Cold Water
- Pressure Rating: 4.35 to 145 psi
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While
- Actuation: Mechanical Device
- Connection: Tube Fitting
- Media Description: Water (General), Hot Water, Cold Water
- Pressure Rating: 4.35 to 145 psi
-
Supplier: GF Piping Systems
Description: The Guided Float Switch is designed for economical control of liquids in tanks. The switch is remarkable for its maintenance-free compact design and reed contacts with high switch capacity. It can easily be installed in water applications as well as in chemical applications. The
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid
- Mounting Options: Side Mount
-
Description: appliance, such as automatic washing machine, water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float
- Maximum Operating Pressure: 261 psi
- Media Type: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Description: appliance, such as automatic washing machine, water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float
- Maximum Operating Pressure: 261 psi
- Media Type: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Description: appliance, such as automatic washing machine, water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float
- Maximum Operating Pressure: 261 psi
- Media Type: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: AVK International A/S
Description: Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or reservoir to automatically control the rate of filling and shut off completely when a predetermined
- AWWA Certified: Yes
- Actuation: Pilot Operated, Other
- Connection: Bolt Flange
- Media Description: Water (General), Cold Water, Potable Water
-
Supplier: Watts
Description: Series 375, 500, 750, 1000, 1250, 1500 and 2000 Heavy Duty Mechanical Float Valves are used in commercial, industrial, and agricultural applications for controlling high capacity water flow and can be tank wall-mounted. It has a bronze body construction with a machine flange on
- Media Description: Water (General)
- Valve Size: 0.3750 to 2 inch
- Valve Type: Float Valves
-
Supplier: Gems Sensors & Controls
Description: Ideal for Controlling Filling Operations and Preventing Overflow Ideal in Oils and Water These units are ideal for use in oils and water. Precisely monitors liquid level and is ideal for controlling filling operations and preventing overflows. Permanent magnet
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 230 F
- Maximum Operating Pressure: 10 psi
-
Supplier: Zurn Industries LLC
Description: Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of
- Media Description: Water (General)
- Valve Type: Float Valves
-
Supplier: ISC Sales, Inc.
Description: control valves are the ideal solution for preventing overflow in tanks, towers and reservoirs. Level control vales from ISC provide repeatable, reliable operation each and every time. Our float valves directly control the maximum water level and our
- Connection: Threaded, Bolt Flange, Socket Weld / Solder
- Media Description: Water (General)
-
Supplier: ISC Sales, Inc.
Description: , reliable operation each and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water level, the
- Connection: Threaded, Bolt Flange, Socket Weld / Solder
- Media Description: Water (General)
-
Supplier: ISC Sales, Inc.
Description: repeatable, reliable operation each and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water
- Connection: Threaded, Bolt Flange, Socket Weld / Solder
- Media Description: Water (General)
-
Description: Applies to automatic electrical water level operating controls of the float type for use in, on or in association with equipment for general household and similar use.
-
Supplier: ISC Sales, Inc.
Description: vales from ISC provide repeatable, reliable operation each and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset
- Connection: Threaded, Bolt Flange, Socket Weld / Solder
- Media Description: Water (General)
-
Supplier: Gems Sensors & Controls
Description: Rugged Durability Ideal for Oils and Water Broad Heat and Pressure Capabilities Small compact level switches combines reliability with low cost. The unit is equipped with a hermetically sealed SPST 20 VA reed switch and is operated by permanent magnets
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 300 F
- Maximum Operating Pressure: 1000 psi
-
Description: Applies to automatic electrical water level sensing controls of the float and electrode-sensor type for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPa (20 bar), for household and similar use.
-
Supplier: OMEGA Engineering, Inc.
Description: Constructed entirely of 316SS, the LV-40 Single Station Level Switch is specifically designed to withstand the effects of a wide range of chemicals. The unit has a maximum operating temperature of 300F and can be used to meet many level control applications, including medical
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 750 psi
- Media Type: Liquid
-
Description: Applies to automatic electrical water level operating controls of the float type for use in, on or in association with equipment for general household and similar use. This consolidated version consists of the first edition (1995), its amendment 1 (1997) and its amendment
-
Description: Applies to automatic electrical water level sensing controls of the float and electrode-sensor type for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPa (20 bar), for household and similar use. This consolidated version consists of the
-
Supplier: Accuris
Description: AUTOMATIC ELECTRICAL CONTROLS FOR HOUSEHOLD AND SIMILAR USE - PART 2: PARTICULAR REQUIREMENTS FOR AUTOMATIC ELECTRICAL WATER LEVEL OPERATING CONTROLS OF THE FLOAT TYPE FOR HOUSEHOLD AND SIMILAR APPLICATIONS
-
Supplier: Accuris
Description: AUTOMATIC ELECTRICAL CONTROLS FOR HOUSEHOLD AND SIMILAR USE - PART 2: PARTICULAR REQUIREMENTS FOR AUTOMATIC ELECTRICAL WATER LEVEL CONTROLS OF THE FLOAT TYPE FOR HOUSEHOLD AND SIMILAR APPLICATIONS
-
Supplier: Accuris
Description: AUTOMATIC ELECTRICAL CONTROLS FOR HOUSEHOLD AND SIMILAR USE; PART 2: PARTICULAR REQUIREMENTS FOR AUTOMATIC ELECTRICAL WATER LEVEL CONTROLS OF THE FLOAT TYPE FOR HOUSEHOLD AND SIMILAR APPLICATIONS
-
Supplier: Accuris
Description: AUTOMATIC ELECTRICAL CONTROLS FOR HOUSEHOLD AND SIMILAR USE - PART 2-16: PARTICULAR REQUIRMENTS FOR AUTOMATIC ELECTRICAL WATER LEVEL CONTROLS OF THE FLOAT TYPE FOR HOUSEHOLD AND SIMILAR APPLICATIONS
-
Supplier: OMEGA Engineering, Inc.
Description: Constructed entirely of 316SS, the LV-40 Single Station Level Switch is specifically designed to withstand the effects of a wide range of chemicals. The unit has a maximum operating temperature of 300°F and can be used to meet many level control applications, including medical
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 480 F
- Maximum Operating Pressure: 750 psi
-
Supplier: OMEGA Engineering, Inc.
Description: With its compact size, the LV140 single float, liquid level sensor is ideally suited for use in steel double-wall tanks or containment sump areas. It requires no calibration, and is easy to install and maintain. When positioned vertically at the bottom of a steel tank's stand pipe or
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Schutte & Koerting
Description: . Pumping and mixing operations. Introduce water treating compound into boiler feed water. Producing emulsions. Control water level in evaporation in chemical processing. Control level in latex sump in chemical processing. Control level
-
Supplier: Schutte & Koerting
Description: . Applications Used to empty tanks. Pumping and mixing operations. Introduce water treating compound into boiler feed water. Producing emulsions. Control water level in evaporation in chemical processing. Control level in latex sump in chemical
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire level sensor is
- Communication Interface: Serial Interface
- Device Classification: Sensor-Only
- Features: Programmable
- Level Measurement Type: Continuous Level
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L20 / L25 Series Side Mounted 316L Stainless Steel Liquid Level Switches are commonly used in potable water, hot water, various acids, and in solvents. The side mount provides added versatility, allowing the switch to be used as a high or low
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 300 F
- Maximum Operating Pressure: 500 psi
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -4 to 212 F
- Maximum Operating Pressure: 220 psi
-
Supplier: FineTek
Description: for insoluble liquids available USE 。Level control for fast changing fluid levels 。Level measurement of liquids in tanks and other vessels ?OIl/water interface and dual fluid measurement (2 float version) INDUSTRY ?Petroleum, LNG ?Chemical
- Communication Interface Options: Serial Interface
- Media Type: Liquid
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L20 / L25 Series Side Mounted CPVC Plastic Liquid Level Switches are typically used in water and potable water applications. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 180 F
- Maximum Operating Pressure: 100 psi
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 180 F
- Maximum Operating Pressure: 100 psi
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 180 F
- Maximum Operating Pressure: 100 psi
Find Suppliers by Category Top
Featured Products Top
-
Due to their non-electrical operation, O'Keefe Controls Co. Pneumatic Float Valves provide reliable level control in industrial settings where risk of explosion is a consideration. With all wetted parts constructed of durable stainless steel, they are compatible with a broad (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
tank: A lightproof, soundproof tank of salt water in which a person floats as a form of deep relaxation (read more)
Browse Temperature Controllers Datasheets for Tempco Electric Heater Corporation -
and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Twitter Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Fuji Electric provides a range of transmitters for pressure, flow and level measurement adapted to aggressive and corrosive fluids. To limit abrasion during purification or mud treatment with loaded water (suspended solids, scum), mountings with flush diaphragm screw-in remote seals are (read more)
Browse Gas Instruments Datasheets for Fuji Electric Corp. of America -
Float Valves, these non-electrical devices offer effective level indication and control without risk of explosion. This is especially advantageous in the manufacture of paints & solvents, in alcohol distillation plants, and more. Rugged construction ensures these sensors and (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
operation at any temperature or humidity level. Fungus Testing - E-Labs has retired FDA scientists on staff and test control samples are included to show growth while units are under test. E-Labs, Inc can also provide assistance with the interpretation of specifications as well as (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Some fluid chemical or petrochemical processing systems require level switching to control certain processes. Areas that are classified as “hazardous”, due to the explosive atmosphere that may be present, require equipment that has attained approvals, which ensure they are suitable (read more)
Browse Pressure Switches Datasheets for Sensata Technologies -
Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering
Conduct Research Top
-
Interface Detection and Level Control in Separators
component relative to water, the mixture will either float to the top of the water (the usual case) or precipitate to the bottom. The separated components are simply pumped or allowed to drain from the separator.
More Information Top
-
Chapter 11. Delivery and Distribution Systems
Semi-closed pipeline systems have the pressure broken into steps of 6.0 m or less by downstream water level float - controlled valves.
-
Beef Cattle Water Requirements
and Source Management
Protection of a float controlling trough water level from potential damage by cattle .
-
沈殿池の設計・操作に関する基礎的研究
5)James R. Daneker, tt Automatic Control(Part 8: Floating Control of Water Level )s)t .
-
Applied Mechatronics
Heron of Alexandria authored his book Pneumatic, which outlined the use of float regulators in water level control .