Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tempco Electric Heater Corporation
Description: Heat trace cables are used to counteract the effects of heat loss from process piping systems. It comes in 2 styles: Constant Wattage and Self-Limiting. Common Applications Asphalt Plants Freeze Protection Mines Oil Refineries Pulp and Paper Mills Sprinkler Systems
- Heater Type: Heat Tracing, Heating Cable
-
Supplier: Heatizon Systems
Description: Heat Trace Eaves, Gutters & Downspouts with GutterMelt Gutter Melt SR 120, 208, 240, and 277V Self Regulating roof and gutter heat trace cables are designed to economically and effectively provide heat to maintain water flow paths on eaves, in gutters
- AC Voltage Required: 120 to 277 volts
- Fuel / Energy Source: Electric
- Maximum Operating (Sheath) Temperature: 150 F
-
Supplier: Chromalox
Description: Hot Water Maintenance for Temperatures up to 140°F Heat Output Varies Along Pipe Length to Deliver Heat Where Needed Circuit Lengths up to 800 ft 16 Awg Buss Wires Self-Regulating Conductive Core Fluoropolymer Jackets Wattages at 5 and 10 w/ft 120 and 208-277 V Cable Available
- AC Voltage Required: 120 to 277 volts
- Fuel / Energy Source: Electric
- Heater Type: Heat Tracing, Heating Cable
- Maximum Operating Temperature: 140 F
-
-
Supplier: Chromalox
Description: Factory Terminated Heating Sets Great for Snow Melting or Heat Loss Replacement Applications Assemblies rated for multiple voltages up to 600V Corrosion Resistant Copper Jacketed Cables HDPE Jacketing Protects Against Abrasions and Corrosives Max Exposure
- AC Voltage Required: 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Heat Tracing, Heating Cable
- Maximum Operating Temperature: 194 F
-
Supplier: RS Components, Ltd.
Description: Self Limiting Heat Tape-Termination kit - Electrical Power & Industrial Cable - Trace Heating Accessories
-
Supplier: OMEGA Engineering, Inc.
Description: SRM/E self-regulating heating cable provides safe, reliable heat tracing for process temperature maintenance and freeze protection of pipes, valves, tanks and similar applications. The 190°C (375°F) maximum exposure temperature rating allows steam cleaning of process equipment with up
- AC Voltage Required: 120 to 240 volts
- Fuel / Energy Source: Electric
- Insulation Options: Fiberglass Insulation
- Maximum Operating (Sheath) Temperature: 420 F
-
Supplier: RS Components, Ltd.
Description: Suitable for BTV/XTV heating cables in hazardous/non-hazard ous areas. The kit integrates the functions of connection kit, insulation entry kit and support bracket. Heating cable is fully protected . Fast and easy to install . Cold applied, no need for heat guns. Cage clamp
-
Supplier: RS Components, Ltd.
Description: Suitable for BTV/XTV heating cables in hazardous/non-hazard ous areas. The kit integrates the functions of connection kit, insulation entry kit and support bracket. Heating cable is fully protected . Fast and easy to install . Cold applied, no need for heat guns. Cage clamp
-
Supplier: RS Components, Ltd.
Description: Heating cable connection system for use with Raychem® frost protection system and Raychem® hot water maintenance system and for power connection use Rayclic® -CE-02 and for T-connection use Rayclic® -T-02. Simple, reliable and fast to use. Cold applied, no need for heat guns
-
Supplier: Chromalox
Description: Self-Regulating, Energy Efficient 16 AWG Buss Wire Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temperature, Power Off, 420°F (215°C) Industrial Process Maintenance Applications Industrial Freeze Protection Applications Single or Dual Monitor Wires Available Steam
- AC Voltage Required: 120 to 277 volts
- Fuel / Energy Source: Electric
- Heater Type: Heat Tracing, Heating Cable
- Maximum Operating Temperature: 420 F
-
Supplier: Chromalox
Description: Self-Regulating, Energy Efficient Process Temperature Maintenance to 150°F (65°C) (Power On) Max. Continuous Exposure Temp. 185°F (65°C) (Power Off) CPR Commercial Applications Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Fire Sprinkler Piping Flow Maintenance -
- AC Voltage Required: 120 to 277 volts
- Fuel / Energy Source: Electric
- Heater Type: Heat Tracing, Heating Cable
- Maximum Operating Temperature: 150 to 185 F
-
Supplier: Thermon, Inc
Description: monolithic co-extrusion process, HTSX is the market leading self-regulating heat tracing technology. The heat output of HTSX varies in response to the surrounding temperature. Variations in the ambient temperature or heat lost through the thermal insulation are compensated for
- AC Voltage Required: 110 to 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Heating Cable
- Maximum Operating Temperature: -60 to 302 F
-
Supplier: Thermon, Inc
Description: (464°F). Constructed using Thermon's unique and proven monolithic co-extrusion process, USX advances self-regulating heat tracing technology to the ultimate frontiers of performance and reliability. The heat output of USX heat tracing varies in response to the surrounding
- AC Voltage Required: 110 to 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Heating Cable
- Maximum Operating Temperature: -60 to 464 F
-
Supplier: Thermon, Inc
Description: FLX self-regulating heating cables are designed to provide freeze protection and temperature maintenance to metallic and nonmetallic pipes, tanks and equipment. FLX heating cables are rated for heat outputs of 10, 16, 26 and 33 watts/meter at 10°C (3, 5, 8 and 10 watts/foot at
- AC Voltage Required: 110 to 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Heating Cable
- Maximum Operating Temperature: -60 to 150 F
-
Supplier: CSA Group
Description: Preface This is the fourth edition of CSA C22.2 No. 130, Requirements for electrical resistance trace heating and heating device sets. It supersedes the previous edition published in 2003 under the title Requirements for electrical resistance heating cable and heating device sets, two
-
Supplier: DigiKey
Description: HEAT TRACE MLT WAVE TIE, 304 SS,
- Length: 87 inch
- Material: Stainless Steel
-
Supplier: DigiKey
Description: HEAT TRACE MLT WAVE TIE, 304 SS,
- Length: 125 inch
- Material: Stainless Steel
-
Supplier: DigiKey
Description: HEAT TRACE MLT WAVE TIE, 304 SS,
- Length: 17.1 inch
- Material: Stainless Steel
-
Supplier: DigiKey
Description: HEAT TRACE MLT WAVE TIE, 304 SS,
- Length: 43.08 inch
- Material: Stainless Steel
-
Supplier: Thermon, Inc
Description: A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25 kilometers (15 miles) long can be traced from a single power point. The versatility
- AC Voltage Required: Up to 5000 volts
- Fuel / Energy Source: Electric
- Heater Type: Heat Tracing, Heating Cable
- Phase: Single Phase
-
Supplier: R. STAHL, Inc.
Description: Suitable for both indoor or outdoor use for armoured or unarmoured cables and heat trace cables. With O-ring seal for ingress protection. Features Seal on outer sheath only Applications Outdoor or indoor for armoured or unarmoured cables.
- Material: Brass, Stainless Steel
- Mounting Size: 0.6299 to 3.54 inch
- Temperature Range: -76 to 275 F
-
Supplier: R. STAHL, Inc.
Description: Cable Glands Exe. Suitable for both indoor or outdoor use for armoured or unarmoured cables and heat trace cables. Features Seal on outer sheath only Also available in stainless steel Applications Outdoor or indoor for armoured or unarmoured cables. For
- Material: Brass, Stainless Steel
- Mounting Size: 0.6299 to 3.54 inch
- Temperature Range: -76 to 275 F
-
Supplier: Heat Trace Products, LLC
Description: The 2800 family of self-regulating heating cable is designed for all your commercial freeze protection applications. The Heat Trace Products Self-Regulating design allows for safety and ease of cut-to-length installation, Heat Trace Products Dekoron self-regulating
- AC Voltage Required: 110 to 277 volts
- Heater Type: Heat Tracing, Heating Cable
- Heating Capacity: 0.0030 to 0.0060 kW
- Maximum Operating (Sheath) Temperature: 150 F
-
Supplier: Heat Trace Products, LLC
Description: The 2800 family of self-regulating heating cable is designed for all your commercial freeze protection applications. The Heat Trace Products Self-Regulating design allows for safety and ease of cut-to-length installation, Heat Trace Products Dekoron self-regulating
- AC Voltage Required: 110 to 277 volts
- Heater Type: Heat Tracing, Heating Cable
- Heating Capacity: 0.0030 to 0.0060 kW
- Maximum Operating (Sheath) Temperature: 150 F
-
Supplier: Heat Trace Products, LLC
Description: The 2800 family of self-regulating heating cable is designed for all your commercial freeze protection applications. The Heat Trace Products Self-Regulating design allows for safety and ease of cut-to-length installation, Heat Trace Products Dekoron self-regulating
- AC Voltage Required: 110 to 277 volts
- Heater Type: Heat Tracing, Heating Cable
- Heating Capacity: 0.0030 to 0.0060 kW
- Maximum Operating (Sheath) Temperature: 150 F
-
Supplier: Heat Trace Products, LLC
Description: The 2800 family of self-regulating heating cable is designed for all your commercial freeze protection applications. The Heat Trace Products Self-Regulating design allows for safety and ease of cut-to-length installation, Heat Trace Products Dekoron self-regulating
- AC Voltage Required: 110 to 277 volts
- Heater Type: Heat Tracing, Heating Cable
- Heating Capacity: 0.0030 to 0.0060 kW
- Maximum Operating (Sheath) Temperature: 150 F
-
Supplier: Transcat, Inc.
Description: for insertion tubes Heat shield JOFRACAL USB cable Manual Test cables (2 x red, 2 x black) Traceable certificate - for reference sensor input Traceable certificate - for sensor-under-test input
- Process, Environmental, Thermodynamic Properties: Temperature
-
Supplier: Panametrics
Description: -in temperature and pressure sensors Non-volatile calibration data storage Calibrations traceable to National Institute of Standards and Technology (NIST) Requires only twisted pair cabling Complete program capability via six-button keypad Integrated display/user interface Analog and
- Application: Moisture in Fuels / Liquids, Moisture in Gases / Air
- Dew Point Accuracy: 5.4 +/-F
- Dew Point Range: -166 to 68 F
- Digital Outputs: Serial Interface
-
Supplier: The Kahn Companies
Description: variety of industries: heat treating, pharmaceutical, food and beverage, utilities, semiconductors and many other manufacturing applications. The Kahn Easidew Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting
- Application: Moisture in Gases / Air
- Dew Point Accuracy: 3.6 +/-F
- Dew Point Range: -148 to 68 F
- Display: Digital Readouts
-
Supplier: Inductotherm Group
Description: Radyne’s innovative new Voyager HHT™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT™ moves the assembly line directly to the finished assembly. The power
- Applications: Drying, Other
- Output Power: 10 kW
-
Supplier: Technic, Inc.
Description: loaded into a sliding drawer mechanism to provide a precise location for the automatic hoist to pick up. The hoist picks up a cassette and automatically conveys the cassette through each of the wet processing steps via a servomotor cable driven, X and Z-axis hoist. When the cassette is
- Applications & Materials Processed: Other
Find Suppliers by Category Top
Featured Products Top
-
Electric heat trace, or surface heating, is the application of heat to an external surface that compensates for heat lost due to changes in temperature in ambient surroundings. A well designed heat trace system should ensure that the heat trace cable’s input (read more)
Browse Heat Tracing Datasheets for Thermon, Inc -
withstands the temperature exposures associated with steam purging. The heat output of HTSX cable varies in response to the surrounding temperature. Variations in the ambient temperature or heat lost through the thermal insulation are compensated for automatically along the entire length of a heat-traced (read more)
Browse Electric Heaters Datasheets for Thermon, Inc -
heating element (patent pending) provides the power-limiting feature of HPT. This PTC (Positive Temperature Coefficient) characteristic decreases the cable's power output as the heat-traced product temperature increases and allows the cable to be overlapped during installation. The composite construction (read more)
Browse Heat Tracing Datasheets for Thermon, Inc -
Probes Heat Trace Heated Injection Machine Nozzles Lab Equipment Machine Components Pipe Heaters Silicon Wafer Processing Sprue Bushing in Runnerless Molding (read more)
Browse Coil Heaters Datasheets for Tempco Electric Heater Corporation -
FLX self-regulating heating cables are designed to provide freeze protection and temperature maintenance to metallic and nonmetallic pipes, tanks and equipment. FLX heating cables are rated for heat outputs of 10, 16, 26 and 33 watts/meter at 10°C (3, 5, 8 and 10 watts/foot at 50° F (read more)
Browse Heat Tracing Datasheets for Thermon, Inc -
length required in the field. Flexible materials and small cross-section provide an excellent bending radius for wrapping around complex geometries. ENERGY EFFICIENT The heat output of DLX varies along the length of the traced equipment or surface, providing the (read more)
Browse Heat Tracing Datasheets for Thermon, Inc -
Series Constant Watt Heating Cable Long Line Temperature Maintenance or Freeze Protection TEK series resistance constant watt heating cables are used where circuit lengths exceed the limitations of parallel resistance heating cables. Circuit lengths up to 12,000 feet (3,658 m) can be (read more)
Browse Electric Heaters Datasheets for Thermon, Inc -
The self-regulating heat output of KSR cable varies in response to the surrounding concrete temperatures. When the concrete is at or below freezing temperatures, KSR will deliver the maximum power output. As the concrete warms-up, the power output of the cable will decrease. Energy efficiency (read more)
Browse Flexible Heaters Datasheets for Thermon, Inc -
RU switch configuration by offering 1x1, 1x2, 1x4 and 1x5 connector & cage configurations Improved Thermal Management Utilizes integrated thermal bridge and Zipper heat sinks technology which provide superior thermal performance (read more)
Browse Multiconductor Cables Datasheets for TE Connectivity -
Temperatures up to 1800°F (982°C) Precise temperature control Choice of lead orientation Built-in type J or K Thermocouple Round, square and rectangular cable Rugged, durable construction Unheated straight section (read more)
Browse Coil Heaters Datasheets for Tempco Electric Heater Corporation
Conduct Research Top
-
Heat Trace Cable vs. Immersion Heaters
With the advancement in technology and increase in industrial demand, industries have started to mobilize over different heating methodologies such as whether to use heating cables or immersion heaters.
-
Self Regulating Heat Trace Cables Comparison
Knowing the difference between CR and CT, what they are designed to do and the applications for which they are suited can result in a great deal of savings because of the cost variation.
-
Electric Snow Melt System Evaluation Utilizing Infrared Imaging (.pdf)
This paper explains the use of Infrared Imaging as a method to quickly and efficiently determine the operational ability of snow melt systems for roof, valley, gutters and downspouts. It could also be easily utilized for these other heat trace cable systems: ?Pavement and Walkway Snow Melt Systems
More Information Top
-
CR4 - Thread: Self Regulating Heat Tracing Cable
Self Regulating Heat Tracing Cable .
-
Flow assurance modeling using an Electrical Trace Heated Pipe-In-Pipe: From Qualification to Offshore Testing
The ETH-PIP is a standard Pipe-in-Pipe enhanced with 4 heat trace cables , and 2 DTS optical fibers spiralled against the inner pipe and covered by a high performance thermal insulation.
-
Controlling Condensation Through the Use of Active and Passive Glazing Systems
Others will allow this approach only if the electrical heat trace cables are Underwriters Laboratories (UL) listed specifically for window applications.
-
[An improved, more reliable and more marketable version of the Automatic Metering System]
Texas Research Institute Austin, Inc. (TRI/Austin) was tasked by Letco International to evaluate its Automatic Metering System (AMS), a proportional controller for heat tracing cable .
-
Technical and Economical Comparison of Subsea Active Heating Technologies
… with the development of heated flexible pipe designated IPB (Integrated Production Bundle) already used for field development in West Africa and Brazil as well as a rigid heated pipe-in-pipe technology, both using electrical heat trace cables , Technip has been involved …