Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ? Ceramic heating element is the best substitute for metal heating plate. ? It is another new generation after alloy heating wire and PTC
- Material Type: Alumina / Aluminum Oxide
-
Description: exact properties on strength, open area and weight make it perfect for applications from medical devices to heat exchangers. Some of the more common uses for Dexmet expanded metals and polymers are for Thermal Management, Heating Elements, Medical Devices, and Cathodic Protection.
- Element Materials: NiCr Alloys, CuNi Alloys, Specialty / Other Alloy
-
Supplier: Process Technology
Description: The efficiency of these elements offers an economical alternative for replacement parts. FEATURES Heavy wall quartz sheath in standard 5/8 inch diameter . Capable of reaching full heat in 40 to 65 seconds. Watt densities up to 50 watts
- AC Voltage Required: 120 to 480 volts
- Element Options: Quartz Element
- Heated Length: 18 to 66 inch
- Sleeve (Sheath) Material: None
-
-
Supplier: Kanthal Bethel
Description: Ready-made metallic heating elements made from wire or strip in Kanthal iron-chromium-alumin ium alloys or Nikrothal nickel-chromium alloys for element temperatures between 50-1425°C (120-2600°F).
- Element Materials: NiCr Alloys, FeCrAl Alloys
- Maximum Element Temperature: 50 to 1425 C
-
Supplier: Kanthal Bethel
Description: High-power electric molybdenum disilicide (MoSi2) heating elements for element temperatures up to 1850°C (3360°F). Kanthal Super MoSi2 heating elements are available as straight or bent elements in a wide range of shapes and sizes, all characterized by long
- Element Materials: MoSi2 (cermet)
- Maximum Element Temperature: 1850 C
-
Supplier: Kanthal Bethel
Description: Silicon carbide (SiC) electric heating elements for element temperatures up to 1625°C (2927°F), available in a wide variety of standard sizes and geometries, or in customized designs to meet the specific needs of various processes and equipment.
- Element Materials: SiC (ceramic)
- Maximum Element Temperature: 1625 C
-
Supplier: DBK USA, Inc.
Description: High-quality compact heating element in round shape with central mounting hole. The concave pre-stressed contact surface ensures form-fit contact and thus optimum heat transfer. Equipped with flat terminals for electrical connection. Type HS05 is a special version of the HT series and
- AC Voltage Required: 110 to 600 volts
- Maximum Operating (Sheath) Temperature: 266 to 572 F
- kWatts: 0.1500 to 0.2000 kW
-
Supplier: DBK USA, Inc.
Description: The HP Series features a compact design and high power density. The flat aluminium housing can be easily installed and ensures optimum heat transfer. The ready-to-use heating element can be fixed in any place by corresponding fixing holes on the profiles (e.g. drilled or punched
- AC Voltage Required: 110 to 600 volts
- Maximum Operating (Sheath) Temperature: 464 F
- kWatts: 0.0600 to 0.2000 kW
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: HTCC ceramic heating element is a new type of high-efficiency, environmentally friendly and energy-saving ceramic heating element. Compared with PTC ceramic heating element, it can save 20-30% of electric energy under the same heating effect. It' s
-
Supplier: OMEGA Engineering, Inc.
Description: controller, exact repeatable results can be achieved. The unique serpentine constructed heating element provides evenly distributed, low-watt density heat making these mantles ideal for highly sensitive applications.
- Configuration: Mantle Only
- Flask Size: 50 to 5000 ml
- Temperature Range: Up to 482 C
-
Supplier: Tempco Electric Heater Corporation
Description: attached, most tapes have an additional braided, dielectric protection layer of AMOX yarn for use on conductive (metal) surfaces. Heating Tape with Adjustable Thermostat Control or Time Percentage Control has a moisture & chemical resistant silicone rubber extruded outer sheath and a
- Maximum Operating (Sheath) Temperature: 400 to 1400 F
-
Supplier: OMEGA Engineering, Inc.
Description: The DHT Series is a highly flexible and durable multi-stranded dual heating element that provides even heat across the tape. It is reinforced with high temperature fiberglass for added strength and durability. High temperatures and rapid thermal response with a maximum exposure
- AC Voltage Required: 120 to 240 volts
- Watt Density: 13.1 W/in²
- kWatts: 0.1560 to 1.25 kW
-
Supplier: Accuris
Description: SHEATHED HEATING ELEMENTS
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Heater Elements, W42 , Class 20 Protection, Type W
- Element Materials: Specialty / Other Alloy
- Maximum Element Temperature: 40 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Heater Elements, WL81 , Class 30 Protection, Type WL
- Element Materials: Specialty / Other Alloy
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Heater Elements, WL43 , Class 30 Protection, Type WL
- Element Materials: Specialty / Other Alloy
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Heater Elements, JJ9 , Class 10 Protection, Type J
- Maximum Element Temperature: 40 C
-
Supplier: Embro GmbH
Description: With the help of our embroidery technology, we can easily manufacture flexible, electric, textile heating elements in small and large series. After the layout has been created once using a CAD software, our machines are capable of manufacturing heating elements.
- AC Voltage Required: 1 to 400 volts
- Length: 110 inch
- Maximum Operating (Sheath) Temperature: 752 F
- Sleeve (Sheath) Material: Other
-
Supplier: Thermon, Inc
Description: High performance HPT power-limiting heating cables are designed specifically for process temperature maintenance or freeze protection where high maintain temperatures or high temperature exposure is required. A coiled resistor alloy heating element provides the power-limiting
- AC Voltage Required: 120 to 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Heating Cable
- Maximum Operating Temperature: -60 to 302 F
-
Supplier: WATTCO
Description: Finned tubular heating elements from WATTCO™ are the most versatile and dependable electric heating element available today. These industrial heating solutions are among the most common heaters and are best suited for a large number of applications such as
- AC Voltage Required: 120 to 600 volts
- Applications: Gases / Vapors, Clean Water Heating, Process Waters, Lightweight Oils & Degreasing Solutions, Heavy Weight Oils, Medium Weight Oils, Mild Corrosive Solutions, Severe Corrosive Solutions
- Heater Type: Tubular Heater
- Heating Capacity: 0.5000 to 7.1 kW
-
Supplier: Heatizon Systems
Description: Radiant Heat with Tuff Cable Tuff Cable is a durable 10 guage coated copper heating element that is chemical and gasoline resistant. Tuff Cable is designed to always be embeded into a heatsink. Examples of heatsinks are asphalt, concrete, mortar, pavers, stone, Heatizon Systems
- Fuel / Energy Source: Electric
- Heater Type: Radiant Heater, Radiant Floor Heater, Heating Cable
- Sleeve (Sheath) Material: Copper
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at
- AC Voltage Required: 220 to 240 volts
- Applications: Curing / Tempering, Other
- Fuel / Energy Source: Electric
- Maximum Operating (Sheath) Temperature: 1500 F
-
Supplier: Cole-Parmer
Description: • Constructed with aluminum casings Electric heating mantles incorporate a heating element suspended within a ceramic fiber insulating material for safe heat transfer. Mantles have built-in power controller with a 1-10 scale. Maximum temperature is 842
F (450 C). - Flask Size: 1000 ml
- Operating Temperature: 842 F
- Power: 500 watts
-
Supplier: Pelonis Technologies, Inc.
Description: Ceramic “Fin” PTC Heating elements create a good heat transfer in a small space and are safe, powerful, and energy efficient.
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Air Heater
- Heating Capacity: 0.1200 kW
-
Supplier: Birk Manufacturing, Inc.
Description: -heater assemblies. Mica heaters are designed for clamped applications, making them ideal for hot plates, metal-strip heaters and surfaces where direct contact is not an issue. Birk is a leading mica heating-element manufacturer, allowing customers to meet the highest temperatures and watt
- Fuel / Energy Source: Electric
- Heater Type: Other
-
Supplier: RS Components, Ltd.
Description: 2 way knife for ease of cutting material. Electronic timer control for repeatability. Will seal a wide variety of materials including anti-static and polyethylene. Depending on the types of materials used these units will seal from 2 layers of 25 micron (2 x 100 gauge) up to 2 x 200 micron (2 x 800
-
Supplier: OMEGA Engineering, Inc.
Description: The FE cable heating element is tension wrapped and covered with a fluorocarbon film and enclosed in a minimum 20 mil FEP abrasion resistant extruded jacket. This tough outer cover provides moisture and dielectric protection as well as resistance to abrasion. A tinned copper overbraid
- AC Voltage Required: 120 to 480 volts
- Fuel / Energy Source: Electric
- Insulation Options: Other
- Maximum Operating (Sheath) Temperature: 450 F
-
Supplier: Johnson Controls, Inc.
Description: For line voltage control of residential, commercial, or industrial heating or year-round air conditioning. Heat or cold anticipators are not required. The liquid-charged temperature sensing element and highly efficient diaphragm and leverage provide close temperature control. T22
- Mechanical Switch Type: Bi-Metal
- Temperature Set Point Range: 40 to 90 F
- Thermostat Type: Mechanical
-
Description: Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for other installations. For heated blankets and pads, see IEC 60335-2-17. For heated mats and
-
Description: Boron Nitride is a high-temperature ceramic that has a structure similar to graphite. Our portfolio of hot-pressed solid materials includes pure Hexagonal Boron Nitride as well as composites suitable for applications requiring excellent thermal properties combined with electrical isolation. Easy
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: TPI Corporation
Description: 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2 AMPERE CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS,
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Radiant Reflective Element: Sheathed Tubular Element
- Watts: 0.3750 kW
-
Supplier: Process Heating Company, Inc.
Description: No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY
- AC Voltage Required: 600 volts
- Element Options: Single Ended, Round Heating Element
- Maximum Operating (Sheath) Temperature: 750 F
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Thermon, Inc
Description: . To ensure multiple flow paths for electrical current to pass, the RTF FlexiPanel utilizes a parallel circuit design based on a stamped high temperature alloy heating element. This design eliminates the burnout potential common with series wire-based designs. The rugged construction
- AC Voltage Required: 120 to 240 volts
- Heater Type: Wrap Around
- Maximum Operating (Sheath) Temperature: -67 to 250 F
- Phase: Single Phase
-
Supplier: Schaltbau GmbH
Description: Tubular elements for water heaters In water heaters of air conditioning systems and for heating tanks of drinking and service water, tubular elements are used. They serve a double function: they heat the water and protect the tank against freezing. The operating voltage of a
- AC Voltage Required: 167 volts
- Applications: Clean Water Heating
- Fuel / Energy Source: Electric
- Heating Capacity: 0.5000 kW
-
Supplier: WATTCO
Description: Open coil elements are the most efficient type of electric heating element while also the most economically feasible for most heating applications. Used predominantly in the duct heating industry, open coil elements have open circuits that heat air directly
- AC Voltage Required: 240 to 600 volts
- Insulation Options: Ceramic Insulation
- Phase: Three Phase
- Watt Density: 3 to 12 W/in²
Find Suppliers by Category Top
Featured Products Top
-
fusion welded to the nickel-coated steel terminal cold pin. This coil assembly is precisely stretched and centered in the element metal sheath The sheath is then filled with Grade “A” Magnesium Oxide powder (MgO). The filled tube is then compacted by a roll (read more)
Browse Tubular Heaters Datasheets for Tempco Electric Heater Corporation -
Backer Marathon is the premier manufacturer of electric heating elements and temperature sensors. We stock thousands of heaters and sensors for same day shipment and specialize in custom designed and manufactured products with no minimum order. Whatever your heating requirement, Backer (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
With the development of the times, the demand for alumina heating element in all walks of life is increasing. INNOVACERA’s ceramic heater is widely used in industrial and automotive (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
your application, heat and temperature are crucial aspects to consider. Selecting the right heating element allows you to ensure the level of safety, allows you to attain optimal performance, and improves the overall efficiency of the heater's end use. When the right heater is (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc. -
Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc. -
Backer Hotwatt carries a complete line of air heating solutions with temperatures up to 1500F(815C). We meet the needs for a variety of industries including manufacturing, medical, baking, drying, packaging, plactics and electronics. (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc. -
Direct Heating Direct fire, similar to what one might see with a gas stove-top or propane grill, directs the flame and combustion directly into the chamber where products are being processed. Because all of the energy is being transferred into the production (read more)
Browse Thermal and Refractory Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Uniquely modern tuning knobs Our TOP-KNOBS are unique in design and are thus the ideal solution for users looking for that special something. Individual marking element define the function of the tuning knob and give your equipment a modern, contemporary appearance (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Within many industrial processes there are often multiple solutions for each challenge. Electric heating elements within medical and healthcare processes are no exception. Tempco has a history of supporting the Medical and Healthcare Industry with the right custom solutions while (read more)
Browse Electric Heaters Datasheets for Tempco Electric Heater Corporation
Conduct Research Top
-
Ceramic Heating Element Introduction
Ceramic heating element is a resistive piece of ceramic, often treated with a metallic coating. The ceramic heating element creates heat based on resistance to electrical flow through the ceramic element. This is done to provide heat to a room or other area via convection or forced air. Ceramic
-
How to Select the Right Industrial Heating Element
Industrial heating elements are among the most crucial components in any industrial heating system. Selecting the right industrial heating element can save money, time, and create a more efficient process, regardless of the application.
-
What Makes the Ceramic Heating Element the Core Part of a Vaporizer?
The ceramic heating element is a safety and healthiest option for dry herb vaporizers, so every vaper is preferred to choose those vaporizers that carry ceramic heating element. Let's more specific, when a vaper burns tobacco, marijuana, or hemp during traditional smoking to release the active
-
Brazing a steel and brass immersion heating element [MEC]
Induction results in faster heating than a torch with faster, multi-part heating to increase output...
-
Brazing a steel and brass immersion heating element [IH]
Induction results in faster heating than a torch with faster, multi-part heating to increase output...
-
Ceramic Heating Element for 3D Printer Extruder Hot Ends
In September 201, the 3D manufacturing accessories manufacturer E3D Online and the new Phaee successively released the 3D hot end in the current season, and the application of the Tusi semiconductor printing tube has been completed instead of the traditional single-head heat pipe. The hot new
-
Heating Elements for Different Industrial Applications
Looking for some practical advice for heating elements? We 'll break down how industrial operators can select the right type of heating element for their specific application. Get a better understanding of how factors such as temperature range, chemical compatibility, and durability affect the type
-
5 Design Factors that Determine Heater Element Efficacy
When choosing a heater element, emphasis should be placed on the element 's efficiency above all else. Various factors can determine a heating element 's effectiveness, but they can easily be overlooked. This post will examine key design factors that influence the efficacy of heater elements
-
Circulation Heaters for Gas and Steam Heating Applications
Circulation heaters, containers/vessels with the heating element inside, are used to heat gases and steam for different types industrial applications.
-
Electric Heating Coils: Selection & Design
Electric heating coils transfer energy into heat in a variety of heating applications. They're an important part of many industrial heating solutions. A coil is a heating element attached to the heating unit itself. The heater generates the electric current which flows into the coil. The heating
-
Heaters on Wheels - Bringing Mobility to your Heating Application
immersion heaters are used where heated gas or liquid is needed. The salient features of heaters on wheels are: All components such as temperature controllers and control panels are assembled in one unit. The heating element unit can also be raised up or lowered to suit the application.
-
Why Should Ceramic Heating Elements be used for E-cigs Instead of Metal Coils?
MCH (Metal Ceramic Heater), is an advanced ceramic heating element of high-efficiency, environmentally friendly, and energy-saving. Nowadays, the ceramic heating element has been used in more and more applications to improve performance, such as household electric heating appliances, automobile gas
-
High Performance Component Heating Solutions for Large, High Temperature Industrial Applications
into complex environments and require complex system infrastructure to install and support. This. white paper uncovers the need for high performance component heating solutions in large, high temperature industrial. applications and discusses the benefits of multiple zone heating element technology.
More Information Top
-
The Effects of CPAP Tube Reverse Flow
Heat flow from the heating element to water ........................................
-
Handbook of Numerical Heat Transfer 2nd Edition Complete Document
L. Zhu and R. Pitchumani, Analysis of a Process for Curing Composites by the Use of Embedded Resistive Heating Elements , Composites Sci. Technol., 60, 2699 – 2712 (2000).
-
Laboratory Performance Evaluation of Residential Integrated Heat Pump Water Heaters
Integrated HPWHs are factory-integrated with a water tank and backup resistance heating elements .