Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aries Engineering Co., Inc.
Description: Standard Features: Power-stroke only operation High Cycle Rates – up to 300 CPM Linear output force Operates in any position Hydra-Pneumatic Power Stroke Only Operation Available in 1-20 Ton Size Range Total Air
- Cylinder Action: Single
- Cylinder Configuration: Simple
- Cylinder Style: Tie-rod
- Mounting Options: None
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Trelleborg Sealing Solutions supplies a number of seals, wear rings and scrapers / wipers specifically engineered for pneumatic applications, where cylinders and valves are actuated by air. Pneumatic seals operate in dynamic applications, often at high speeds,
-
Supplier: MultiDimension Technology Co., Ltd.
Description: TMR1341XD is a digital omni polar magnetic switch that integrates Magneto-resistance and CMOS technology to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for pneumatic cylinder position
- Input (Supply) Voltage: 1.6 to 5 volts
- Package Type / Mounting: Surface Mount (SMD)
- Sensor Grade / Operating Range: Industrial
- Sensor Type: Magnetic Sensor
-
-
Supplier: RS Components, Ltd.
Description: Multiple output capability - 2 PNP + 1 analogue output or 2 NPN + 1 analogue output. User selectable pressure unit display. High speed response with anti-chatter function. Vacuum and positive pressure models. Complete self diagnosis with error indication. Peak or minimum pressure
-
Supplier: DME Company
Description: Heavy Duty, lightweight construction for general high speed polishing & grinding Rear exhaust Ball bearing construction for longer tool life Grooved handle design for firm grip Variable speed throttle for positive speed control Cylinder constructed of high
-
Supplier: DME Company
Description: Heavy Duty, lightweight construction for general high speed polishing & grinding Chrome plated "paddle" safety trigger Ball bearing construction for longer tool life Grooved handle design for firm grip Variable speed throttle for positive speed control Cylinder
-
Supplier: Edwards Vacuum
Description: The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and
- Actuator Shaft / Stem Bellows: Yes
- Operating / Bake-out Temperature: 41 to 212 F
- Port Flange (ISO Nominal Size): NW 10
- Port Flange / Fitting Type: ISO
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated
- Configuration: Panel Mount
- Drive Type: Pneumatic Motor / System
- Mode of Operation: Analog Feedback, Voltage (BEMF / Open Loop) Mode, Current (Torque) Mode
- Motor Feedback: Analog Position
-
Supplier: DeZURIK, Inc.
Description: PowerRac actuators are designed for all DeZURIK quarter turn valves. They feature a time and application proven rack and pinion system for converting linear motion to rotary. PowerRac actuators feature a high opening torque, necessary for on-off applications, and they also maintain
- Operation: Modulating
- Pneumatic Actuator Type: Rack and Pinion Actuator
- Stem Diameter: 1 to 24 inch
-
Supplier: Associated Pacific Machine Corp.
Description: Manual 4 post mechanical stops Pneumatic die rails under the head Polypropylene cutting pad with oscillating pad shifter Inboard and outboard pneumatic pinch rolls 1 HP servo motor positioning system Material rewind stand with tension bar
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton), Other
- Capacity / Operating Force: 13.23 tons
- Frame Type & Orientation: Column (4 Post) / Straight-Side
- Operation: Blanking
-
Supplier: Associated Pacific Machine Corp.
Description: Motorized 4 post mechanical stops with automatic cutting depth function Pneumatic die rails under the head Polypropylene cutting pad with oscillating pad shifter Inboard and outboard pneumatic pinch rolls 1 HP servo motor positioning system
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton), Other
- Capacity / Operating Force: 27.56 tons
- Frame Type & Orientation: Column (4 Post) / Straight-Side
- Operation: Blanking
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: utilization. The PS-360C will achieve outstanding compaction results regardless of the application with its proven suspension design and flexible weight adjustment. Caterpillar 3054C Turbocharged Engine High-tech four cylinder engine provides outstanding performance and fuel economy
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Supplier: Ewellix
Description: Benefits: Optimised for an extended operating life, speed and force range Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors Easy to replace pneumatic cylinders Accurate positioning (based on motor
- Actuation Type: Electrical
- Motor Specifications: AC Servo
- Rated Force: 157 lbs
- Rated Speed: 19.69 in/sec
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: tightening applications or pre-threaded screws. Series lineup consists of high speed (Red, 2,000 rpm), standard speed (Blue, 1,200 rpm) and low speed (Yellow, 650 rpm) with respective torque ranges of 3.5 - 26.6 Lb-in (DLV30) The clear plastic cover is mounted over the
- Actuation Method: Lever, Push-to-Start
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: DEPRAG, Inc.
Description: Flexible Documentation features High precision Sensor control The handheld MINIMAT EC servo screwdriver in connection with the sequence controller AST30 enables free programming of the screw tightening process and features maximum flexibility and
- Drive Size: Other Drive Size
- Drive Style: Electric
- Drive Type: Fixed Size Drive
- Head Style: Right-Angle
-
Supplier: Clippard
Description: When cycling without limits function is desired from cylinder with bore or stroke requiring very high flow rates to achieve desired cycle speed.
- Form Factor: Other
-
Supplier: Clippard
Description: When cycling without limits function is desired from cylinder with bore or stroke requiring very high flow rates to achieve desired cycle speed.
- Form Factor: Other
-
Supplier: Sunstone Engineering
Description: The Sunstone WH1187A-HF High Force Weld Head comes standard with beneficial features such as manual or automatic triggering, easy force adjustment, and adjustable height. The pneumatic cylinder is compatible with any air compressor that can deliver 60psi or more, and includes a
- Equipment Type: Welding Equipment
-
Supplier: RS Components, Ltd.
Description: mounting, short overall length, and high speed operation. Repairable. High speed operation . Auto switch capable. Quick and easy maintenance. Long cylinder life Manufacturer Series = NCG Action = Double Rods = Single Bore = 20mm Stroke = 177.8mm Maximum Operating
- Bore Size: 0.7874 inch
- Cylinder Action: Double
- Features: Bumpers/Cushions
- Operating Pressure: 145 to 218 psi
-
Supplier: RS Components, Ltd.
Description: , and double rear clevis. Series CJ2 is auto switch capable. Compact / lightweight mini air cylinders. Double acting, high speed. Built in magnet Action = Double Rods = Single Bore = 16mm Stroke = 15mm Piston Speed = 50 - 750mm/s Maximum Operating Pressure = 0.7 MPa
- Bore Size: 0.6299 inch
- Cylinder Action: Double
- Features: Bumpers/Cushions
- Operating Pressure: 102 to 152 psi
-
Supplier: RS Components, Ltd.
Description: , and double rear clevis. Series CJ2 is auto switch capable. Compact / lightweight mini air cylinders. Double acting, high speed. Built in magnet Action = Double Rods = Single Bore = 10mm Stroke = 30mm Piston Speed = 50 - 750mm/s Maximum Operating Pressure = 0.7 MPa
- Bore Size: 0.3937 inch
- Cylinder Action: Double
- Features: Bumpers/Cushions
- Operating Pressure: 102 to 152 psi
-
Supplier: Weber UK, Ltd.
Description: High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to
- Actuation: Air / Pneumatic, Hydraulic
- Jack Type: Other
- Lift Capacity: 15 to 30 tons
- Minimum Height: 7.28 inch
-
Supplier: Andantex USA, Inc.
Description: ,chrome molybdenum alloy steel for the jaws and slide-dog shifting elements.The clutch is actuated remotely by a pneumatic cylinder and limit switches, which is provided with the unit, or manually by shifting lever. Ball bearings and viton seals are used to accept higher speed
- Application / Type: Industrial / General Purpose
- Clutch Engagement: Toothed
- Drive / Load Connection: Other
- Features & Options: Zero Backlash
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications where
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 2880 In-lbs
- Operating Pressure Range: 45 to 120 psi
- Operating Temperature: 0.0 to 140 F
-
Supplier: Visumatic Industrial Products
Description: sensor gives the PLC feed confirmation Nut driver tooling designed to fit your nut and part stack up Nut locking socket options provide the ability to whip at high speeds and the flexibility to insert horizontally or at multiple angles. Driver slide position sensors give PLC feedback
- Head Style: In-line
- Nutrunner Style: Hand-Held Cylindrical, Fixtured
- Power: Pneumatic
- Type: Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The SK-9140PF/B/A is a light, ergonomically designed push-to-start unit best used with medium to high torque range applications. The unit features a higher 1000 rpm speed. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm
- Actuation Method: Lever, Push-to-Start
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Compact Automation
Description: • Low Speed High Torque Motor • Product Mixing Application Considerations: • Overrun: The output shaft can be manually rotated only in its drive direction. Large loads may coast after the actuator has stopped. The output shaft cannot be reverse rotated- Forcing
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 350 In-lbs
- Operating Pressure Range: 35 to 200 psi
- Operating Temperature: -20 to 180 F
-
Supplier: FTL Technology
Description: PTFE seals are often used in hydraulic and pneumatic cylinders. In comparison to more traditional elastomer solutions, PTFE seals can offer some additional unique characteristics. Low friction at high pressures is the more important of these however low stick slip, high
- Sealing Element or Lip Material: Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Eaton Hydraulics Group
Description: AMCB Eaton Airflex AMCB AccuStop® clutch and brake combinations pack a low-maintenance, high-performance punch. Featuring an air-actuated disc clutch and a spring-applied disc brake, Airflex AMCB AccuStop® units are engineered for small- to medium-tonnage, high-speed, high
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Clutch Engagement: Friction
-
Supplier: GT Schmidt Marking Systems
Description: Model 21 Rotary Marker - Outstanding for marking cylindrical parts with thin walls. Similar to the Model 20, this high speed rotary marker encompasses an air loaded die head mounted on a swing arm that supplies pressure as internally supported round parts roll through the
- Applications: Date Stamp
- Automation: Automatic
- Media Handling: Glass / Ceramics, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper, Irregular Surfaces
- Operation: Air / Pneumatic
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean
- Capacity / Operating Force: 1 to 50 tons
- Drive Technology: Air / Pneumatic, Hydraulic, Other
-
Supplier: Precision Surfacing Solutions
Description: The pneumatic lift version of the Lapmaster Model 36 is based on the Open Face design, but the pressure weights are attached, through selfaligning bearings, to the rods of three pneumatic cylinders. These are mounted vertically on sliding rails within a fabricated hollow
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Automation: Automatic / Indexing, PLC
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Weldon Solutions
Description: Versatile OD Grinding The Midas Series includes eight CNC cylindrical grinders that are designed to meet the rigorous demands and exacting requirements of high production grinding. The grinders incorporate the extremely stiff shear damping base design used in Weldon's GOLD models
- Automation: Automatic / Indexing, CNC
- Driver Technology: Electric Motor / Vibrator, Air / Pneumatic
- Industry / Product Applications: Aerospace, Automotive, Biotech / Medical Devices, Building and Construction, MRO / Resurfacing, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking, Wood / Woodworking, Ceramics / Glass
-
Supplier: Hymark/Kentucky Gauge
Description: The PD1000 allows quick and precise positioning of the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD1000 is designed for
-
Supplier: Hymark/Kentucky Gauge
Description: The PD1000 allows quick and precise positioning of the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD1000 is designed for
Find Suppliers by Category Top
Featured Products Top
-
Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec® pneumatic cylinders for difficult (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
AMR1341D High Sensitivity Pneumatic Cylinder Switch The AMR1341D pneumatic cylinder switch is a high-sensitivity omnipolar magnetic switch with low power consumption and high speed. It maintains 1kHz switching (read more)
Browse Magnetic Sensor Chips Datasheets for MultiDimension Technology Co., Ltd. -
AMR magnetic pneumatic cylinder position sensor MDT expands AMR magnetic sensor range with the AMR134x series pneumatic cylinder position sensor. Offering 1 k (read more)
Browse Magnetic Proximity Sensors Datasheets for MultiDimension Technology Co., Ltd. -
Full complement cylindrical roller bearings are designed with the maximum possible number of rolling elements for high load applications. Their cageless design allows for tighter roller arrangement, enhancing load-carrying capacity and even load distribution. Load (read more)
Browse Cylindrical Roller Bearings Datasheets for Changzhou Mouette Machinery Co., Ltd. -
PULL BAR TYPE HYDRAULIC CYLINDER The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines Operating Speed Range(Not including (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Super precision cylindrical roller bearings are primarily used in machine tools and other precision applications requiring superior bearing performance. In these applications, a high degree of system rigidity is one of the main performance challenges, as the magnitude (read more)
Browse Cylindrical Roller Bearings Datasheets for Pacific International Bearing, Inc. -
- Hazardous location and/or corrosion resistance Size and/or weight reduction Special functions and/or configurations - Low friction cylinders - High speed cylinders and valves - Cylinder/valve combinations - Motor mounting kits (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
If your operation grinds to a halt, nothing else matters. That’s why actuators and cylinders are so essential – you have to get them right and you have to rely on them working 24/7. Today’s hydraulic and pneumatic options are anything but reliable. More and (read more)
Browse Linear Actuators Datasheets for U.S. Tsubaki Power Transmission, LLC
Conduct Research Top
-
High Speed Linear Actuators
The first thing that comes to mind when we talk about linear actuators is a pneumatic cylinder with some control valves. They have been an indispensable part of the automation industry and still hold importance. Pneumatic cylinders are suitable for a variety of automation applications at a high
More Information Top
-
Applied Mechanics and Materials I
Finite Element Mechanical Analysis of Cushion Seals in High Speed Pneumatic Cylinder .
-
Scientific.Net: Materials Science
Finite Element Mechanical Analysis of Cushion Seals in High Speed Pneumatic Cylinder .
-
Finite Element Analysis of Thermal Residual Stress in Unidirectional Fiber Reinforced Composite
• Finite Element Mechanical Analysis of Cushion Seals in High Speed Pneumatic Cylinder p.44 .
-
Stress Analysis of Transmission System and Blade for Offshore Wind Power Generator
• Finite Element Mechanical Analysis of Cushion Seals in High Speed Pneumatic Cylinder p.44 .
-
Structural Optimization Design of Anti-Collision Sealing Cylindrical Rubber Cushion
Finite Element Mechanical Analysis of Cushion Seals in High Speed Pneumatic Cylinder .
-
Impact Energy Calculated by a Plastic Material Deformation
• Finite Element Mechanical Analysis of Cushion Seals in High Speed Pneumatic Cylinder p.44 .
-
Applied Mechanics and Materials
Finite Element Mechanical Analysis of Cushion Seals in High Speed Pneumatic Cylinder .
-
Comparison of Two Hyperelastic Models for Carbon Black Filled Rubber
• Finite Element Mechanical Analysis of Cushion Seals in High Speed Pneumatic Cylinder p.44 .
-
Small Scale Effect on Boundary Conditions of Cantilever Single Carbon Nanotubes
• Finite Element Mechanical Analysis of Cushion Seals in High Speed Pneumatic Cylinder p.44 .
-
Mechanical Model and Finite-Element Simulation Analysis of Hemp Stalk
• Finite Element Mechanical Analysis of Cushion Seals in High Speed Pneumatic Cylinder p.44 .