Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kistler Group
Description: The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/°C. The accelerometer family operates
- Acceleration: 50 to 250 g
- Device Type: Sensor / Transducer
- Features: Integrated Electronics Piezo Electric (IEPE)
- Frequency Range: 0.5000 to 10000 Hz
-
Supplier: PCB Piezotronics, Inc.
Description: High Temperature accelerometer kit, one each of 357E92, 003A01, 422E35, 012A10.
-
Supplier: Wilcoxon Sensing Technologies
Description: FireFET high temperature accelerometer, operation to 150°C/302°F, 100 mV/g sensitivity, ±10% tolerance, top exit 2-pin MIL-C-5015 connector, case isolated
- Acceleration: 50 g
- Features: Corrosion Resistant, Integrated Electronics Piezo Electric (IEPE)
- Frequency Range: 1 to 12000 Hz
- Operating Temperature: -58 to 248 F
-
-
Supplier: Wilcoxon Sensing Technologies
Description: High temperature accelerometer, 150°C/302°F, 100 mV/g sensitivity, ±10% tolerance, side exit MIL-C-5015 connector, case isolated
- Acceleration: 50 g
- Features: Corrosion Resistant, Integrated Electronics Piezo Electric (IEPE)
- Frequency Range: 1 to 11000 Hz
- Operating Temperature: -58 to 248 F
-
Supplier: Wilcoxon Sensing Technologies
Description: High temp 260C charge mode accelerometer, 25 pC/g, top exit microdot connector, case isolated
- Features: Corrosion Resistant
- Frequency Range: 12000 Hz
- Operating Temperature: -58 to 500 F
- Sensor Output: Acceleration
-
Supplier: Kistler Group
Description: The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/°C. The accelerometer family operates
- Acceleration: 50 to 250 g
- Device Type: Sensor / Transducer
- Features: Integrated Electronics Piezo Electric (IEPE)
- Frequency Range: 0.5000 to 10000 Hz
-
Supplier: Kistler Group
Description: Types 8202A... and 8203A... are high impedance, charge mode accelerometers designed for vibration measurements where temperature extremes may be experienced. A Ceramic Shear sensing element produces a significant charge output that can be easily converted into a useable analog
- Acceleration: 1000 to 2000 g
- Device Type: Sensor / Transducer
- Frequency Range: 5 to 4000 Hz
- Maximum Shock: 5000 g
-
Supplier: Kistler Group
Description: Types 8202A... and 8203A... are high impedance, charge mode accelerometers designed for vibration measurements where temperature extremes may be experienced. A Ceramic Shear sensing element produces a significant charge output that can be easily converted into a useable analog
- Acceleration: 1000 to 2000 g
- Device Type: Sensor / Transducer
- Frequency Range: 5 to 4000 Hz
- Maximum Shock: 5000 g
-
Supplier: PCB Piezotronics, Inc.
Description: ESS accel. kit including charge accel, cable, and in-line charge converter, providing 10 mV/g System consists of the following: • Model 357M50 Accelerometer - survives 500 deg. F (260 deg. C) • Model 16950-01 Cable Assembly • Model 422M136 Charge Amplifier System sensitivity is 10 mV/g
- Number of Axes: Single Axis
-
Supplier: PCB Piezotronics, Inc.
Description: UHT-12™, high temperature, charge mode accelerometer kit containing a side exit accelerometer with shear sensing crystal, 10 ft integral hard-line cable, and integral charge amplifier
- Maximum Shock: 1000 g
- Operating Temperature: -65 to 900 F
- Sensor Mounting: Other
-
Supplier: PCB Piezotronics, Inc.
Description: High temperature,intrinsi cally safe, charge mode accelerometer, 100 pC/g sensitivity, 500 degree F, 10 ft integral cable.
- Acceleration: 200 g
- Frequency Range: 6000 Hz
- Maximum Shock: 1000 g
- Sensor Mounting: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe charge mode accelerometer, sensor operation to +260°C, 100 mV/g sensitivity, ±10% tolerance, top exit 10-32 connector, for use with CC726Echarge amplifier
- Acceleration: 50 g
- Features: Corrosion Resistant, Intrinsically Safe
- Frequency Range: 1 to 15000 Hz
- Operating Temperature: -58 to 500 F
-
Supplier: Dytran by HBK
Description: The Dytran model 3085C is a single axis high temperature differential output accelerometer with 10 pC/g sensitivity, designed to measure surface vibration at temperatures up to +600°F (+316°C). This piezoelectric charge mode accelerometer features a case isolated
- Acceleration: -500 to 500 g
- Device Type: Sensor / Transducer
- Features: Integrated Electronics Piezo Electric (IEPE), Sealed, Other
- Frequency Range: 2500 Hz
-
Supplier: Dytran by HBK
Description: The Dytran model 3092C is a piezoelectric charge mode accelerometer capable of operating at temperatures up to +900°F (+482°C). For reliable performance under harsh conditions, units are hermetically sealed and housed in a stainless steel
- Acceleration: -500 to 500 g
- Device Type: Sensor / Transducer
- Features: Integrated Electronics Piezo Electric (IEPE), Sealed, Other
- Frequency Range: 5000 Hz
-
Supplier: Dytran by HBK
Description: , and industrial vibration monitoring. Dytran's model 3443C high temperature accelerometer is capable of operating under extreme temperatures, while at the same time providing the high levels of reliability, durability and accuracy that is offered with standard
- Device Type: Sensor / Transducer
- Features: Sealed, Other
- Frequency Range: 3 to 10000 Hz
- Maximum Shock: 5000 g
-
Supplier: Dytran by HBK
Description: The Dytran model 3224C is an ultra miniature teardrop, high temperature charge mode accelerometer with integral electronics, designed to adhesively mount in spaces inaccessible to other types of accelerometers and an overall weight of just 0.2 grams. Model 3224C is
- Device Type: Sensor / Transducer
- Features: Sealed, Other
- Frequency Range: 10000 Hz
- Maximum Shock: 1000 g
-
Supplier: Silicon Designs, Inc.
Description: SDI's Premium Models 2470 and 2476 High-Performance Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency applications experiencing large or rapid temperature
- Acceleration: 2 to 400 g
- Device Type: Sensor / Transducer
- Frequency Range: 0.0 to 4200 Hz
- Maximum Shock: 2000 to 5000 g
-
Supplier: Silicon Designs, Inc.
Description: SDI's Premium Models 2220 and 2276 High-Performance Single Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency applications experiencing large or rapid temperature
- Acceleration: 2 to 400 g
- Device Type: Sensor / Transducer
- Frequency Range: 0.0 to 4200 Hz
- Number of Axes: Single Axis
-
Supplier: Silicon Designs, Inc.
Description: The high-performance Models 2240 and 2480 Specialty Hermetic MEMS DC Test & Measurement Accelerometer Modules from Silicon Designs (SDI) provide enhanced performance over temperature in zero to medium frequency applications experiencing large or rapid temperature
- Acceleration: 2 to 400 g
- Device Type: Sensor / Transducer
- Features: Sealed
- Frequency Range: 0.0 to 4200 Hz
-
Supplier: Richardson RFPD
Description: The ADXL206 is a precision, low power, complete dual-axis iMEMS® accelerometer for use in high temperature environ-ments. The accelerometer integrates the sensor with signal conditioned voltage outputs on a single, monolithic IC.
- Acceleration: 5 g
- Number of Axes: Biaxial
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism
- Acceleration: 0.1000 to 2 g
- Device Type: Sensor / Transducer
- Features: Sealed
- Frequency Range: 2 to 30 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced
- Acceleration: 70 to 80 g
- Device Type: Sensor / Transducer
- Features: Battery Powered
- Frequency Range: 3 to 5000 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: The ACC102A accelerometer uses a shear mode design for high performance. It has a rugged stainless steel inner structure covered by a molded polymer. This construction makes the ACC102 impervious to harsh environments, such as alkaline coolants, hot oil and water sprays, resulting in
- Acceleration: 40 to 75 g
- Device Type: Sensor / Transducer
- Features: Battery Powered, Corrosion Resistant, Sealed
- Frequency Range: 3 to 5000 Hz
-
Supplier: Silicon Designs, Inc.
Description: scale factor repeatability, and low noise. The Model 2225 module combines a high-temperature, open printed circuit board (PCB) specifically designed to give the high stability required for inertial applications and SDI's Model 1525 Industrial & High-End Inertial MEMS DC
- Acceleration: 2 to 50 g
- Device Type: Sensor / Transducer, Other
- Features: Sealed
- Maximum Shock: Up to 5000 g
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 5 m
- Device Type: Sensor / Transducer
- Frequency Range: 1 to 12000 Hz
- Maximum Vibration: 1000 g
- Minimum Accuracy: 5 +/-% FS
-
Supplier: Jewell Instruments, LLC
Description: The Jewell Instruments QFA-180 Series Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits High Temperature Excellent Repeatability
- Acceleration: -30 to 30 g
- Device Type: Sensor / Transducer
- Features: Self Test / Diagnostics / Self Calibrating
- Frequency Range: 300 Hz
-
Supplier: Jewell Instruments, LLC
Description: The Jewell Instruments QFM-180 Series Miniature Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits High Temperature Range
- Acceleration: -20 to 20 g
- Device Type: Sensor / Transducer
- Features: Self Test / Diagnostics / Self Calibrating
- Frequency Range: 300 Hz
-
Supplier: Jewell Instruments, LLC
Description: The Jewell Instruments QFA-125 Series Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits Mid-Range Temperature Excellent
- Acceleration: -30 to 30 g
- Device Type: Sensor / Transducer
- Features: Self Test / Diagnostics / Self Calibrating
- Frequency Range: 300 Hz
-
Supplier: Sherborne Sensors
Description: The A600 range of Solid State Accelerometers measure vector acceleration with high accuracy using a micromachined (MEMS) silicon sensor incorporating an air damping feature. Unlike fluid damped devices the air damping employed is essentially independent of temperature. The
- Acceleration: -20 to 20 g
- Device Type: Sensor / Transducer
- Frequency Range: 0.0 to 600 Hz
- Maximum Shock: 200 g
-
Supplier: Tronics Microsystems
Description: power consumption. With a 1 year composite bias repeatability of 1 mg under demanding temperature and vibrations conditions, it overpasses all commercially available MEMS accelerometers. AXO®315 is the perfect candidate for integration into high performance Inertial Measurement
- Acceleration: 14 g
- Device Type: Sensor / Transducer
- Features: Self Test / Diagnostics / Self Calibrating
- Frequency Range: 300 Hz
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™
- Acceleration: -10 to 10 g
- Features: Battery Powered, Wireless
- Frequency Range: 1 to 512 Hz
- Number of Axes: Triaxial
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model SA-528RHT Force Balance Accelerometer is designed for extreme high temperature environments including aircraft engines. The Model SA-528RHT is capable of operating at temperatures of up to 175 degrees Celsius. This sensor is completely self-contained
- Acceleration: -50 to 50 g
- Device Type: Sensor / Transducer
- Frequency Range: 50 to 300 Hz
- Maximum Shock: 1500 g
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADIS16209 is a high accuracy, digital inclinometer that accommodates both single-axis (±180°) and dual-axis (±90°) operation. The standard supply voltage (3.3 V) and serial peripheral interface (SPI) enable simple integration into most industrial
- Operating Temperature: -40 to 257 F
- Sensor Inputs: Accelerometer
-
Supplier: Setra Systems
Description: A highly accurate accelerometer that can maintain a stable output even under the most extreme vibration and temperature conditions. Along with its ability to withstand extreme vibration without damage, the Model 141 can sense accelerations ranging from static acceleration up to 3000 Hz
- Acceleration: -600 to 600 g
- Device Type: Sensor / Transducer
- Features: Filters
- Frequency Range: 200 to 3000 Hz
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADXL206 is a precision, low power, complete dual-axis iMEMS® accelerometer for use in high temperature environments. The accelerometer integrates the sensor with signal conditioned voltage outputs on a single, monolithic IC. The ADXL206 measures
- Acceleration: 5 g
- Number of Axes: Biaxial
- Operating Temperature: -40 to 347 F
Find Suppliers by Category Top
Featured Products Top
-
The Dytran series 3316 is an ultra high-temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +1000°F (+538°C) with charge mode capabilities. Featuring a (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The Dytran model 3310C is a low profile piezoelectric charge mode accelerometer with a sensitivity of 1.0 to 1.3 pC/g designed to reliably operate in temperatures up to +500°F (+260°C). The (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
For industrial systems operating in vibrating environments, it is crucial for accelerometers to demonstrate high stability and repeatability, even under fast-changing temperature and strong vibration conditions. In order to sense very small changes in the inclination angle (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
The Dytran model 3335C takes high-temperature vibration testing to a new level. The single-axis charge mode accelerometer operates up to +1200°F (+649°C)--a breakthrough product in the sensor field (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
Engineers use Dytran high-temperature sensors and accessories to test, validate and monitor products, vehicles, and equipment in the most extreme conditions. Our expansive product line includes accelerometers, charge amplifiers, and (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
. Click to Download Data Sheet Features: Quartz sense element Titanium Hermetically Sealed Lightweight Triaxial TEDS options High Temperature IEPE (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The Dytran 3316 Series is an ultra high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +1000°F (+538°C) with charge mode capabilities. Featuring a (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The Dytran series 7600 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The Dytran series 7700 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The Dytran 3099A Series measures high shock impact up to 60 kg and other high amplitude, short-duration events. Its unique miniature design incorporates a quartz sensing element with a mechanical and electrical filter to (read more)
Browse Accelerometers Datasheets for Dytran by HBK
Conduct Research Top
-
Introduction to Charge Mode Accelerometers
Dytran charge mode accelerometers are designed to measure shock and vibration phenomena over a broad temperature range. These accelerometers, unlike the Low Impedance Voltage Mode (LIVM) types, contain no built-in amplifiers. Dytran's charge mode accelerometers utilize high sensitivity piezoceramic
-
INS600 RTK INTEGRATED NAVIGATION SYSTEM
? INTRODUCTION The INS600 series is a dual-antenna GPS/INS integrated navigation system built by RION. The dual-antenna differential positioning measurement unit (IMU) is precisely calibrated in the full temperature to meet the performance requirements in different environments. The multi-data
More Information Top
-
Piezoelectric Accelerometers with Integral Electronics
There are also recently designed miniature triaxial high temperature accelerom- eters featuring operating temperature up to 175 C [25].
-
175$^circhboxC$Silicon-Based Hybrid Charge Amplifier for 175$^circhboxC$and 100-mV/G Miniature Piezoelectric Accelerometer
[15] Practical Design Techniques for Sensor Signal Conditioning, 1999, Norwood, MA: Analog Devices Inc. [16] Piezoelectric Accelerometer Model 7221A, Specification Sheet, San Juan Capistrano, CA: Endevco/Meggitt Corp. [17] Model 376, High Temperature Accelerometer , Specification Sheet, Gaithersburg, MD: Wilcoxon Research Inc. [18] Piezoelectric …
-
Semapi Corp
AC107 - Series High Temperature Accelerometer .
-
Three Dimensional Vector Accelerometer Using Soi Structure For High Temperature
As the result, the SO1 structure has great advantage for the high temperature accelerometers .
-
Dytran Instruments Introduces 3316C Piezoelectric Accelerometer for High Temperature Applications
Dytran Instruments, a manufacturer of transducers, and DC MEMS and piezoelectric accelerometers, has developed a new compact high temperature accelerometer model 3316C, which is equipped with a charge mode element installed in a hermetically sealed, compact Inconel housing.
-
Detecting Acoustic Emission in Large Liquid Metal Cooled Fast Breeder Reactors
For this test, high temperature accelerometers , rated to 620 C, were mounted on a base support of the test vessel and on the sodium pump discharge line (Fig. 11).
-
Accelerometer
AC107 - Series High Temperature Accelerometer .
-
Optical fiber accelerometers for high-temperature applications
In this paper we report on initial experiments directed towards the development of a high temperature accelerometer , based on a compliant cylinder design.1'2 The compliant cylinder design was choosen because it offers a large sensitvity which is defined as the induced …
-
Operation and maintenance manual: ELECTROMAGNETIC PUMP, Model 18 EPA 38A01-14,500 GPM. [LMFBR]
High Temperature Accelerometers (1200 Deg F .
-
Sensor application survey. Technical report, task 1
high temperature accelerometers are being considered.