Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: cards, 24 volt alarm drivers, digital inputs, line voltage monitoring, and temperature sensors. Model 3000 gas monitors are supplied in a rugged water/dust resistant case with sealable wire entries and mounting tabs. Gas monitoring options include carbon monoxide,
- Application: Confined Space Monitoring
- Instrument Type: Monitor
- Mounting Type: Fixed
-
Supplier: Sunstone Engineering
Description: High-Performance Welding Monitor System – Integrated with Run Chart, & Waveform Display. Multiple Display Modes allows for Up to 10 items to be monitored and displayed on one screen. 5.7? Color LCD Touch Screen Measure Current, Voltage, Welding Time
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. Stand-Alone 8.4" SunBright High Definition Monitor with all Digital / Analog HD/SD Inputs and Advanced Function Features The V-LCD84SB-AFHD is an 8.4" high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix
- Type: Flat Panel Monitor
-
-
Supplier: Texas Instruments
Description: High Temperature Voltage Output High-Side Measurement Current-Shunt Monitor 8-CFP -55 to 210
- Package Type: Other
-
Supplier: AlphaLab, Inc.
Description: The AlphaLab Voltage Touch Monitor enables personnel to identify voltage problems that usually remain hidden. The monitor reads the voltage on a finger (which is identical to the voltage at every other point on the body). It can detect as little as 1/10 volt
- AC Voltage Range: -1000 to 1000 volts
- DC Voltage Range: -2000 to 2000 volts
- Display Digits: 5 Digits
- Display Type: Digital
-
Supplier: Schneider Electric
Description: Advanced Power Quality Meters Revenue and power quality meters for utility network monitoring High performance meters for utility networks, mains or critical loads on HV/LV networks High performance meters for mains or critical loads on HV/LV networks with high
- AC Current Range: 100 to 2400 amps
- AC Voltage Range: 20 to 300 volts
- Electrical Parameters: AC Voltage
-
Supplier: AMADA Weld Tech
Description: Measure Current, Voltage, Force, Displacement and Cover Gas Flow High Resolution Sensors Easy to Program User-Interface Monitor ANY Resistance Welder TCP/IP Communications Enabled Integrated Database and Minitab 15 Statistical Software
- Arc / Resistance Processes: Resistance - Spot
- Equipment Type: Monitor / Controller
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: Nonmetallic, High impact molded enclosure LCD display Available with pass code protection ( if requested by customer on purchase) Operates on 10-30 VDC Adjustable warning and alarm trip points Adjustable alarm delays Also monitors temperature
- Application: Confined Space Monitoring
- Instrument Type: Monitor
- Mounting Type: Fixed
-
Supplier: Maxim Integrated
Description: The DS2762 high-precision Li+ battery monitor is a data-acquisition, information-storage, and safety-protection device tailored for cost-sensitive battery pack applications. This low-power device integrates precise temperature, voltage, and current measurement, nonvolatile (NV)
- Operating Temperature: -40 to 85 C
- Package Type: TSSOP, Other
- Pin Count: 12 to 16
- Supply Voltage (Vi): 2.5 to 5.5 volts
-
Supplier: Maxim Integrated
Description: The MAX6457–MAX6460 high supply voltage, low-power voltage monitors operate over a 4V to 28V supply voltage range. Each device includes a precision bandgap reference, one or two low-offset voltage comparators, internal threshold hysteresis, power-good or
- Number of Supplies: 1
- Operating Temperature: -40 to 125 C
- Package Type: Other
- Pin Count: 6
-
Supplier: Maxim Integrated
Description: input options for monitoring 5.0V, 3.3V, 3.0V, 2.5V, and 1.8V voltages. Additional high-input-impedance comparator options can be used as adjustable voltage monitors, general-purpose comparators, or digital-level translators. The MAX6709 provides four independent
- Number of Supplies: 4
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Pin Count: 10
-
Supplier: WeldComputer Corporation
Description: verify the performance and repeatability of the process. During each weld, voltage, current, conductance, and power profiles are automatically monitored. Force and displacement measurement profiles are also available options to provide the most comprehensive weld quality
- Parameter Monitored: Current, Displacement, Voltage, Power, Resistance, Other
-
Supplier: WeldComputer Corporation
Description: process has occurred that requires corrective action. Rapidly pinpoint the source of a process shift so that the problem can be corrected without incurring unnecessary downtime. FEATURES Monitors half-cycle by half-cycle secondary current and voltage, electrode force
- Parameter Monitored: Current, Displacement, Voltage, Power, Resistance, Other
-
Supplier: Texas Instruments
Description: High Temperature Voltage Output High-Side Measurement Current-Shunt Monitor 0-XCEPT -55 to 210
- Package Type: Other
-
Supplier: Texas Instruments
Description: Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Time Mark Corporation
Description: will enter the setup mode. This unit has a user selectable relay option for High-Low or DPDT. It can also be user-selected to energize on fault or de-energize on fault. The user can select automatic or manual restart on the Model 26. Model 26 True RMS Voltage Monitor can be
- Accuracy: 0.5000 % FS
- Electrical Output: Switch or Alarm Signal
- Frequency: 50 to 60 Hz
- Mounting: DIN Rail
-
Supplier: HORIBA Instruments, Inc.
Description: volume. This gas monitor system is capable of operating at much higher pressures than traditional systems, so the need for additional differential pumping equipment is reduced. The sensors are factory pre-tuned and calibrated against transfer standards to allow direct interchangeability by
- Application: Process Gas
- Instrument Type: Monitor
- Mounting Type: Fixed
-
Supplier: Maxim Integrated
Description: The MAX16008/MAX16009 are adjustable quad window voltage detectors in a small thin QFN package. These devices are designed to provide a higher level of system reliability by monitoring multiple supply voltages and providing a fault signal when any of the voltages exceed
- Number of Supplies: 4
- Operating Temperature: -40 to 125 C
- Package Type: QFN
- Pin Count: 24
-
Supplier: Fluidwell bv
Description: The F117 has been developed for applications where the totalized quantity has to be monitored and not the flow rate. When a start command is given, the totalizer is reset to zero. The amount of product measured from that moment is monitored continously for high totalizer values.
- Computer Interface: Serial
- Display Type: Digital
- Electrical Outputs: Analog Voltage, Analog Current, Switch
- Features: Alarm, Programmable
-
Supplier: Fluidwell bv
Description: The F113 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set two low flow rate and two high flow rate alarm values. If desired, an alarm ignore function can be set up to allow for an incorrect flow rate for a
- Computer Interface: Serial
- Display Type: Digital
- Electrical Outputs: Analog Voltage, Analog Current, Frequency / Pulse, Switch
- Features: Alarm, Programmable
-
Supplier: Advanced Energy Industries, Inc.
Description: The G603 high voltage power supplies offer very high stability in E-beam applications. Max Output Power: Accelerator: 6 W, Extractor: 4 W; Suppressor: 0.02 W, Heater: 15 W; Focus: 0.75 W Max Output Voltage: Up to — 60 kV (accelerator) Ripple: < 2 ppm (75 m
-
Supplier: Fluidwell bv
Description: enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse
- Computer Interface: Serial
- Display Type: Digital
- Electrical Outputs: Analog Voltage, Analog Current, Frequency / Pulse, Switch
- Features: Alarm, Programmable
-
Supplier: Fluidwell bv
Description: The F013 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set one low flow rate and one high flow rate alarm value. If desired, an alarm ignore function can be set up to allow for an incorrect flow rate for a
- Display Type: Digital
- Electrical Outputs: Switch
- Features: Alarm, Programmable
- Flow Rates: Volumetric, Mass
-
Supplier: CARLO GAVAZZI Automation Components
Description: 22.5mm to 35mm Partial load failure detection Zero cross switching Ratings up to 600VACrms & 90AACrms Up to 18000A2s for I 2t and 1200Vp for blocking voltage Control voltage range: 4 - 32 VDC Local or remote current set-point LED
- Dielectric Strength (Isolation Voltage): 2.5 kilovolts
- Maximum Current: 90 amps
- Mounting: DIN Rail
- Operating Temperature: -13 to 158 F
-
Supplier: Microchip Technology, Inc.
Description: The HV7800 high side current monitor IC transfers a high-side current measurement voltage to its ground referenced output with an accurate voltage gain of one. The measurement voltage typically originates at a current sense resistor which is located in a
- Mounting / Configuration: SMD
-
Supplier: Microchip Technology, Inc.
Description: The HV7801 high side current monitor IC transfers a high-side current measurement voltage to its ground referenced output with a voltage gain of five. The measurement voltage typically originates at a current sense resistor which is located in a
- Mounting / Configuration: SMD
-
Supplier: LHV Power
Description: : +11.5 to +15 VDC or +22 to +32 VDC Voltage Monitor and Current Monitor functions. The LHV Power D-series high voltage dc/dc converters are fully encapsulated in UL approved RTV potting material, and packaged in an anodized aluminum case which provides
- Features: Adjustable Voltage
- Number of Outputs: 1 #
-
Supplier: LHV Power
Description: adjust and enable functions with both voltage and current monitoring signals. The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic
- Features: Adjustable Voltage
- Number of Outputs: 1 #
-
Supplier: Pearson Electronics, Inc.
Description: pulse-current monitoring of rise times as short as two nanoseconds. Our current sensor devices of larger inner diameter make possible high voltage current measurement without the risk of voltage breakdown. Several of our current transformer models feature double shielding
- Current Type: AC Current
- Frequency Range: 160 to 1.00E7 Hz
- Measuring Range: 2000 amps
- Operating Temperature: 32 to 149 F
-
Supplier: Microchip Technology, Inc.
Description: The HV7802 high side current monitor IC contains a transconductance amplifier which translates a high side current measurement voltage into an output current with resistor programmable transconductance gain. An optional second resistor transforms this output current into
- Mounting / Configuration: SMD
-
Supplier: HVM Technology, Inc.
Description: outputs provide the user with operational information for maximum control. The SMHV Series has additional features such as voltage and current monitor outputs, current limit control input, as well as an enable/disable input. Sub-Miniature High Voltage Single Output DC to
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD8212 is a high common-mode voltage, current shunt monitor. It accurately amplifies a small differential input voltage in the presence of large common-mode voltages up to 65 V (>500 V with an external PNP transistor). The AD8212 is ideal for
- Device Type: Current Sense Amplifier
- Operating Range: Automotive
- Package Type: MSOP
- RoHS Compliant: Yes
-
Supplier: BTECH, Inc.
Description: , including cells with high amp hour ratings (4000+). KEY FEATURES Monitors battery parameters in real time Programmed cell impedance measurement up to 24/day Programmable test & out-of-limits alarms Battery discharge data logging
- Features: Alarm / Relay, Power Management / Control
- Form Factor: Panel / Rack Mount Tester
- Input Voltage: 24 to 250 volts
- Operating Temperature: -35.56 to 71.11 C
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile
- Type: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile
- Type: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile
- Type: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile
- Type: Flat Panel Monitor
-
Supplier: ZGC, Inc.
Description: Frameline & Matting Generator, Timecode, Embedded Audio Monitoring, Voltage Control, as well as Tri-color Tally (including embedded SDI Tally). Advanced Tools Based on a high performance multi dimensional filter, the Focus Helper helps to have a sharp focus in difficult
- Type: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. The V-ASL-7070 is Low reflection high resolution TFT LCD/Monitor. Features include NTSC/PAL operation. Video and 2 channels Audio input. 16:9 and 4:3 screen format settings and the image can be revers... The V-ASL-7070 is Low reflection high resolution
- Type: Flat Panel Monitor
-
Supplier: Renesas Electronics Corporation
Description: The ISL88021 and ISL88022 family of devices are customizable triple voltage-monitoring supervisors that assert a reset if any of the monitored voltages becomes non-compliant. They offer popular functions such as Power-On-Reset timing control with both RESET and span
- Number of Supplies: 3
- Output Options: Active Low, Active High
- Package Type: MSOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL88021 and ISL88022 family of devices are customizable triple voltage-monitoring supervisors that assert a reset if any of the monitored voltages becomes non-compliant. They offer popular functions such as Power-On-Reset timing control with both RESET and span
- Number of Supplies: 3
- Output Options: Active Low, Active High
- Package Type: MSOP
-
Supplier: ZGC, Inc.
Description: Cinematography Stereographic world. 6" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1000 NITS with LED backlight Viewing angle optimized for body-rig use Left Right Down 80°, Up 60° Power 10 to 36V DC on XLR4 (-1,+4) 15.5W Weight 1200 grams, 2.6 lbs
- Performance: Uses DC Voltage
- Type: Flat Panel Monitor
-
Supplier: Acopian Power Supplies
Description: These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD8213 is a dual-channel, precision current sense amplifier. It features a set gain of 20 V/V, with a maximum ±0.5% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. Excellent common
- Device Type: Current Sense Amplifier
- Operating Range: Automotive
- Package Type: MSOP
- RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones.
- Operating Temperature: -40 to 85 C
- Output Options: Other
- Package Type: Other
- Quiescent Current (IQ): 1 µA
Find Suppliers by Category Top
Featured Products Top
-
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable terminal block that functions as a connector, providing wiring convenience and permitting easy and rapid connect/disconnect. Outputs are arc/short circuit protected. (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies - AC-DC and DC-DC • Single outputs to 30 kV • Shipped within 6 Days • 5 Year Warranty These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
and more widespread across a number of industries. Some of this rotating equipment, such as motors and generators, find themselves operating in particularly high-voltage environments. Not only does this strengthen the case for condition monitoring, in that the failure of these systems could (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
CRS power supplies are designed specifically for use with CRT displays and sensors. CRTs are still around and can be found in high-end display and monitor applications that require high, crisp, contrast, deep blacks, wide range of colors, color fidelity, and fast reponse (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Voltage and Current Programming Voltage and Current Monitoring Low Ripple Other standard HV power supplies include CRT and (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Cell voltage monitoring is a term for newly adopted techniques of measuring individual cell voltages in a hydrogen fuel cell stack. This is done in order to collect information about the status and conditions of each cell in the stack. Hydrogen fuel cell (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
short-circuit protection, high-voltage sampling, and low-voltage control. These functions protect and monitor the operation of the high-voltage system. The HV PDU can also integrate battery master switch main control, charging module, DC/DC converter, PTC control module, and other (read more)
Browse Power Distribution Units (PDU) Datasheets for Littelfuse, Inc. -
reliability our customers expect from Dataforth products,” says Georg Haubner, Dataforth VP of Marketing and Sales. The SCMHVAS (Signal Conditioning Modular High Voltage Attenuator System) is an analog signal conditioning system designed to safely monitor and accurately measure (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/proline-p-52000/ With a housing designed for both flexibility and safety, the P52000 offers finger protection for high voltage terminals, while delivering a high level of performance (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
Conduct Research Top
-
Monitoring Higher Voltages
Some building electrical systems just will not cooperate when it comes time to monitor power. You search and search and cannot find a point to monitor power on the low voltage side of the transformer (below 600 volts). Now you must face the fact that only the high voltage side can be used for power
-
Application Note: High Voltage and Load Current Monitors
XP EMCO HV DC-DC converters generate a high-voltage output based on the voltage at the input pin. (for proportional models) or the programming pin (for regulated models). Since the relationship between. input or programming voltage and the high voltage output is a linear function, it's sufficient
-
Fuel Cell Voltage Monitoring Considerations
at first appear due to high voltages, high channel counts, communication types, etc. There are a few products commercially available that are designed specifically for fuel cell voltage monitoring.
-
Improve Lithium-Ion Battery-Stack Safety in Electric Vehicles by Leveraging Optocouplers to Isolate High Voltages
There are many challenges associated with high-voltage. Li-ion battery-stack management in all-electric or hybrid. automotive applications. Charge and discharge cycles. must be monitored and controlled, and the battery stack,. which often delivers voltages of several hundred volts, has
-
Remote Power Supply Monitoring with iLog
charge by the use of a photovoltaic element or a windmill generator, mounted on top of the container, or a diesel engine generator stored inside the container, or even any combination of those. It is vital to monitor the inner temperature, as very low or very high temperatures may cause fatal
-
How to Monitor Sensor Health with Instrumentation Amplifiers
By their very nature, in amps are a good choice to condition small signals in the presence of large common-mode voltages and DC potentials. The three op amp instrumentation amplifier architecture performs this function with the input stage providing a high input impedance while the output stage
-
Flexible Solutions for Isolated AC Line Monitoring
of power supplies. While standalone ADCs are available, they require external galvanic isolators to connect to the mains or other high-voltage systems. AC line monitors come in many shapes, sizes and feature sets. Learn more about how to select the most flexible ac line monitor that best complements
-
Powerful Miniature PZN Connector Delivers High Density Circuitry
those demands, as well. In many cases high speed digital signals will be speeding critical images and activation information to control systems. Fortunately, many of the advanced circuits operate on lower voltages and reduced current levels and higher density circuit boards include standard connection
More Information Top
-
Manufacturing Engineering and Automation II
1) High voltage monitoring ; (2) Low voltage monitoring; (3) Disconnected line detection; (4) Instrument mensuration; (5) Computer uplink function of the management computer; (6) Geographic information system.
-
Notice of Violation of IEEE Publication Principles Suggesting an agent based design methodology for condition monitoring of high voltage apparatus
In this paper designing of a high voltage monitoring system based on multi agent system will be considered in which tasks are distributed among different levels where the tasks and purposes of each level are defined according to the whole goals of …
-
Development of an online monitoring system based on the embedded system for the high voltage switchboard
His special fields of interest included development of high voltage monitoring systemand distributionautomation .
-
ASTROPARTICLE, PARTICLE AND SPACE PHYSICS, DETECTORS AND MEDICAL PHYSICS APPLICATIONS PROCEEDINGS OF THE 9TH CONFERENCE
In future, it will serve as the KATRTN high voltage monitor independent of direct voltage measurements.
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME II
at the high voltage monitor b o x e s .
-
Radial space potential measurements in the central cell of the tandem mirror experiment with a heavy-ion-beam probe
High Voltage Monitoring Circuit .
-
Solar Wind Electron Proton Alpha Monitor (SWEPAM) for the Advanced Composition Explorer
The CEM bias supply assembly includes the feedback controlled drive circuit, drive current monitor, step-up transformer, five-stage diode/capacitor voltage multiplier and the high voltage monitor /feedback resistor divider network which supplies the refer- ence level for the feedback controller.
-
Current Direct Neutrino Mass Experiments
This relation and the systematic error limit given above have been taken into account in order to define the stability requirements for the KATRIN high voltage monitoring system, which is σU < 60 mV [73].