Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IET Labs, Inc.
Description: A highly stable compact voltage reference with a very low temperature coefficient. It is suitable for printed circuit board mounting and whenever precision voltages are required for test, calibration, digital and analog conversions, etc…
- Electrical Standards & Sources: Voltage Reference
- Features: System Component, Other
- Form / Technology: Standard
-
Supplier: Maxim Integrated
Description: Low-Noise, High-Precision Series Voltage Reference
- IC Package Type: Other
- Initial Accuracy: 0.0800 %
- Operating Temperature: -40 to 125 C
- Supply Current (IQ): 0.2000 mA
-
Supplier: IET Labs, Inc.
Description: Economical high resistance, high voltage standards for applications requiring values up to 1.9 TOSRC Maximum Voltage: 5000 V.
- Electrical Standards & Sources: Resistance / Resistor
- Features: System Component, Reference / Working
- Form / Technology: Standard
-
-
Supplier: Maxim Integrated
Description: The MAX6033 ultra-high-precision series voltage reference features a low 7ppm/°C (max) temperature coefficient and a low dropout voltage (200mV, max). Low temperature drift and low noise make the MAX6033 ideal for use with high-resolution ADCs or DACs. This device
-
Supplier: Maxim Integrated
Description: The MAX6173–MAX6177 are low-noise, high-precision voltage references. The devices feature a proprietary temperature-coeffici ent curvature-correction circuit and laser-trimmed thin-film resistors that result in a very low 3ppm/°C temperature coefficient and excellent
- IC Package Type: SOIC / SOP
- Initial Accuracy: 0.0500 %
- Operating Temperature: -40 to 125 C
- Supply Current (IQ): 0.6000 mA
-
Supplier: Maxim Integrated
Description: The MAX6143 is a low-noise, high-precision voltage reference. The device features a proprietary temperature-coeffici ent curvature-correction circuit and laser-trimmed thin-film resistors that result in a very low 3ppm/°C temperature coefficient and excellent ±0.06%
- IC Package Type: SOIC / SOP
- Initial Accuracy: 0.0500 %
- Operating Temperature: -40 to 125 C
- Supply Current (IQ): 0.6000 mA
-
Supplier: Utmel Electronic Limited
Description: Voltage References Ultra-Low-Noise High-Acc 3.3V
- IC Package Type: Other
- Input Voltage (VIN): Up to 16 volts
- Life Cycle Stage: Other
- Operating Temperature: -40 to 125 C
-
Supplier: Texas Instruments
Description: SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
- IC Package Type: Other
- Initial Accuracy: 0.1500 %
- Operating Temperature: -40 to 125 C
- Reference Voltage (VREF): 2.5 volts
-
Supplier: Texas Instruments
Description: High Temperature Low Noise, Very Low Drift, Precision Voltage References 8-CFP -55 to 210
- IC Package Type: Other
- Initial Accuracy: 0.0500 %
- Input Voltage (VIN): 2.7 to 18 volts
- Operating Temperature: -55 to 210 C
-
Supplier: Richardson RFPD
Description: The REF0x series of precision voltage references provide a stable 10.0 V, 5.0 V, or 2.5 V output with minimal change in response to variations in supply voltage, ambient temperature or load conditions. The parts are available in 8-lead SOIC, PDIP, CERDIP, and TO-99 packages, as
- Input Voltage (VIN): 7 to 36 volts
- Reference Voltage (VREF): 5 volts
- Supply Current (IQ): 1.4 mA
-
Supplier: Richardson RFPD
Description: The REF19x series precision band gap voltage references use a patented temperature drift curvature correction circuit and laser trimming of highly stable, thin-film resistors to achieve a very low temperature coefficient and high initial accuracy. The REF19x series is made up of
- Input Voltage (VIN): -0.3000 to 18 volts
- Reference Voltage (VREF): 4.1 volts
- Supply Current (IQ): 0.0450 mA
-
Supplier: Lingto Electronic Limited
Description: ULTRA-HIGH-PRECISION VOLTAGE REF
- Supply Current (IQ): 6.5 mA
-
Supplier: DigiKey
Description: ULTRA-HIGH-PRECISION VOLTAGE REF
- IC Package Type: Other
- Initial Accuracy: 0.0250 %
- Input Voltage (VIN): 2.9 to 18 volts
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: ULTRA-HIGH-PRECISION VOLTAGE REF
- IC Package Type: Other
- Initial Accuracy: 0.0250 %
- Input Voltage (VIN): 5.4 to 18 volts
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: ULTRA-HIGH-PRECISION VOLTAGE REF
- IC Package Type: Other
- Initial Accuracy: 0.0250 %
- Input Voltage (VIN): 3.7 to 18 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Texas Instruments
Description: High Temperature Low Noise, Very Low Drift, Precision Voltage References 0-XCEPT -55 to 210
- IC Package Type: Other
- Initial Accuracy: 0.0500 %
- Input Voltage (VIN): 2.7 to 18 volts
- Operating Temperature: -55 to 210 C
-
Description: HIGH PREC VOLTAGE REFERENCE
- IC Package Type: Other
- Life Cycle Stage: Other
- Operating Temperature: -40 to 125 C
- Reference Voltage (VREF): 1.8 volts
-
Supplier: Lingto Electronic Limited
Description: MAX6035 HIGH-SUPPLY-VOLTAGE, PRE
-
Supplier: Isotech North America
Description: Up to 100 Channels Compact, Pre Wired Thermocouples Operates in High Ambients The TRU 937 (Temperature Reference Unit) supplies a stable and accurate 0°C or elevated Reference Temperatures between 45°C and 70°C. It is a self
- Electrical Standards & Sources: Voltage Reference
- Form / Technology: Other
-
Supplier: Richardson RFPD
Description: The ADR02 is a precision 5.0 V band gap voltage references featuring high accuracy, high stability, and low power consumption. The parts are housed in tiny, 5-lead SC70 and TSOT packages, as well as in 8-lead SOIC versions. The SOIC versions of the ADR01, ADR02, and ADR03
-
Supplier: Richardson RFPD
Description: The ADR03 is a precision 2.5 V band gap voltage references featuring high accuracy, high stability, and low power consumption. The parts are housed in tiny, 5-lead SC70 and TSOT packages, as well as in 8-lead SOIC versions. The SOIC versions of the ADR01, ADR02, and ADR03
-
Supplier: Allied Electronics, Inc.
Description: MCP1525 is a low power, high precision voltage reference. It provides a precise output voltage of 2.5 V which is then compared to other voltages in the system. This voltage reference is normally used in the 3 V to 5 V systems, where there may be wide
- IC Package Type: TO-92, Other
- Operating Temperature: -40 to 85 C
- Reference Voltage (VREF): 2.5 volts
-
Supplier: EBG RESISTORS LLC
Description: EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability.
- Electrical Standards & Sources: Voltage Reference
- Form / Technology: Voltage Divider
-
Supplier: Lingto Electronic Limited
Description: MAX622 HIGH-SIDE POWER SUPPPLY
-
Supplier: Lingto Electronic Limited
Description: MAX622 HIGH-SIDE POWER SUPPPLY
-
Supplier: VAST STOCK CO., LIMITED
Description: Voltage References High-Precision Voltage References with Temperature Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Voltage References Micropower high precision Series Voltage Reference
-
Supplier: VAST STOCK CO., LIMITED
Description: Voltage References IC High perf +/-10V Reference
-
Supplier: VAST STOCK CO., LIMITED
Description: Voltage References Adj High Prec Shunt
-
Supplier: IET Labs, Inc.
Description: Kelvin-Varley Voltage divider circuit - more economical than the DP-500. Operates in the same way as the DP-500, except that it has an additional, but variable resistance in series with the wiper arm which goes to zero at the full scale and zero settings. Use this type where the wiper is
- Electrical Standards & Sources: Voltage Reference, Current Reference
- Features: System Component
- Form / Technology: Standard, Voltage Divider
-
Description: The foremost tutorial resource on the design of integrated voltage references, from theory to real-life practice. Voltage References covers the conceptual history and scope of practical design issues behind marketable and precision integrated voltage
-
Supplier: Utmel Electronic Limited
Description: ANALOG DEVICES AD586KNZ Voltage Reference, High Precision, Series - Fixed, AD586 Series, 5V, DIP-8
- IC Package Type: DIP / CDIP / PDIP, Other
- Input Voltage (VIN): 10.8 to 36 volts
- Life Cycle Stage: Other
- Operating Temperature: 0.0 to 70 C
-
Supplier: Utmel Electronic Limited
Description: ANALOG DEVICES AD586JNZ Voltage Reference, High Precision, Series - Fixed, AD586 Series, 5V, DIP-8
- IC Package Type: DIP / CDIP / PDIP, Other
- Input Voltage (VIN): 10.8 to 36 volts
- Life Cycle Stage: Other
- Operating Temperature: 0.0 to 70 C
-
Supplier: EBG RESISTORS LLC
Description: The MTX 2000 series are high quality, high precision, high power, high voltage dividers for use in sophisticated resistor networks. These custom designs support a wide range of resistance values, tight voltage ratios, close tolerances, and low TCR's.
- Electrical Standards & Sources: Voltage Reference
- Form / Technology: Voltage Divider
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADR3512 is a low cost, low power, high precision CMOS voltage reference, featuring a maximum temperature coefficient (TC) of 4 ppm/°C (C grade, -40°C to +85°C), low operating current, and low output noise in an 8-lead MSOP package. For high
- IC Package Type: Other
- Initial Accuracy: 0.1000 %
- Life Cycle Stage: Other
- Operating Temperature: -40 to 125 C
-
Supplier: EBG RESISTORS LLC
Description: EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability.
- Electrical Standards & Sources: Voltage Reference
- Form / Technology: Voltage Divider
-
Supplier: Utmel Electronic Limited
Description: ANALOG DEVICES ADR3530WARMZ-R7 Voltage Reference, Micropower, High Accuracy, Series - Fixed, ADR3530 Series, 3V, MSOP-8
- IC Package Type: Other
- Input Voltage (VIN): 3.2 to 6 volts
- Life Cycle Stage: Other
- Operating Temperature: -40 to 125 C
-
Supplier: Renesas Electronics Corporation
Description: The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010
- IC Package Type: Other
- Initial Accuracy: 0.2000 %
- Input Voltage (VIN): 2.2 to 5.5 volts
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
With increasing high-voltage content in automotive and industrial (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Shunt-based DC energy reference meter for power classes up to 500 kW. A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
The MSCSICPFC/REF5 is a 3-phase Vienna PFC reference design for Hybrid Electric Vehicle/Electric Vehicle (HEV/EV) charger and high-power switch mode power supply applications. This reference design achieves 98.6% efficiency at 30 kW output power. PLECS Model Available (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
The F1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output. Output voltage monitor and onboard precision reference are standard. All models will tolerate a short circuit indefinitely. Features Customer Selects Output (read more)
Browse DC-DC Converters Datasheets for American Power Design, Inc. -
The Q2 Series high voltage DC/DC converter offers a 2.0W 100% programable high voltage output using a 0 to 9Vdc analog signal. Their exceptionally low noise, regulation, and stability make them ideally suited for applications including: Photomultiplier tubes, MASS Spectrometers, Radiation (read more)
Browse DC-DC Converters Datasheets for American Power Design, Inc. -
High capacitance values in voltage ratings up to 100VDC Long Life: 5000 hrs @ +105°C Low Z (0.028 Ohm) & High Ripple Current (2.64 Arms) at 100Khz Automatic Mounting and Reflow Soldering (read more)
Browse Capacitors Datasheets for Omni Pro Electronics, Inc. -
-grade surface mount aluminum electrolytic capacitors. Featuring high capacitance per case size, the NSPE-HC series is offered in five case sizes from 6.3x6.3 to 10x12.8 (DxH). The series covers capacitance values from 56uF to 560uF in voltage ratings of 25VDC and 35VDC over wide (read more)
Browse Capacitors Datasheets for Omni Pro Electronics, Inc. -
requirements of enterprise small cell applications. The PA offers wide instantaneous bandwidth and is fully input/output matched with high gain and efficiency. Active biasing circuitry is also integrated to compensate for PA performance over temperature, voltage, and process variations. With a compact (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
Unleash precision and versatility with the AD5347BRUZ, a 10-bit Digital-to-Analog Converter (DAC) chip from Analog Devices, Inc. This high-performance component is engineered to meet the demands of a wide range of applications, providing accurate voltage outputs and outstanding specifications (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Utmel Electronic Limited -
instruments Medical devices Consumer electronics, and more Suitable for Various Environments: Wide operating temperature range: -40°C to 105°C, suitable for harsh environments. External and internal reference voltage types (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED
Conduct Research Top
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
(steps up the DC battery voltage to a constant high-voltage DC) 2)Full-Bridge Inverter (converts DC voltage to a sinusoidal AC output) 3)Flyback Switch Mode Charger (current source and charges battery with constant current)
-
Amplifying High-Impedence Sensors ? Photodiode Example
conditioning + circuit used for high-impedance sensors that act like current sensors. FIGURE 1: Transimpedance Amplifier Current sensors connect to a transimpedance amplifier Equivalent Circuit. which converts current to voltage. The design approach illustrated in this application note, using op Step 1: DC
-
TMS320F2802x 12-V Power Reference Design (.pdf)
This design was created to help those desiring to design-in the TMS320F2802x into a system using a 12-V input voltage bus and is interested in using a power device with integrated FETs for high-efficiency, ease of use and low part count.
-
AN103- HAND SOLDERING LARGE RADIAL LEADED CERAMIC CAPACITORS
During the hand soldering process, use caution when using a soldering iron on high voltage ceramic capacitors. The following application note is intended for a general reference on using a soldering iron.)
-
Digitally Addressable DALI Dimming Ballast App.
This reference design is a high efficiency, high power factor and digital dimming electronic ballast designed to drive rapid start fluorescent lamp types. The design contains an active power factor correction circuit for universal voltage input as well as a ballast control circuit using the IR2159
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Family of supervisor ICs claims power savings Sipex introduced a dual/triple/quad family of supervisor ICs designed to operate with a wide operating input voltage range to address traditional operating voltages and newer applications. Kit offers power-based architecture exploration System design
-
Make a Delta-Sigma Converter Using a Microcontroller's Analog Comparator Module
voltage reference and timers can be used to digitize an analog signal. Some of the standard PICmicros have a comparator module, consisting of two comparators, both of which can be connected to PORTA in a variety of configurations. The internal voltage reference divider can be used with the comparators
-
Make a Delta-Sigma Converter Using a Microcontroller's Analog Comparator Module
voltage reference and timers can be used to digitize an analog signal. Some of the standard PICmicros have a comparator module, consisting of two comparators, both of which can be connected to PORTA in a variety of configurations. The internal voltage reference divider can be used with the comparators
More Information Top
-
Offset Reduction Techniques in Highspeed Analog-To-Digital Converters
Lower reference voltages Higher reference voltages .
-
A sub-1 V high-precision CMOS bandgap voltage reference
Reference [12] provides a higher reference voltage with less power consumption, but it needs a higher supply voltage to ensure a low temperature coefficient.
-
High voltage bandgap reference design using SOI technology
High voltage reference circuits can be found in many applications in mixed signal circuit design, wherever a stable and precise voltage reference is needed.
-
A novel on-chip high to low voltage power conversion circuit
Based on the TSMC 0.6 µm BCD process, a novel on- chip power conversion solution that is to design high voltage reference in essence is realized.
-
Performance of a Wideband 200-kV HVDC Reference Divider Module
The authors would like to thank Y. Li from NMIA and A. Sardi from INRIM for sharing their experience with high voltage reference dividers.
-
High temperature and radiation hard CMOS SOI sub-threshold voltage reference
From the comparison, the proposed circuit either works in a wider range of temperature or radiation, proposes a high reference voltage value (1.5 V) with a small current consumption or achieves a low temperature coefficient for a similar range of temperature.
-
A New Bandgap Reference for High-Resolution Data Converters
Usually five different references are required in this situation: the high voltage reference VR+ and its low counterpart VR-, the input common mode voltage Vcmi and its output counterpart Vcmo (sometimes they have the same value), and current reference for the operational…
-
PWM Control of Matrix Converter for Reducing a Number of Commutations and Output Voltage Harmonics
C. Experimental characteristics ofproposed control scheme Fig. 9 shows the experimental waveforms under the high voltage reference .