-
Supplier: Fuji Impulse America Corp.
Description: Features Can be used continuously over an extended period of time. The lack of lubricating oil to change means less hassle and no oil in the hot air from the welding gun. Easy-to-carry as the motor, rotary blower, transformer and switch board have all been
- Automation: Manual
- Closing Method: Heat Seal
- Features: Portable
- Goods: Consumer Packaging
-
Supplier: Leister USA
Description: Easy operation Low weight High welding speed Stepless adjustable temperature and drive Even under harsh environmental conditions perfect welding results thanks to hot-air system
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
- Output Power Capability: AC Output
-
Supplier: Leister USA
Description: Flame-free welding of modified bitumen Consistent welding results Easy control of hot air volume High working speed Requires only one user to efficiently weld seams (for open flame two are required, one for heating and one for pressing on)
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
- Output Power Capability: AC Output
-
-
Supplier: Leister USA
Description: Small, light and handy Digital display Steplessly controlled air flow Automatic start High welding speed Wrinkle-free welding Integrated lifting mechanism
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
- Output Power Capability: AC Output
-
Supplier: Leister USA
Description: Fast and flameless welding of bitumen.•Flame-free welding of modified bitumen•Consistent welding results•Easy control of hot air volume•High working speed•Requires only one user to efficiently weld seams (for open flame two are required, one for heating and
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
- Output Power Capability: AC Output
-
Supplier: Haida International Equipment Co., Ltd.
Description: operation, drying cabinet equipped with new air in and out of port, the cabinet ventilation duct and hot air circulation fan, drying the casing. 1.2 Case material: body skeleton adopts 40 x 40 mm Angle steel welded together, enclosure wall material is 0.8 mm thick
- Configuration: Floor Mount
- Temperature Range: 10 to 300 C
- Test Parameters: Temperature
-
Supplier: Metcal
Description: The HCT2-200 Hot Air Pencil is the latest addition to Metcal’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components and integrated circuits. As component miniaturization continues (i.e. 01005
- Brazing & Soldering: Rework / Desoldering
- Equipment Type: Soldering Equipment
- Output Temperature: 212 to 842 F
-
Supplier: ESAB Welding and Cutting Products
Description: The Origo Arc 410c and 650c are sturdy and robust switching converter (chopper) power sources intended for manual heavy-duty MMA welding with coated electrodes, TIG welding, and air carbon arc gouging. The machines are built with proven technology, so you can count on the
- Arc / Resistance Processes: Stick (SMAW), TIG (GTAW)
- Duty Cycle: 1 to 35 %
- Equipment Type: Welding Equipment
- Output Current Range: 2 to 65 amps
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when
- Actuation: Other
- Connection: Socket Weld / Solder, Metal Face Seal
- Features: Poppet Valves
- Media Description: Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Hydraulic Fluid, Steam, Other
-
Supplier: Check-All Valve Mfg. Co.
Description: The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of
- Actuation: Other
- Connection: Butt Weld, Metal Face Seal
- Features: Poppet Valves
- Media Description: Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Hydraulic Fluid, Steam, Other
-
Supplier: LaserStar Technologies Corporation
Description: Corporation. FiberStar 8700-2 Series Fiber Laser Welding Workstations offer state-of-the-art laser resonator technology which provides high peak power, optimal performance & throughput, higher up time, enhanced electrical efficiency, and a space saving air cooled design. Solid state
- Automation / Control: Manual Workstation
- Form Factor: Work Station
- Laser Output Power: 150 to 4500 watts
- Laser Type: Fiber Laser
-
Supplier: Blue Grass Manufacturing Co.
Description: aluminum. By offering a variety of welding processes, we are able to manufacture multiple weldment types, sizes, and wall thicknesses. Copper, brass, and aluminum brazing services are also available for heat sensitive applications. We have years' of experience in fabricating multiple
- Additional Services: Assembly Services, High Volume Production, Robotic Welding, CAD / CAM Support, Machining, Piping Fabrication
- Arc / Resistance Welding: MIG (GMAW), Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW), Other Arc or Resistance Welders
- Brazing & Soldering: Gas Torch Brazing
- Frictional / Other Fusion Welding: Hot Plate / Plastic Welding, Ultrasonic / Linear Friction
-
Supplier: ASTM International
Description: short term weld factors to be achieved by the welder for the respective plastics. 1.3 Weld procedures used for test pieces should reflect procedures to be used in actual fabrication. 1.4 Welding methods to be used could include machine welding, extrusion
-
Supplier: ASTM International
Description: finish is not generally uniform in appearance. These differences include excessively rusted surfaces, pitted surfaces, machined surfaces, cast iron especially with sand inclusion, cast steel, malleable iron, hot-rolled steel, and cold-rolled steel. All oil or grease should be removed
-
Supplier: Equilibar, LLC.
Description: stresses that occur at pressures at up to 10,000 psig serv - ice. The unit can be machined with high pressure fittings such as Speedbite and HPLC (Valco-style) compression fittings.
- Connection: Threaded, Compression Fitting, Bolt Flange, Clamp Flange, Union, Tube Fitting, Butt Weld, Socket Weld / Solder, Metal Face Seal
- Controlled Pressure Range: 0.0 to 10000 psi
- Media Description: Air, Breathable Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Hydraulic Fluid, Powder / Solids, Steam,
- Metals: Stainless Steel, Steel, Exotic Metal
-
Supplier: Chase Products Co.
Description: USAF, MIL-P-26915A, MIL-P-46105 for primer coatings and galvanizing repair Recommended uses Use for industrial maintenance, repairing hot dip galvanizing, heating and air conditioning, industrial and construction vehicle bodies, farm machinery, ships and marine equipment,
- Chemistry: Metal / Metal Filled, Zinc
- Industry: Automotive, Machine Tools, Marine, OEM / Industrial
- Operating / Use Temperature: 400 F
- Type: Coating
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where
- Media: Air, Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Steam, Other
- Valve Size: 0.3750 inch
-
Supplier: NETZSCH Premier Technologies LLC
Description: (based on limestone) High performance classifier with horizontal shaft Inline classifier for direct integration behind a fine grinding mill Lower total air consumption Welded classifier housing with hinged door for very good access for fast, easy cleaning and
- Application / Material Processed: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Process / Operation: Grading
- Screen Action / Cleaning Device: Air Jet
-
Supplier: Thermal Press International, Inc.
Description: systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Custom Actuation and Tooling packages to accommodate a multitude of assembly applications
- Capacity / Operating Force: 0.1250 tons
- Frame Type & Orientation: Bench Mounted, H-Frame
- Operation: Staking
- Press Technology - Drive / Actuation: Air / Pneumatic, Thermal Press
-
Supplier: NETZSCH Premier Technologies LLC
Description: CFS/HD-S High-efficiency Fine Classifier Efficient Solution for Difficult Classifying Needs General This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized
- Application / Material Processed: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Process / Operation: Fines Removal / Dedusting, Grading
- Screen Action / Cleaning Device: Air Jet
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish grinding and sanding Straightening and flattening
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Piercing & Punching, Swaging, Telescopic Tube, Welding / Brazing
- Bending Capabilities: CNC Bending, Coiling, Hydroforming, Mandrel / Rotary-draw, Ram, Roll, Heat Bending, Sand Packing and Hot Slab Forming, Thin Wall Bending
- Cross Section: Oval, Round, Square / Rectangular
- Industry Served: General Purpose, Aerospace, Automotive, Chemical (General), Chemical (Corrosive / Solvent), Compressed Air, Coolant, Cryogenic, Food Processing, High Temperature / Heating Fluids, HVAC, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Building / Structural,
-
Supplier: Sierra Instruments, Inc.
Description: offered with a wide range of process connections (including hot tap). For very large ducts, multipoint flow averaging arrays are available, complete with a self-contained human-machine interface (HMI) panel that allows for touch-screen field programming and operation of the entire
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Compression, Flanged, Socket Weld / Union, Threaded, Other
- Features: Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus, Other
-
Supplier: Dynatect Manufacturing, Inc.
Description: charges Typical Applications: Vertical, horizontal or cross-rail protection for machine components and ways Laser beam paths, air ducts, cameras, copy machines, enlargers, imaging equipment Operating environments involving weld spatter, heavy chip loads, abrasives, and
- Application: Camera Bellows, Way Cover
- Mounting / End Configuration: Inside Flange
- Shape: Square / Rectangular (Closed)
- Tapered: Yes
-
Supplier: National Bronze & Metals Inc.
Description: FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment, Valve Guides, Piston Guides, Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear
- AISI / AA / CDA Grade: 955
- Alloy: Yes
- Applications: Bearings (BQ), Chemical / Materials Processing, Construction & Building / Architectural, Marine, Wear Parts / Tooling
- Features: Cast (Continuous, Centrifugal, etc.), Shock / Impact Resistant, Wear Resistant / High Speed
-
Supplier: National Bronze & Metals Inc.
Description: FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment, Valve Guides, Piston Guides, Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear
- AISI / AA / CDA Grade: 955
- Alloy: Yes
- Applications: Aerospace / Aircraft (AQ), Bearings (BQ), Chemical / Materials Processing, Construction & Building / Architectural, Marine, Wear Parts / Tooling
- Features: Cast (Continuous, Centrifugal, etc.), Shock / Impact Resistant, Wear Resistant / High Speed
-
Supplier: Haida International Equipment Co., Ltd.
Description: three parts: heater, draught fan and air duct valve 2. Draught fan cyclically stirs hot air through heater Low temperature chamber: 1. Including four parts: evaporator, energy storage piece, draught fan and air duct valve 2. Draught fan cyclically stirs cold air
- Configuration: Floor Mount
- Features: Programmable
- Temperature Control: Heating, Cooling
- Temperature Range: 60 to 150 C
-
Supplier: Bry-Air, Inc.
Description: from 300 to 30,000 CFM of dehumidified air 100,000 CFM or more total system air Low cost of ownership Easier maintenance Ultimate flexibility of application A machine built to last
-
Supplier: Mar Cor Purification
Description: Built in electric heater and low noise air compressor (40 dB) to minimize utility requirements Disinfection Holding Tank (100 US gallons) able to provide hot purified water to dialysis machines for complete disinfection Meets Analytical Norms to CAN//CSA-ISO 11663
- Configuration: System
- Filtration Product: Water
- Housing Material: Steel - Stainless
- Maximum Liquid Flow: 3 to 15 GPM
-
Supplier: NewAge Industries
Description: Made from FDA-compliant ingredients; suitable for food contact Hytrel liner does not contain plasticizers Hytrel liner resists high temperatures and oils, making it ideal for hot beverage vending machine applications Low permeability to refrigerant gases
- Application: Aerospace / Aircraft, Water
- Materials: PVC
- Maximum Inside Diameter / Size: 0.2500 inch
- Outside Diameter / Size: 0.3750 inch
-
Supplier: Sunstone Engineering
Description: -loop circulation system designed for heat transfer. The water chiller will take the warm or hot water coming from the handpiece and cables, and cool it to and recirculates back to the handpiece. The Water-Cooled Hand Piece, Water Cooled Weld Cables, and the Recirculated Water Chiller
-
Supplier: Haida International Equipment Co., Ltd.
Description: load. short water… Control interface will display alarm reason and provide check methods. machine has emergency stop button. Cold and hot shock temperature recover within1 minute. which complies with MTL. IEC. JIS. GJB and other international standards. High
- Configuration: Floor Mount
- Features: Programmable
- Temperature Control: Heating, Cooling
- Temperature Range: -50 to 175 C
-
Supplier: Inductotherm Group
Description: mechanical properties, such as yield strength, ductility, impact strength, fatigue and stress rupture elevated temperature properties. Improvement of technological characteristics, such as hot workability, weldability and machinability. Better micro-cleanliness due to strong
- Application: Foundry / Melting, Industrial
- Heat Source / Transfer: Induction
-
Supplier: Hartzell Air Movement
Description: configurations. Belt Drive Vaneaxial Fan, High Temperature For installations where air is hot or contaminated, the Series 55 High Temperature Vaneaxial will provide substantially longer service life than standard belt drive vaneaxial fans. Belts, bearings, sheave and shaft are enclosed
- Design Configuration: Axial, Other
- Drive Options: Direct Drive, Belt Drive
- Features: Dampers / Louvers
- Material: Aluminum, Steel, Stainless Steel
-
Supplier: Plansee SE
Description: tolerances. But what if you prefer to do it yourself? Then we can give you some recommendations for machining Densimet® and TZM: Densimet® is machined in much the same way as hot working steel. But please take note of our machining recommendations in the tables
- Metal / Alloy Types: Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
- Shape / Form: Fabricated Parts / Shapes, Other
Find Suppliers by Category Top
Featured Products Top
-
forces. Housing serves as blocking during equipment erection. Top plate may be welded or bolted to equipment - allowing flexible design options. Housing heights are identical within each series. Easily accessible bolt holes permit simplified installation (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
stable performance. These structural changes enable the Pro3 Series to provide better print results and an easier printing experience. Interchangeable Hot End and Extruder Cover The Pro3 Series is equipped with an independent modular extruder with a dual (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc. -
Applications Baking, Drying, Laminating, Metal Working, Packaging, Plastic Welding, Preheating, Sealing, Soldering, Shrink Fitting, Synthetic Fabric Sewing. Features: The Air Process heater will provide hot air and gas up to (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc. -
rolling process, or cold drawing. Welded Tubing Manufacturing WelderA welded stainless steel tube is produced through roll forming strips or sheets of stainless steel into a tube shape and then welding the seam longitudinally. Welded tubing can be accomplished either by hot (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
rolling process, or cold drawing. Welded Tubing Manufacturing WelderA welded stainless steel tube is produced through roll forming strips or sheets of stainless steel into a tube shape and then welding the seam longitudinally. Welded tubing can be accomplished either by hot (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
techniques. Our portfolio comprises products designed for dip, hot dip and roll dip application, trickle, vacuum pressure impregnation (VPI), spray and manual application technologies. Standard curing conditions for ELANTAS impregnation varnishes are typically heat cure, radiation or air (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS PDG, Inc. -
EXAIR’s 3" Adjustable Air Amplifier offers a simple, low cost way to move high volumes of air to cool, vent, exhaust and dry. The airflow can be easily adjusted from a “blast” to a (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
. Here is application case from Sonkit Metal O-Ring. Big-size Metal O-Ring in Customized Shape, applied in Heat machine for semiconductor, shape from square to rectangle, length of largest Rings is over 1000mm. Application: Heat machine for semi conductor (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
. Additionally, the dual nozzle enabled cooling of both sides of the blade, further improving the effectiveness of the Cold Air Gun in cooling the hot blade. Conclusion “Vortec’s technology is excellent and their people are very easy to work with” (read more)
Browse Air Blow Guns Datasheets for Vortec -
, injection moulding machine parts, submersible pumps, heavy machine tools, iron and steel making machinery, air purifiers, compaction machinery, rock drilling machinery, plastic extruders, gear inserters, video drums, washing machines, slitting machines, gantry cranes, water chillers, bumper welding machines, pneumatic pumps, plasma cutting machines and other fields. (read more)
Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd.
More Information Top
-
Banner Welding Machine from ZhengZhou Sixth Great Culture Company, China
• TOP2000B hot air welding machine (equipped imported Swiss Leister heat gun)can also be ...
-
Chinese Hot Air Welding Gun, Chinese Hot Air Welding Gun Manufacturers
Leister Hot Air Welding Machine .
-
India Welding Machine, India Welding Machine Manufacturers
Hot Air Welding Machine .
-
The use of hot air welding technologies for manufacturing e-textile trasmission lines
In order to manufacture via a hot air welding machine , different welding parameters were chosen in order to discover the optimal welding process for the fabric samples.
-
air filter bag,China air filter bag Manufacturers, Suppliers - ECOL
Filter Bag hot air welding Machine ,Filter Bag Hot air fusing machine .
-
Effects of welding procedures on mechanical and morphological properties of hot gas butt welded PE, PP, and PVC sheets
Welding operations were carried out using a LEISTER1 1G1 TRIAC PID model hot air weld- ing machine (Electro-Getabeau, Kagiswil, Switzerland) equipped with the welding shoe (no. 27).
-
PVC Machine Exporters, PVC Machine Selling Leads
Sell PVC hot air welding machine .
-
Materials, Transportation and Environmental Engineering
… to be equipped with multi - functional platform arc support bar with waterproof board, pneumatic picks and electric welding machine, nail gun, high speed crawl type automatic welding machine, disc soldering iron, Thermoplastic welding torch, hot air welding machine and a hammer, etc.
-
tape cutting machine ( Page 2 ) - offers from tape cutting machine manufacturers, suppliers, exporters & wholesalers
Hot air welding machine << Parameter >>Rated power 2500W Temp control Up to 700 Speed 1~22m/min Air compression ...
-
adhesive tape cutting machine - offers from adhesive tape cutting machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Banner welding machine, hot air welding machine , PVC banner welder, PVC welding machine ] .