-
Supplier: RAFI GmbH & Co. KG
Description: Whatever you need, RAFI tailors membrane and film keyboards to your requirements – with or without tactile feedback. You benefit from excellent tactility in designs that include snap-action contacts and extremely good LED illumination. Also available are ultra-flat designs (starting at
- Applications: General Purpose / Commercial, Industrial / Factory Automation, Kiosk, Medical
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Metal, Plastic
- Form Factor: Panel Mount
-
Supplier: RAFI GmbH & Co. KG
Description: These keyboards live up to their name with a travel of at most 1 mm. They are available with both overlays and keycaps. We equip our short-travel keyboards with MICON 5, RACON 8/12, or RF 15/19 tactile switches. This ensures a distinct tactile feedback throughout the
- Applications: General Purpose / Commercial, Industrial / Factory Automation, Kiosk, Medical, Vehicular
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Metal, Plastic
- Form Factor: OEM Kit / Module, Panel Mount, Rack drawer / Rack Mount
-
Supplier: DigiKey
Description: KEYBOARD ENCODED VANDAL RESIS
- Applications: General Purpose / Commercial
- Connection Type: Cable
- Environment / Industrial Rating: Other
- Keyboard Interface: IBM PS/2 / AT, USB
-
-
Supplier: DigiKey
Description: KEYBOARD FULL SIZE USB BLACK
- Applications: General Purpose / Commercial
- Connection Type: Cable
- Keyboard Interface: IBM PS/2 / AT, USB
-
Supplier: DigiKey
Description: KEYBOARD NOTEBOOK 86KEY PS/2 BLK
- Applications: General Purpose / Commercial
- Connection Type: Cable
- Keyboard Interface: IBM PS/2 / AT, USB
-
Supplier: DigiKey
Description: KEYBOARD LIGHT GRAY PS/2 83KEYS
- Applications: General Purpose / Commercial
- Connection Type: Cable
- Keyboard Interface: IBM PS/2 / AT
-
Supplier: Esterline Interface Technologies
Description: for submersion and drying. The Medigenic keyboard allows for easy disinfecting, which is essential for a clean medical environment. The Medigenic Compliance infection-control keyboard: 1) Uniquely helps monitor its own cleaning status to safeguard both patient and staff; 2
- Applications: Medical
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Plastic
- Environment / Industrial Rating: Other
-
Supplier: RAFI GmbH & Co. KG
Description: Our input systems with a key stroke of 1 to 5 mm are optimized for rapid data input. Also available are customer-specific keyboards based on RAFI integrated PCB key switches. What’s more, you can order tailor-made contact systems. Long-travel keyboards are the ideal solution when
- Applications: General Purpose / Commercial, Industrial / Factory Automation, Kiosk, Medical
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Metal, Plastic
- Form Factor: Panel Mount, Rack drawer / Rack Mount
-
Supplier: Chatsworth Products, Inc.
Description: 13 LB 13 SHIPPING WEIGHT IN LB BLACK MANUFACTURERS COLOR NAME 104 KEY(S) STANDARD KEYBOARD WITH 2-POST, TRAY
- Applications: General Purpose / Commercial
- Form Factor: Desktop / Enclosed
- Number of Keys: 104
-
Supplier: Microsoft Corp.
Description: Watch your productivity soar when you pair this lightweight, foldable wireless keyboard to your iPad, iPhone, Android, Windows phone, or tablet. This Bluetooth wireless keyboard can be paired with any two compatible devices at the same time, so there’s no need for
- Applications: Telecommunications
- Connection Type: Wireless
- Enclosure / Adapter Plate Material: Plastic
- Form Factor: Handheld / Miniature
-
Supplier: Chatsworth Products, Inc.
Description: 13 LB 13 SHIPPING WEIGHT IN LB BLACK WITH GOLD CONTACT MANUFACTURERS COLOR NAME 104 KEY(S) STANDARD KEYBOARD WITH 2-POST, TRAY
- Applications: General Purpose / Commercial
- Form Factor: Desktop / Enclosed
- Number of Keys: 104
-
Supplier: General Digital Corporation
Description: 83-key Desktop Keyboard 101-key Functionality ABS Polycarbonate Enclosure PS/2 Compatible 11.03" (W) x 5.13" (D) x 1.0" (H)
- Applications: General Purpose / Commercial
- Enclosure / Adapter Plate Material: Plastic
- Form Factor: Desktop / Enclosed
- Number of Keys: 83
-
Supplier: I/OMagic Corporation
Description: Tired of hitting the wrong keys on your phone or tablet’s touchscreen? Annoyed at how long it takes to type on your gaming system? Need to type during presentations, but don’t need to be tied to your computer? Your problems are solved with the Mini Bluetooth Keyboard from I
-
Supplier: I/OMagic Corporation
Description: Wirelessly connect to your Bluetooth enabled tablet, computer, phone or gaming system with the Ultra Slim Bluetooth Keyboard from I/OMagic. With a range of up to 32 feet, it uses Bluetooth Technology to easily set-up a high-speed, password protected Personal Area Network between this
-
Supplier: Interface Displays & Controls
Description: Track ball Mouse I/O Reliability is built in to operate in rugged environments. The keyboard has successfully completed testing to MIL-STD-810 and currently is flying on the E53A, C-130H and C-130U Gun Ship.
- Applications: Military / Aerospace
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Metal
- Form Factor: Panel Mount
-
Supplier: Esterline Interface Technologies
Description: Cost-Effective Infection-Control Keyboard for Use in Any Medical Environment Strong arguments for improved infection-control methodology are evident where computer keyboards collect biological contaminants and require attention to maintain disinfection. The Medigenic®
- Applications: Medical
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Plastic
- Environment / Industrial Rating: Other
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial keyboard housed in a NEMA 4X enclosure with membrane keypad and integrated industrial trackball. Desktop or panel mount designs are available so you can find the industrial keyboard that fit all your industrial needs. Hazardous Keyboards are also available with FM
-
Supplier: WETKEYS, LLC
Description: The Econo-keys EKW-108 is a wireless flexible keyboard ideal for saving space in cramped areas. Built with 2.4 GHz digital radio technology, the EKW-108 has a wireless range over 25 feet and connects to any computer with a USB receiver dongle. Manufactured to be more durable than other
- Applications: General Purpose / Commercial
- Environment / Industrial Rating: NEMA 12
- Keyboard Interface: USB
-
Supplier: Xoxide
Description: to charge and sync your iPod, iPhone, or any other USB-powered device. For all you lightening quick typists and gamers, well, you'll be glad to hear that the Das Keyboard has an N-Key rollover function that allows up to 12 keys to be pressed simultaneously. If you ask us, that's
-
Supplier: General Digital Corporation
Description: 83-key Desktop Keyboard 101-key Functionality ABS Polycarbonate Enclosure PS/2 Compatible 16 mm Trackball w/Two Mouse Buttons Enclosure Available in Black or Ivory 14.6" (W) x 5.5" (D) x 0.75" (H)
- Applications: General Purpose / Commercial
- Enclosure / Adapter Plate Material: Plastic
- Form Factor: Desktop / Enclosed
- Integral Pointing Device: Mouse Keypad, Trackball
-
Supplier: General Digital Corporation
Description: 104-key Desktop Keyboard ABS Polycarbonate Enclosure PS/2 Compatible Touch Pad Pointing Device w/Two Mouse Buttons Enclosure Available in Black or Ivory 16.3" (W) x 7.6" (D) x 1.35" (H)
- Applications: General Purpose / Commercial
- Enclosure / Adapter Plate Material: Plastic
- Form Factor: Desktop / Enclosed
- Integral Pointing Device: Mouse Keypad, Touchpad
-
Supplier: Small PC Computers
Description: . Key Features 88 keys with compact size Watertight NEMA 4 enclosure Extreme temperature tolerance: -40°C to +85°C (-40°F to +185°F) PS/2 and USB models available Wipeable design for easy cleaning Durable legends Integrated pressure-sensitive pointer Dimmable backlighting Rear
- Applications: Industrial / Factory Automation
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Plastic
- Environment / Industrial Rating: NEMA 4, 4X
-
Supplier: Xoxide
Description: your hard drive, this keyboard is truly versatile. With a full compliment of multimedia keys, control over your movies and music is right at your fingertips. And the icing on this delicious cake: a USB 2.0 port, flat replaceable Windows keycaps, and even a fan attachment to keep your
-
Supplier: Allied Electronics, Inc.
Description: NTK Technology, 458 mm Length, 170 mm Width, 42 mm Height, PC Keyboard Standards Standard doesn't have to mean boring! Whether in cool aluminum colors or with yellow key caps — this keyboard brings variety to your desk. The comfortable actuation and the abrasion-proof inscription of
- Applications: General Purpose / Commercial
- Connection Type: Cable
- Form Factor: Desktop / Enclosed
-
Supplier: TelephoneStuff.com
Description: Keyboard tray, 3 RMS. Features: - Designed to slide in and out and holds the computer keyboard - #12 rack screws included - 2 mount rack space
-
Supplier: Esterline Interface Technologies
Description: Advanced Input Systems' Full-Travel (2-3mm) keyboards are optimized for maximum life and efficiency. Low in profile and ergonomically designed for quick response, high-speed data entry and complete performance, the Full-Travel keyboard series is constructed with heavy-duty
- Applications: General Purpose / Commercial
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Plastic
- Form Factor: Desktop / Enclosed
-
Supplier: SFCable.com
Description: Rii Portable 2.4GHz Mini Wireless Keyboard TouchPad Combo with Built-in Laser Pointer. This keyboard is a great accessory for your laptop/home pc, ps3 or wii gaming systems. (Model RT-MWK01)
- Applications: General Purpose / Commercial
- Connection Type: Wireless
- Form Factor: Handheld / Miniature
-
Supplier: CTI Electronics Corporation
Description: The KIF1000 Series are full travel, industrial keyboards with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP65) with a molded, replaceable polyurethane seal, and are combined with the original, full travel Industrial Mouse™ mouse pointer. The Industrial
- Applications: Industrial / Factory Automation, Marine / Shipboard, Point of Sale (POS)
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Metal
- Environment / Industrial Rating: NEMA 12
-
Supplier: Pepperl+Fuchs SE
Description: Degree of protection IP66 Stainless steel desktop housing available Several national layout variants PC-compatible-keyboa rd with 105 short stroke keys Designed to use in hazardous area, category II 2G (zone 1) Certified for ATEX and IECEx Zone 1/21 USB or PS/2 interface with USB cable
-
Supplier: Advantech
Description: The IPC-KB-6302 is a compact 102-key keyboard with tactile response. The keyboard is PC/AT compatible and has spiral cables with a 5-pin DIN connector. 104-key with tactile response AT & PS/2 compatible Over 20 million life cycles Spiral cable with 6
- Applications: Industrial / Factory Automation
-
Supplier: Computer Network Accessories, Inc.
Description: Standard 104 key flexible keyboard is great for travelling and rolls up for easy storage and transportation. One-piece TPU material is water resistant and prevents dust and unwanted substances from entering. 15,000,000 keystroke lifetime. Windows 95/98/2000ME/XP/Vist a/7 compatible. CE and
-
Supplier: GETT North America LLC
Description: Robust polyester front foil with key embossment Rugged plastic enclosure IP65 resistant against dirt, dust and liquids Short travel keys as switching elements Individual modifications on demand
- Applications: General Purpose / Commercial
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Plastic
- Form Factor: Desktop / Enclosed
-
Supplier: ZBA, Inc.
Description: This cable connects the scanner to a PC through a PS2 port and can be used with ZBA Models ZB8150, ZB8120 and ZB8250 CCD Barcode Scanners
- Product Category: Cable Assembly
- Product Type: Keyboard Cable
-
Supplier: SFCable.com
Description: The Smart KM switch lets you share a single keyboard / mouse to switch between two computers, allowing you to copy files and cut/paste text/images between two computers. You can drag/drop across 2 monitors with the mouse. Compliant with USB2.0 specification. Support USB keyvoard
- Product Category: Cable Assembly
- Product Type: Keyboard Cable
-
Supplier: P.I. Engineering, Inc.
Description: blockers Connects in line with a standard PC (PS/2) keyboard. No software required Hardwired 72" (1.83 m) cord 30 days full refund return policy NEW X–keys PS/2 Recorder Application Comprehensive Software Development Kit for programmers
- Applications: General Purpose / Commercial
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Plastic
- Form Factor: Desktop / Enclosed
Find Suppliers by Category Top
Featured Products Top
-
: · Impedance: 8Ω±10%(1Vrms at 1kHz) · Acceleration(at 2.83Vrms): ≥2.0 Grms @100g load in middle at 180Hz;≥ 2.0 Grms @100g load in side at 180Hz · Input Power: Rated 1.0W / Max. 2.0W · Polarity: When supplied plus D.C. voltage to (+) terminal, the cone (read more)
Browse Linear Motors Datasheets for Ningbo Kepo Electronics Co., Ltd. -
: · Impedance: 8Ω±10%(1Vrms at 1kHz) · Acceleration(at 2.83Vrms): ≥1.4 Grms @100g load in middle at 140Hz; ≥ 1.4 Grms @100g load in side at 140Hz · Input Power: Rated 0.5W / Max. 1.0W · Polarity: When supplied plus D.C. voltage to (read more)
Browse Linear Motors Datasheets for Ningbo Kepo Electronics Co., Ltd. -
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters. The ProMetric® I family of imaging colorimeters is designed to address the demands for high-volume manufacturing of displays, illuminated keyboards and LED lighting products. Whether you need (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
(1.02kg) minimum Temperature Range: Storage: -20? to +60? Operating: -55? to +105? TARGET APPLICATIONS Desktop and laptop computers Digital audio High-volume storage devices Scanners Game ports GPS devices High-definition A/V equipment Keyboards, mice, joysticks (read more)
Browse USB Connectors Datasheets for TE Connectivity -
integrated computer and power cart solution for medical applications All-In-One Touch Computer or Embedded PC with Intel Core i CPU for high performance for high performance 10-hour battery runtime with 420Wh power supply 30kg load capacity with (read more)
Browse Computers Datasheets for Advantech -
solve a wide range of design and manufacturing problems. The latest is no exception. The company introduced a new line of its microPEM pin fasteners as an alternative to micro-screws in compact electronic assemblies. They're designed for lighter-weight materials, including plastics. Last year, I saw (read more)
Browse Dowel Pins Datasheets for PennEngineering® -
supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, and Manchester Segmented acquisition (Sequence) mode, dividing the maximum record length into (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
variety of materials. Application: 1. Surface protection during product transportation. 2. Protection of all kinds of lenses and screen engineering. 3. Protection of plastic parts such as plastic cases and keyboards. 4. Die-cutting carrier and (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
. Application: 1. Surface protection during product transportation. 2. Protection of all kinds of lenses and screen engineering. 3. Protection of plastic parts such as plastic cases and keyboards. 4. Die-cutting carrier and transfer of various films and (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include: -156 dBm/Hz Displayed Average Noise Level -99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Advances in Manufacturing Technology
It adopted touch-screen technology and I2C keyboard as input device.
-
The Research of Robot Handheld Intelligent Terminal System Base on ARM9
It adopted touch-screen technology and I2C keyboard as input device.
-
Frontiers of Manufacturing Science and Measuring Technology II
… driver L298 was used to control reversing/forwarding rotation and PWM motor speed control; 12 - bit switched capacitor successive approximation ADC TLC2543 was used to sample electric car’s sensor signal; keyboard and LED display composed of I2C interface keyboard and LED driver ZLG7290 …
-
Smart Car Design and Implement Based on SCM AT89C55 Application
… driver L298 was used to control reversing/forwarding rotation and PWM motor speed control; 12 - bit switched capacitor successive approximation ADC TLC2543 was used to sample electric carâs sensor signal; keyboard and LED display composed of I2C interface keyboard and LED driver ZLG7290 …
-
http://www.nxp.com/documents/data_sheet/P89LPC920_921_922_9221.pdf
The P89LPC920/921/922/9221 supports 12 interrupt sources: external interrupts 0 and 1, timers 0 and 1, serial port Tx, serial port Rx, combined serial port Rx/Tx, brownout detect, watchdog/real-time clock, I2C , keyboard , and comparators 1 and 2.
-
http://www.nxp.com/documents/data_sheet/P89LPC9381.pdf
The P89LPC9381 supports 15 interrupt sources: external interrupts 0 and 1, timers 0 and 1, serial port TX, serial port RX, combined serial port RX/TX, brownout detect, watchdog/RTC, I2C , keyboard , comparators 1 and 2, SPI, write/ADC completion.
-
http://www.nxp.com/documents/data_sheet/P89LPC938.pdf
The P89LPC938 supports 15 interrupt sources: external interrupts 0 and 1, timers 0 and 1, serial port Tx, serial port Rx, combined serial port Rx/Tx, brownout detect, watchdog/RTC, I2C , keyboard , comparators 1 and 2, SPI, CCU, data EEPROM write/ADC completion.
-
Pulse width allocation with clock skew scheduling for optimizing pulsed latch-based sequential circuits
We also included circuits extracted from several open cores [12] including com- munication controller ( i2c ), keyboard interface (ps2), ECC core (ecc), and USB core (usbf).
-
Realization of a new-style fingerprint recognition system based on DSP
We should know that, in the course of communicating with keyboard by I2C bus, we should first config I2C module in master transmit .
-
A Practical Design of Iris Recognition System Based on DSP
After DSP receive interrupt signal, it reads the ZLG7290 internal register to get the number of the keyboard by I2C bus.