Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schneider Electric
Description: Industrial Process Controllers (PAC) Driving performance with simplicity and integrated functionality Controller and IP20 monoblock I/Os for distributed control architecture Large PAC for Discrete or Process applications and high availability solutions
- Analog I/O: 4 to 8 points
- Applications: Machine Control
- Device Category: PAC System, PAC Module
- Digital I/O: 8 to 28 points
-
Supplier: Schneider Electric
Description: Industrial Machine Controllers (PLC) Programming software for Twido Nano PLC with a focus on HVAC and pumping control solutions The Modicon M258 high-performance PLC is made to control large and complex machines. Programs with SoMachine software. Uses TM5
- Computer Interface: Multiple Serial Interface
- Input: RTD Input, Transistor Input
- Mounting: Modular, DIN Rail
- Network: Ethernet, Profibus
-
Description: Walchem’s WIND WebMaster® sets a new standard for Industrial Water Treatment Controllers. The WIND WebMaster® has a flexible multi-input/output platform, a wide range of analytical sensor measurement capabilities, and an extensive assortment of integrated communications and data
- Computer Interface: Single Serial Interface, Other
- Expandable: Yes
- Features: Visual Indicators
- Input: Analog Input, Other Input
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls -Controllers - Programmable (PLC, PAC) Series: CP1E Package: Bulk Memory Size: 8K Words Features: Battery Backup Operating Temperature: 0°C ~ 55°C Software: CX-One Base Product Number:
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Automation and Safety Alternative Parts (Cross-Reference): Cross Category: Industrial Automation and Controls Controllers - Programmable (PLC, PAC) Series: CP1L Package: Bulk Product Status: Active Number of Inputs and Type: 18 - Digital Number of Outputs and
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls Controllers - Programmable (PLC, PAC) Series: NX Package: Box Product Status: Active Number of Outputs and Type: 10 - Solid State Expandable: 8
-
Supplier: Schneider Electric
Description: Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex
- Mounting: Modular
- Network: Profibus
- Networkable System: Yes
- Number of Inputs: 24
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN
- Analog I/O: 64 points
- Device Category: PAC Module
- Digital I/O: 256 points
- Flash Memory: 32 MB
-
Supplier: Bronkhorst USA
Description: addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus or FLOW-BUS protocols. Process Pressure Controller, Industrial Style Dual valve pressure control (inlet
- Control Signal Output: Analog Voltage, Serial / Digital, Network / Fieldbus Output
- Control Technique: PID Control
- Media: Gas / Air
- Number of Control Outputs: 1 outputs
-
Supplier: Bronkhorst USA
Description: addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus or FLOW-BUS protocols. Process Pressure Controller, Industrial Style Dual valve pressure control (inlet
- Control Signal Output: Analog Voltage, Serial / Digital, Network / Fieldbus Output
- Control Technique: PID Control
- Media: Gas / Air
- Number of Control Outputs: 1 outputs
-
Supplier: Bronkhorst USA
Description: addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus or FLOW-BUS protocols. Process Pressure Controller, Industrial Style Dual valve pressure control (inlet
- Control Signal Output: Analog Voltage, Serial / Digital, Network / Fieldbus Output
- Control Technique: PID Control
- Media: Gas / Air
- Number of Control Outputs: 1 outputs
-
Supplier: Delta Electronics (Americas)
Description: Delta's DVP series programmable logic controllers offer high-speed, stable and highly reliable applications in all kinds of industrial automation machines. In addition to fast logic operation, bountiful instructions and multiple function cards, the cost-effective DVP-PLC also
- Application Software Included: Yes
- Computer Interface: Multiple Serial Interface
- Data Memory: 12 kilowords
- Expandable: Yes
-
Programmable Logic Controllers (PLC) - Industrial Automation and Controls -Controllers - PLC ModulesSupplier: Win Source Electronics
Description: Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls -Controllers - PLC Modules Package: Bulk Product Status: Active Type: EtherCAT Coupler Size: 46 mm x 100 mm x 71 mm Display Type: None Mounting Style: Panel Mount
-
Supplier: Waukesha Bearings
Description: The Zephyr® controller is a powerful, compact, cost-effective digital magnetic bearing controller for turbomachinery and rotating equipment, recommended for machinery in the power range of 1 MW to 18 MW. The Zephyr controller is simple to operate and offers flexible
- Form Factor: Panel / Chassis Mount
- Standards and Compliance: Other
- User Interface: Computer Programmable
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The Alpha2 is a controller designed to address simple control applications at the lower end of the industrial and commercial control markets. With simple analog processing integrated, a straightforward programming style and a built-in display, the Alpha 2 is a highly affordable
- Expandable: Yes
- Input: DC Input, Analog Input
- Maximum Number of Channels: 8
- Mounting: DIN Rail
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: communication between process, motion, and sequential controlGX Works3 programming software with built-in functions and configuration screens reduces development and troubleshooting timeCC-Link IE Field network with deterministic performance over industrial Ethernet improves machine
- Applications: General Purpose, Machine Control
- Device Category: PAC System
- Network and Connectivity: Ethernet / TCP/IP
- Ports / Interfaces: Ethernet Port
-
Supplier: OMEGA Engineering, Inc.
Description: The CDCN10 Series is specifically designed to measure conductivity/dissolv ed solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are highly accurate and
- Accuracy: 1 ±% FS
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Other
-
Supplier: Bijur Delimon International
Description: Application The SMAC Controller is a multi-purpose programmable controller used with industrial lubrication systems. Controller settings are saved whenever power is interrupted. Up to four operating modes can be selected which allows the controller to be
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Frequency Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Spirax-Sarco
Description: The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, Linear Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Other
- Form Factor: Panel / Chassis Mount, DIN Rail
-
Supplier: Spirax-Sarco
Description: The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, Linear Control, PID Control, Fuzzy Logic
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Other
- Form Factor: Panel / Chassis Mount, DIN Rail
-
Supplier: PG Drives Technology Inc.
Description: The C3 is a compact and cost-effective AC motor controller for small Industrial vehicles. Although primarily intended for Class 3, pallet truck type applications, the C3 AC motor controller is equally suitable for small ride-on machines. Two versions are available - 200Arms and
-
Supplier: Gefran
Description: The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance thermometers
- Control Signal Output: Analog Voltage, Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Opto 22
Description: The SNAP-LCSX controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital SNAP I/O modules. The SNAP-LCSX is NOT compatible with the PAC Project Software suite.
- Applications: General Purpose
- Device Category: PAC System
- Features: Watchdog Timer, Real Clock Timer, Visual Indicators
- Flash Memory: 0.2560 MB
-
Supplier: West Control Solutions
Description: The CAL 9300 1/16DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL9300 has an impact resistant smoked fascia with rubberised buttons with
- Control Signal Output: Switch / Relay Output, Serial / Digital
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The CAL 3200 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3200 has an impact resistant smoked fascia with large rubberised buttons with
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The CAL 3300 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3300 has an impact resistant smoked fascia with rubberised buttons with
- Control Signal Output: Analog Voltage, Serial / Digital
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Sterling Systems & Controls
Description: In the industrial processing of bulk solid materials the mixing / blending together of materials in a specific proportion in order to produce a premix or a final mix compound is very common. As an example, to produce a rubber compound a combination of plastic resin (pellets, flakes, powders,
- Form Factor: Stand-Alone
- Media: Other, Liquid, Solids / Powder
- User Interface: Computer Programmable
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN
- Number of Control Outputs: 256 outputs
- Number of Inputs: 256 inputs
- PLC Controller: Yes
-
Supplier: West Control Solutions
Description: The CAL 9400 1/16DIN dual-display temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL9400 has an impact resistant smoked fascia with rubberised buttons
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Serial / Digital
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: FineTek
Description: The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with
- Control Technique: PID Control, Fuzzy Logic
- Temperature Controller Type: RTD / Thermistor Controller
- User Interface: Digital Front Panel
-
Supplier: Opto 22
Description: The SNAP-LCM4 is an industrial controller designed to work with the FactoryFloor software suite. The controller includes three serial ports and provides 10/100 Mbps Fast Ethernet and ARCNET communication options through expansion slots. The SNAP-LCM4 is NOT compatible with the
- Applications: General Purpose
- Backplane Slots: 4
- Device Category: PAC System
- Features: Watchdog Timer, Real Clock Timer, Visual Indicators
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 1.5 Axis (Including encoder emulation output) Rounding out the MPiec Series is the MP2600iec single axis controller offering: - IEC61131-3 and PLCopen programming standards - Controller and servo controller integrated in one unit - Single axis of motion control
- Communication Standards: Ethernet, Other
- Features: Other
- Form Factor: DIN Rail
- Industry: Industrial
-
Supplier: Russells Technical Products
Description: The SERIES F4 1/4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller’s programming features and proven performance
- Control Signal Output: Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Serial / Digital Input
- Form Factor: DIN Rail
-
Supplier: IBT Industrial Solutions
Description: Custom Panel Design/Fabrication: Industrial Electrical | Electronic Enclosures PLC Programming Services: Application and Program Development Startup Assistance for AC Variable Speed Drives: Coordinated Drive Systems | Stand-Alone Installations
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Up to 16 Axes The MP2300Siec is a single slot multi-axes controller offering: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-II as the motion network - 1 slot for option module - 4, 8, or 16 motion axes
- Communication Standards: Ethernet, Other
- Features: Other
- Form Factor: DIN Rail
- Industry: Industrial
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Up to 16 Axes The MP2310iec is a multi-axes controller offering: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-II as the motion network - 3 slots for option modules - 4, 8 or 16 motion axes
- Communication Standards: Ethernet, Other
- Features: Other
- Form Factor: DIN Rail
- Industry: Industrial
-
Supplier: Classic Automation LLC
Description: -year warranty. Advanced diagnostic tools are used to quickly pinpoint the root problem. State-of-the-art equipment is available to replace high density components for: Classic Automation LLC Control Systems repair (DCS, PLC, CNC) Panel Controllers repair HMI and Display Panels repair
- Equipment Repaired: Industrial Computers, Machine Controllers, Motor Drives & Controllers, Power Supplies / Amplifiers, Other
- Location: North America, United States Only, Northeast US Only
- Services: Bench / Off-site
-
Supplier: Custom Silicon Solutions, Inc.
Description: programmable and stored in the EEPROM. Features: 15W Maximum Power (15V, 1 Amp) Internal Temperature Sensor DAC Sets Temperature (65°C - 125°C) Current Limit = 0.1A to 1.0A (16 steps) 1-Wire Serial Interface 5 Pin TO-252 Package Temperature Range = -40°C to +125°C
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN
- Computer Interface: Other
- Maximum Counting Frequency: 400000 kHz
- Network: Ethernet, CANbus, Other
- Number of Inputs: 64
-
Description: Applications Choose from four industrial grade sensors in one controller - chlorine/bromine, chlorine dioxide, ozone, peracetic acid or configure the controller to use a variety of other sensors. Relays can be configured for Hi Alarm, Low Alarm, Out-of-Range Alarm, In-Range
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, Linear Control, PID Control, Advanced / Nonlinear Control
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Opto 22
Description: The SNAP-LCSX-PLUS controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital SNAP I/O modules. Top-mounted serial ports include a dedicated Opto 22 remote I/O
- Applications: General Purpose
- Device Category: PAC System
- Features: Watchdog Timer, Real Clock Timer, Visual Indicators
- Flash Memory: 0.2560 MB
-
Supplier: Sifam Tinsley UK
Description: RE92 Dual loop controller for industry purpose. RE92 is an advanced dual loop controller for industrial use. It was designed for demanding industrial applications. RE92 can control two controlled objects independently or control two physical values in one object (e.g. in
- Control Technique: PID Control
- Controller Inputs: Other
- Form Factor: Panel / Chassis Mount
- General: Rate Indication / Control
-
Supplier: Quarktwin Technology Ltd.
Description: IRD-LPC1768-DEV - INDUSTRIAL CO
-
Supplier: PG Drives Technology Inc.
Description: The C3-36V is a compact and cost-effective AC motor controller for small Industrial vehicles. Although primarily intended as an advanced, cost-effective, AC traction controller for floorcare machines, the 36V motor controller variant of PGDT's C3 range is equally suitable
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 O or 25 O load for optimal
- Control Technique: PID Control
- Form Factor: Rack Mount, Stand-Alone
- General: Chart Recorder
- Number of Zones (if applicable): 10 zones
-
Supplier: Accuris
Description: INDUSTRIAL-PROCESS MEASUREMENT AND CONTROL - PROGRAMMABLE CONTROLLERS - PART 2: EQUIPMENT REQUIREMENTS AND TESTS
-
Supplier: Accuris
Description: Japanese Language - INDUSTRIAL-PROCESS MEASUREMENT AND CONTROL - PROGRAMMABLE CONTROLLERS - EQUIPMENT REQUIREMENTS AND TESTS
-
Supplier: Accuris
Description: INDUSTRIAL AUTOMATION SYSTEMS - MANUFACTURING MESSAGE SPECIFICATION - PART 5: COMPANION STANDARD FOR PROGRAMMABLE CONTROLLERS
-
Supplier: Sierra Instruments, Inc.
Description: Max-Trak® 180 mass flow controllers are a family of industrial mass flow controllers from the company that has been a trusted name in industrial thermal mass flow meters for decades—Sierra Instruments. Max-Trak® will measure and control any clean, dry gas mass flow from
- Accuracy: 1 ±% FS
- Control Technique: PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Serial / Digital Input, Network / Fieldbus Input
- Form Factor: Other
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The iQ Platform combines several key automation disciplines including the ability to integrate an industrial PC and its environment on this hardware platform. The iQ PC (WinPC) is design to compress your hardware architecture and manage your automation system while taking full advantage of
- Analog I/O: 4 to 8 points
- Applications: General Purpose
- Device Category: PAC Module
- Digital I/O: 8 to 64 points
-
Supplier: HIWIN Corporation
Description: Multi-axis motion control master with versatile programming capabilities for demanding industrial applications. Up to 16 fully synchronized axes Controller cycle time 250 µ-seconds 10/100/1000 Mbps Ethernet/IP host communication Multi-task HMPL
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Up to 62 Axes The MP3200iec is the flagship of the MPiec series. It offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III as the motion network - 0, 3, 5 or 8 slots for option modules - 4, 8, 16, 32 or 62 motion axes
- Communication Standards: Ethernet, Other
- Form Factor: DIN Rail
- Industry: Industrial
- Number of Axes / Motors: 4 to 62
Find Suppliers by Category Top
Featured Products Top
-
-
) Industrial controllers Process and Control Valves (seat valves, diaphragm valves (read more)
Browse Control Valves Datasheets for Burkert Fluid Control Systems -
) Industrial controllers Process and Control Valves (seat valves, diaphragm valves (read more)
Browse Control Valves Datasheets for Burkert Fluid Control Systems -
EZT-430i Touch screen Controller, which is loaded with features to simplify test chamber programming & operation. These features include: Selectable navigation between icon-based menus like a smart phone or windows-based navigation. Remote Control (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity – Super unusual custom platform and lift configurations (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
for simple operation with state-of-the-art interfaces for multi-axis applications and provide a motion control system solution with the most compact integration into industrial grade housing. The FAULHABER Motion Controllers V3.0 are high performance, intelligent, networked drives optimized (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
configuration Embedded function blocks, programmable with DriveWorksEZ, provide additional application flexibility and the opportunity to eliminate separate controllers USB Copy Unit and Keypad configuration storage provide speed and convenience for duplicate configuration of (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
minimizes downtime for applications requiring occasional intervention (SIL CL3, PLe, Category 3) Embedded function blocks, programmable with DriveWorks EZ, provide additional application flexibility and the opportunity to eliminate separate controllers USB Copy Unit and Keypad configuration storage provide speed and convenience for duplicate configuration of multiple drives Made with RoHS compliant materials (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
• “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity – Super unusual custom platform and lift (read more)
Browse Turntables Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Programmable Logic Controllers
Programmable Logic Controllers. A thoroughly practical introduction to PLC use and application, this book covers IEC 1131-3, industrial control scenarios and communications and includes problems at the end of each chapter as well as a complete set of answers.
-
What's a PLC (Programmable Logic Controller)?
A PLC (programmable logic controller) is a digital computer used for industrial automation to automate different electro-mechanical processes. It was introduced to eliminate issues such as high power consumption that arose from the use of relays to control manufacturing processes. It consists
-
RTUs-A New Type of Controller with Versatile Programmability
Programmability empowers system integrators to build their own programs for certain demands, making it an indispensable feature for a controller in today's remote monitoring and control applications. A Remote Terminal Unit (RTU) features more versatile programmability and broader communication
-
Selecting a Programmable Logic Controller (PLC)
Until the PLC was created in 1968, industrial processes were handled by a series of hardwired relay banks, timers, and counters. These banks required a large amount of space and were time consuming to troubleshoot. If a relay went bad, the entire system would fail. The creation of the PLC allowed
-
Integrated Sensor and Controller
interface with standard off-the- shelf solutions. At the same time, the pressure is on to reduce engineering development and system capital costs - factors that are particularly pertinent when deciding whether to retrofit, upgrade, or scrap older systems. To off-load machine controller overhead
-
How to Interface Groov EPIC (Edge Programmable Industrial Controller) with AWS for a Cloud Application using Node-Red
How to configure this device for MQTT data communication with AWS (Amazon Web Services) using built-in Node-Red, an open-source software program.
-
Which PLC Programming Languages Should I Use?
PLC is also called Programmable Logic Controller, the full English name is Programmable Logic Controller, and sometimes referred to as PC. Of course, this PC is only used in the field of industrial control, and is completely different from our personal computer. Since it is called a programmable
-
PLC Programming: Mastering Control Logic from Scratch
In the realm of modern automation, Programmable Logic Controllers (PLCs) are crucial tools. They find extensive application in industrial automation, robotics, and various other fields, serving to control and monitor a wide range of automated systems.
More Information Top
-
International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
Johnson, and J. G. Capers, "Robot Positioner Control Using Industrial Programmable Controller ," Conference .
-
Advances in binary decision based programmable controllers
This strongly supports the use of this machine to implement industrial programmable controller systems.
-
Benchmarking industrial PLC & PAC: An approach to cost effective industrial automation
2) Performance evaluation based on objectives but on a variety of industrial programmable controller [3].
-
IEC structured text programming of a small Distributed Control System
CPDev environment for programming industrial controllers and other control-and-measurement devices according to IEC 61131-3 standard has been presented.
-
An Open Source IEC 61131-3 Integrated Development Environment
To this end, the IEC (International Electrotechnical Commission), an international standards body, has approved a collection of standards with the intention of creating a common user experience when configuring and programming industrial controllers .
-
Object-oriented approach to PLC software design for a manufacture machinery using IEC 61131-3 norm languages
This is mainly becausesoftwarede- veloping tools for industrial programmable con- trollers , generally PLCs, are very primitive, espe- cially when compared to those designed for high level languages such as C/C++ or Java.
-
Binary-Decision-Based Programmable Controllers
T. Le-Ngoc, P. J. Zsombor-Murray, and L. J. Vroomen, "A Binary-Decision Approach to Industrial Program- mable Controllers ," Proc.
-
Topics in Time Delay Systems
All the above mentioned control signals u and temperature signals ϑ are generated or processed either via PC equipped with data acquisition cards (processed in software Mat- lab/Simulink with Real Time Toolbox) or via an industrial Programmable Controller .