-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES Serial adapter for USB 1.1 and 2.0 port hosts Two serial ports—field selectable RS-232/422/485 Small, (4" x 4" x 1.8") rugged industrial enclosure PC/104 module size and mounting compatibility Speeds up to 921.6Kbps
- Connector: DB9
- FIFO Buffers: 128-byte, Other
- Mounting / Form Factor: DIN Rail Mounted, Other
- Network / Bus: USB
-
Supplier: Brainboxes Limited
Description: Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS232 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have confidence,
- Connector: DB9
- Data Rate: 922 kbps
- FIFO Buffers: Other
- Network / Bus: USB
-
Supplier: Brainboxes Limited
Description: Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have
- Connector: DB9
- Data Rate: 922 kbps
- FIFO Buffers: Other
- Network / Bus: USB
-
-
Supplier: Brainboxes Limited
Description: Adapter High Retention USB connector with 50cm USB cable Our smallest form factor USB to Serial Works where many other USB to Serial devices do not. Drivers for Windows 10, 8, 7, XP, Mac and Linux Industrial Specification IP-50 rated -40 °C to
- Connector: DB9
- Data Rate: 922 kbps
- FIFO Buffers: Other
- Network / Bus: USB
-
Supplier: Brainboxes Limited
Description: Adapter High Retention USB connector with 50cm USB cable Our smallest form factor USB to Serial Works where many other USB to Serial devices do not. Drivers for Windows 10, 8, 7, XP, Mac and Linux Industrial Specification -40 °C to +80 °C / -40
- Connector: DB9
- Data Rate: 922 kbps
- FIFO Buffers: Other
- Network / Bus: USB
-
Supplier: ACCES I/O Products, Inc.
Description: ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications.
- Mounting / Form Factor: Printed Circuit Board (PCB)
- Network / Bus: USB
- Number of Ports: 2
- Serial Protocol: RS232/422/485
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2801 USB serial I/O adapter provides eight RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2801 is housed in a rugged metal enclosure making it ideal for rugged and industrial environments. The
- Connector: DB9
- Data Rate: 461 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: The 2106 USB serial adapter provides a single RS-422 serial port that simplifies adding USB connectivity to legacy non-USB RS-422 applications via a standard DB9M connector. The adapter incorporates rugged, molded connectors that improve reliability
- Connector: DB9
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-681U easily adds eight RS-232 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected via an available USB port. The serial ports appear as standard COM ports to the
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
- Number of Ports: 8
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-641U easily adds four RS-232 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected via an available USB port. The serial ports appear as standard COM ports to the
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
- Number of Ports: 4
-
Supplier: ACCES I/O Products, Inc.
Description: Features Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port Supports UART interface with RX, TX, RTS and CTS RX buffer size 5512 bytes; TX buffer size 256 bytes Supports baud rates up to 460.8kbps, 921.6kbps optional
- Connector: DB9
- FIFO Buffers: Other
- Mounting / Form Factor: Printed Circuit Board (PCB)
- Network / Bus: USB
-
Supplier: ACCES I/O Products, Inc.
Description: Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell Industrial operating temperature
- Connector: DB9
- FIFO Buffers: 128-byte, Other
- Mounting / Form Factor: Portable, Other
- Network / Bus: USB
-
Supplier: Tripp Lite by Eaton
Description: -mountable USB to serial converter with an industrial-grade steel enclosure offers electrostatic discharge (ESD) protection to ±15kV. It supports serial communications speeds up to one Mbps and USB 2.0 specifications, though it is backward compatible with
- Connector: DB9, Other
- Number of Ports: 1
- Operating Humidity: 5 to 90 %
- Operating Temperature: 0.0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: ApplicationsThe wall-mountable USB to serial converter with an industrial-grade steel enclosure offers electrostatic discharge (ESD) protection to ±15kV. It supports serial communications speeds up to one Mbps and USB 2.0 specifications, though it is backward
- Connector: DB9, Other
- Number of Ports: 2
- Operating Humidity: 5 to 90 %
- Operating Temperature: 0.0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: ApplicationsThe wall-mountable USB to serial converter with an industrial-grade steel enclosure offers electrostatic discharge (ESD) protection to ±15kV. It supports serial communications speeds up to one Mbps and USB 2.0 specifications, though it is backward
- Connector: DB9, Other
- Number of Ports: 4
- Operating Humidity: 5 to 90 %
- Operating Temperature: 0.0 to 40 C
-
Supplier: Advantech
Description: there are no power adapters to deal with. This makes the USB-4604B/4604BM especially suitable for modems, printers, POS systems and industrial control devices. Supporting USB2.0 high speed, USB-4604B/4604BM features several powerful functions such as high-speed
- Device Type: Serial Data Converter
- Serial Protocol: RS232
-
Supplier: Advantech
Description: there are no power adapters to deal with. This makes the USB-4604B/4604BM especially suitable for modems, printers, POS systems and industrial control devices. Supporting USB2.0 high speed, USB-4604B/4604BM features several powerful functions such as high-speed
- Device Type: Serial Data Converter
- Serial Protocol: RS232, RS422, RS485
-
Supplier: L-com, Inc.
Description: The ST4300USBM Mountable 4-Port Industrial USB Hub (USB 3.0) offers a simple way to expand a systems current USB capability by providing 4 additional external USB 3.0 ports from a single USB 3.0 host connection, with speeds up to 5 Gbps. Designed for extreme
- Network / Bus: USB
-
Supplier: Advantech
Description: With 5 USB 2.0 ports, USB-4620 enhances its isolation protection to 3,000 VDC for each downstream port, making every USB device connected with USB-4620 could operate independently and safely. Designed for industrial applications, USB-4620 is able to be
- Device Type: Serial Hub
-
Supplier: TOP-electronics USA
Description: W&T 50521, pure.box 3 Serial/USB Ready-to-use industrial PC on DIN rail Use the pure.box 3 with serial and USB interfaces as the framework for your application. The pre-configured Linux system comes ready with everything you need for network- and web-based applications
-
Supplier: Tripp Lite by Eaton
Description: The USA-49WG Keyspan® High-Speed 4-Port USB-to-DB9-Serial Adapter Hub allows you to connect as many as four 9-pin serial devices to a computer or laptop with a USB Type-A port. An easy and inexpensive way to add serial ports to your computer without hassle,
-
Supplier: Allied Electronics, Inc.
Description: The USB Buccaneer is designed to conform to the latest USB version 2 specification and provide an environmental seal to IP68. The connector is suitable for industrial or hostile environments where a high speed computer interface is required. Dust and Waterproof to IP68
- Cable Length: 9.84 ft
- Connector Type: USB Type A, USB Type B
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: USB Buccaneer® Circular Connectors, 1.5 Mbs to 480 Mbs Speed The USB Buccaneer is designed to conform to the latest USB version 2 specification and provide an environmental seal to IP68. The connector is suitable for industrial or hostile environments where a high speed
- Cable Length: 16.4 ft
- Connector Type: USB Type A, USB Type B
- Operating Temperature: 0.0 to 70 C
- Product Category: Cable Assembly
-
Supplier: Advantech
Description: port, so there are no power adapters to deal with. Thismakes the ADAM-4561/4562 especially suitable for modems, printers, POS systems and industrial control devices. Power from the USB port Hot swap function supported Isolation protection 3000 VDC provided Automatic RS-485 data
- Connector: Other
- Device Type: Serial Data Converter
- Serial Protocol: RS232, RS422, RS485
-
Supplier: RS Components, Ltd.
Description: The ST4300USBM Mountable 4-Port Industrial USB Hub (USB 3.0) offers a simple way to expand a systems current USB capability by providing 4 additional external USB 3.0 ports from a single USB 3.0 host connection, with speeds up to 5 Gbps. Designed for extreme
- Network / Bus: USB
- Number of Ports: 4
-
Supplier: RS Components, Ltd.
Description: The StarTech 7-Port Industrial USB 3.0 Hub with ESD protection lets you expand your connectivity options by adding seven external USB 3.0 ports to your computer. Designed for performance and durability, the industrial-grade hub features a rugged, Metal Housing. Its
- Network / Bus: USB
- Number of Ports: 7
-
Supplier: Microchip Technology, Inc.
Description: , Monitors, Docking Stations) and Industrial (Point of Sale Systems, Printers) market segments. Additional Features Companion PD Controller for Microchip USB hub / SoC USB Power Delivery 3.0 Compliant MAC USB Type-C Connector Support with Connection Detection and
-
Description: IEC 62680-1-3:2022 defines the USB Type-C® receptacles, plug and cables. The USB Type-C Cable and Connector Specification is guided by the following principles: - Enable new and exciting host and device form-factors where size, industrial design and style are important
-
Supplier: RS Components, Ltd.
Description: Easysync ES-U series adapters are a series of USB Serial Converters. They provide a simple method of adapting legacy RS-232 or RS-422/485 devices to work with modern USB ports using a trusted and reliable FTDI chip set. Available in a variety of enclosures and port
- Connector Type: Other
- Standards: CE Marking, FCC, Other
-
Supplier: RS Components, Ltd.
Description: Easysync ES-U series adapters are a series of USB Serial Converters. They provide a simple method of adapting legacy RS-232 or RS-422/485 devices to work with modern USB ports using a trusted and reliable FTDI chip set. Available in a variety of enclosures and port
- Connector Type: Other
- Standards: CE Marking, FCC, Other
-
Supplier: Renesas Electronics Corporation
Description: , the ISL9237 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 3 cells in a series configuration. ISL9237 supports On-the-Go (OTG) function for 2- and
- Maximum Charge Current: 64 to 512 mA
- Package Type: QFN
- Supply Voltage: 3.2 to 23.4 volts
- Voltage Accuracy: 0.5000 %
-
Supplier: Datamax-O'Neil
Description: locking paper door closure Metal tear bar Interface and communications options galore Serial and USB (Q3) Wireless: IrDA, Bluetooth™ or 802.11b/g (Q3) MCR – 3-Track Magnetic Card Reader and/or Smart Card (Q4) Trouble
- Applications: Bar Codes, Commercial / Office, Graphics, Receipt / POS / Kiosk
- Digital Interface: Serial / Digital, Other
- Media Handling: Paper, Roll
- Printing Rate: 85 mm/sec
-
Supplier: TelephoneStuff.com
Description: Model RM-KB rackmount computer keyboard system occupies 1-3/4" (1 Space) and includes a high-quality full 101 key AT style keyboard, with trackball and padded wrist-rests. Articulating arm provides effective cable management. Features: - Comes complete with 12’ keyboard and trackball cables
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial keyboard with full travel Elastomer keypad or embossed Membrane keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Membrane is available with integrated
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial keyboard housed in a NEMA 4X enclosure with full travel Elastomer keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Desktop or panel mount designs with or
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial keyboard housed in a NEMA 4X enclosure with embossed Membrane keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Desktop or panel mount designs with or
-
Supplier: Infineon Technologies AG
Description: this solution in an end-product allows the system to be powered by any USB-C compliant power adapter. The EZ-PD™ BCR - CYPD3178 device (and hence the CY4534 EZ-PD™ BCR-PLUS EVK) can be used for USB-C sink or devices that are only capable of accepting power from the following
- Category: Development Board
- Host Interface: Other
- Ports: USB
- Supported System: Other
-
Supplier: Infineon Technologies AG
Description: this solution in an end-product allows the system to be powered by any USB-C compliant power adapter. A device such as a speaker, shaver, power tool, modem, etc. that use a barrel connector for power will benefit from using a universal power interface such as USB Type-C. To make
- Category: Development Board
- Host Interface: Other
- Ports: USB
- Supported System: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: tight bar up to 10th The compact design of the disc-shaped sterile datalogger makes it possible to position the device even in confined spaces. To complete the measuring system is the USB kit to connect the sterilization data logger to a PC via the USB interface of the adapter
- Application: General Lab and Industrial
- Form Factor: Stand Alone
- Operating Temperature: -4 to 284 F
- Sensor Inputs: Thermocouple
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: tight bar up to 10th The compact design of the disc-shaped sterile datalogger makes it possible to position the device even in confined spaces. To complete the measuring system is the USB kit to connect the sterilization data logger to a PC via the USB interface of the adapter
- Application: General Lab and Industrial
- Form Factor: Stand Alone
- Operating Temperature: -4 to 284 F
- Sensor Inputs: Thermocouple
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: tight bar up to 10th The compact design of the disc-shaped sterile datalogger makes it possible to position the device even in confined spaces. To complete the measuring system is the USB kit to connect the sterilization data logger to a PC via the USB interface of the adapter
- Application: General Lab and Industrial
- Form Factor: Stand Alone
- Operating Temperature: -4 to 284 F
- Sensor Inputs: Thermocouple
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: tight bar up to 10th The compact design of the disc-shaped sterile datalogger makes it possible to position the device even in confined spaces. To complete the measuring system is the USB kit to connect the sterilization data logger to a PC via the USB interface of the adapter
- Application: General Lab and Industrial
- Form Factor: Stand Alone
- Operating Temperature: -4 to 284 F
- Sensor Inputs: Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
IMO Human Machine Interface, M Series Display Size 7 Communications USB;Serial (read more)
Browse Digital Counters Datasheets for Galco Industrial Electronics -
Ethernet, Dual 10/100 Ethernet, HDMI, Dual CAN Bus, Audio In/Out, Dual OLDI/LCD Output Adapter, USB Debug UART, Micro SD Card, and WiFi/Bluetooth Module Adapter. Critical Link's MitySOM families are designed to be production-ready and offer long lifespan in industrial applications. (read more)
Browse Electronic Development Boards Datasheets for Critical Link, LLC -
source, but also cable solutions specially tailored to your needs. Our product portfolio includes USB, Ethernet, coaxial and serial cables, connectors and adapters. Whether you have a unique application or specific requirements for your connectivity solutions, our experienced team is on (read more)
Browse Cable Assemblies Datasheets for PIDSO - Propagation Ideas & Solutions GmbH -
The Universal Serial Bus (USB) is still a widely used interface for NetCom system booting or for update and licensing purposes. Swissbit offers USB 2.0 and USB 3.1 products in different form factors and in commercial and industrial operating temperature ranges. State-of-the art NAND flash (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
/422/485 serial ports out backplane connectors, and Gigabit Ethernet, USB 2.0, and RS-232 serial out the front panel. One 10GBASE-T port to front panel using I/O mezzanine card is also optionally supported. The XCalibur1900 is a powerful, feature-rich solution for the next generation of (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
interfaces from the FPGA and four High-Speed Serial interfaces from the Zynq® processor subsystem, the latter featuring integrated support for multiple protocols such as SATA, Gigabit Ethernet, USB 3.0, and DisplayPort. Other interfaces on the P16 connector include Gigabit Ethernet, USB 2 (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
panel supports two Gigabit Ethernet ports, RS-232 serial, and an optional USB 2.0 port. The XCalibur1931 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Amphenol ICC’s OSFP series interconnect system has 60 contacts per port with a 0.6 mm contact pitch and eight high speed channels. The OSFP footprint is optimized for signal integrity performance and built for use in high-speed serial applications. The connectors are (read more)
Browse Electrical Connectors Datasheets for DigiKey -
XCalibur4640 also supports up to three Gigabit Ethernet ports, four SATA ports, one USB 2.0 port, up to two USB 3.0 ports, and up to five serial ports out the front panel and/or backplane. The (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES)
More Information Top
-
SIIG ID-SC0A11-S1 - serial adapter | Softchoice
This industrial USB to serial adapter supports serial port data transfer rates up to 230Kb/s.
-
Software Configurable 4 & 8 Port Industrial USB to Serial Adapters
Software Configurable 4 & 8 Port Industrial USB to Serial Adapters .
-
Shopping - Best Prices On The StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips (2 x 9-pin DB-9 Male RS-232 Serial, 1...
Bigbruin.com » Shopping » Computers » Storage Devices » USB/FireWire & I/O Devices » 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips (2 x 9-pin DB-9 Male RS-232 Serial, 1 x 4 …
-
StarTech.com 1 Port Metal Industrial USB to RS422/RS485 Serial Adapter w/ Isolation - serial adapter | Softchoice
StarTech.com 1 Port Metal Industrial USB to RS422/RS485 Serial Adapter w/ Isolation - serial adapter .
-
SIIG ID-SC0811-S1 - serial adapter | Softchoice
SIIG's 8-port industrial USB to RS-232 serial adapter hub is a professional grade USB Plug-and-Play adapter hub designed to add 8 high speed RS-232 serial ports to desktop or notebook computers.
-
SeaLATCH™ Locking USB Cable Solution
Look for SeaLATCH locking USB connectors on new serial adapters , digital I/O modules, industrial computers and touchscreen HMI solutions.
-
Shopping - Best Prices On The StarTech.com 1 ft USB to RS232 Serial DB9 Adapter Cable with COM Retention - Big Bruin
This innovative USB to Serial adapter offers a professional grade solution for connecting legacy or industrial RS232 serial devices to a laptop or desktop computer through USB - eliminating the expense of upgrading serial peripherals for compatibility.
-
Shopping For "0" - Big Bruin
StarTech.com ICUSB232PRO - DB-9 Male This innovative USB to Serial adapter offers a professional grade solution for connecting legacy or industrial RS232 serial devices to a laptop or desktop computer through USB - eliminating the expense of upgrading serial peripherals for compatibility.
-
Shopping - Best Prices On The StarTech.com The ICUSB2324X 4 Port Professional Grade USB Serial Adapter converts a single USB port to four RS232 serial ports al...
This innovative Serial adapter offers a professional grade solution for connecting legacy or industrial RS232 serial devices to more modern computers, or computers with unused USB ports - perfect for connecting serial modems, barcode scanners or any device with serial sync through USB …
-
Shopping - Best Prices On The StarTech.com 1 Port Professional USB to Serial Adapter Cable with COM Retention (1 x Type A Female USB - 1 x DB-9 Male Serial - B...
This innovative adapter offers a professional grade solution for connecting legacy or industrial RS232 serial devices to more modern computers, or computers with unused USB ports - perfect for connecting serial modems, barcode scanners or any device with serial sync through USB, eliminating …