-
Supplier: R. STAHL, Inc.
Description: Enclosure made of glass fibre reinforced polyester resin 3 different sizes available with 4, 5 or 8 terminals as a junction box with integrated miniature fuse: 3 terminals and 1 miniature fuse 7 terminals and 1 miniature
- Additional Features: Explosion Resistant
- Depth: 2.17 to 2.8 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A
- Additional Features: RoHS Compliant, Screw-on Cover
- Depth: 2.24 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A
- Additional Features: RoHS Compliant, Screw-on Cover
- Depth: 2.24 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A
- Additional Features: RoHS Compliant, Screw-on Cover
- Depth: 2.24 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A
- Additional Features: RoHS Compliant, Screw-on Cover
- Depth: 2.24 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: Automationdirect.com
Description: A wide variety of metal and non-metal enclosures, rated NEMA 1, 3, 3R, 3S, 4, 4X, 6, 6P, 12 or 13, are available in wall-mount, floor-mount and freestanding form factors. Styles include general purpose, JIC, wireway, disconnect and pushbutton enclosures, as well as operator consoles
- Additional Features: Locking
- Material: ABS, Aluminum, Fiberglass, Stainless Steel, Steel, Polycarbonate
- Mounting Type: Free Standing Cabinet, Open Frame Rack, Wall Mount
- NEMA Rating: Type 1, Type 3, Type 3R, Type 3S, Type 4, Type 4X, Type 6, Type 6P, Type 12, Type 13
-
Supplier: PolyPhaser Corporation
Description: FTTH (Fiber To The Home) Metal Terminal Box with 8 Simplex SC/UPC Couplers and Pigtails
- Additional Features: Hinged Cover
- Depth: 5.3 inch
- Length / Height: 1.7 inch
- Material: Steel, Other
-
Supplier: DigiKey
Description: Junction Box Metal, Steel Gray Cover Included 12.008" L x 12.008" W (305.00mm x 305.00mm) X 5.984" (152.00mm)
- Depth: 5.98 inch
- Length / Height: 12.01 inch
- Material: Steel
- Mounting Type: Wall Mount
-
Supplier: DigiKey
Description: Junction Box Metal, Aluminum Natural Cover Included 15.984" L x 12.008" W (406.00mm x 305.00mm) X 5.984" (152.00mm)
- Depth: 5.98 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 15.98 inch
-
Supplier: DigiKey
Description: Junction Box Metal, Steel Gray Cover Included 5.748" L x 4.016" W (146.00mm x 102.00mm) X 2.756" (70.00mm)
- Depth: 2.76 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 7
- Length / Height: 5.75 inch
-
Supplier: DigiKey
Description: Junction Box Metal, Steel Gray Hinged Door, Lid 15.984" L x 14.016" W (406.00mm x 356.00mm) X 7.992" (203.00mm)
- Additional Features: Hinged Cover
- Depth: 7.99 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: Accuris
Description: JUNCTION BOX SHEET METAL, NON-WEATHERPROOF
-
Supplier: Stahlin Enclosures
Description: Continuous polyurethane door gasket Lift off cover design Captive stainless steel screws Molded in panel mounting inserts Optional metal back panel available
- Additional Features: Knockouts, Screw-on Cover
- Depth: 3.19 inch
- Length / Height: 7.63 inch
- Material: Fiberglass
-
Supplier: Hubbell Electrical Products
Description: BOTTOM, (4) CABLE SIDES, (4) 1/2 INCH CONDUIT SIDES, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 10 KNOCKOUT(S) (1) BOTTOM, (9) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE RACO[R], BOX-LOC[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
- Additional Features: Knockouts
- Depth: 2.12 inch
- Length / Height: 4 inch
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: Provides homes with protection from high-energy transient voltage surges that can damage sensitive electronic circuits in computers, audio and video components and electronic appliances. Features: - 120/208V 3PY panel protector 4-mode protection - Light commercial/residenti al grade - NEMA 1
-
Supplier: DSE HI-BOX
Description: ? 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. ? Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). ? Convenient to use for
- Additional Features: Flame Retardant, Hinged Cover, Locking, Ventilated
- Depth: 3.94 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: Legrand
Description: support. Mounts directly under a joist or on a joist cross member. Impact-resistant Noryl means no ground wiring as with metal boxes. Screw lock holds screws in box until needed. No lost hardware and no broken spiral saw bits.
- Depth: 2.75 inch
- Length / Height: 4 inch
- Shape: Round, Other
- Width/Diameter: 4 inch
-
Supplier: L-com, Inc.
Description: . Features 8 Simplex SC/APC Couplers & 8 SC/APC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Lid includes thumbscrew to secure to Terminal box base
-
Supplier: L-com, Inc.
Description: . Features 4 Simplex SC/UPC Couplers & 4 SC/UPC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Lid includes thumbscrew to secure to Terminal box base
- Type: Terminal and Junction Boxes
-
Supplier: DME Company
Description: Metal Mold Terminal Mounting Box to Accept One connector as referenced - Connectors Sold Separately
- Additional Features: Screw-on Cover
- Material: Steel
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator box, application: Standard, connection method: M12-SPEEDCON-socket Metal, number of slots: 6, number of positions: 5, coding: A - standard, slot assignment: Double, status display: yes, pnp; master cable connection: Pluggable screw connection 180°, shielding: no
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator box, application: Standard, connection method: M12-SPEEDCON-socket Metal, number of slots: 6, number of positions: 4, coding: A - standard, slot assignment: single, status display: yes, pnp; master cable connection: Pluggable screw connection 180°, shielding: no
- Type: Terminal and Junction Boxes
-
Supplier: CSA Group
Description: , Part I: a) metal and nonmetallic junction boxes (of other than the swimming pool type); and b) pull boxes where the length does not exceed three times the width and the volume exceeds 1640 mL. 1.2 This Standard does not apply to a) junction and pull boxes
-
Supplier: O-Z/Gedney
Description: STEEL MATERIAL 30 INCH 3 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514B USED ON THREADED RIGID METAL CONDUIT/IMC
- Conduit Size: 3 inch
- Material: Steel
- Type: Pull / Junction Box
-
Supplier: DSE HI-BOX
Description: ? 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. ? Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). ? Convenient to use for
- Depth: 2.76 inch
- Features: Flame Retardant, Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: Allied Electronics, Inc.
Description: shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell
- Contact Size (AWG): 16 AWG
- Current Rating: 13 amps
- Geometry: Straight
- Voltage Rating: 500 to 700 volts
-
Supplier: RS Components, Ltd.
Description: The WKE junction box from Spelsberg is designed for industrial and emergency systems and provides up to 90 min of fire protection. Orange halogen-free Duroplastic enclosure. High temperature-proof ceramic terminals. Flexible cable entries. External mounting brackets for quick
- Depth: 2.99 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5, Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 5
- Length / Height: 6.5 inch
-
Supplier: Ralston Metal Products Limited
Description: use of fiberglass more advantageous. Construction All FM series enclosures are molded from fiberglass with a fire retardant resin, marine grade gel-coat with UV inhibitors. All FM series are equipped with 3/8 metal collar studs for optional mounting inner panels. An EPDM rubber gasket
- Additional Features: Flame Retardant, Hinged Cover, Locking
- Depth: 12 inch
- Length / Height: 36 inch
- Material: Fiberglass
-
Supplier: Allied Electronics, Inc.
Description: VAC) Easily accessible and washable metal filter Top front hood exhaust and door 16 and 14 gauge galvanized steel RAL 9003 white polyester powder texturized finish inside and out. Top front hood exhaust and door
- Material: Steel
- Mounting Type: Wall Mount
- NEMA Rating: Type 3R
-
Supplier: Transtector Systems, Inc.
Description: enclosure cabinet with transient voltage suppression provides quality protection. The 100 amp cabinet has 16x20A + 2x20A 2-Pole 1-Pole branches and is UL 508A. Surge protection in this Transtector UL 508A electrical enclosure cabinet is in the form of Metal Oxide Varistor (MOV). This AC SPD
- Additional Features: Hinged Cover, Locking
- Depth: 5 inch
- Length / Height: 29 inch
- Material: Steel
-
Supplier: Win Source Electronics
Description: Included Shipping Info: Shipped from Digi-Key Weight: 1.4 lbs (635g) Container Type: Junction Box Area (L x W): 14.1" (91cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
-
Supplier: Allied Electronics, Inc.
Description: This SNB Series sheet metal box is formed of 16 gauge steel continuous seam welded contruction. The cover closes securely and comes with a unique key. Wall mounting holes are located inside for security. Bonding studs for grounding are provided on base and door. It is designed to meet
- Features: Hinged Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Material: Steel, Other
-
Supplier: Allied Electronics, Inc.
Description: This SNB Series sheet metal box is formed of 16 gauge steel continuous seam welded contruction. The cover closes securely and comes with a unique key. Wall mounting holes are located inside for security. Bonding studs for grounding are provided on base and door. It is designed to meet
- Features: Hinged Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Material: Steel, Other
-
Supplier: Galco Industrial Electronics
Description: Junction Box, Metal, W/Metal Angle,
-
Supplier: Transtector Systems, Inc.
Description: with transient voltage suppression provides quality protection. The 100 amp cabinet has None branches and is UL 508A. Surge protection in this Transtector UL 508A electrical enclosure cabinet is in the form of Metal Oxide Varistor (MOV). This AC SPD uses Metal Oxide Varistor (MOV)
- Depth: 5 inch
- Features: Hinged Cover, Locking
- Length / Height: 29 inch
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Protection: Equipped with circuit (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Protection: Equipped with circuit (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Phase: Single Phase Enclosure: Black powder-coated metal NEMA 3R Enclosure, with the mounting tab at the top Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Power Ratings: from 50VA to 5000VA Transformer (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Protection: Equipped with circuit (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Protection: Equipped with circuit (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Protection: Equipped with circuit breakers to protect both the driver and the LED load (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
. Categorization of RFID Systems RFID systems are difficult to categorize into neat boxes because of the wide variety of component types and wave frequencies used for their construction and operation. These characteristics influence their level of performance and the practical application of a (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
Power TVS Diode. Back in 2011, Boeing tested out a redesign of shipboard networks that would replace mile of point-to-point cabling, signal converters, junction boxes, and switchboards that make up a conventional ship’s cabling. The new network is called the Gigabit Ethernet Data (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
Wiring in a bathroom - Self Help Forums
I took the wire from the bedroom and put it in a junction box ( metal ), added more wire and ran it down to a new plug on the bathroom side next to the light switch.
-
Wind Turbine Lightning Protection Project: 1999-2001
Terminate braids to sensor case and junction box metal at each end.
-
Rewiring old house - Page 2 - Self Help Forums
Wgoodrich and joefixit, you both say that I should ground the metal junction box .
-
Self Help Forums - swimming pool wiring
You may use the bar and green wire to bond metal junction boxes .
-
swimming pool wiring - Self Help Forums
You may use the bar and green wire to bond metal junction boxes .
-
swimming pool wiring - Self Help Forums
You may use the bar and green wire to bond metal junction boxes .
-
# wire Junction box help! - Self Help Forums
Most metal junction boxes have at least two concentric holes per side, so this should be easy to deal with.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 200...
Citation No. 7815175 alleges a violation of section 56.12008 because a bushing was not provided for the 220-volt cord where it entered the metal junction box for the electric motor on the South Dakota flat conveyor.
-
CR4 - Thread: what is the purpose of earth tag on the cable gland
what is the purpose of earth tag on the cable gland, if the armour cable, was gland on the metal junction box and the junction box, was ground to the earth pit. does this earth tag required?
-
Wiring Replacement Dishwasher - Self Help Forums
Connected to the bottom of the box is metal tubing that carries the wiring to a metal junction box located about four feet from the breaker box.