Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Universal Laser Systems, Inc.
Description: entire work area, this type of laser is ideal for material processing. The unique multi-pass slab design replicates the beam multiple times within the laser, producing the power of a much longer laser in a compact package with excellent mode and beam quality. Manufacturing our
- Laser Power: 40000 milliwatts
- Laser Type: Carbon Dioxide Lasers
- Wavelength Range: 9300 to 10600 nm
-
Supplier: Universal Laser Systems, Inc.
Description: entire work area, this type of laser is ideal for material processing. The unique multi-pass slab design replicates the beam multiple times within the laser, producing the power of a much longer laser in a compact package with excellent mode and beam quality. Manufacturing our
- Laser Power: 50000 milliwatts
- Laser Type: Carbon Dioxide Lasers
- Wavelength Range: 9300 to 10600 nm
-
Supplier: Universal Laser Systems, Inc.
Description: entire work area, this type of laser is ideal for material processing. The unique multi-pass slab design replicates the beam multiple times within the laser, producing the power of a much longer laser in a compact package with excellent mode and beam quality. Manufacturing our
- Laser Power: 10000 milliwatts
- Laser Type: Carbon Dioxide Lasers
- Wavelength Range: 9300 to 10600 nm
-
-
Supplier: Universal Laser Systems, Inc.
Description: entire work area, this type of laser is ideal for material processing. The unique multi-pass slab design replicates the beam multiple times within the laser, producing the power of a much longer laser in a compact package with excellent mode and beam quality. Manufacturing our
- Laser Power: 75000 milliwatts
- Laser Type: Carbon Dioxide Lasers
- Wavelength Range: 9300 to 10600 nm
-
Supplier: RIFTEK
Description: The system is intended for contactless control of displacement dynamics of power rail.
- Measurement Range: 7.87 inch
- Operating Temperature: -31 to 140 F
- Source: Laser
-
Supplier: Isotech, Inc.
Description: . This revolutionary motion system rides on an electromagnetic cushion only 1 in micron gap, the result is a frictionless, extremely fast and accurate positioning system. We were the first to use this type of drive for Gantry lasers. FlexLaser III is the fastest and most
- Process / Operation: Laser Cutting
-
Supplier: Isotech, Inc.
Description: /stepper motors with encoder feedback and supports the use of a JOYSTICK for easy and very quick positioning of the parts to be marked. The interface is a RS485 Bus. LASER OPERATIVE SOFTWARE – FlyX (ActiveX) and MotorX (ActiveX) provided for users that prefer to build their own
- Process / Operation: Laser Cutting
-
Supplier: Electro Optical Components, Inc.
Description: Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 55 mm, Diameter 12 mm
- Laser Power: 1 to 7 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
- Wavelength Range: 635 nm
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Fiber Laser Cutting System,Mainly apply to micro cutting, grooving and drilling on all kinds of metals, ceramics and alloys -Specifications:Min scribing width: 20umMin hole-drilling dia.: 50umPositioning precision: 5umRepetition: 2um3-axis working table system: 500mm×500mm×90mm
- Features: Fiber Pigtailed
- Laser Type: Fiber Lasers
-
Supplier: Electro Optical Components, Inc.
Description: Applications: Construction laser applications, Positioning, Light barriers, Leveling Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm
- Laser Power: 1.5 to 26 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red, Infrared
- Wavelength Range: 635 to 850 nm
-
Supplier: Northrop Grumman Corporation
Description: have been conducted from land-based positions. Results of the at-sea tests will be used by the Navy to help guide engineering manufacturing development phase of a Navy laser weapon system and transition it to a program of record for up to eight classes of ships the Navy has identified
- Laser Type: Solid State Lasers
-
Supplier: Electro Optical Components, Inc.
Description: Applications: Positioning, Construction laser applications Features: Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 40 mm, Diameter 10 mm
- Laser Power: 0.5000 to 3 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red, Infrared
- Wavelength Range: 635 to 788 nm
-
Supplier: Edmund Optics Inc.
Description: . Typical applications include: pilot beam for alignment, measurement, robotic control and positioning. Additional features on the non-emitting end of IR unit for CDRH compliance are: key control (removal deactivates laser), remote interlock connector, safety interlocks, and delay time
- CDRH Classification: Class IIIa
- Laser Power: 3 milliwatts
- Laser Type: Laser Diodes
- Operating Voltage: 110 to 240 volts
-
Supplier: ProPhotonix, Ltd.
Description: machinery and medical alignment applications such as patient positioning. The laser modules measure just 25.5mm in length, with a diameter of only 8mm and are extremely efficient and reliable at an economical price. The 650nm laser diode modules produce an elliptical, collimated
- CDRH Classification: Class II, Class IIIb, Other
- Laser Output: Continuous Wave
- Laser Power: 0.9000 to 4 milliwatts
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 18 mm, Diameter 16 mm
- Laser Power: 6 to 18 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red, Infrared
- Wavelength Range: 635 to 788 nm
-
Supplier: Isotech, Inc.
Description: The TowerMark is an extremely versatile laser engraving machine and can be used both manually and in combination with a robot for loading/unloading. All components are housed inside the cabinet below which is part of the main structure. The laser system can be moved easily
- Laser Type: Fiber Laser
- Marking Area Length: 12.2 inch
- Marking Area Width: 12.2 inch
- Unit Type: Work Station
-
Supplier: World Star Tech
Description: with desired divergence and beam size and shape. Typical Collimated Laser Diode Applications: Industrial Measurement and Alignment Positioning and Sensing Machine Vision Scanning Features Compact Collimated Laser Diode Anodized Insulated Aluminum Body Applications Alignment and
- Laser Power: 10 to 50 milliwatts
- Laser Type: Alignment Lasers, Laser Diodes
- Laser Wavelength: Red
- Wavelength Range: 520 nm
-
Supplier: ProPhotonix, Ltd.
Description: An economically priced range of circular beam, threadmount laser diode modules for OEM use in applications where precision and reliability are important, such as industrial alignment and positioning. Wavelengths range from 635nm to 670nm. The laser module consists of an aluminum
- CDRH Classification: Class II, Class IIIb, Other
- Laser Output: Continuous Wave
- Laser Power: 0.9000 milliwatts
- Laser Type: Alignment Lasers, Laser Diodes, Laser Diode Modules
-
Supplier: Banner Engineering Corp.
Description: Uses self-contained Class 1 or 2 modulated laser emitters with visible red beam Features 12.7 mm diameter smooth aluminum barrel Uses 10 to 30V dc supply voltage Compatible with a variety of photoelectric receivers Features collimated, apertured beam 2 mm in diameter, divergence of less than
- CDRH Classification: Class I, Class II
- Laser Output: Pulsed
- Laser Power: 0.3600 to 2.8 milliwatts
- Laser Type: Laser Diode Modules
-
Supplier: Isotech, Inc.
Description: RotoMark is a laser engraving machine equipped with a rotating table with a mechanical cam which has from 2 to 8 workstations. It allows engraving and marking of both small and large parts by loading and marking at the same time. The ability to load and unload while
- Laser Type: Fiber Laser
- Marking Area Length: 8.66 inch
- Marking Area Width: 8.66 inch
- Unit Type: Work Station
-
Supplier: LPKF Laser & Electronics North America
Description: thin layers. Process Tracking A new performance measuring field determines the actual laser performance in the focal position and displays it. Here, LPKF has met demands from customers who want exact actual data for documentation. Vision System The LPKF ProtoLaser U4
- Automation / Control: Windows / PC Control
- Laser Type: Other
- Materials Processed: Semiconductors / Electronics
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
-
Description: You can also purchase lasers operating either in the mode of simultaneous generation on 2 lines, or in modes of separate generation at any of operating wavelengths. At the tuning from one wavelength to another the position of the emission axis does not change.
- Features: Polarized Output
- Laser Power: 5 to 10 milliwatts
- Laser Type: Helium Neon Lasers
- Laser Wavelength: Red, Infrared
-
Description: batch processing and small parts in trays/pallets, but also fo larger parts where marking positions are outside the marking field or where marks have to be applied at several positions. Precision and process reliability: Rigid machine (polymer concrete), Laser marking with fully
- Automation / Control: Windows / PC Control
- Laser Type: Fiber Laser, Other
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive, Semiconductors / Electronics, Other
- Options / Components: Flying Optics / Guidance Module, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Pallet / Shuttle Pallet
-
Supplier: Epilog Laser Corp.
Description: Camera System, which allows users to position artwork and graphics quickly and accurately by providing a real-time image of the engraving bed. “When we first introduced the IRIS™ Camera System on the Fusion Pro Laser Series, it was a game changer,” said Mike Dean, vice
- CDRH Classification: Class II
- Laser Power: 50000 to 80000 milliwatts
- Laser Type: Carbon Dioxide Lasers, Fiber Lasers
- Operating Voltage: 110 to 240 volts
-
Supplier: Epilog Laser Corp.
Description: Camera System, which allows users to position artwork and graphics quickly and accurately by providing a real-time image of the engraving bed. “When we first introduced the IRIS™ Camera System on the Fusion Pro Laser Series, it was a game changer,” said Mike Dean, vice
- CDRH Classification: Class II
- Laser Power: 50000 to 80000 milliwatts
- Laser Type: Carbon Dioxide Lasers, Fiber Lasers
- Operating Voltage: 110 to 240 volts
-
Supplier: Epilog Laser Corp.
Description: Introducing the new Epilog Fusion Pro. 5G acceleration and 165 IPS engraving speeds provide the fastest engraving in the industry. And the IRIS™ Camera Positioning system allow you to precisely place your artwork on screen in seconds. Fusion Pro 32: 32” x
- CDRH Classification: Class II
- Laser Power: 50000 to 120000 milliwatts
- Laser Type: Carbon Dioxide Lasers, Fiber Lasers
- Operating Voltage: 240 volts
-
Supplier: Artifex Engineering
Description: Laser mount 04LMC-2(M) offers a simple way of mounting laser tube in place to all optical surfaces. Three 1/4-20(M6) clearance holes are provided for flexible positioning. * Accepts cylindrical lasers up to 55mm diameter. * Clearance hole for 1/4-20(M6) mounting hole.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 55 mm
- Mounted Object Shape: Circular
-
Supplier: Artifex Engineering
Description: Precision laser mount 04LMP-series are useful when direct position reading is necessary. Two independent precision micrometers are provided for adjustment of 4° in two perpendicular axes. A nylon-tipped setscrew is provided to prevent laser tube from wobbling while mounted in
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 45 mm
- Mounted Object Shape: Circular
-
Supplier: Epilog Laser Corp.
Description: -quality engraving and cutting of wood, acrylics, plastics, stone, and much more. Featuring a 24" x 12" (608 x 304 mm) work area, engraving speeds up to 120 inches per second, and our IRIS™ camera positioning system, you can create products quickly and easily with the laser system. And
- CDRH Classification: Class II
- Laser Power: 30000 to 60000 milliwatts
- Laser Type: Carbon Dioxide Lasers, Fiber Lasers
- Laser Wavelength: Other
-
Supplier: Banner Engineering Corp.
Description: Ready to measure right out of the box Easy adjustment with a two-line, eight-character intuitive display Linear array provides repeatability and accuracy for challenging targets
- Measurement Range: 3.94 to 39.37 inch
- Operating Temperature: -4 to 131 F
- Output: Voltage, Current, Switched / Alarm
- Technology: Time of Flight Optical Position Sensor
-
Supplier: LaserStar Technologies Corporation
Description: Variable Focusing Optics 100, 163 1 Profile Laser Visible, red-beam pilot laser for easy positioning of the work piece Z-Axis Mechanical or Motorized Electrical Connection
- Laser Output: Pulsed
- Laser Power: 10000 to 100000 milliwatts
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
-
Supplier: LaserStar Technologies Corporation
Description: Focusing Optics 100, 163, 254 1 Profile Laser Visible, red-beam pilot laser for easy positioning of the work piece Z-Axis Mechanical or Motorized Electrical Connection 110 - 230 V
- Laser Output: Pulsed
- Laser Power: 10000 to 100000 milliwatts
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
-
Supplier: LaserStar Technologies Corporation
Description: -sink Marking Field Size Variable Focusing Optics 100, 163, 254 1 Profile Laser Visible, red-beam pilot laser for easy positioning of the work piece Z-Axis Mechanical or Motorized
- Laser Output: Pulsed
- Laser Power: 10000 to 100000 milliwatts
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
-
Supplier: Sunstone Engineering
Description: . From it’s generator to the fiber optic output, the Orion open makes fast work of shaping and adding metal to worn or damaged areas on pieces as large as 1000x1000mm. Mounted on an articulating arm, the Orion open laser can easily move to a position needed to make the repairs. The
- Process / Operation: Laser Welding
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Laser meter PCE-LDS 70 Fixed position rangefinder / With laser measuring principle / Measuring range up to 70 m (230 ft / 2760 in) / RS232 interface for control / Robust housing for industrial applications With the laser distance meter PCE-LDS 70, you can measure fill
- Measuring Range: 0.1640 to 230 ft
- Measuring Technology: Optical / Laser
-
Supplier: LaserStar Technologies Corporation
Description: ) 100, 163, 254, 330, 420 1 Profile Laser Visible, red-beam pilot laser for easy positioning of the work piece Electrical Connection 110 - 230 V (± 10%) 16 A, 50/60 Hz Dimensions Controller
- Laser Output: Pulsed
- Laser Power: 10000 to 100000 milliwatts
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
-
Supplier: TR Electronic
Description: Absolute position device utilising a bar code tape scanning technique. Range up to 10,000 meters. Unique wide angle laser scanning technology permits accurate position measurement of even curved AGV tracks. Distance from detector to track not as critical as in other like
- Interface: Serial
- Measurement Range: 393701 inch
- Source: Laser
-
Supplier: World Star Tech
Description: FLL-Series Line Laser modules are our low cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body ( 9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in
- CDRH Classification: Class II, Other
- Laser Power: 1 milliwatts
- Laser Type: Alignment Lasers, Laser Diode Modules
- Laser Wavelength: Red
-
Supplier: Banner Engineering Corp.
Description: Detects distance changes as small as 1 mm Reliable sensing range of 25 to 300 mm Detects across a variety of target colors, materials and surfaces based on distance Robust housing rated to IP69K with FDA-grade stainless steel Rugged design resists mechanical impact, over tightening and extreme
- Measurement Range: 0.9843 to 11.81 inch
- Operating Temperature: 14 to 131 F
- Output: Switched / Alarm
- Technology: Time of Flight Optical Position Sensor
-
Supplier: TR Electronic
Description: The series of the Laser Distance Measurement devices are optical sensors. You can capture longer distances contact-free and fast enough for close loop axis controllers. The components of the laser positioning system are the laser light source, light collector, electronic
- Interface: Serial
- Measurement Range: 7.87 to 9449 inch
- Source: Laser
-
Description: The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches of parts. The M-Series is available in two sizes (M2000, M3000) and three model options
- Automation / Control: Windows / PC Control
- Laser Type: Fiber Laser
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive
- Options / Components: Flying Optics / Guidance Module, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Pallet / Shuttle Pallet
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Specifications:Min scribing width: 20um Min hole-drilling dia.: 50um Positioning precision: 5um Repetition: 2um 3-axis working table system: 500mm×500mm×90mm Applicable materials: Stainless steel, Alloys Ceramics ( Alumina, AlN, etc
- Automation / Control: Windows / PC Control
- Materials Processed: Metal / Conductive Materials, Semiconductors / Electronics
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Process / Operation: Laser Marking
-
Supplier: Baumer Ltd.
Description: features teachable measuring range Sr > 10 mm resolution up to 10 µm synchronization input
- Laser Safety IEC Class: Class 2/2M
- Measurement Range: 39.37 inch
- Operating Temperature: 32 to 122 F
- Output: Voltage, Current, Switched / Alarm
-
Supplier: Trotec Laser, Inc.
Description: Optimize your workflow with the Speedy 400 laser engraver, now available with Vision Design & Position, a 12-megapixel camera that displays a live image of the working area on the operating PC. This feature is designed to achieve perfect placement for graphics and to best utilize
- Automation / Control: Windows / PC Control, Manual Workstation
- Cutting / Traverse Speed: 10205 in/min
- Laser Output Power: 60 to 120 watts
- Laser Type: CO2
-
Supplier: AMADA Weld Tech
Description: medical devices and semiconductors. Modular, configurable designs ensure that we can meet any manufacturing need or budget. Position-based laser firing in up to 5 axes Position-based image acquisition High precision, quick change tooling Integrated laser, motion and
- Automation / Control: Manual Workstation
- Laser Output Power: 5 to 600 watts
- Laser Type: Nd:YAG / Solid State
- Materials Processed: Metal / Conductive Materials
-
Supplier: Lumentum Operations, LLC
Description: :YAG-based side-pumped architecture achieves excellent beam quality over a wide range of operating conditions and maintains exceptionally stable beam position and profile, which is important for processes requiring accurate feature placement. These advantages enable Q-Series lasers to
- Beam Area: 0.3000 mm²
- Laser Output: Q-Switched, Pulsed
- Laser Power: 12000 to 40000 milliwatts
- Laser Type: Laser Diode Modules
-
Supplier: Lumentum Operations, LLC
Description: stable beam position and profile, which is important for processes requiring accurate feature placement. These advantages enable Q-Series lasers to achieve the tightest possible process tolerances for micromachining and other materials-processing applications. High-Power Q-Switched
- Beam Area: 0.2600 mm²
- Laser Output: Pulsed
- Laser Power: 2900 to 11000 milliwatts
- Laser Type: Laser Diode Modules
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: four dimensional adjustment for automatic positioning CCD assisted automatic patter recognition Laser safety protection system Patented technology for beam shaping Dust collection system Process expert system Friendly operating interface with required languages
- Automation / Control: Windows / PC Control
- Materials Processed: Metal / Conductive Materials, Semiconductors / Electronics
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Process / Operation: Laser Marking
-
Supplier: RIFTEK
Description: Unique combination of dimensions, performance and operating ranges Available with RED and BLUE laser diodes The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and
- Interface: Serial
- Laser Safety IEC Class: Class 2/2M
- Linearity: 0.0500 ±% Full Scale
- Measurement Range: 0.3937 to 19.69 inch
-
Supplier: Newport Corporation
Description: diameter. Mounting a Laser Collimator The ULM-TILT is excellent for mounting and positioning the LC-075 in any laser beam. You can also use our v-block mounts for fixed mounting to an optical table or breadboard.
- Aperture: 1.9 mm
- Features: High Power / Laser
- Magnification: 10 X
- Type: Collimator
-
Supplier: RIFTEK
Description: Ultra-compact design for space-saving installations Value model for high-volume applications The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of
- Interface: Serial
- Laser Safety IEC Class: Class 2/2M
- Linearity: 0.1000 ±% Full Scale
- Measurement Range: 0.9843 to 19.69 inch
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's proprietary position-based laser firing control algorithm enables precise pulse overlap to be maintained during multiple linear and rotary axes of coordinated motion. The laser source can be selected based on specific application and material requirements. High
- Materials Processed: Metal / Conductive Materials
- Process / Operation: Laser Cutting
-
Supplier: KEYENCE
Description: CCD Laser Micrometer -5um Repeatability, +/--0.1% linearity -Edge Control/Positioning -Inner/Outer Diameter Measurement -Stable Detection of Glass Edges/Transparent Targets -IP-67
- Configuration: Dual Head, Single Head
- Display Type: Digital Display
- Electrical Output: Analog Current (4-20mA, etc.), Analog Voltage, Serial, Parallel, Other
- Gaging Technology: Laser Micrometer
-
Supplier: KEYENCE
Description: CCD Laser Micrometer -5um Repeatability, +/--0.1% linearity -Edge Control/Positioning -Inner/Outer Diameter Measurement -Stable Detection of Glass Edges/Transparent Targets -IP-67
- Configuration: Dual Head, Single Head
- Display Type: Digital Display
- Electrical Output: Analog Current (4-20mA, etc.), Analog Voltage, Serial, Parallel, Other
- Gaging Technology: Laser Micrometer
-
Supplier: RIFTEK
Description: Available with Red or Blue laser diodes Varied diode powers for indoor or outdoor applications Binocular sensors for laser scanning The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile
- Interface: Serial
- Laser Safety IEC Class: Class 1/1M, Class 2/2M, Class 3R, Class 3B
- Linearity: 0.1000 ±% Full Scale
- Measurement Range: 0.0787 to 49.21 inch
-
Supplier: Sunstone Engineering
Description: axis system for rings and bangles, electro-pneumatic feeder for metal sheets, vacuum exhaust system with filters, XY clamp for positioning pieces, and a pneumatic hatch opening system. For our Full Laser Engraving System Click Here. SPECIFICATIONS NANO 20 NANO
- Cutting / Traverse Speed: 11811 to 16535 in/min
- Laser Output Power: 20 to 100 watts
- Process / Operation: Laser Cutting
-
Supplier: Sunstone Engineering
Description: and configuring setups is very fast and easy. The z-axis is motor driven and has a movement resolution of 0.01mm. To help position the z-axis appropriately, the engraver machine has an innovative and intuitive focusing system with overlapping laser pointers. The engraver can also be
- Cutting / Traverse Speed: 11811 to 16535 in/min
- Laser Output Power: 20 to 100 watts
- Process / Operation: Laser Cutting
-
Supplier: Tordivel AS
Description: The Scorpion Laser Length Measurement system is a general purpose length measurement system. Download Laser Length Measurement System – 1MByte pdf The system assumes that the other end of the object has a fixed position and direction during the measurement. The camera
- Applications / Capabilities: Non-contact Profilometry
- Image Source: Line Scan Camera, Confocal Laser
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Features Area safeguarding in horizontal or vertical zones Integrated functionality for up to 16 monitoring cases 190° scan angle 106 ft Warning Zone Software Included Adapts to Any Positioner
-
Description: Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and
- Automation / Control: Windows / PC Control, Manual Workstation
- Laser Output Power: 10 to 30 watts
- Laser Type: CO2
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive, Semiconductors / Electronics
Find Suppliers by Category Top
Featured Products Top
-
The core of the automatic calibration of the laser cross beam sensor is the center search algorithm. A two-dimensional Cartesian coordinate system is formed by two opposite beam paths. It is widely used in scenarios such as dispensing tip positioning, CNC tool positioning, etc (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
The core of the automatic calibration of the laser cross beam sensor is the center search algorithm. A two-dimensional Cartesian coordinate system is formed by two opposite beam paths. It is widely used in scenarios such as dispensing tip positioning, CNC tool positioning, etc (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
The most intelligent laser engraver, Speedy 400 Run on Ruby®, just got smarter with Trotec's new Vision Design & Position vision positioning camera. The 12-megapixel patent-pending lid camera delivers a live image of the work area to the Ruby laser software in seconds. No need for (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for Trotec Laser, Inc. -
Position Metrology Systems High precision non-contact solutions for stage position and absolute position metrology applications Stage Position Metrology System The ZMI™ displacement measuring interferometer system precisely measures relative changes in distance (read more)
Browse Dimensional and Profile Scanners Datasheets for Zygo Corporation -
GPS DEFENSE APLICATIONS AND PROTECTION OF PRECISE POINT POSITIONING. Advanced GPS systems have opened the world with exciting and exacting new technologies ranging from global surveying and reconnaissance to remote guidance and positioning of (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
-monitoring optical lasers to check your crane’s position. • Multi-distance detection feature is flexible enough to manage crane-to-crane and crane-to-wall operation. • 8 inches to 150 foot detection range* • IP65 rating for indoor and outdoor† applications (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
successful work,” Schrüfer adds. TroGroup CEO Norbert Schrüfer will support Trotec Laser as interim COO Until the COO position is filled, Norbert Schrüfer will be part of the management of Trotec Laser on an interim basis in addition to his role as CEO of the TroGroup. (read more)
Browse Laser Processing Equipment Datasheets for Trotec Laser, Inc. -
Drilling: Achieving Fast and Precise Laser Beam Focus and Dynamic Workpiece Positioning Using a Unified Controller Approach Leveraging an integrated solution from Physik Instrumente (PI), achieving nanometer-precise motion control with enhanced (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
Machine Vision and Industrial Typical Collimated Laser Diode Applications: Industrial Measurement and Alignment Positioning and Sensing Machine Vision Scanning WORLD STAR (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Industrial Measurement and Alignment Positioning and Sensing Machine Vision Scanning WORLD STAR TECH Innovative Laser Solution Provider, offering product design and supply for demanding (read more)
Browse Lasers Datasheets for World Star Tech
Conduct Research Top
-
Machine Positioning Uncertainty with Laser Interferometer Feedback
The purpose of this discussion is to explain the major contributors to machine positioning uncertainty in systems with laser interferometer feedback near the work point. We will use an example to quantify these uncertainties in a real implementation of a laser-feedback-driven machine.
-
Synchronizing Position Synchronized Output (PSO) with Mode-Locked Lasers
Many lasers are limited to firing pulses based on an internal clock source and cannot be asynchronously triggered from an external. signal such as from Aerotech's Position Synchronized Output (PSO) feature. One approach to working with this laser type is to. set the pulse width of the PSO output
-
Measuring the Smallest Resolution of a Positioning Stage
The noise measured by the external metrology (laser) contains the sum of all mechanical and electrical sources - the amplifier noise, the servo noise, the sensor noise, the vibrational noise from ground and, acoustic disturbances etc. Can the data be used to predict the smallest step size
-
3-DOF Precision Positioning Stages Supporting Laser Assisted Wafer Slicing
Granite-based XY-Theta positioning stages with direct-drive motors and air bearings for ultra-high precision 3-axis motion
-
Laser Triangulation Sensors
Offering extreme resolution and high measuring rates, laser triangulation sensors accurately measure displacement, position and vibrations on an engine manifold, powertrain or car body.
-
Tackling Laser Visibility
Our customers often ask us if a laser spot can be seen in their application. While such information can be a critical factor in anything from alignment to targeting applications, the answer to this question can be difficult because it may vary from application to application. It is important
-
Perfectly Positioned: A Laser Shows the Way
Every surgical operation has inherent risks. New technologies help to minimize these risks, for example with high-precision 3D navigation for computer tomography.
-
Artificial Stars Created with Laser Technology
Southern Observatory (ESO). The so-called "Optical Tube Assemblies" are complex projection systems for generating artificial stars. A high-precision drive system with two brushless maxon flat motors, planetary gearhead with spindle and encoder ensures accurate positioning of the laser.
More Information Top
-
SOLIDS ACCUMULATION SCOUTING STUDIES
Thanks to Mark Fowley who was on the task team in the early stages of work and who assisted in developing the initial plans for the laser positioner and 3-D laser equipment.
-
Ultrasonic Data Acquisition and Analysis System for the Reactor Vessel Inspection Robot Guided by LASER
The mobile robot is guided by a laser beam emitted from a laser positioner .
-
High-speed imaging for flash radiography using PIN diodes
The laser positioner was used to align the collimated light beam with a lens used to receive and .
-
http://vbn.aau.dk/files/181885243/Channel_Verification_Results_for_the_SCME_models_in_a_Multi_Probe_Based_MIMO_OTA_Setup.pdf
Mea- surement antenna positions were calibrated carefully with a laser positioner before the measurements.
-
Channel Verification Results for the SCME Models in a Multi-Probe Based MIMO OTA Setup
Mea- surement antenna positions were calibrated carefully with a laser positioner before the measurements.
-
Dead-Reckoning Scheme for Wheeled Mobile Robots Moving on Curved Surfaces
The robot position on the mock-up was measured by a LASER positioner with a 0.05◦resolution, which was placed in the center of the cylindrical mockup.
-
Third International Congress on MR-mammography, 25-27 September 2003, Jena, Germany - Abstracts
The angles are dialed into the laser posi- tioner and the beam is centered on the selected hole.
-
Linear Actuators
Examples include a car jack, laser positioner , and other positioning instrumentation.