-
Supplier: Interface, Inc. - AZ
Description: Gold Standard System guaranteed to be the most accurate calibration system in the world Reduces calibration time by 50 to 90% Windows software provides flexibility and produces consistent calibration results Performs ASTM E74, ISO376 and EN100002-3 calibrations
- Application Software Included: Yes
- Calibrator Style: Portable
- Computer Interface: Yes
- Physical Properties: Force / Load
-
Supplier: Interface, Inc. - AZ
Description: Gold Standard System guaranteed to be the most accurate calibration system in the world Reduces calibration time by 50 to 90% Windows software provides flexibility and produces consistent calibration results Performs ASTM E4 and ISO7500 calibrations
- Application Software Included: Yes
- Calibrator Style: Portable
- Computer Interface: Yes
- Physical Properties: Force / Load
-
Supplier: Foundrax Engineering Products, Ltd.
Description: take into account any special software or hardware requirements that you may have. The test forces are applied using the traditional lever and weight method but the force build-up and indentation force are monitored via a load cell, giving highly reliable and repeatable force
- Application Software Included: Yes
- Calibrator Style: Fixed
-
-
Supplier: Foundrax Engineering Products, Ltd.
Description: take into account any special software or hardware requirements that you may have. The test forces are applied using the traditional lever and weight method but the force build-up and indentation force are monitored via a load cell, giving highly reliable and repeatable force
- Application Software Included: Yes
- Calibrator Style: Fixed
-
Supplier: Transcat, Inc.
Description: ,Serial Port RS-232, High & Low Limit NPN Dimensions 5.7 x 2.9 x 1.4? (145 x 73 x 35.5 mm) Product Weight 1.5 lb (0.7 kg) Package Weight 2.8 lb (1.3 kg) Warranty 1-Year Certifications CE Each Unit Includes FG-7000L Digital Gauge Remote Ring Type Load Cell 2250 lb (10 kN) Capacity AC
- Category of Device: Gauge / Indicator
- Force / Load Rating: 2250 lbs
-
Supplier: Transcat, Inc.
Description: Filtering Overload History Integral Load Cell Remote Load Cell Bluetooth® Communications Simple User Interface Multiple Language Interfaces NIST Calibration with Data 1 Year Warranty
- Category of Device: Gauge / Indicator
- Force / Load Rating: 1000 lbs
-
Supplier: Froude, Inc.
Description: road load model to be simulated reducing engine development time and providing correlation with data produced by a vehicle tested on a chassis dynamometer. TEXCEL V12 PRO has the option to include direct ECU communications via K-line and CAN as well as an interface to dedicated
-
Supplier: Transcat, Inc.
Description: and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque
- Category of Device: Gauge / Indicator
- Force / Load Rating: 2 lbs
-
Supplier: Transcat, Inc.
Description: and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque
- Category of Device: Gauge / Indicator
- Force / Load Rating: 200 lbs
-
Supplier: Interface, Inc. - AZ
Description: Nonlinearity < 0.001% full scale 22-bit resolution High thermal stability Shunt calibration, software selectable Auto ID with Gold Standard load cells ISA slot plug-in board Bipolar
- Application Software Included: Yes
- Calibrator Style: Fixed
- Computer Interface: Yes
- Operating Temperature: 35 to 105 F
-
Supplier: ValueTronics International, Inc.
Description: ) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 m? (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Built-in transient generator Short circuit test Built
- Load Bank Type: DC
- Programmable: Yes
-
Supplier: ValueTronics International, Inc.
Description: ) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 m? (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Built-in transient generator Short circuit test Built
- Load Bank Type: DC
- Programmable: Yes
-
Supplier: ValueTronics International, Inc.
Description: ) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 m? (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Built-in transient generator Short circuit test Built
- Load Bank Type: DC
- Programmable: Yes
-
Supplier: ValueTronics International, Inc.
Description: ) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 m? (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Built-in transient generator Short circuit test Built
- Load Bank Type: DC
- Programmable: Yes
-
Supplier: Piezo-Metrics
Description: single pole relays & digital inputs 6 wire load cell connection to compensate for barrier and cable losses Our intelligent strain gauge bridge amplifier is a compact, stack-able microprocessor based unit specifically designed to control and monitor process applications
- Operating Temperature: -4 to 122 F
- Outputs: Voltage Output?, Current Output?, Relay Output?
-
Supplier: Mark-10 Corporation
Description: Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes
- Sensor / Transducer Interfaces: Strain Gauge
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: weighing system with a resolution of 0.1 mg An adjustable load receptor allows mounting of mechanical user-designed devices on top This load receptor includes overload protection Internal calibration weight for easy checks in automated environments Possibility for
- Capacity: 0.4851 lbs
- Interface: Serial
- Platform Material: Stainless Steel
- Remote Display: Yes
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Customized load adapter on top side to a conical hole Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics Internal calibration weight for easy checks in automated environments RS232C interface for configuration, data transfer and internal
- Capacity: 0.0441 lbs
- Interface: Serial
- Platform Material: Stainless Steel
- Remote Display: Yes
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Customized load adapter on top side to a conical hole Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics Internal calibration weight for easy checks in automated environments RS232C interface for configuration, data transfer and internal
- Capacity: 0.4851 lbs
- Interface: Serial
- Platform Material: Stainless Steel
- Remote Display: Yes
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Weigh cells with 2 main components: A monolithic weigh system, based on electromagnetic force compensation technology An encapsulated PCB with the CE mark of conformity Monolithic weighing system with a resolution of 0.001 mg The load receptor includes
- Capacity: 0.0011 to 0.0046 lbs
- Interface: Serial
- Platform Material: Stainless Steel
- Remote Display: Yes
-
Supplier: Cole-Parmer
Description: touch of a key • Simple menu navigation with icon-driven menus • Monolithic weigh cell provides superior durability and reliability with precise weighing results • ISO/GLP-compliant recording feature complies with documentation requirements • Features
- Capacity: 0.4851 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Cole-Parmer
Description: touch of a key • Simple menu navigation with icon-driven menus • Monolithic weigh cell provides superior durability and reliability with precise weighing results • ISO/GLP-compliant recording feature complies with documentation requirements • Features
- Capacity: 0.2646 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Cole-Parmer
Description: touch of a key • Simple menu navigation with icon-driven menus • Monolithic weigh cell provides superior durability and reliability with precise weighing results • ISO/GLP-compliant recording feature complies with documentation requirements • Features
- Capacity: 0.1323 lbs
- Interface: USB
- Type: Laboratory / Analytical Balance
-
Supplier: Cole-Parmer
Description: touch of a key • Simple menu navigation with icon-driven menus • Monolithic weigh cell provides superior durability and reliability with precise weighing results • ISO/GLP-compliant recording feature complies with documentation requirements • Features
- Capacity: 0.1323 lbs
- Interface: USB
- Type: Laboratory / Analytical Balance
-
Supplier: Mark-10 Corporation
Description: Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes
- Sensor / Transducer Interfaces: Strain Gauge
-
Supplier: Venable Instruments
Description: View software that provides a flexible, drag-and-drop graphical user interface (GUI) to easily create and manage battery test programs Learn More About ESTiViewHarsh Environments The Only Instrument on the Market with Wide Thermal Calibration Support Instruments are thermally
- Energy Storage Products Tested: Specialty / Other
- Form: Test Station / System
- Test Capability: Charge / Condition, Impedance / AC Testing, Other
-
Supplier: Flexbar Machine Corporation
Description: . Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation
-
Supplier: Flexbar Machine Corporation
Description: . Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation
-
Supplier: Flexbar Machine Corporation
Description: . Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation
-
Supplier: Flexbar Machine Corporation
Description: . Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation
-
Supplier: Dynisco
Description: Features and Benefits All digital calibration Increased speed and force range Advanced electronics and software enable up to 45 shear stress or shear rate data points per test Unique algorithms for polymer melt stability Bi
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Industry / Application: Plastics / Polymers
- Technology Type: Capillary, Controlled Strain (Shear) Rate
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale 22-bit resolution High thermal stability Shunt calibration, software selectable Auto ID with Gold Standard load cells ISA slot plug-in board
- Integral Filter: Yes
- Operating Temperature: 35 to 105 F
- Resolution: 22 bits
- Signal Converter Package: Printed Circuit Board (PCB)
-
Supplier: Siemens Process Instrumentation
Description: Description Milltronics SF500 is a full feature integrator for use with solids flowmeters. Milltronics SF500 operates with any solids flowmeter with up to two strain gauge load cells or LVDT sensor. The SF500 processes sensor signals for accurate flow rate and totalized weight of
- Display Type: Digital
- Electrical Outputs: Analog Voltage, Analog Current, Switch
- Features: Programmable
- Generic Inputs: Analog Current
-
Supplier: Gilson Company, Inc.
Description: strips, a Calibration Kit with required weights, and Confidence Beam. Calibrated test weights and a certified LVDT NIST-traceable standard are provided with each system. The easy-to-use software allows daily verification and periodic calibration of load cell, LVDT,
-
Supplier: Gilson Company, Inc.
Description: strips, a Calibration Kit with required weights, and Confidence Beam. Calibrated test weights and a certified LVDT NIST-traceable standard are provided with each system. The easy-to-use software allows daily verification and periodic calibration of load cell, LVDT,
-
Description: . Application of basic electrical circuits, such as Wheatstone bridge for strain measurement, and use of load cells, accelerometers, etc., are employed in experiments. Stress analysis under commonly applied loads such as axial loading (compression and tension), shear
-
Supplier: Haida International Equipment Co., Ltd.
Description: -15mm Distance for two columns: 500mm Upper and lower platen size: 200x200mm The span of bending: 450mm Width of bending roller: 140mm Dia. of bending roller: 30mm Clamping mode: Hydraulically Transducer: load cell Deformation
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 1349 to 67440 lbs
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: only high quality materials are used, which guarantee maximum safety and longevity. The force gauge has an overload range. If you exceed this, you destroy the internal load cell. So if you select a force gauge for your application, then for safety's sake move to the next higher model
- Display Type: Digital Readout
- Measurement Type: Force / Weight
- Operating Temperature: 50 to 86 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: high quality materials are used, which guarantee maximum safety and longevity. The force gauge has an overload range. If you exceed this, you destroy the internal load cell. So if you select a force gauge for your application, then for safety's sake move to the next higher model at the
- Display Type: Digital Readout
- Measurement Type: Force / Weight
- Operating Temperature: 50 to 86 F
-
Supplier: HORIBA Instruments, Inc.
Description: Modular, integrated design for ease of installation and maintenance High quality, performance-selected load cells, developed by HORIBA incorporating System design, build, test and calibration at HORIBA facility prior to delivery Control and measurement system
-
Supplier: HORIBA Instruments, Inc.
Description: comply with current and future vehicle demands. A standard calibration device using a two-arm design for full force calibration through the zero point assures easy and reliable calibration. Axle load of up to 3 000 kg (light-duty) and 4 500 kg (medium-duty) Extendable
- Application: Automotive, Industrial
- Maximum Linear Speed (Chassis Style): 124 to 162 miles/hr
- Maximum Power Absorption: 603 HP
- Mounting: Chassis
-
Supplier: United Testing Systems, Inc.
Description: In 1984, United began production of the Tru-Blue I, an all scale, computer-controlled Rockwell hardness tester utilizing a precision load cell for force application. With our second generation Rockwell tester, the Tru-Blue II, improvements were made by incorporating advanced
- Hardness Testers: Brinell, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Load: 2 to 200 kg
- Vertical Capacity: 25.4 to 45.72 cm
Find Suppliers by Category Top
Featured Products Top
-
itself to the network or meter, simplifying automatic system setup. Benefit from true Plug & Play operation: no programming or calibration required when interchanging any TEDS Load Cell. Transducer Techniques offers four leading-edge Plug & Play instruments (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
The wireless Load Cell is a strain gauge based stainless steel tension type load cell. It has the capability of wirelessly transmitting its data to one of our compatible readouts and displays or recording its data locally. Its inbuilt 32MBit memory can hold up to 280 hours of data which can be (read more)
Browse Load Cells Datasheets for Sensor Technology, Ltd. -
equipment. Model DPM-3 Plug and Play Meter The DPM-3 is an IEEE 1451.4 compliant smart meter that allows for easy installation and calibration with TEDS compatible load cell and torque sensor equipment. The meter (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
Dynamometer PCE-DFG NF 5K With external load cell, USB interface and PC software The dynamometer with an external load cell is designed for the measurement of compressive forces at hard-to-reach measuring points. The (read more)
Browse Dynamometers Datasheets for PCE Instruments / PCE Americas Inc. -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Overload-resistant ceramic-capacitive measuring cell with high long-term stability Integrated temperature measurement eliminates the need for an additional measuring point Zero-point calibration by means of a teach button or IO-Link Factory certificate free to (read more)
Browse Pressure Sensors Datasheets for ifm electronic gmbh -
software enables control of the load, creation of control sequences, and execution of test schemes for battery testing, fuel cell testing, automotive standards tests, and solar panel tests. The EA Power Control Software enables fast development of automated control programs using EA loads (read more)
Browse Electronic Loads and Load Banks Datasheets for EA Elektro-Automatik Inc. -
Experience superior precision with Transducer Techniques, a leading manufacturer of Load Cells, Torque Sensors, and related instrumentation, encompassing data acquisition systems and data logging software. All our sensing elements leverage the most advanced metal foil strain gauge technology (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Titration Kit. A hard foam-lined case organizes and protects all contents: The 9P; 9P cell extender; required reagents for in-cell alkalinity, hardness and LSI titrations; standard calibration solutions for all parameters; storage solution to protect the pH/ ORP sensor; and pipette (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
measures Dissolved Oxygen (DO); PTBT6 measures Nitrate. PTBT1 instruments are engineered with a proprietary conductivity cell that delivers accuracy of ±1% of reading and ±0.2% of reading at calibration point. PTBT2 instruments employ a proprietary (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
More Information Top
-
QP Toolbox
Sensotec Offers Load Cell Calibration Software .
-
QP Toolbox
Connected to a host computer running Honeywell Sensotec's load cell calibration software , the SC2000 AM stores and retrieves calibrated load cell data.
-
OMICS Publishing Group | Full-text | Objective Assessment of Joint Stiffness: A Clinically Oriented Hardware and Software Device with an Application to the Sho...
The known spring stiffness is compared to stiffness calculated by the software and the load cell calibration is adjusted as needed.
-
Development and performance evaluation of a dead weight force machine in 2–50N range
The front end software to control the load cell calibration is a GUI-based user-friendly software with on line help facility.
-
CAD/CAM, Robotics and Factories of the Future
This program also provides software calibration functions for the load cells and displays .
-
Modeling and control of a hot micro-embossing machine
Open the Load Cell Calibration Protocol in the Instron software on the .
-
Design of a micro-Functional Testing System for process characterization of a hot micro-embossing machine
Open the Load Cell Calibration Protocol in the Instron software on the .
-
FALLING WEIGHT DEFLECTOMETER RELATIVE CALIBRATION ANALYSIS
Load Ceil Calibration Date Automatic Configuration File 2 Ref. LVDT Calibration Constants Computed FWDREFCL Software Ref. LVDT Calibration Date Automatic FWDREFCL Software FWD Load Cell Readings (20 total) Manual FWD Computer Ref.
-
The determination of beginning‐ and end‐of‐period live weights of growing pigs
The load cells were calibrated using the standard FIRE software package and cali- bration weights.
-
A six degree-of-freedom thrust sensor for a labscale hybrid rocket
Each load cell output was connected to a conditioning circuit, whose voltage output was measured by a voltmeter during individual load cell calibration and by Vernier’s LoggerPro software during assembled stand calibrations and firing.