-
Supplier: OTEK Corporation
Description: Another World's First By OTEK! To complement it'sworld's first LCD (Model LPM) Loop Powered Meter,OTEK developed the exact counter part of it but withsuper high efficiency 0.56" LED display, RS232E and all loop powered.
- Analog Input Channels: 1
- Analog Input Type: DC Voltage, DC Current
- Depth: 50.8 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: OTEK Corporation
Description: The World's Largest Loop Powered Instrument Manufacturersince 1974 brings you its Model LPX which is avariation of the World's First Loop Powered Meter withSerial I/O, the LPM and LPE.The LPX has several added features such as Industry StandardI.R.D.A.
- Analog Input Channels: 1
- Analog Input Type: DC Voltage, DC Current, Strain Gauge, Temperature, Other
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: BinMaster, Inc.
Description: The DPM-400 loop-powered digital panel meter allows you to install a local display right where you need it. No power, no problem. This digital panel meter is powered by an existing 4-20 mA loop, making it an ideal display solution for any of
- Analog Input Type: DC Current
- Current Range: 0.0040 to 0.0200 amps
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm), > 0.56" (14.2mm)
- Display Technology: LCD
-
-
Supplier: OTEK Corporation
Description: Powered!Loop Powered Models:•Burden: 4.5V Max. With Red Backlight (7V for "S" Grade)•5.5V With Green Backlight•Max. Input Current: 36mA, Max. Volts: 30V•Min. Input Current: 3.6mA without µ Processor•Accuracy & Linearity: +0.01% of F.S. + 1 Digit
- Analog Input Channels: 1
- Analog Input Type: DC Voltage, DC Current
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LCD
-
Supplier: Allied Electronics, Inc.
Description: Offered in intrinsically safe and general purpose configurations, the loop powered panel meter displays engineering units connected in series with one 4-20 mA transmitter. Select the LI25 -2001 meter for hazardous applications with an intrinsically safe level
- Analog Input Channels: 1
- Analog Input Type: DC Current
- Digit or Character Size: > 0.56" (14.2mm)
- Display Technology: LCD
-
Supplier: OTEK Corporation
Description: OTEK's Model APM is a four (4) digit green , red orblue LED indicator that accepts standard avionics powerof 28VDC or 5, 12, 15 & 24VDC (Green, Red or Bluedigits) and intensity control voltage of 1.5 - 5V 50-440Hz(or DC/Resistance). OTEK's exclusive Powerless techniqueallows the APM to be
- Analog Input Channels: 1
- Analog Input Type: DC Voltage
- Depth: 50.8 mm
- Display Technology: LED
-
Supplier: Clark Solutions
Description: Loop-Powered Rate Meter, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph
- Accuracy: 0.0300 ±% FS
- Control Signal Output: Current Loop
- Control Technique: PID Control
- Controller Inputs: Current Loop (Transmitter) Input
-
Supplier: Clark Solutions
Description: Loop-Powered Rate/Totalizer, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS2000 and DS2000X totalizers/rate meters use a 4-20 mA analog input signal. Both the DS2000 for safe areas, and DS2000X for hazardous areas, feature bar graph
- Accuracy: 0.0300 ±% FS
- Control Signal Output: Current Loop
- Control Technique: PID Control
- Controller Inputs: Current Loop (Transmitter) Input
-
Supplier: Cole-Parmer
Description: rapidly with built in potentiometers • Displays are back litfor a clear display, even in low light conditions Compact, loop-powered panel meters provide an accurate, zero corrected indication of 4 to 20 mA current readings. Multi-turn potentiometers allow sensitive adjustment
- Display Technology: LED
-
Supplier: Cole-Parmer
Description: rapidly with built in potentiometers • Displays are back litfor a clear display, even in low light conditions Compact, loop-powered panel meters provide an accurate, zero corrected indication of 4 to 20 mA current readings. Multi-turn potentiometers allow sensitive adjustment
- Display Technology: LED
-
Supplier: Cole-Parmer
Description: rapidly with built in potentiometers • Displays are back litfor a clear display, even in low light conditions Compact, loop-powered panel meters provide an accurate, zero corrected indication of 4 to 20 mA current readings. Multi-turn potentiometers allow sensitive adjustment
- Display Technology: LED
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The DM720 is a compact panel mounted loop powered indicator that is designed to connect in series with a 4 to 20 mA current loop and display the value in engineering units. The DM720 is housed in a 48mm x 24mm DIN standard panel mount case and provides
- Analog Input Type: DC Current, Temperature
- Depth: 39.88 mm
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Allied Electronics, Inc.
Description: A range of snap-in, sub-miniature digital panel instruments with LED backlighting for low light conditions and single or dual rail operation for ease of use. LED and 4-20 mA versions of the range are also available.
- Accuracy: 0.1000 ± % of Full Scale
- Current Range: 0.0040 to 0.0200 amps
- Depth: 39.88 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Status Instruments, Inc.
Description: The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the
- Analog Input Type: DC Current, Temperature
- Display Technology: LED
- Display Type: Numeric Display
- Features: Intrinsically Safe
-
Supplier: Red Lion Controls, Inc.
Description: 39 mm x 75 mm 3-1/2 Digit, 0.6" (15.2 mm) LCD Loop Powered Meter Reflective LCD NEMA 4X/IP65 Approved for use in Hazardous Locations
- Depth: 75 mm
- Digit or Character Size: > 0.56" (14.2mm)
- Number of Digits: 2
- Standard Display Colors: Red
-
Supplier: Red Lion Controls, Inc.
Description: 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Loop Powered Meter Red Positive Image LED Backlighting NEMA 4X/IP65 Approved for use in Hazardous Locations
- Depth: 75 mm
- Digit or Character Size: > 0.56" (14.2mm)
- Number of Digits: 2
- Standard Display Colors: Red
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35CLE is an economical 4-20mA process loop measuring meter with a built-in 24V DC power supply to provide loop excitation. It is easily user adjustable to any reading between -1999 and +1999 without component changes. The 15 turn infinitely adjustable Span and Zero
- Analog Input Type: AC Current, DC Current
- Depth: 56.5 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Define Instruments
Description: either on its own, or in conjunction with a transmitter. It supplies 24V excitation, allowing you to power a 2/3-wire input loop. Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Simple, intuitive interface with scrolling text prompts Easy to
- Accuracy: 0.0500 ± % of Full Scale
- Analog Input Type: DC Voltage, DC Current
- Current Range: 0.0 to 0.0200 amps
- Depth: 120 mm
-
Supplier: PR electronics
Description: Application The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531B can be mounted in Ex
- Analog Input Type: DC Current
- Current Range: 0.0036 to 0.0230 amps
- Depth: 120 mm
- Digit or Character Size: > 0.56" (14.2mm)
-
Supplier: Roscid Technologies
Description: housing Protection from reversed polarity Robust Industrial M12 connector, IP68 protection 3/4"-16 process interface threads with Viton O-ring Interfaces to a variety of panel meters Molded IP67 cables available for harsh environment
- Application: Moisture in Gases / Air
- Dew Point Range: -166 to 68 F
- Digital Outputs: Other
- Display: Digital Readouts
-
Supplier: PR electronics
Description: Application The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531A display can be
- Analog Input Type: DC Current
- Current Range: 0.0040 to 0.0200 amps
- Depth: 120 mm
- Digit or Character Size: > 0.56" (14.2mm)
-
Supplier: Define Instruments
Description: What it does: Displays 4-20mA input signal. Loop powered. From the engineers that brought you the world’s first 4-20mA loop powered display comes the SD-50X indicator – designed to be powered from the 4-20mA current loop input signal. This versatile, compact
- Accuracy: 0.0200 ± % of Full Scale
- Analog Input Type: DC Current
- Current Range: 0.0035 to 0.1000 amps
- Depth: 19 mm
-
Supplier: NOSHOK, Inc.
Description: The Model 1800 Attachable Loop-Powered Digital Indicator can be fitted to NOSHOK pressure transmitters utilizinga4mAto20mA output signal and the Hirschmann (DIN 43650A) connector. It is simply inserted between the transmitter body and the connector. The indicator is programmable to display a
- Accuracy: 0.2000 ± % of Full Scale
- Analog Input Channels: 1
- Analog Input Type: AC Current
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: FineTek
Description: range of input types. For 2-wire loop powered analog inputs the PB/PM units provide the necessary transmitter power supply built-in to the panel meters. Single or dual input, the PB/PM panel meters are full-featured, easy to read and install. Options
- Features: Alarms
- Output Type: Relay
-
Supplier: Clark Solutions
Description: Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered indicators, which are loaded with standard features and built for tough industrial environments. Full Featured There’s nothing stripped down or bare bones
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: Modular Bay / Slot System
- Operating Temperature: -22 to 149 F
-
Supplier: Dynalco
Description: METER: 3½- or 4½- digit LCD, 4-20 mA current loop-powered indicator Displays pressure, temperature, or any other variable proportional to the 4-20 mA input. 3-3/8 inch diameter housing is rugged, sealed, and spray- proof for indoor or outdoor applications. Field-adjustable. No external
- Analog Input Type: DC Current
- Display Technology: LCD
- Display Type: Numeric Display
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-45CL is an economical high resolution 4 to 20mA process loop measuring meter. It is easily user adjustable to any reading between -19999 and +19999 without component changes. The 15 turn infinitely adjustable Span and Zero Pot facilitate easy scaling in engineering units. The
- Analog Input Type: AC Current, DC Current
- Depth: 56.5 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Fluidwell bv
Description: input loop powered indicator. Very large 26mm (1") digits. Displays the actual value, measuring unit and loop current. Selectable on-screen engineering units: %, PPM, meter, m, cm, mm, ft, sqft, ML, L, NL, M³, nM³, GAL, USGAL, IGAL, bbl, CUFT, mg, g, kg, ton
- Display Type: Digital
- Features: Programmable
- Flow Rates: Volumetric, Mass
- Generic Inputs: Analog Current
-
Supplier: NOSHOK, Inc.
Description: . They are housed in a compact, lightweight, impact resistant plastic case with a clear viewing lens. The sealed front panel installation also meets NEMA 4x/IP65 specifications for wash down and dusty environments, when properly installed. NOSHOK calibrates all of its indicators to your
- Analog Input Channels: 1
- Analog Input Type: AC Current
- Depth: 50 mm
- Digit or Character Size: > 0.56" (14.2mm)
-
Supplier: Fluidwell bv
Description: diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays the actual value, measuring unit and loop current. Very large 26mm (1") high digits. Selectable on-screen engineering units: %, PPM, meter, m, cm
- Display Type: Digital
- Features: Programmable
- Flow Rates: Volumetric, Mass
- Generic Inputs: Analog Current
-
Supplier: ValueTronics International, Inc.
Description: power over a wide range of frequencies and levels. The Gigatronics 8652A can be operated locally from the front panel or remotely over a GPIB interface. The Giga-tronics 8650A Series Universal Power Meters have the extensive measurement capabilities and unique features
-
Supplier: Allied Electronics, Inc.
Description: point and built-in screw terminals. All units require 115 VAC power except Loop Powered Process Meters. Accuracy: ±(0.5% + 1 count) [except 2053-3439-04 — ±(0.5% + 5 counts)]. Bright red numerals on dark background.
- Accuracy: 0.1000 ± % of Full Scale
- Depth: 96.01 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LCD
-
Supplier: Allied Electronics, Inc.
Description: point and built-in screw terminals. All units require 115 VAC power except Loop Powered Process Meters. Accuracy: ± (0.1% + 1 count) typical. Green backlit background with dark numerals.
- Accuracy: 0.1000 ± % of Full Scale
- Depth: 96.01 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LCD
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DMS-20PC-4/20 Series are the world's first loop-powered digital panel meters with a large, easy-to-read, bright red, LED display. All operating power is derived directly from the loop current itself—no external power supply is required! The large,
- Analog Input Channels: 1
- Analog Input Type: AC Voltage, AC Current, Single Phase AC Power
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: OMEGA Engineering, Inc.
Description: , can be entered with a single front panel push button. The DP7700 is a high speed process/voltmeter with many of the same features. The DP7700 accepts most process inputs from 0-200 mV to 0-10 Vdc and 4-20 mA current loops. Transducer/loop power of 15 Vdc @ 50 mA is
- Accuracy: 0.0100 ± % of Full Scale
- Analog Input Type: DC Voltage, DC Current, Strain Gauge
- Depth: 175 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: BinMaster, Inc.
Description: The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable in fog, dust, smoke, and direct sunlight with optional superbright-readable displays. It is available with up to 4 relays
- Analog Input Type: DC Voltage, DC Current
- Current Range: 0.0 to 0.0200 amps
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm), > 0.56" (14.2mm)
- Display Technology: LED
-
Supplier: ValueTronics International, Inc.
Description: The AL-130R is a 30 MHz loop antenna from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Built-in, Battery Operated Preamplifier Fiber Optic Remote Monitor/Control option Electric or Magnetic Field Measurements Individual
- Primary Frequency Range: 30 MHz
-
Supplier: Define Instruments
Description: What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Current Loop (Transmitter) Input, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Clark Solutions
Description: pulse input signals. Via the UV resistant, NEMA 4X front panel, the main and secondary displays may be programmed to display totals, engineering units, custom legends, min/max values or relay setpoints. FEATURES NEMA 4X, IP65 Front Panel User Configurable
- Accuracy: 0.0300 ±% FS
- Control Signal Output: Current Loop, Pulse / Frequency
- Control Technique: PID Control
- Controller Inputs: Current Loop (Transmitter) Input, Frequency Input, Other
-
Supplier: OMEGA Engineering, Inc.
Description: Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with
- Operating Temperature: -32 to 131 F
-
Supplier: Dart Controls, Inc.
Description: (whichever is longer), permits accuracy of ±0.04%, even if the shaft is uneven. The DM8000 is field programmable through the easy-to-use front panel interface and can be configured to display any desired unit of measure. Large 1/2 inch 4-digit LED display numbers allow viewing under the most
- Display: Digital
- Features: Audible / Visual Alarm, Linear Speed / Length Measurement, Timer
- Form Factor: Panel Mount
- Interface / Control: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
Used to monitor the performance of electrical equipment, Digital Panel Meters are instruments that display an input signal in digital form. Primarily used in process control equipment as they are an affordable option to present data from instrumentation such as (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
The power display PCE-ND30 can be used to measure 54 parameters in a UI network. In addition to the performance measurement of the power meter PCE-ND30 can detect voltage, current, and harmonics up to the 51st order. The power indicator can 1 or 3 phase are used. It does not matter if the (read more)
Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc. -
and gas, water and wastewater, chemical, food and beverage, pharmaceutical, metals and mining, pulp and paper, power and heating, ventilation, air conditioning and refrigeration (HVACR) industries, this ultrasonic flow meter features user-friendly velcro-strap clamps that allow for quick and easy (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Custom models available Supporting encoder and closed loop controller available Typical Applications: Metering pumps Textile industry (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
-15 millimeters can be used. The unit can be installed on the floor, ceiling, or wall and safely guides media power, data, or air in one system. The space-saving design includes a locking mechanism on the cable and is adaptable to technological developments by simply replacing the used (read more)
Browse Cable Reels Datasheets for igus® inc. -
element of our test rigs.” Companies and businesses around the world rely on Rotork actuators, in applications as diverse as power generation, water and sewage, industrial processes, subsea, marine, HVAC, incinerators and cement plants. Common features in many of these applications (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
PCE-WSAC 50 Wind Speed Meter Alarm Controller Pre-alarm and full alarm / Optional RS-485 modbus interface / Displays current wind speed and average wind speed of last 2 and 5 minutes PCE-WSAC 50 is a wind speed meter alarm controller that displays the current wind speed (read more)
Browse Weather Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
ST80 flow meters and Vortab Insertion Panel (VIP) flow conditioners have been successfully installed in a new green energy project (read more)
Browse Mass Flow Meters and Controllers Datasheets for Fluid Components Intl. (FCI) -
) Fused distribution panels Alarm circuits e.g. Form C module fail alarm Low battery disconnect, battery temperature compensation Meters: digital or analogue for volt and/or current LED indicators Front panel adjustment RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Panel Meters from Cole-Parmer
4 to 20 mA Loop Powered Panel Meters (3) .
-
Meters / Digital / Current Meters
88-PRO - Loop - Powered Digital Panel Meter .
-
Loop Meter
88-PRO - Loop - Powered Digital Panel Meter .
-
Meters / Digital / Loop Meters
88-PRO - Loop - Powered Digital Panel Meter .
-
Panel mount explosion proof with loop powered backlight from Cole-Parmer
Cole Parmer Loop Powered Explosion Proof Panel Mount Meter with loop powered backlight (Representative photo only) .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1759 - Safety Evaluation ...
…and splices) Chargers Converters Circuit breakers Communication equipment Electrical/I&C controls and panel internal component assemblies Electrical/I&C penetration assemblies Elements Fuses Generators/motors Heat tracing Heaters Indicators Inverters Isolators Light bulbs Loop Controllers Meters Motor control centers Power distribution panels Power supplies Radiation monitors…
-
Lascar Electronics - DPM 1AS-BL - Digital Panel Meters - Digital Voltmeters - Allied Electronics
Indicator; Panel Meter Type; 4 mA; 5.6 V; Loop Powered ; 0 to degC; 1.48 in.
-
Honeywell - 392JA5K - Variable Resistors - Potentiometers - Allied Electronics
Indicator; Panel Meter Type; 4 mA; 5.6 V; Loop Powered ; 0 to degC; 1.48 in.
-
Lascar Electronics - from Allied Electronics
Indicator; Panel Meter Type; 4 mA; 5.6 V; Loop Powered ; 0 to degC; 1.48 in.
-
Lascar Electronics - DPM 342 - Digital Panel Meters - Digital Ammeters - Allied Electronics
Indicator; Panel Meter Type; 4 mA; 5.6 V; Loop Powered ; 0 to degC; 1.48 in.