-
Supplier: Waytek, Inc.
Description: Carling Technologies V2D1S00B-00000-000 Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: SPST Illumination: Unlit Contact Action: (On)-Off (Momentary) # of
- Maintained Contact Switch Function: ON / OFF
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Pole and Throw Specifications: SPST
-
Supplier: Allied Electronics, Inc.
Description: SPST Contact Form, R-Series Rocker Switches Slow-make and break action. 0.250 quick connect terminals. Contact System Rating: 16 A, 125 VAC; 10 A, 250 VAC; 10(4) A, 250 VAC. UL recognized and CSA and VDE certified. Rated life 50 M cycles at rated load. Also features our unique
- Base Material: Thermoplastic / Plastic
- Length / Diameter: 0.4800 inch
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum Current Rating: 10 to 16 amps
-
Supplier: Waldom Electronics
Description: NYLON ROCKER MATERIAL RED ROCKER COLOR SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING PANEL MOUNTING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND
- Actuator Material: Thermoplastic / Plastic
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Momentary Contact Switch Function: Momentary ON (Normally Open)
-
-
Supplier: Waldom Electronics
Description: NYLON ROCKER MATERIAL GREEN ROCKER COLOR SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING PANEL MOUNTING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND
- Actuator Material: Thermoplastic / Plastic
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Momentary Contact Switch Function: Momentary ON (Normally Open)
-
Supplier: Waldom Electronics
Description: V STYLE TYPE NYLON ROCKER MATERIAL WHITE ROCKER COLOR SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED
- Actuator Material: Thermoplastic / Plastic
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum Current Rating: 10 to 15 amps
- Momentary Contact Switch Function: Momentary ON (Normally Open)
-
Supplier: Waldom Electronics
Description: NYLON ROCKER MATERIAL BLUE ROCKER COLOR SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING PANEL MOUNTING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND
- Actuator Material: Thermoplastic / Plastic
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Momentary Contact Switch Function: Momentary ON (Normally Open)
-
Supplier: Carling Technologies, Inc.
Description: The LS-Series Softspot illuminated rocker switches feature a three-color high brightness light sequence from a single lamp. These single pole switches are designed with a standard nylon snap-in bracket and "Drip-Dry" construction that protects the front panel from dust and
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Illuminated Switch, Pilot Light, Weather Resistant or Waterproof
- Length / Diameter: 1.45 inch
-
Supplier: Carling Technologies, Inc.
Description: The L-Series snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and laser etched legends. These single or double pole switches feature a broad choice of actuator styles, colors, and lenses. Neatly proportioned,
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Illuminated Switch, Imprinted Markings, Pilot Light
- Length / Diameter: 1.73 inch
-
Supplier: Carling Technologies, Inc.
Description: The T-Series Mini Tippette rocker switches are single pole snap-in switches. The predecessor to the Curvette series, the T-Series versatility has allowed it to stand the test of time. Traditional styling coupled with self-cleaning contacts, integrated wire leads, a multitude of
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Wiping Contacts
- Length / Diameter: 0.5500 inch
-
Supplier: Carling Technologies, Inc.
Description: The R-Series Curvette single pole rocker switches are aesthetically pleasing miniature snap-in switches. Due to the patented mounting ear design, they are compatible with a wide range of standard panel cutouts. These switches are available in a range of momentary
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Imprinted Markings, Wiping Contacts
- Length / Diameter: 1.12 inch
-
Supplier: Allied Electronics, Inc.
Description: SPST Contact Form, R-Series Rocker Switches Slow-make and break action. 0.250 quick connect terminals. Contact System Rating: 16 A, 125 VAC; 10 A, 250 VAC; 10(4) A, 250 VAC. UL recognized and CSA and VDE certified. Rated life 50 M cycles at rated load. Also features our unique
- Base Material: Thermoplastic / Plastic
- Length / Diameter: 0.4800 inch
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum Current Rating: 10 to 16 amps
-
Supplier: Allied Electronics, Inc.
Description: SPST Contact Form, R-Series Rocker Switches Slow-make and break action. 0.250 quick connect terminals. Contact System Rating: 16 A, 125 VAC; 10 A, 250 VAC; 10(4) A, 250 VAC. UL recognized and CSA and VDE certified. Rated life 50 M cycles at rated load. Also features our unique
- Base Material: Thermoplastic / Plastic
- Length / Diameter: 0.4800 inch
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum Current Rating: 10 to 16 amps
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels
- Base Material: Thermoplastic / Plastic
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Panel Thickness: 0.0933 to 0.1874 inch
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8
- Base Material: Thermoplastic / Plastic
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Panel Thickness: 0.0933 to 0.1874 inch
-
Supplier: DigiKey
Description: Rocker Switch
- Length / Diameter: 1.19 inch
- Maximum Current Rating: 20 amps
- Momentary Contact Switch Function: Momentary OFF (Normally Closed)
- Pole and Throw Specifications: SPST
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8
- Base Material: Thermoplastic / Plastic
- Features: Illuminated Switch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8
- Base Material: Thermoplastic / Plastic
- Features: Illuminated Switch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: DigiKey
Description: Rocker Switch SPST-NO 15A (AC) 125V Panel Mount, Snap-In
- Length / Diameter: 0.7638 inch
- Maximum Current Rating: 15 amps
- Mechanical Life: 30000
- Momentary Contact Switch Function: Momentary OFF (Normally Closed)
-
Supplier: DigiKey
Description: Rocker Switch SPST-NO 20A (DC) Panel Mount, Snap-In
- Features: Dustproof, Illuminated Switch
- Length / Diameter: 1.45 inch
- Maximum Current Rating: 20 amps
- Mechanical Life: 100000
-
Supplier: DigiKey
Description: Rocker Switch SPST-NO 20A (DC) Panel Mount, Snap-In
- Features: Dustproof, Illuminated Switch
- Length / Diameter: 1.45 inch
- Maximum Current Rating: 20 amps
- Mechanical Life: 100000
-
Description: Features: Rugged 2-pole rocker switching up to 20 A Lighted and non-lighted versions available Single-throw and double-throw Maintained-action and momentary Mechanical life min. 50,000 operations Contact gap >3mm Splash-proof option available
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Illuminated Switch, Imprinted Markings
- Length / Diameter: 1.19 inch
-
Supplier: OTTO Engineering, Inc.
Description: The K series rockers are rugged, high performance sealed switches designed for use under severe conditions found inmarine, appliance, heavy equipment and industrial control applications. Sealed to IP68S with an optional panel seal available. The K1 series is offered in single pole
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Weather Resistant or Waterproof
- Length / Diameter: 1.11 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: SPST MINI ROCKER ON OFF ON
- Maximum AC Voltage Rating: 125 volts
- Maximum Current Rating: 8 amps
- Momentary Contact Switch Function: Three Position Momentary (Center OFF), Other
- Operating Temperature: 32 to 185 F
-
Supplier: C&K Components
Description: D Series Miniature Snap-in Power Rocker Switches The D Series miniature snap-in power rocker switches feature PC and quick connect terminals. Available in momentary and maintained models, the switches are offered with a recessed bracket that prevents
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Imprinted Markings
- Length / Diameter: 0.7559 to 1.09 inch
-
Supplier: RS Components, Ltd.
Description: Contact rating 6 A@ 250 V ac / 10 A @ 125 V ac. Fitted with 4.8mm blade style terminals. Snap-in mounting, easy to install into panel. Nylon housing and rocker to UL 94V-2. Electrical life of more than 10000 cycles Contact Configuration = SPST Switch Operation = Momentary
- Length / Diameter: 0.8110 inch
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 5 amps
- Momentary Contact Switch Function: Momentary ON (Normally Open), Other
-
Supplier: Allied Electronics, Inc.
Description: button, below, to create a complete switch. Features Pushbuttons for High to Intermediate Operation Frequency Rocker Switches for Less Frequent Operations Lighted Indicators to Complement the Switches Single Level Termination for Ease of
- Features: CSA Certified, UL listed
- Maximum AC Voltage: 250 volts
- Maximum Current: 2 to 3 amps
- Maximum DC Voltage: 30 volts
-
Supplier: Trigon Components, Inc.
Description: SERIES SWM DESCRIPTION Micro Switch RATING 0.1A, 6VDC, 5A @ 125VAC WITHSTAND VOLTAGE 250 to 1000VAC WORKING TEMPERATURE -15°C to +85 Deg C PACKAGE TH
- Actuator Material: Metallic
- Base Material: Thermoplastic / Plastic
- Length / Diameter: 0.5039 to 0.7874 inch
- Maximum AC Voltage Rating: 125 volts
-
Supplier: RS Components, Ltd.
Description: switch which snaps into a 1.475 Inch x 0.875 Inch industry standard rocker switch panel cut-out. The R2 rotary switch provides up to three positions in various combinations of momentary and maintained action. It is. capable of handling loads from logic level up to
- Maximum AC Voltage Rating: 110 volts
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 28 volts
- Number of Poles: 1 poles
-
Supplier: Leviton Manufacturing
Description: Centura switching controller, mounts in a standard single gang box. (back box not included). cof white. for use with includes white screwless wallplate and ivory.
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Length / Diameter: 4.13 inch
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Hubbell Incorporated
Description: NYLON BODY MATERIAL SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL APPLIANCE, RANGE HOOD APPLICATION 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED BRYANT[R] BRAND POWER RATING 1 HP AT 250 VAC,
- Base Material: Thermoplastic / Plastic
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum Current Rating: 16 amps
- Pole and Throw Specifications: SPST
-
Supplier: NKK Switches
Description: Internationally Approved Rocker Switches 6A Power Level; Snap-in Mount, High Inrush TV Rated, UL, CSA, cULus, VDE Rocker caps and housing available in a variety of colors. Protective barrier available to prevent accidental actuation. Constructed for dust resistance with interior
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum Current Rating: 5 to 10 amps
-
Supplier: Utmel Electronic Limited
Description: Switch Rocker ON OFF SPST Solder Lug Curved Rocker 15A 250VAC 15000Cycles
- Maintained Contact Switch Function: ON / OFF
- Operating Temperature: -22 to 149 F
- Pole and Throw Specifications: SPST
- Standards / Compliances: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SPST 1?? No 6A Solder Lug 250V Plugin Rocker Switches ROHS
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 6 amps
- Pole and Throw Specifications: SPST
- Standards / Compliances: RoHS Compliant
-
Description: SWITCH ROCKER
- Maintained Contact Switch Function: ON / OFF
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Momentary Contact Switch Function: Other
-
Supplier: Honeywell Sensing & IoT
Description: Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick
- Pole and Throw Specifications: SPST
- Terminal Type: Solder Terminals
Find Suppliers by Category Top
Featured Products Top
-
, PCB R/A, Screw Lugs and 4.80mm and 6.35mm QC and circuit options include SPST, SPDT, DPST and DPDT. Optional switch functions include: Functions: ON-ON, ON-OFF, OFF-(ON), ON-OFF-ON, and (ON)-OFF-ON. Features & Benefits: Variety of Rocker Switch types (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
, Right Angle, Pushbutton, Tactile, DIP, Slide, Rocker, Toggle, Key, Circuit Breaker, Micro-Switches and Capacitive Touch Switches. Headquartered in Northvale, NJ, New Yorker Electronics, Co., Inc. (www.newyorkerelectronics.com) is a global franchised distributor of electronic components, value (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
switches to the telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Available Features SPST, SPDT, or DPDT terminal configurations Momentary or alternate action switching logic Standard or 90°electrical terminals Models available with or without wiring enclosure TBS400 spout/pressure connector (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
TH Capacitive Touch Anti-Vandal switch is offered in 16mm, 19mm, 22mm or 25mm and is available with 30-Second Hold, Momentary Switch or a Latching Switch mounting options. A touch-controlled capacitive switch operates by measuring (read more)
Browse Motion Controllers Datasheets for Omni Pro Electronics, Inc. -
NORTHVALE, New Jersey, USA – New Yorker Electronics has announced its release of the new TH Series of Switches from CIT Relay & Switch. The TH Capacitive Touch Anti-Vandal switch is offered in 16mm, 19mm, 22mm or 25mm and is available with 30-Second Hold, Momentary (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Momentary or alternate action switching logic Standard or 90° electrical terminals Models available with or without wiring enclosure TBS400 spout/pressure connector can be factory oriented in 15° increments Alternative diaphragm materials available (read more)
Browse Air Switches Datasheets for Tecmark Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32928/62775571-MIT.pdf?sequence=2
Two types of switches were purchased, an Automotive Illuminated Rocker Switch and a SPST Momentary Mini Push Button Switch.
-
Round waterproof switches from Cherry provide IP56 or IP65 compliance for multiple applications
For applications requiring a round pushbutton switch rather than a rocker , the KF-series is offered in five different versions, both SPST and DPST and both types of switch can be supplied lit and unlit as required. Maintained-action and momentary switching is a further option.
-
Rocker Switches Signals | Today's Trucking
Cole Hersee’s Digital Signal Rocker (DSRocker) switch for trucks looks and feels just like a standard rocker switch to vehicle operators, but works with any proprietary digital databus system in order to operate any kind of electrical equipment. The rugged weather-resistant switch tests to over one million on-off cycles, and is configurable in a wide variety of switching options: SPST , DPST, SPDT, DPDT, momentary continuous, with pilot lights (dependent or independent), or illuminated symbols/text.
-
Rocker switches electronic, not electrical, signals | Today's Trucking
The company says it’s the first rocker switch designed from ground up to meet current electronic circuitry specifications and while it looks and feels just like a standard rocker switch to vehicle operators, the switch works with any proprietary digital databus system … The rugged weather-resistant switch tests to over one million on-off cycles, and is configurable in a wide variety of switching options: SPST , DPST, SPDT, DPDT, momentary continuous, with pilot lights (dependent or independent) or illuminated symbols/text.
-
NKK Switches - SW3006A - Switches - Rocker - Allied Electronics
Switch , Rocker /Paddle, Momentary , (ON)-OFF-(ON), DPDT, 15 Amp Switch, Rocker, SPST , On-None-Off, Frame Mounting, Solder Terminals .
-
Crouzet Relays - 84134031 - Sensors, Switches & Relays - Relays - Allied Electronics
Switch , Snap-In AC Rocker , MIDSize, 15A@125V; 10A@250V; SPST , ON-NONE-OFF Switch, Toggle, AC Rated, Single Pole Momentary , 10 Amps .
-
Omron Automation - D4C-1620 - Switches - Limit - Allied Electronics
Switch , foot; SPDT; Momentary ; No Guard; IP56; 3/4-14 NPT inlet; UL CSA Switches > Rocker Switch, Rocker, L Series, Non-Lighted, SPST , (On)-None-Off, 22.1mm x 44.1 mm Mou .
-
Eaton / Switches - 8444K4 - Switches - Pushbutton - Allied Electronics
Switch ,NON-Illuminated,Pushbutton,MUSHROOM, Momentary ,RED, 1NO-1NC Switches > Rocker Switch, Rocker, Curvette, Snap-In, SPST , On-None-Off, Lighted, Red .
-
Olympic Wire and Cable Corp. - 6383P-12 - Cable - Multiconductor - Allied Electronics
PUSHBUTTON, ILLUMINATED PUSHBUTTON, FLUSH, MOMENTARY , RED BUTTON, SILVER BEZEL Switches > Rocker Switch, Rocker, L SERIES, Lighted, SPST , ON-NONE-OFF, 22.1MM X 44.1MM MOUNTING S .
-
POWER FIRST Rocker Switch,SPST,2 Connections - Rocker Switches - 2LNC6|2LNC6 - Grainger Industrial Supply
Rocker Switch , SPST , 2 Connections • Momentary Contact Switches (3274 .