Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Orbis
Description: ORBIS nestable, durable tote has been the standard for the poultry, meat and seafood industries for many years. From work-in-process handling of fresh poultry to chilling, quick freezing and distribution, ORBIS delivers reusable, packaging solutions. These durable containers provide a long service
- Application: Material Handling
- Features: Nesting
- Height: 8 inch
- Length: 22 to 24 inch
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: NoNOx is the brand name of HHI™s SCR system. NoNOx SCR system can provide the most suitable solution for all marine applications, and can also be used in other industries as well.
-
Supplier: ABB Measurement & Analytics
Description: CL3020 is so compact that two NOx cells may be mounted inside a single housing allowing continuous NOx speciation or NH3 measurement. The simplicity of the design also leads to much greater reliability. No more high voltage power supplies, exposed thermo-electric cooling or fragile
- Application: Continuous Emissions Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
-
Supplier: Excelitas Noblelight America LLC
Description: Common methods for measuring NOx include sensor technologies based on chemiluminescence and electrochemical techniques. The electrochemical technique can not measure NO and NO2 at one time. Chemiluminescence requires conversion of NO2 to NO for measurement of the NO2 content based on an
- Rated Average Life: 8000 hours
- Wavelength Range: 0.2000 to 0.8000 µm
-
Supplier: Linde North America, Inc.
Description: Our LoTOx™ solution delivers the highest NOx removal capabilities commercially available, achieving efficiency rates in excess of 95%. This is a low-temperature oxidation process, which employs ozone to oxidise nitrogen oxides (mainly NO and NO2) – known as NOx – to higher
- Destruction Efficiency / Capability: 95%, 90%, Other
-
Supplier: SAE International
Description: This SAE Information Report provides SAE's recommendations for meeting the requirements for REAL NOx accuracy demonstration and for the implementation of REAL NOx binning requirements as defined in OBD regulations 13 CCR 1971.1 and 13 CCR 1968.2.
-
Supplier: Accuris
Description: NOX TRACKING PARAMETER ACCURACY
-
Description: Selective Catalytic Reduction, or SCR, is a post-?ue gas treatment that is capable of reducing NOx emissions from a wide variety of boiler systems. SCR is one of the most effective ways of reducing NOx in a ?ue gas stream, with reductions up to 95%. SCR uses ammonia as a
-
Supplier: Ducon Environmental Systems
Description: Ducon's Selective Catalytic Reduction (SCR) DeNOx, and CO removal systems features state of the art catalyst technology and controls engineering for easy erection and quick tie-in to new or existing power plants. The Ducon DeNOx Catalyst is manufactured in China and has been proven in
-
Supplier: DigiKey
Description: Bridge Rectifier Three Phase (Braking) Standard 1.6kV Through Hole Module
- Diode Applications: Rectifier Diode
- Diode Type: Other
- Tj: -40 to 150 C
-
Supplier: DigiKey
Description: Bridge Rectifier Three Phase (Braking) Standard 1.6kV Chassis Mount V2-PAK
- Diode Applications: Rectifier Diode
- Diode Type: Other
- Tj: -40 to 150 C
-
Description: Rabbit polyclonal NOX1 antibody raised against the C terminal of NOX1 Background: Voltage-gated proton (hydrogen) channels play an important role in cellular defense against acidic stress. They are unique among ion channels with respect to their extremely high selectivity, marked
-
Supplier: Teledyne Monitor Labs, Inc.
Description: The sensor-e® NOx uses the proven chemiluminescence detection principle, coupled with state-of-the-art microprocessor technology to provide the sensitivity, stability and ease of use needed for ambient or CEM monitoring requirements. The analyzer uses multi
- Analyzer Technology: Other
- Application: Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: HORIBA Instruments, Inc.
Description: The MEXA-1170HCLD is available as an atmospheric (A) and a vacuum (V) model. With nine ranges available from 10 ppm up to 10,000ppm, these instruments are designed to fit most applications in the industry. Compact and Easy NO and NOx Analysis The MEXA-1170HCLD Series
- Display Type: Digital Display
- Electrical Output: Analog Voltage Output
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: In-Situ / Field
-
Supplier: Accuris
Description: NOX EMISSIONS FROM PETROLEUM INDUSTRY OPERATIONS
-
Supplier: Accuris
Description: STORAGE CAPACITY TEST FOR NOX-ADSORBER
-
Supplier: Accuris
Description: LOW NOX POTENTIAL OF GAS TURBINE ENGINES
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Simplified operation and ease of maintenance are the key design features of Emerson's Rosemount Analytical 951C NOx Analyzer. Designed for source emissions analysis in Continuous Emission Monitoring Systems (CEMS), the 951C delivers top performance and reliability. With the
- Application: Process Gas
- Display: Digital
- Instrument Type: Analyzer
- Measurement Type: Trace
-
Supplier: InspectorTools
Description: , Nitric Oxide, Nitrogen Dioxide and Sulfur Dioxide, as well as combustibles, temperature and draft. It also calculates combustion efficiency, excess air, carbon dioxide, NOx (Nitrogen Oxides) and pollution units. The ECA takes continuous samplings of furnaces, boilers and other industrial
-
Description: BRIDGE RECT 3P 1.6KV 180A V2-PAK
- Life Cycle Stage: Other
-
Description: BRIDGE RECT 3P 1.6KV 180A MODULE
- Life Cycle Stage: Other
- Tj: -40 to 150 C
- VF: 2.75 volts
-
Supplier: DigiKey
Description: CONN JACK 48 MTP AUDIO 1.75"
- Port Type: Other
-
Supplier: DigiKey
Description: CONN FRONT ACCESS 48MT JACK 1.75
- Port Type: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: IGBT Modules Standard Rectifier Bridge+Brake Unit
- Transistor Type: IGBT
-
Supplier: DELTALIGHT UK Ltd.
Description: Exterior Wall Surface Upgrade your façade with soft lighting elements or by using a parabolic and far-reaching lighting pattern. A remarkable feature in the wall surface range is the combination of LED with a lens, fusing architectural light effects and energy efficiency, offering new possibilities
- Application: Commercial, Residential, Outdoor
- Lamp Type: LED
- Light Fixture Type: Wall Fixtures, Other
-
Description: Criteria for testing methods and technical parameters for geometrical features, physicaland chemical properties, and de-nitrogen oxides (DeNOx) technological properties of power plantDeNOx plate-type catalysts are established in this standard.
-
Description: Mouse monoclonal NOX2 antibody Background: The NADPH oxidase (nicotinamide adenine dinucleotide phosphate-oxidase) is a membrane-bound enzyme complex. It can be found in the plasma membrane as well as in the membrane of phagosome. NOX2 is a subunit of this complex.
-
Supplier: WohlerUSA, Inc.
Description: Wohler A 400 Combustion Analyzer with NOx Measuring CapabilitySimply genius - the Wohler A 400 Flue Gas Analyzer is the multifunctional instrument for residential and light commercial applications. The A 400 NOx offers a Nitric Oxide sensor and through the integrated software allows
- Camera Function: Video
-
Supplier: WohlerUSA, Inc.
Description: Wohler A 400 Combustion Analyzer with NOx Measuring CapabilitySimply genius - the Wohler A 400 Flue Gas Analyzer is the multifunctional instrument for residential and light commercial applications. The A 400 NOx offers a Nitric Oxide sensor and through the integrated software allows
- Camera Function: Video
-
Description: ISO 22241-1:2006 specifies the quality characteristics of the NOx reduction agent AUS 32 (aqueous urea solution) which is needed to operate converters with selective catalytic reduction, so-called SCR (Selective Catalytic Reduction) converters, in motor vehicles with diesel engines. SCR
-
Supplier: WohlerUSA, Inc.
Description: Wohler A 400 Combustion Analyzer with NOx Measuring CapabilitySimply genius - the Wohler A 400 Flue Gas Analyzer is the multifunctional instrument for residential and light commercial applications. The A 400 NOx offers a Nitric Oxide sensor and through the integrated software allows
- Camera Function: Video
-
Supplier: WohlerUSA, Inc.
Description: Wohler A 400 Combustion Analyzer with NOx Measuring CapabilitySimply genius - the Wohler A 400 Flue Gas Analyzer is the multifunctional instrument for residential and light commercial applications. The A 400 NOx offers a Nitric Oxide sensor and through the integrated software allows
- Camera Function: Video
-
Description: ISO 22241-2:2006 specifies test methods required for determination of the quality characteristics of the NOx reduction agent AUS 32 (aqueous urea solution) specified in ISO 22241-1.
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 312 Series Portable Flue Gas Analyzer for NOX utilizes a reliable, stable nitric oxide (NO) sensor which responds quickly to the NO present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOX found in flue gases or engine exhaust (except diesel).In
- Application: Continuous Emissions Monitoring, Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Data Logger, Interchangeable Probes, Hazardous Environments, Sampling Pump, Temperature Measurement
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 312 Series Portable Flue Gas Analyzer for NOX utilizes a reliable, stable nitric oxide (NO) sensor which responds quickly to the NO present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOX found in flue gases or engine exhaust (except diesel).In
- Application: Continuous Emissions Monitoring, Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Data Logger, Interchangeable Probes, Sampling Pump, Temperature Measurement
-
Supplier: Emerson Automation Solutions – Rosemount
Description: /Output (I/O) Module and Platform or it can be integrated into a sophisticated multicomponent analysis network. The WCLD analyzer module is designed to meet stringent U.S. Environmental Protection Agency requirements for NOx monitoring. Features Heated sample handling module for
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 313 Series Portable Flue Gas Analyzer for NO, NO2, or NOx utilizes reliable, stable NO and/or NO2 sensors which respond quickly to the NO or NO2 present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOx found in flue gases or engine exhaust (except
- Application: Continuous Emissions Monitoring, Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Data Logger, Sampling Pump
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 313 Series Portable Flue Gas Analyzer for NO, NO2, or NOx utilizes reliable, stable NO and/or NO2 sensors which respond quickly to the NO or NO2 present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOx found in flue gases or engine exhaust (except
- Application: Continuous Emissions Monitoring, Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Data Logger, Hazardous Environments, Sampling Pump
-
Supplier: Walter Surface Technologies
Description: E-NOX SHINE™ is a surface cleaner designed to remove light contaminants such as dust, light oils, and fingerprints prior to shipping. Creates a thin, invisible protective film to preserve the quality of your work until it reaches its final destination. FEATURES
- Aqueous / Water-based: Yes
- Features: Biodegradable, VOC Compliant, Other
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Biotech (Pharmaceutical / Medical), Other
-
Supplier: Walter Surface Technologies
Description: E-NOX CLEAN™ is a highly concentrated gel formulation cleaner that removes tarnish, rust, and mineral deposits and brightens surfaces. Outperforms abrasives while saving time and energy. FEATURES Nonflammable, solvent-free, VOC-free Safe for use on aluminum
- Aqueous / Water-based: Yes
- Features: Biodegradable, VOC Compliant, Other
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Biotech (Pharmaceutical / Medical), Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson’s Rosemount Analytical NGA 2000 CLD NO/NOx analyzer module was the industry’s first modular chemiluminescence analyzer. It is a self-contained unit complete with detector and electronics. The modular design allows for easy system integration. The CLD analyzer module may be a
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Description: ISO 22241-4:2009 specifies the refilling interface for the NOx reduction agent AUS 32 in compliance with ISO 22241-1, which is needed to operate converters with a selective catalytic reduction (SCR) exhaust treatment system. ISO 22241-4:2009 specifies the minimum functional and geometric
-
Supplier: InspectorTools
Description: , Nitric Oxide, Nitrogen Dioxide and Sulfur Dioxide, as well as combustibles, temperature and draft. It also calculates combustion efficiency, excess air, carbon dioxide, NOx (Nitrogen Oxides) and pollution units. The ECA takes continuous samplings of furnaces, boilers and other industrial
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
- Diode Applications: Rectifier Diode
- VF: 1.55 volts
-
Description: ISO 22241-3:2008 describes best practice recommendations and requirements for handling, transportation and storing of NOx reduction agent AUS 32 (aqueous urea solution), specified in ISO 22241-1. These recommendations and requirements are necessary to preserve the specified quality of AUS 32
-
Supplier: CSA Group
Description: ISO 22241-1:2006 specifies the quality characteristics of the NOx reduction agent AUS 32 (aqueous urea solution) which is needed to operate converters with selective catalytic reduction, so-called SCR (Selective Catalytic Reduction) converters, in motor vehicles with diesel engines. SCR
-
Supplier: CSA Group
Description: ISO 22241-2:2006 specifies test methods required for determination of the quality characteristics of the NOx reduction agent AUS 32 (aqueous urea solution) specified in ISO 22241-1.
Find Suppliers by Category Top
Featured Products Top
-
NOxBuster® patented design permits the recirculation of flue gases within the radiant tube. With the NOxBuster® radiant tube insert's shape, you can significantly reduce flame temperature and lower NOx emissions by up to 50 (read more)
Browse Heat Exchangers Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600°F to 2100°F. For ammonia, the range is lower at 1500°F to 1800°F. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Dependable Gas Flow Measurement for Industrial Pollution Control and Monitoring The engineering team at a coal-fired electric power plant utilizing ammonia (NH3 ) for nitrous oxide (NOx) removal by its pollution control system installed the (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
-
can operate over different temperature ranges. The minimum range in temperature can be as low as 500°F / 260°C or as high as 1000°F / 530°C. Other temperature considerations include the presence of sulfur dioxide or other impurities and the concentration of NOx. There (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Branch Environmental Corp. -
tape SpyroCor®, PyroCor™, and NOxBuster® technology to achieve best-in-class thermal and emissions performance. (read more)
Browse Heat Exchangers Datasheets for Saint-Gobain Performance Ceramics & Refractories -
deregulation of gas market, varying quality of natural/fuel gas from various resources with a broad range of dew points, advanced-technology gas turbines with Dry Low NOx combustors and emission control requirements have put a great emphasis for the need of an efficient and economical fuel gas (read more)
Browse Datasheets for Gaumer Process -
gas in large diameter stacks, boiler NOx efficiency systems and municipal waste incinerators. Our customers include environmental/HVAC system integrators, pulp & paper mills, power & energy companies, etc. across the US, Europe and Asia. The configuration and installation options support facility retrofits as well as the most modern new construction requirements. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Eldridge Products, Inc. -
and low emission devices such as NOxBuster®. (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
compliance with regulated emissions such as NOx. Complete measurement solutions from a single measurement point to high-definition radiometric thermal imaging can provide insight into critical process parameters to optimize thermal processing, ensure maximum efficiency and increase (read more)
Browse Temperature Sensors Datasheets for AMETEK Land
Conduct Research Top
-
What Are NOx and SOx and Why Are They Important?
The terms "NOx" and "SOx" are often seen in emissions measurement specifications, but many people are unsure of their accurate definitions. The terms come from the study of atmospheric chemistry, and each refers to a family of compounds.
-
Do I Need a NOx Converter On My Flue Gas Monitor?
Most combustion sources must monitor their emissions of NOx (oxides of nitrogen) and report them to the local environmental protection authority.
-
Food Manufacturer Readily Meets California's Strict NOx Requirement
Emission requirements in certain air districts in California have become more stringent over the past decade. In 2005, the San Joaquin Valley Air Pollution Control District (APCD) mandated the NOx emission level at 9 ppm, and in 2010, the agency tightened the regulation to 7 ppm. As a result, one
-
Prevent Ammonia Slip and Gas Greater Efficiencies in Your Plant's NOx Reduction System with Quantum Cascade Laser Analyzers
Nitrogen oxides (NOX) result from the combustion process in turbines, crackers, combustion engines, boilers, and other locations within a plant. As a powerful pollutant, it is important to control and contain NOX emissions. Both Selective catalytic/non-catalytic reduction (SCR and SNCR
-
Chinook Regional Hospital Installs CBEX Elite Boilers, Reduces Costs and Achieves Low-NOx Benefits
Chinook Regional Hospital is a 270-bed facility that serves as the main hospital for the city of Lethbridge and Southern Alberta, Canada. When the Lethbridge Regional Hospital (now Chinook Regional Hospital) opened in the mid-1980s, three 500-HP traditional Cleaver-Brooks steam boilers ran the
-
Combining a NIR-B-2K-Glass, a Cyclops L and a Lancom 4 to Improve Your Carbon Footprint and Reduce NOx Emissions in Glass Furnace Applications
Here we discuss combining three of our products; the handheld Cyclops L Pyrometer, the NIR-B-2K-Glass Thermal Imager and the Lancom 4 Gas Analyser.
-
Practical Issues of Combustion (.pdf)
Power plants concerned with lowering NOx emissions are making tremendous changes to accommodate EPA regulatory requirements. A substantial number of these changes include the expansion and upgrade of the plant combustion oxygen measurement equipment. There is a striking relationship between
-
Dow Chemical Company: Achieving Multi-Site Compliance with Pavilion's Environmental Portfolio Management Solution
in industrial nitrogen oxides (NOx) emissions by the year 2007. To meet that requirement, the TCEQ mandated certain NOx emission limits and created the NOx Mass Emissions Cap and Trade (MECT) program. This program deployed at Dow sites in the HGA affects more than 150 emission units
More Information Top
-
Urea-SCR Technology for deNOx After Treatment of Diesel Exhausts
Diesels produce, however, higher emissions of nitrogen oxides ( NOx ) and particulate matter (PM).
-
Federal Register > Thursday, May 12, 2005 > [70 FR 25162] Rule To Reduce Interstate Transport of Fine Particulate Matter and Ozone (Clean Air Interstate Rule);...
… plans (SIPs) to include control measures to reduce emissions of sulfur dioxide (SO2) and/or nitrogen oxides ( NOX ).
-
Federal Register > Tuesday, October 27, 1998 > [63 FR 57356] Finding of Significant Contribution and Rulemaking for Certain States in the Ozone Transport Asses...
… plan (SIP) revisions to prohibit specified amounts of emissions of oxides of nitrogen ( NOX )-one of the …
-
States > Texas > State > Register > 2001 > [TexReg 2001-0112is] 01/12/2001
… a separate action, the State of Texas filed for the temporary nitrogen oxides ( NOx ) waiver allowed by …
-
http://dspace.mit.edu/bitstream/handle/1721.1/42986/232155633-MIT.pdf?sequence=2
I. Relative Air-Fuel Ratio, Fuel Consumption Benefit, NOx Emission Index II.
-
Federal Register > Monday, August 8, 2011 > [76 FR 48208] Federal Implementation Plans: Interstate Transport of Fine Particulate Matter and Ozone and Correctio...
… this action, EPA is limiting the interstate transport of emissions of nitrogen oxides ( NOX ) and sulfur dioxide …
-
Federal Register > Monday, August 2, 2010 > [75 FR 45210] Federal Implementation Plans To Reduce Interstate Transport of Fine Particulate Matter and Ozone
… EPA is proposing to limit the interstate transport of emissions of nitrogen oxides ( NOX ) and sulfur dioxide …
-
Federal Register > Friday, April 28, 2006 > [71 FR 25328] Rulemaking on Section 126 Petition From North Carolina To Reduce Interstate Transport of Fine Particu...
… is taking actions to address the interstate transport of emissions of nitrogen oxides ( NOX ) and sulfur dioxide …