-
Supplier: Hi-Tech Seals, Inc.
Description: The wear ring helps keep the piston centered which allows for more even wear and pressure. Hi-Tech Seals provides wear rings in many different materials with our standard material being a Nylon. Wear rings are used in both piston and rod applications. Three
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
-
Supplier: U.S. Plastic Corporation
Description: This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and
- Form / Shape: Plate
-
Supplier: Redwood Plastics
Description: Redco Nylon or Tivar 88 Chain Beds reduce chain lubricant requirements by nearly 75%; lowering maintenance costs and increasing the life of the chain. The chain bed is machined to precision, insuring the chain will be guided with accuracy. Available in either Redco Nylon SL
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Plastic
-
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Plate
- Thermoplastic: Yes
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Plate
- Thermoplastic: Yes
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Plate
- Thermoplastic: Yes
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Plate
- Thermoplastic: Yes
-
Supplier: Total Plastics, Inc.
Description: Nylon was the first engineering resin. It has outstanding wear resistance and low frictional properties. It has very good temperature, chemical and impact properties. However, nylon’s one weakness is a propensity to absorb moisture and thus have poor dimensional stability
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Plate, Rod / Round Stock
- Thermoplastic: Yes
-
Supplier: Nylatech, Inc.
Description: As one of the premier producers of cast nylon parts in North America, our finished parts meet the needs for a variety of applications. We develop and machine high performance nylon cast parts for leading edge applications and we are also experts at near net shape manufacturing
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Flat / Bar Stock, Rod / Round Stock, Specialty / Other
- Hollow / Tubular Stock: Yes
- Industry: General Industrial
-
Supplier: Interstate Plastics, Inc.
Description: NYLON unfilled is one of the oldest and most widely used engineered mechanical plastics. Its combination of toughness, dimensional stability, wear resistance, availability, and versatility make it a natural choice for informed engineers looking to improve their project. NYLON
- Chemical / Polymer System Type: Polyamide / Nylon
- Elongation: 20 %
- Form / Shape: Film / Sheet, Extruded Profile
- Industry: Medical / Food (FDA, USDA), General Industrial, Other
-
Supplier: Nytef Group
Description: Oil filled Nylon 6. Improved wear resistance. Low coefficient of friction. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross
- Chemical / Polymer System Type: Polyamide / Nylon
- Elongation: 20 to 60 %
- Filler Material: Other
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: Redwood Plastics
Description: Redco Nylon MD is a chemically filled grade resulting in superior wear-resistance allowing for a longer part life, and decreased mating component wear, resulting in less down time. Availability: Sheet, Rod, Tube, & Custom Parts
- Chemical / Polymer System Type: Polyamide / Nylon
- Elongation: 20 to 40 %
- Filler Material: Other
- Form / Shape: Film / Sheet, Extruded Profile
-
Supplier: Nylatech, Inc.
Description: In addition to our extensive Nylon products, Nylatech also manufactures premium Acetal Rod & Acetal Sheet (Copolymer). Nylatech Acetal offers high strength and a resistance to impact and fatigue with a low coefficient of friction and good wear properties especially in wet environments
- Chemical / Polymer System Type: Acetal
- Compound Type: Casting Resin
- Industry: Industrial
- Material Type / Grade: Thermoplastic
-
Supplier: Nylacast LLC
Description: Nylube was launched into Nylacast product range in 1989 as the progression to Oilon. It is one of the most important developments in the Nylacast product range. Nylube has substantially improved wear resistance abilities compared to any other grade of cast nylon, whilst retaining
- Chemical / Polymer System Type: Polyamide / Nylon
- Elongation: 20 %
- Filler Material: Unfilled
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: MCA - Advanced Materials Division
Description: Nylatron® 703 XL Polyamide PA6 is a unique, ultra-high performance bearing grade that offers even better wear resistance than Nylatron® NSM, with superior load bearing capabilities and a near zero level of stick-slip. Due to the elimination of stick-slip, an extraordinary amount of
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Plate
- Industry: Other
- Overall Length: 24 to 120 inch
-
Supplier: Ensinger, Inc.
Description: TECAST L is an oil-filled cast nylon type 6 used in applications that require excellent bearing and wear properties, and where external lubrication is difficult or impractical. TECAST L has excellent wear and abrasion resistance, which results in extended component life and
- Chemical / Polymer System Type: Polyamide / Nylon, Specialty / Other
- Elongation: 8 to 25 %
- Tensile Modulus: 350 ksi
- Tensile Strength (Break): 9000 to 10000 psi
-
Supplier: Oil-Rite Corp.
Description: /2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-6X00). The t otal height of the brush is 7 9/16”. The shank is adjustable to accommodate up to 1/2” of bristle
- Type / Shape: Other
-
Supplier: Albion Casters and Wheels
Description: 3/8” (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection Top Plate & Yoke Base: Made from 1/4” steel plate and unnotched Swivel Section: Cold formed, hardened
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
- Features: Brake
- Height: 8 to 10.5 inch
- Load Capacity: 200 to 500 lbs
-
Supplier: Oil-Rite Corp.
Description: bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-3). Unit is also available with a nylon brush
- Features: Adjustable Volume
- Operation: Gravity, Manual
-
Supplier: Total Plastics, Inc.
Description: . Bearings Rollers, Wheels, Wear Components Wear Pads Gears Nozzles Available Sizes PLATE Plate Sizes: 12” x 24” 24” x 48” 12” x 48” 24” x 24”
- Chemical / Polymer System Type: Polyamide / Nylon
- Filler Material: Other
- Overall Length: 24 to 48 inch
- Overall Width: 12 to 24 inch
-
Supplier: RS Components, Ltd.
Description: NAMUR interface change for direct connection to pneumatic linear and quarter turn actuators with a NAMUR interface connection. Delivered in 5//2 configuration, can be converted to 3//2 value with supplied adaptor plate. G 1/ 4 inlet and exhaust ports. Low wear, long life design.
- Actuation: Other
- Connection: Threaded
- Material: Nylon - Polyamide
- Media Temperature: -13 F
-
Supplier: MCA - Advanced Materials Division
Description: Nylatron® 101 Polyamide PA66 / Ertalon® 66 SA Polyamide PA66 unmodified shapes are characterized by their superior combination of strength and toughness. Compared to other unmodified nylon grades, Nylatron® 101 PA66 / Ertalon® 66 SA PA66 components possess superior mechanical
- Material Form: Plate / Board (e.g., Fiberboard), Polymer (Plastic / Elastomer), Rod Stock
-
Supplier: Aggressive Hydraulics Inc.
Description: head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon
- Body Material: Steel
- Bore Size: 4 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Aggressive Hydraulics Inc.
Description: head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Material: Steel
- Mounting Type: Lug
-
Supplier: International Hydraulics
Description: stated, cylinders assembled with ports inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing
- Bore Size: 3.5 inch
- Cylinder Style: Tie-rod
- Mounting Options: Clevis
- Rated Load/Force: 28863 lbs
-
Supplier: Cablecraft Motion Controls
Description: as moisture-resistance properties adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance (ball is case hardened for extended wear). Suited for
- Bore Diameter: 0.6250 inch
- Design Units: Inch
- Housing Diameter: 1.5 inch
- Integral Stud: Yes
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: steel in order to provide corrosion, rust, heat, and wear resistance. This durable probe and hard steel tip is also great for long-term use. The wire exit hole accepts wire 22-20 AWG or a max wire diameter of 0.175 in (4.45 mm) via a crimp or solder connection. Tapered nylon E-Z-Grip
- Attenuation Factor: 1X
- Operating Temperature: 93.33 C
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: Terra Universal, Inc.
Description: standards of this classification. BIOFIT's manufacturing experience result in industrial-strength construction combined with Class-100 cleanroom compatibility. The durable vinyl fabric is specially manufactured to resist shedding under constant wear. All metal parts are chrome plated
-
Supplier: RS Components, Ltd.
Description: Tentes polyamide castors are suited to a variety of industrial applications. A stainless steel body provides excellent corrosion resistance and a plain bearing helps reduce rolling resistance. These stainless steel, nylon castors are maintenance free and wear resistant.Tentes castors
- Height: 4.25 inch
- Load Capacity: 441 lbs
- Wheel: Rubber on Plastic Wheel
- Wheel Diameter: 3.15 inch
-
Supplier: HardwareSource, Inc.
Description: For 1-3/4" and 2" door thicknesses. Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from high strength plated steel and heavy duty zinc alloy castings. For full size doors. Reinforced nylon
-
Description: Magnetic reed hook switch to reduce parts subject to wear Encapsulated circuitry impervious to water and particles Nylon hinge to prevent jamming caused by salt or corrosion Spring-loaded door for automatic closure Surge arrestor to prevent voltage spike
- Phone Type: Telephone
-
Supplier: Braun Brush Co.
Description: Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Backing / Base Type: Metal
- Brush Filament Type: Synthetic Filament
- Mounting: Bore / Center Mount
-
Supplier: Braun Brush Co.
Description: Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Brush Filament Type: Synthetic Filament
- Mounting: Bore / Center Mount
- Outer Diameter (OD): 15 inch
-
Supplier: ASCO
Description: . Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not
- Body Material: Aluminum, Steel, Stainless Steel, Other
- Bore Size: 8 to 14 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Redwood Plastics
Description: , because of its extremely low coefficient of friction, it is used for applications where sliding action of parts is needed: bearings, bushings, gears, slide plates, etc. In these applications it performs significantly better than nylon and acetal; it is comparable with ultra high
- Dielectric Strength: 2.40E7
- Material Form: Film / Sheet, Polymer (Plastic / Elastomer)
Find Suppliers by Category Top
Featured Products Top
-
Select materials Carbon steel, Alloy steel, Stainless steel, Nylon, Bronze/Brass; Can be used for CNC machining of a variety of certified materials Surface treatment Black oxide, Zinc Plated, Nickel Plated etc (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
, Valve Plates, Back Up Rings & Connectors (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for MCA - Advanced Materials Division -
product in the tube, allowing a single conveyor to alter directions in multiple planes. In contrast, a roller chain is constructed from linked plates and fastened together with pins and bushings, permitting movement in one direction only. The typical material for both types of chains is type 316 (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors
More Information Top
-
Posters
Twenty-eight patients with PDN were randomised to wear silver plated nylon -dacron stocking electrodes for 8 h a night for 6 weeks (electric current delivered by a microcomputer).
-
Electrical stimulation therapy through stocking electrodes for painful diabetic neuropathy: a double blind, controlled crossover study
Methods Thirty patients with painful diabetic neuropathy were consecutively randomised to wear silver‐ plated nylon ‐dacron stocking electrodes for 8 h a night for 6 weeks (pulsed electric current of 50 micro amps delivered by a microcomputer).
-
Electrical stimulation therapy through stocking electrodes for painful diabetic neuropathy: a double blind, controlled crossover study.
Thirty patients with painful diabetic neuropathy were consecutively randomised to wear silver- plated nylon -dacron stocking electrodes for 8 h a night for 6 weeks (pulsed electric current of 50 micro amps delivered by a microcomputer).
-
Progress in the manufacture of the US-DPC test coil
The chrome plating rapidly wore the nylon dies in the second stage and seemed to cause small pitch variations along the cable.
-
Development of high-transmittance back-illuminated silicon-on-sapphire substrates thinned below 25 micrometers and bonded to fused silica for high quantum effi...
… is much slower than the frequency or rate of the linear, reciprocal back and forth translation of the wafer holder, as such rotation of the lapping plate serves only to ensure uniform wear of the plate and nylon or rayon pad rather …
-
CAST NYLON BEARING MATERIAL: Plastic Distributor & Fabricator
Typical applications for the cast nylon shapes are bushings, wear plates , slide bearings, valve seats, thrust bearings, seals, rubbing blocks, guides, cams, gears and wear strips.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 1
Categoryj Applications: Wear-resistant extruded nylon for bushings, gears, wear plates , cable wheels, etc.
-
Morphology of polymer wear debris resulting from different contact conditions
The same can be said of wear debris re- sulting from wear of the HDPE, nylon 6.6, and PEEK plates .
-
Energy balance approach to friction
FIGURE 6 SEM picture of worn surface of nylon 66/30 wt Yo carbon fiber composite worn against a stainless steel plate in an oil lubricant.
-
Using polymer compounds in place of metal material to make cost‐effective parts
The results revealed that the ball‐screw plates made with nylon compounds exhibited high accuracy, reproducibility, and wear resistance, could be produced at low cost, and they could successfully replace S316 metal parts in microinjection molding.