-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. Available in 50/60 Hz (Model 108A) and 400 Hz (Model 108D) versions, this tool can also show that all phases are present, or if one or more phases are lost, indicates which of the phases are missing. To use, connect the
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. Available in 50/60 Hz (Model 108A) and 400 Hz (Model 108D) versions, this tool can also show that all phases are present, or if one or more phases are lost, indicates which of the phases are missing. To use, connect the
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: APITech
Description: API Technologies' Inmet Zero Bias Schottky Detectors available up to 4 GHz, SMA-M/F models. For use in lab applications, power monitoring and circuit leveling.
- Input Frequency Range: 2000 MHz
- RF Connector: SMA
-
Supplier: Accuris
Description: CIRCUIT CARD ASSEMBLY: 10548133 (DETECTOR, PHASE)
-
Supplier: Crane Aerospace & Electronics
Description: 1. Dual I & Q networks are integrated devices that produce two pairs of quadrature-phased, equal amplitude signals when fed by two IF signals and an LO signal as shown in the schematic above. 2. Merrimac’s IDP-2S series combines two matched circuits in one package. Both lumped and
- Input Frequency Range: 20 to 500 MHz
- Package Type: Through Hole Technology (THT)
- Power Level: 14 dBm
-
Supplier: Richardson RFPD
Description: The sampling phase detector (SPD) module is a hybrid circuit providing a fast step recovery diode, coupling capacitors and a low barrier Schottky pair. The Schottky pair is used as a sampling circuit turned on by the fast step from the step recovery diode (SRD), or in the
-
Description: How to acquire the input frequency from an unlocked state A phase locked loop (PLL) by itself cannot become useful until it has acquired the applied signal's frequency. Often, a PLL will never reach frequency acquisition (capture) without explicit assistive circuits. Curiously, few
-
Description: IC PHASE DETECTOR
- Package / Form Factor: Other
-
Description: communication systems, and other burgeoning fields. Complementing his 1996 Monolithic Phase-Locked Loops and Clock Recovery Circuits (Wiley-IEEE Press), Behzad Razavi now has collected the most important recent writing on PLL into a comprehensive, self-contained look at PLL devices,
-
Supplier: Acme Chip Technology Co., Limited
Description: PHASE DETECTOR, ECL, PDSO20
-
Description: IC DETECTOR PHASE FREQ 8-SOIC
- Operating Temperature: -40 to 85 C
- Output Frequency: 800 MHz
- Package / Form Factor: SOIC, Other
-
Description: IC DETECTOR PHASE FREQ 8SOIC
- Operating Temperature: -40 to 85 C
- Output Frequency: 800 MHz
- Package / Form Factor: SOIC, Other
-
Description: IC FREQUENCY DETECTOR 8SOIC
- Bus Interface / Output Type: Other
- Package / Form Factor: SOIC, Other
-
Supplier: Nexperia B.V.
Description: (1.0 mm x 0.6 mm x 0.48 mm) Boardspace 1.17 mm² (approx. 10 % of SOT23) Power dissipation comparable to SOT23 Applications UHF mixers Sampling circuits Modulators Phase detectors Mobile devices
- Applications: Detector, Mixer
- Package Type: Other
- RoHS Compliant: Yes
- VF: 0.3400 to 340 volts
-
Supplier: Haida International Equipment Co., Ltd.
Description: , chromatographic column load airflow, detector gas flow, complete EPC control Micro-channel Air Circuit Integrated Board All-imported miniature proportional valves and flow/pressure sensors Automatic temperature compensation ensures accurate flow and pressure control to 0.01Psi
- Applications: Other
- Detection Method: Thermal Conductivity Detector, Flame Ionization Detector, Electron Capture Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector
- Flow Control: Yes
- Instrument Type: Fixtured or Permanent
-
Supplier: Analog Devices, Inc.
Description: -start and a defeatable, timed short-circuit shutdown protect the MOSFETs and the load. A foldback current circuit also provides protection for the external MOSFETs under short-circuit or overload conditions. An all-“1” VID detector turns off the regulator after 1µs
- IC Package Type: PPAK (QFN-16), SSOP
- Operating Temperature: 0.0 to 70 C
- Output Current (IOUT): 60 amps
- Regulator Category: Switching Regulator
-
Supplier: Nexperia B.V.
Description: small SMD plastic package Low diode capacitance. AEC-Q101 qualified Applications UHF mixers Sampling circuits Modulators Phase detectors.
- Applications: Detector, Mixer
- IF: 30 mA
- Package Type: SOT323, Other
- RoHS Compliant: Yes
-
Supplier: Analog Devices, Inc.
Description: control. Both external and internal thermal sensing are available from the on-chip thermal detector and comparator. A differential amplifier provides sensing of both the high and low sides of the output voltage. Soft-start and a defeatable, timed short-circuit shutdown protect the
- IC Package Type: PPAK (QFN-16)
- Operating Temperature: 0.0 to 70 C
- Output Current (IOUT): 60 amps
- Regulator Category: Switching Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 1321308-ADF4002SRUZ- EP Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Clock/Frequency Synthesizer (RF), Phase Detector Number
- Bus Interface / Output Type: CMOS, Other
- Features / Standards: RoHS Compliant
- Operating Temperature: -55 to 125 C
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1269743-SY100EP140LZ C Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: 100EL, Precision Edge®, ECL Pro® Type: Phase Frequency Detector Package: Bulk Frequency - Max: 2GHz
- Bus Interface / Output Type: ECL, PECL, LVPECL, Other
- Operating Temperature: -40 to 85 C
- Output Frequency: 2000 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: Sonel Test
Description: not). Tracing underground cables. Tracing conductive water and heating pipelines. Flow and accurate locating the object. Phase detection mode. Operation in wide range of rated voltage, up to 500 V RMS. Five modes of wire tracer
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 134950-MC100EP140DG Packaging: Tube/Rail Type: Phase Frequency Detector Number of Circuits: 1 Mounting: SMD (SMT) Input: NECL, PECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active
- Bus Interface / Output Type: ECL, Other
- Operating Temperature: -40 to 85 C
- Output Frequency: 2000 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 058277-MCK12140D Packaging: Tube/Rail Type: Phase Frequency Detector Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active
- Bus Interface / Output Type: ECL, Other
- Operating Temperature: -40 to 70 C
- Output Frequency: 800 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: Integrated Device Technology
Description: ports. Each one can accept either a single-ended or differential input. Each input port also includes an activity detector circuit, which reports input clock activity through the LOR0 and LOR1 logic output pins. The two input ports feed an input selection mux. "Hitless switching" is
- Bus Interface / Output Type: LVPECL, Other
- Features / Standards: Lead Free
- Operating Temperature: -40 to 85 C
- Output Frequency: 19.44 to 175 MHz
-
Supplier: Integrated Device Technology
Description: input ports. Each one can accept either a single-ended or differential input. Each input port also includes an activity detector circuit, which reports input clock activity through the LOR0 and LOR1 logic output pins. The two input ports feed an input selection mux. "Hitless switching"
- Bus Interface / Output Type: LVPECL, Other
- Features / Standards: Lead Free
- Operating Temperature: -40 to 85 C
- Output Frequency: 19.44 to 622 MHz
-
Supplier: Analog Devices, Inc.
Description: features low noise Phase Detector (PD) and Delta-Sigma modulator, capable of operating at up to 100MHz, permit wider loop-bandwidths with excellent spectral performance. The HMC1034LP6GE features industry leading phase noise and jitter performance, across the operating range,
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 85 C
- Package / Form Factor: QFN
-
Description: Single Phase Motors, Generators, Convertors, Transformers, Pumps, Heating Elements, Signal Transmitters, Fire Detectors, Magnets, Relays, Chokes, Coils, Power Supplies, Inverters
- Contact Configuration: Switch Type: Normally Open, NO, Normally Closed, NC
- Features: Automatic Reset
- High Temperature Set Point: 149 to 356 F
- Life Cycles: 7000 to 10000 Number of Cycles
-
Supplier: Broadcom Inc.
Description: The HCPL-4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It is
- Collector Emitter Breakdown Voltage: 5 volts
- Isolation Voltage: 3750 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -40 to 85 C
-
Supplier: Broadcom Inc.
Description: The HCNW4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It is
- Collector Emitter Breakdown Voltage: 3 volts
- Isolation Voltage: 5000 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: matched wideband logarithmic amplifiers, a wideband linear multiplier / phase detector, precision 1.8V reference, and analogue output scaling circuits. The applied input signal can range from -60dBm to 0dBm (ref 50Ω), which corresponds to a 60dB dynamic range. The AD8302 output
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Description: EUTs include, but are not limited to, voltage detectors, insulation testers, earth continuity testers, earth resistance testers, leakage current clamps, loop impedance testers, “residual-current-de vice-testers” (RCD-testers) and phase sequence testers as defined in IEC 61557 (all
-
Description: battery and/or from the circuit measured, and - portable. Examples of such EUTs include, but are not limited to, voltage detectors, insulation testers, earth continuity testers, earth resistance testers, leakage current clamps, loop impedance testers, “residual-current-de vice-testers”
-
Supplier: LightGuard Systems, Inc.
Description: Standard Power Control Unit Battery Back-Up Lightning Surge Protection Available With Upgrade Kits Lockable Weatherproof Cabinet Internal Branch Circuit Protection Mounts to Poles, Pads, or Other Surfaces 120 VAC Single Phase or
-
Supplier: Dynapower Corporation
Description: Detector, Step-Start Circuit on AC line ADDITIONAL OPTIONS Protocol compatibility with Profinet or Ethernet/IP, etc. Filter to reduce ripple to as low as 1% Digital Ampere-Hour/Minute Meter Variable Timer — turn off rectifier, sound an alarm, Illuminate a light at the end of process
- AC Input Voltage: 208 to 600 volts
- DC Output Voltage: 250 volts
- Form Factor: Desktop / Free Standing
- Input Frequency: 50 to 60 Hz
-
Supplier: Richardson RFPD
Description: -pass corner frequency to ensure adequate demodulation accuracy. The serial port interface (SPI) allows fine adjustment of the quadrature phase to allow the user to optimize I/Q demodulation performance. Alternatively, the baseband I/Q outputs can be disabled, and the I/Q signals can be
- Conversion Gain: 17 dB
- Form Factor: Other
- Input Frequency Range: 24000 to 44000 MHz
- Noise Figure: 6 dB
-
Supplier: CSA Group
Description: leakage current detector interrupters, deletion of references to branch/feeder type AFCIs, updated testing figures, an updated limited short circuit test for cord connected devices, a revised finger probe, and numerous other smaller updates throughout. Arc fault protective devices are
Find Suppliers by Category Top
Featured Products Top
-
need direct and clear routing out to the connector interfacing the circuit board. A Micro or Nano-strip connector must often match those routing and spacing needs of the board. (Note; Having an extra connector pin or two for additional side-bar ground or return lines often saves a redesign phase in (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
delivers 3 dB of coupling over the full frequency range of 10 to 40 GHz in a single, compact package. Hybrid couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
-forming networks used in a wide range of commercial and military applications. KRYTAR 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. The 3 dB, 90-degree hybrids are often known as quadrature hybrids because a (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
throughput terminals. Use of Electronically Steered Active Phased Array Antennas in SATCOM Phased array antennas can solve many of these challenges. Phased array antennas are an array of radiating elements that are fed varying phase and amplitude information to form a (read more)
Browse Antennas Datasheets for Anokiwave -
and their interaction with the solid phase. Thus it is possible to thoroughly characterize mixed samples using a detector, such as a flame ionization detector (FID) or a mass spectrometer (MS). However, the accuracy of any gas chromatograph is utterly dependent on the system’s reliability (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/3312/djrennie_thesis_final.pdf?sequence=1
Secondly, phase detector circuits are introduced which have been .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36564/33228209-MIT.pdf?sequence=2
4.1 Introduction 49 4.2 Design Alternatives 49 4.3 Phase Detector Circuits 58 4.4 .
-
Fundamentals of Ground Radar for Air Traffic Control Engineers and Technicians
The phase detector circuit is discussed in detail in Chapter 12.
-
Design of high-speed clock and data recovery circuits
Fig. 5 Hogge phase detector circuit .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1796/1/Carr_John_P_200904_PhD.pdf
5.5 MSFF Divider to Phase Detector Circuit Schematic . . . . . . . . . .
-
A 2.5-Gb/s Multi-Rate 0.25-μm CMOS Clock and Data Recovery Circuit Utilizing a Hybrid Analog/Digital Loop Filter and All-Digital Referenceless Frequency Acquis...
[13] M. H. Perrott, “Digital phase detector circuit and method therefor,” U.S. Patent 6,590,426, Jul. 8, 2003.
-
An accurate behavioral model of phase detectors for clock recovery circuits
The model is extracted from transistor-level simulations of the phase detector circuit , thus it can be used for behavioral simulations of the PLL in the design verification phase of a systematic design methodology.
-
An automatic phase error compensating multiphase LC oscillator: analysis and design
Fig. 5 The phase detector circuit .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7266/Chung_So-Ra.pdf?sequence=1
A resonant drive circuit in [37] and a phase detector circuit were designed, built, and pro- .
-
S-band full 360° high precision phase detector
Fig. 2 shows the diagram of our proposed 360° high precision phase detector circuit .