-
Supplier: Craftech Industries, Inc.
Description: Craftech stocks and distributes plastic panel fasteners and hole plugs.
-
Supplier: PennEngineering®
Description: Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order If you require a custom color or you need a
- Drive Type: Phillips / Frearson
- Fastener Standards: ASME / ANSI
- Finish: Nickel Plated
- Metric Thread: M3.5
-
Supplier: PennEngineering®
Description: Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order If you require a custom color or you need a
- Drive Type: Phillips / Frearson
- Fastener Standards: ASME / ANSI
- Finish: Nickel Plated
- Thread Size (Decimal Diameter): 0.1120 inch
-
-
Supplier: Strongwell Corporation
Description: attached to structural shapes with bolts or screw fasteners. These standard polyester panels will not rot, rust or mildew, which makes them ideal for high moisture environments including saltwater. Applications Cladding Decking Cellular Enclosures and Screening Tank Covers Cooling
- Application: Building & Construction, Industrial
- Features: UV / Weather Resistant
- Skin Type: Plastic / FRP
- Thickness: 1 inches
-
Supplier: PennEngineering®
Description: Joining a metal panel to a PCB or plastic panel Can be also used for single point hinging applications (not primary use)
- Base Materials: Metal
- Finish: Zinc Plated
- Installation Method: Threaded Hole
- Metallic: Steel
-
Supplier: bisco industries
Description: Type: Dzus, Color/Appearance: Black, Material: Plastic, Finish: Natural, Max Outer Panel Thickness: 1.5 mm
-
Supplier: bisco industries
Description: Type: Dzus, Color/Appearance: Black, Material: Plastic, Finish: Natural, Max Outer Panel Thickness: 2.79
-
Supplier: bisco industries
Description: Type: Dzus, Color/Appearance: Black, Material: Plastic, Finish: Natural, Installation: Snap-in, Max Outer Panel Thickness: 1.75
-
Supplier: bisco industries
Description: Type: Dzus, Color/Appearance: Black, Material: Plastic, Finish: Natural, Installation: Snap-in, Max Outer Panel Thickness: 2.25
-
Supplier: Strongwell Corporation
Description: International Bridge Conference. SAFSTRIP® is supplied in rolls and may be pre-drilled with holes at the required fastener spacing to receive fasteners. SAFSTRIP® measures 4? wide x 1/8? thick and is shipped in rolls up to 100 ft. long. SAFSTRIP® is designed to be easily field
- Application: Building & Construction
- Skin Type: Plastic / FRP
- Thickness: 0.1250 inches
- Width: 4 inches
-
Supplier: IRISS, Inc.
Description: Top Industry Materials Nuclear-Grade Gaskets & Stainless Steel Fasteners. Accurate Measurements Identifies an Exact Point of Failure & Urgency Level Assessment with Direct Temperature Measurements, as well as Plans & Prepares Efficiently for Shutdown Minimizing Parts
- Optical / Window: Plastic
- Temperature Rating: -40 to 617 F
- Window Shape: Other
-
Supplier: L-com, Inc.
Description: This panel provides 6 unpopulated openings allowing you to load it with Duplex SC or Quad LC couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware
-
Supplier: L-com, Inc.
Description: hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Offers the ability to mix
-
Supplier: Essentra Components
Description: These fasteners have a unique key-hole shaped interior which increases flexibility for easy assembly by hand Angled panel lock section that takes up slack in panels to provide a tight fit Available for a variety of hole diameters and panel thicknesses Natural, Nylon 6/6
- Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: The T41D and T51D units are the panel mount versions of the T41/T51 Series. They are secured with an easy to install spring clip. No fasteners are required. The units all have standard features which, includes a 6-digit display, low-power design and a water-sealed case. The DC voltage
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic captive panel screws in a variety of plastic materials including: PEEK, PVC, Ultem, Vespel, Delrin and glass-filled Nylon.
- Type: Captive Screws
-
Supplier: Strongwell Corporation
Description: in the fiberglass grating industry because it provides better stability than competitive crossrod systems. The three piece members in combination with Strongwell’s proprietary bonding method tie the bearing bars together and provide stability to the grating panel. This system makes
- Material: Plastic
-
Supplier: Nortek, Inc.
Description: WEATHERED WOOD FINISH 26.625 INCH (DOME/PANEL) 29.875 INCH (DOME), 30 INCH (PANEL) 9 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND
- Air Flow Rate: 537 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Plastic / Polymer
-
Supplier: Nortek, Inc.
Description: BLACK FINISH 19.75 INCH (DOME), 26.625 INCH (PANEL) 19.75 INCH (DOME), 30 INCH (PANEL) 11 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS
- Air Flow Rate: 537 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Plastic / Polymer
-
Supplier: Nortek, Inc.
Description: WEATHERED WOOD FINISH 19.75 INCH (DOME), 26.625 INCH (PANEL) 19.75 INCH (DOME), 30 INCH (PANEL) 11 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL
- Air Flow Rate: 537 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Plastic / Polymer
-
Supplier: Nortek, Inc.
Description: BLACK FINISH 26.625 INCH (DOME/PANEL) 29.875 INCH (DOME), 30 INCH (PANEL) 9 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND
- Air Flow Rate: 537 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Plastic / Polymer
-
Supplier: Richardson RFPD
Description: The RooTenna® 2 panel antenna offered by Laird Technologies was developed to allow integration of the customer's radio equipment inside the weatherproof compartment. The expanded radio compartment is big enough to house transceivers, amplifiers, and other electronic equipment. Two sizes are
- Gain: 15 dB
- Polarization Type: Horizontal Linear, Vertical Linear
- Primary Frequency Range: 2400 to 2700 MHz
- Technology Type: Panel / Sector
-
Supplier: Richardson RFPD
Description: The RooTenna® 2 panel antenna offered by Laird Technologies was developed to allow integration of the customer's radio equipment inside the weatherproof compartment. The expanded radio compartment is big enough to house transceivers, amplifiers, and other electronic equipment. Two sizes are
- Gain: 15 dB
- Polarization Type: Horizontal Linear, Vertical Linear
- Primary Frequency Range: 2400 to 2700 MHz
- Technology Type: Panel / Sector
-
Supplier: RS Components, Ltd.
Description: The Facom BS.MCBPB tool bag offers smart inner organisation. Featuring removable pockets that can be easily moved and fixed in place thanks to the Velcro fasteners. The BS.MCBPB is a robust design. Made with durable fabric, water resistant heavy-duty zippers, and plastic feet for
- Height: 18.9 inch
- Materials: Plastic, Specialty / Other
- Width / Diameter: 11.81 inch
-
Supplier: Chase Doors
Description: and low costs are considerations. Café style door with gate hinge also available. Door Panel – Lightweight, durable doors are constructed of ¼" textured ABS plastic and resists dents, gouges and abrasions during normal use. Optional impact plates are attached with locking
- Application: Commercial, Industrial
- Material: Plastic
- Special Features: Double Doors, Window(s)
-
Supplier: Allied Electronics, Inc.
Description: The T41D and T51D units are the panel mount versions of the T41/T51 Series. They are secured with an easy to install spring clip. No fasteners are required. The units all have standard features which, includes a 6-digit display, low-power design and a water-sealed case. The DC voltage
-
Supplier: Titebond
Description: Titebond GREENchoice Fast Grab FRP Adhesive is a high-quality, VOC-compliant, adhesive specifically formulated for the installation of FRP (fiber-reinforced plastic) panels. Its fast grab and bonding power greatly reduce the need for extended bracing. GREENchoice Fast Grab
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 100000 cP
-
Supplier: Pfannenberg
Description: . Available in 6 models. Housing: ABS high temperature plastic FEATURES Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Touch-Safe Outer Housing Well insulated ABS
- AC Voltage Required: 115 to 230 volts
- Fuel / Energy Source: Electric
- Heater Type: Air Heater, Enclosure Heater, Forced Air Heater
- Heating Capacity: 0.2000 to 1.2 kW
-
Supplier: Pfannenberg
Description: condensation of water on electrical components and the corrosion of unprotected sheet metal. Housing: ABS high temperature plastic Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Ultra
- Temperature Set Point Range: 32 to 140 F
- Thermostat Type: Mechanical
- Voltage: 115 to 230 volts
-
Supplier: Pfannenberg
Description: cabinet temperature. Available in 3 models. Housing: ABS high temperature plastic FEATURES Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Precise Temperature Control
- Temperature Set Point Range: 32 to 140 F
- Thermostat Type: Mechanical
- Voltage: 100 to 250 volts
-
Supplier: Strongwell Corporation
Description: . STRONGDEK™ commonly replaces wood or plastic lumber in applications requiring stronger decking materials. STRONGDEK™ panels are designed to connect to form a continuous solid surface utilizing an innovative interlocking design. The 12? wide deck sections are easily installed with
- Features: Click
- Length: 288 inch
- Type: Composite Decking
- Width: 12 inch
-
Supplier: Element Materials Technology
Description: Experimental Mechanics Fastener Testing Finite Element Analysis Fire/Flammability Furniture Testing Hail Impact Testing HALT/HASS Testing Hose Testing Hydraulics/Pneumatic s Package Testing Scaffolding Testing
- Accelerated (HALT / HASS): Yes
- Access to Multiple Marks: Yes
- Capabilities: Certification / Qualification, Commissioning, Comparisons, Engineering Verification Testing, Evaluation and Analysis, Failure Analysis / Troubleshooting, First Article / Contract QA, In-Process In-Line Testing, Reliability / Robustness, Research and Development, Testing, Test Fixtures / Equipment,
- Combined Environments / Conditions: Yes
-
Supplier: Pfannenberg
Description: different temperature ranges to manage the internal cabinet temperature. Housing: ABS high temperature plastic FEATURES Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener
- Temperature Set Point Range: 32 to 140 F
- Thermostat Type: Mechanical
- Voltage: 100 to 250 volts
-
Supplier: HardwareSource, Inc.
Description: (12", 14", 16", 18", 20", 22", 24"). Included in package One pair of Over-the-Top Flipper Door Slides (installs one door) Installation Instructions Fasteners Mounting brackets for use if installing on particle board
-
Supplier: Rehrig Pacific Company
Description: drag rail surface area One piece molded handle Large smooth areas on side panels for logos and slogans Areas on lid for molded-in text and labels 3/4" diameter corrosion resistant steel axle Choice of 8" wheels and fasteners Lids lie flat when stacked
- Application: Shipping
- Type: Bin
-
Supplier: Rehrig Pacific Company
Description: Large smooth areas on side panels for logos and slogans Areas on lid for molded-in text and labels 3/4" diameter corrosion resistant steel axle Choice of 8" wheels and fasteners Lids lie flat when stacked Shipped with lid already assembled Options
- Type: Bin
-
Supplier: Rehrig Pacific Company
Description: Large smooth areas on side panels for logos and slogans Areas on lid for molded-in text and labels 3/4" diameter corrosion resistant steel axle Choice of 8" wheels and fasteners Lids lie flat when stacked Shipped with lid already assembled Options
- Application: Shipping
- Type: Bin
-
Supplier: Rehrig Pacific Company
Description: One piece molded handle Large smooth areas on side panels for logos and slogans Areas on lid for molded-in text and labels 3/4" diameter corrosion resistant steel axle Choice of 8" wheels and fasteners Lids lie flat when stacked Shipped with lid
- Application: Shipping
- Type: Bin
-
Supplier: Hartzell Air Movement
Description: performance. The resin used on the Series 37 is vinyl ester with antimony oxide added to achieve a Class I flame spread rate of below 25, per ASTM E84 tunnel test standards. Fan construction conforms to ASTM Standard D4167 for fiber-reinforced plastic fans and blowers, when specified
- Design Configuration: Other
- Drive Options: Direct Drive, Belt Drive
- Fan / Blower Class (if Applicable): Class I
- Features: Dampers / Louvers
Find Suppliers by Category Top
Featured Products Top
-
Panel Screws And Hardware Large Knob, Spring-Loaded - Types PF11, PF11M, PF11MF, PF11MW, PF12, PF12M, PF12MF, PF12MW, PEM® C.A.P.S® PEM® type PF11 / PF12 family of panel fasteners provides design flexibility by offering three styles of (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
New microPEM® TackSert™ pins introduce reliable fastener solutions to attach top panels securely to a base panel or chassis in compact electronic assemblies. These pins provide practical alternatives to micro screws by eliminating the typically costly issues associated (read more)
Browse Dowel Pins Datasheets for PennEngineering® -
Heyco Products designs and manufactures molded wire protection products, plastic fasteners, molded components, and stamped electrical components to meet the needs of industrial, medical, appliance, transportation, alternative energy, lighting, and aerospace companies. Heyco also (read more)
Browse Industrial Enclosures Datasheets for Heilind Electronics, Inc. -
SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
manufacturing companies doing assembly work. Automatic nut and screwfeeding and driving systems Applications for nuts, bolts, push pins, and plastic fasteners All design, fabrication and quality control is done in-house Exhaustive, controlled testing is (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
market for manufacturing companies doing assembly work. Automatic nut and screwfeeding and driving systems Applications for nuts, bolts, push pins, and plastic fasteners All design, fabrication and quality control is done in-house Exhaustive, controlled (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
manufacturing and repair for bonding metal and plastic components, such as body panels, trim pieces, brackets, and interior parts. They provide high-strength bonding, vibration resistance, and durability. Aerospace industry: Two Part Epoxy Adhesives are widely employed in the (read more)
Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
manufacturing and repair for bonding metal and plastic components, such as body panels, trim pieces, brackets, and interior parts. They provide high-strength bonding, vibration resistance, and durability. Aerospace industry: Two Part Epoxy Adhesives are widely employed in the (read more)
Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
. However, the exposed edges and cutouts of a honeycomb panel are susceptible to ingress of moisture unless they are sealed with rigid foam edge closeouts or labor-intensive potting compounds to seal the edges. In addition, mounting and fastener locations across the panel surface need a substrate (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
pa66 gf30 - offers from pa66 gf30 manufacturers, suppliers, exporters & wholesalers
Custom PA66 GF30 Cover Of Piston Plastic Panel Fasteners With ...
-
panel fasteners - offers from panel fasteners manufacturers, suppliers, exporters & wholesalers
OEM / ODM Plastic Rivet Panel Fasteners POM O - Ring For ...
-
http://www.iosrjournals.org/iosr-jmce/papers/NCCAMABS/Volume-3/35.pdf
Fast production has changed the older techniques of like the use of screws on the instrumentation panel with plastic fasteners which may fail occasionally.
-
Navigability of multi-legged robots
The robot’s skeleton, purchased from Lynxmotion, is constructed out of Lexan panels interconnected with plastic fasteners to save weight.
-
A navigable six-legged robot platform
The frame, purchased from Lynxmotion, is constructed out of Lexan panels interconnected with plastic fasteners to save weight.
-
http://www05.abb.com/global/scot/scot203.nsf/veritydisplay/00b37431067acf318025693e004d2e58/$file/im_8036-pmp_b.pdf
a) Open the unit and gain access to the digital board by releasing the 4 plastic fasteners securing the front panel .
-
Sell Panel Fastener
insert,standoff,spring pins,dowel pins,coiled and sloted spring pins,waved pins,self-clinching nuts,self-clinching standoffs,self-clinching studs, panel fasteners ,inserts of plastic nuts,cage nuts,stainless steel screws,Non-standard screws,bolts,lathe parts.
-
Self-locking Nuts from Shanghai Jingyang Imp&Exp Co,Ltd, China
Our main products include Self-Clinching fasteners; panel fasteners ; inserts of plastics ; spot welding studs and standoffs; Knurl nuts; self-tapping threaded inserts; Blind rivets & rivet nuts, machine screws and washers.
-
Self Clinching Locking Nut from Suzhou Guheng Import and Export Co.,Ltd, China
Our main products include Self-Clinching fasteners; panel fasteners ; inserts of plastics ; spot welding studs and standoffs; Knurl nuts; self-tapping threaded inserts; Blind rivets & rivet nuts, machine screws and washers???he machining parts and stamping parts .
-
Table of annual contents steel construction 2009
prototypisches plastic-folding mechanism with novel mating technology [experimental construction; folding mechanism; sandwich- panels ; Velcro ; plastics , thermoplastic] .