-
Supplier: Essentra Components
Description: Snap Latch Rivets are designed for fast and easy installation or removal by snapping in and out of place. These rivets use a grommet and mating part for various panel thicknesses and hole sizes that require frequent maintenance work.
- Material: Plastic
- Rivet Type: Snap
-
Supplier: Essentra Components
Description: Snap Latch Rivets are designed for fast and easy installation or removal by snapping in and out of place. These rivets use a grommet and mating part for various panel thicknesses and hole sizes that require frequent maintenance work.
- Material: Plastic
- Rivet Type: Snap
-
Supplier: Essentra Components
Description: Snap Latch Rivets are designed for fast and easy installation or removal by snapping in and out of place. These rivets use a grommet and mating part for various panel thicknesses and hole sizes that require frequent maintenance work.
- Material: Plastic
- Rivet Type: Snap
-
-
Supplier: Essentra Components
Description: Snap Latch Rivets are designed for fast and easy installation or removal by snapping in and out of place. These rivets use a grommet and mating part for various panel thicknesses and hole sizes that require frequent maintenance work.
- Material: Plastic
- Rivet Type: Snap
-
Supplier: EMKA Incorporated
Description: Snap-in: designed for side panels, slam when locked
- Features: Key Lock
- Latch Type: Other
- Materials: Plastic, Other
- Operation: Finger Pull
-
Supplier: bisco industries
Description: Type: Push-to-Close Latch, Color/Appearance: Black, Material: Plastic, Installation: Snap-in
- Materials: Plastic, Other
-
Supplier: bisco industries
Description: Type: Push-to-Close Latch, Color/Appearance: White, Material: Plastic, Installation: Snap-in, Max Outer Panel Thickness: 3.2 mm
- Materials: Plastic, Other
-
Supplier: bisco industries
Description: Type: Push-to-Close Latch, Color/Appearance: Black, Material: Plastic, Installation: Snap-in, Max Outer Panel Thickness: 3.2 mm
- Materials: Plastic, Other
-
Supplier: bisco industries
Description: Type: Cam Latch, Color/Appearance: Black, Material: Plastic, Installation: Snap-in, Max Outer Panel Thickness: 1.3 mm
- Materials: Plastic, Other
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate
- Connector / Adapter Style: Connector
- Fiber Type: Simplex
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate
- Connector / Adapter Style: Connector
- Fiber Type: Simplex
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate
- Connector / Adapter Style: Connector
- Fiber Type: Simplex
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate
- Connector / Adapter Style: Connector
- Fiber Type: Simplex
-
Supplier: L-com, Inc.
Description: /configuratio ns made upon request Very high bandwidth due to large plastic fiber core size High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Used to connect devices that employ HFBR connectors Application
- Cable Type: Simplex
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: lengths/configuratio ns made upon request Very high bandwidth due to large plastic fiber core size High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Used to connect devices that employ HFBR
- Cable Type: Duplex
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these
- Cable Type: Duplex
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: /configuratio ns made upon request High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Used to connect devices that employ HFBR connectors Very high bandwidth due to large plastic fiber core size Application
- Cable Type: Simplex
- Connector Type: ST
-
Supplier: RS Components, Ltd.
Description: The RS Pro one piece slide latches have been designed to be strong and durable. With simple snap-in installation the latch is easy to use. Material = Nylon 66 Dimensions = 60.2 x 28mm Length = 60.2mm Width = 28mm
- Latch Type: Other
- Materials: Plastic
-
Supplier: RS Components, Ltd.
Description: Combines easy operation and strong, durable latching . Slide the handle to unlatch, then simply push the door or panel closed to latch again . Simple, snap-in installation makes it quick and economical to use. Grip range 6.4mm. Black ABS plastic. For panel thickness of
- Latch Type: Other
- Materials: Plastic, Stainless Steel
-
Supplier: RS Components, Ltd.
Description: Spring loaded, over-centre latches, made from corrosion resistant materials. Catch snaps into frame, pull to open, with a choice of two pull forces. Fits frame from 1.1 to 2.9mm thick. Housing ABS polycarbonate, keeper mineral filled nylon Catch Type = Grabber Material = Fibreglass
- Latch Type: Other
- Materials: Plastic
-
Supplier: Allied Electronics, Inc.
Description: NBB Series NEMA Enclosure, ABS/PC Blended Plastic Body Material, Polycarbonate Cover Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical
- Depth: 7.85 inch
- Features: Hinged Cover
- Height: 19.17 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Allied Electronics, Inc.
Description: NBB Series NEMA Enclosure, ABS/PC Blended Plastic Body Material, Polycarbonate Cover Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical
- Depth: 3.57 inch
- Features: Hinged Cover
- Height: 5.9 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Allied Electronics, Inc.
Description: NBB Series NEMA Enclosure, ABS/PC Blended Plastic Body Material, Polycarbonate Cover Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical
- Depth: 5.5 inch
- Features: Hinged Cover
- Height: 11.28 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Allied Electronics, Inc.
Description: NBB Series NEMA Enclosure, ABS/PC Blended Plastic Body Material, Polycarbonate Cover Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical
- Depth: 7.04 inch
- Features: Hinged Cover
- Height: 13 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: RS Components, Ltd.
Description: Two-part snap-latch plastic rivet/retainer with projecting plunger type head, in black. Plunger is nylon 6, locking collar is polycarbonate. Can be used to secure removeable & fixed panels together, such as access panels etc. Also suitable for a wide variety of light-duty fixing
- Body Diameter: 0.3228 inch
- Finish: Other
- Grip Length: 0.0787 to 0.1654 inch
- Material: Plastic
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 open/closing type ABS plastic box equipped with latch/hinge system and an easy snap-on roof attachment. Applicable for various uses in fields such as FA, network communication, power switchbox controls and so on. 【 ;Line-up? White gray ABS cover types : 50
- Additional Features: Hinged Cover
- Depth: 2.76 to 11.22 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: BERNSTEIN AG
Description: Design layout: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC, 3 NC, overlapping contacts Latching function on request All NC contacts with in the circuit diagram are positively opening contacts Type: Zb
- Certifications / Approvals: CE Certification?, CSA Certification?, UL listed?
- Enclosed Switch Housing: Yes
- Features: Rotatable Head?
- Maximum AC Voltage Rating: 240 volts
-
Supplier: UK Products Canada, Inc.
Description: concrete * Flexible nylon strap handle allows carrying contents "lid up" * ABS snap latches * Optional user configurable pluck foam filling or instrument panel mounting ring * Full length hinge and two front latches secure contents * Interlocks in stacks with other dry boxes
- Height: 3.7 inch
- Length: 8.5 inch
- Materials: Plastic
- Width / Diameter: 6 inch
-
Supplier: steute
Description: Features / Options 3-pedal type Metal enclosure With protective shield Max. 4 contacts per pedal Different pedal functions possible Low pedal height Wiring compartment Available with mechanical latching (only for
- Actuator / Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 230 to 500 volts
- Maximum Current: 6 to 16 amps
-
Supplier: UK Products Canada, Inc.
Description: concrete * Flexible nylon strap handle allows carrying contents "lid up" * ABS snap latches * Optional user configurable pluck foam filling or instrument panel mounting ring * Full length hinge and two front latches secure contents * Interlocks in stacks with other dry boxes
- Case Type: Molded Case, Watertight Case
- Height: 5.7 inch
- Length: 8.5 inch
- Materials: Plastic
-
Supplier: C&K Components
Description: Features/Benefits Snap-in mounting Reliable snap action mechanism Latch or momentary RoHS compliant Halogen free material Typical Applications Interlock switch Detection switch Circuit interrupt
- Actuator Specifications: Raised Pushbutton
- Base Material: Metal
- Configuration: Normally Open (NO), Normally Closed (NC)
- Features: RoHS
-
Supplier: Ameripack Corporation
Description: , patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F). Waterproof and Dust Tight Design
- Application: General Use
- Height: 6.25 inch
- Length: 10.75 inch
- Materials: Plastic
-
Supplier: Legrand
Description: contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Maintained Contact Switch Function: ON / OFF
- Maximum AC Voltage Rating: 347 volts
-
Supplier: Legrand
Description: . Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Maintained Contact: Yes
- Maintained Contact Switch Function: ON / OFF
-
Supplier: OMEGA Engineering, Inc.
Description: . Quick and Easy Installation! What is a Tool-Less Mounting Latch? Quick, reliable and strong, it's the best pilot device mounting latch available in the industry. Once the E-Stop operator is installed in the panel, the Tool-Less latch pushes onto the back of the operator with a
- Actuator Specifications: Raised Pushbutton
- Base Material: Thermoplastic / Plastic, Metal
- Configuration: Normally Open (NO), Normally Closed (NC)
- Features: CE Certified, CSA Certified, UL listed, RoHS
Find Suppliers by Category Top
Featured Products Top
-
inventory. Heyco’s lineup of polyamide HEYClip™ latches and strikers secure doors and panels with a variety of mounting options. The majority of Heyco’s latches do not require additional mounting hardware or screws due to their snap-in design. HEYClip™ latches (read more)
Browse Industrial Enclosures Datasheets for Heilind Electronics, Inc. -
several configurations. The contacts are either snap action (Z) with optional latching (manual reset), or slow action (T) with overlapping, simultaneous, or staggered contacts. All normally closed contacts are positive break, according to IEC 60947-5-1, for use in safety applications. In (read more)
Browse Limit Switches Datasheets for Schmersal Inc.
More Information Top
-
Bud Industries - NBB-10240 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
The front doors swing on plastic hinges and are held closed with a unique, snap -action plastic latch .
-
Bud Industries - NBB-10267 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
The front doors swing on plastic hinges and are held closed with a unique, snap -action plastic latch .
-
Bud Industries - NBB-10265 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
The front doors swing on plastic hinges and are held closed with a unique, snap -action plastic latch .
-
Bud Industries - NBB-10253 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
The front doors swing on plastic hinges and are held closed with a unique, snap -action plastic latch .
-
Bud Industries - NBB-10243 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
The front doors swing on plastic hinges and are held closed with a unique, snap -action plastic latch .
-
Bud Industries - NBB-15243 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
The front doors swing on plastic hinges and are held closed with a unique, snap -action plastic latch .
-
The body Sozialen as resource in that work
… the example of the hand broom, this process looks in the following way like Wagner (2009, S. 82): The hand broom consists of different materials, the bristles for example of fibers, while handle and bolt consist of plastics and / or metal …
-
http://dspace.mit.edu/bitstream/handle/1721.1/37751/32171074-MIT.pdf?sequence=2
Plastic latch (not shown) snaps tube in place .
-
http://dspace.mit.edu/bitstream/handle/1721.1/59900/676694191-MIT.pdf?sequence=2
One concept has a hinge and latch much like many plastic snap pieces (a), and another with just a cover to act as a spring (b).
-
Part and Mold Design (.pdf)
Applications that expose parts to heavy vibrations or repeated deflections — such as snowplow headlight housings, one-piece salad tongs, and high-use snap - latch closures — need plastics with good fatigue characteristics.