Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Thermoplastic Plastic Polyester Compounds
-
Supplier: Accuris
Description: Thermo Plastic Polyester Compounds
-
Supplier: Accuris
Description: Reinforced Thermoplastic Pet Polyester Compounds
-
-
Supplier: Accuris
Description: Reinforced Thermoplastic PET Polyester Compounds
-
Supplier: ASTM International
Description: This specification deals with the classification, requirements, and testing of compression molding, thermosetting, unsaturated polyester molding compounds. Covered here are the following types of polyester molding compounds: Type 1 - general-purpose granular materials
-
Description: Plastics -- Unsaturated-polyester powder moulding compounds (UP-PMCs) -- Part 3: Requirements for selected moulding compounds
-
Supplier: ELANTAS North America LLC
Description: impregnated immediately. ELAN - Plus ™ MR 7402 masking compound is thixotropic and provides excellent coverage for vertical and horizontal surfaces, bolts, and bolt holes. ELAN - Plus ™ MR 7402 does not sag or run during varnish cure. It also offers easy substrate clean up after cure with a
- Industry: Electronics
- Type: Masking Compounds, Stop Offs
-
Supplier: Eastman Chemical Company
Description: Eastar™ Polyester MN052 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. Eastar™ Polyester MN052 does not contain a mold release. It has a relatively high flex modulus and yield strength. This product has high flow
- Deflection Temperature (@ 264 psi, 1.8 MPa): 143.6 F
- Tensile Strength (Break): 3,770.95782328712 psi
- Elongation: 4 %
- Dielectric Strength: 398.7800000000008 kV/in
-
Supplier: Ensinger North America
Description: TECAPET PET polyester from Ensinger is specially formulated to provide improved toughness, and enhanced machinability. This PET polyester also offers excellent sliding and wear properties, and a low coefficent of friction. TECAPET's superior chemical resistance, non staining
- Thermal Conductivity: 0.289898079 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 µin/in-F
- Tensile Strength (Break): 10,000 psi
- Tensile Modulus: 470 ksi
-
Description: Plastics -- Unsaturated-polyester powder moulding compounds (UP-PMCs) -- Part 1: Designation system and basis for specifications
-
Supplier: Eastman Chemical Company
Description: Eastar™ Polyester EN052 is a thermoplastic condensation homopolymer produced by a continuous melt-phase polymerization process followed by a solid-state polymerization process. It has been crystallized. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED®. The GREENGUARD INDOOR AIR
- Deflection Temperature (@ 264 psi, 1.8 MPa): 143.6 F
- Tensile Strength (Break): 3,770.95782328712 psi
- Elongation: 4 %
- Dielectric Strength: 398.7800000000008 kV/in
-
Supplier: Toray Industries (America), Inc.
Description: SIVERAS® is a super engineering plastic developed using Toray's polymer technology. Boasting superior vibration absorption characteristics with its outstanding strength and high modulus of elasticity, SIVERAS® has excellent dimensional stability and moldability (e.g., thin-wall fluidity). With
- Industry: Electronics
- Form / Shape: Liquid
- Chemical System: Liquid Crystal Polymer (LCP), Polyester (PET, PBT)
- Features: Molding Resin
-
Description: POLY-GLASS POLYESTER PUTTY is a dark gray, flexible polyester putty formulated for tank laminating work. It is used over welded and riveted seams to form chine coves and to smooth floor structures such as sumps, pipe support brackets, and floating roof leg support pads in conjunction
- Use Temperature: 60 to 110 F
- Substrate Compatibility: Concrete / Masonry, Metal
- Type / Form: Grease / Paste
- Features: Leveling / Filling Compound
-
Supplier: Budnick Converting, Inc.
Description: M705 is a 2.5 mil, electrical grade, polyester film with a specially compounded, black, acrylic adhesive.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Ensinger North America
Description: HYDEX® 4101 is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for
- Deflection Temperature (@ 264 psi, 1.8 MPa): 200 to 310 F
- Coeff. of Thermal Expansion (CTE): 61 µin/in-F
- Tensile Strength (Break): 9,400 psi
- Tensile Modulus: 430 ksi
-
Description: Plastics -- Unsaturated-polyester powder moulding compounds (UP-PMCs) -- Part 2: Preparation of test specimens and determination of properties
-
Supplier: Budnick Converting, Inc.
Description: M69 is a 4 mil, electrical grade polyester film with specially compounded clear acrylic adhesive on both sides.
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Wacker Chemical Corp.
Description: polyester and polyurethane resins, mold life is significantly extended Application ELASTOSIL® M 4541 is a high-performance moldmaking compound, which is particularly suitable for the reproduction of models with extensive undercuts. ELASTOSIL® M 4541 is especially suitable for the
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 400 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Invotec Solutions Ltd.
Description: Polyklene R Cleaning Compound - Cleaning Compound for Extrusion and Injection Moulding Equipment Polyklene R is the latest generation in granulated cleaning materials that cleans barrel, screw and even hot runner systems of old production resin. As easily processible as plastics
-
Supplier: Ensinger North America
Description: detectable to both x-ray and metal detection systems, and its blue coloration is visible to optical inspection systems. In addition, as part of the polyester family, HYDEX 4101 UD blue exhibits the very good physical properties typical of the family, as well as excellent resistance to
- Deflection Temperature (@ 264 psi, 1.8 MPa): 275 to 393 F
- Coeff. of Thermal Expansion (CTE): 40.5 µin/in-F
- Tensile Strength (Break): 9,300 psi
- Tensile Modulus: 550 ksi
-
Supplier: Budnick Converting, Inc.
Description: M60 is a 2.5 mil, electrical grade, polyester film with a specially compounded clear acrylic adhesive.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Description: Gives the requirements for unsaturated polyester based impregnating resins and includes requirements for certain properties at elevated temperature.
-
Supplier: CSA Group
Description: This sheet 5 of IEC 60455-3 gives the requirements for unsaturated polyester based impregnating resins, and includes requirements for certain properties at elevated temperature.
-
Supplier: Bluestar Silicones USA Corp.
Description: Accelerator for platinum cure, polyaddition silicone moldmaking compounds Properties Viscosity 19000 Hardness Sha 19 Description Bluesil RTV-573 is a low viscosity liquid silicone product which, after the addition of a curing agent, cures at room temperature to a strong, flexible silicone
- Tensile Strength (Break): 275 psi
- Elongation: 250 %
- Viscosity: 50 to 19,000 cP
- Type: Elastomer / Rubber
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Hytrel® 4056 is a low modulus Hytrel® grade with nominal durometer hardness of 40D. It contains a nondiscoloring stabilizer. It is recommended for extrusion and compounding. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of
- Coeff. of Thermal Expansion (CTE): 0.888888888888889 µin/in-F
- Tensile Strength (Break): 3,045.77362650114 psi
- Tensile Modulus: 8.41213668271743 ksi
- Elongation: 700 %
-
Supplier: Fosroc Limited
Description: Nitomortar PE products are based on a polyester resin system. There are two grades. Nitomortar PE: The standard material for general purpose use. Nitomortar PE Concrete: A special grade allowing users to add suitable aggregate, thereby substantially reducing the cost of infilling larger
-
Supplier: DuPont Plastics, Polymers & Resins
Description: thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid
- Tensile Strength (Break): 28,282.1836746534 psi
- Tensile Modulus: 2,030.5157510007598 ksi
- Elongation: 2.4 %
- Features: Fiber Glass
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Crastin® S620F20 NC010 is an unreinforced, nucleated, medium viscosity polybutylene terephthalate resin for fast injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of
- Coeff. of Thermal Expansion (CTE): 0.7222222222222222 µin/in-F
- Tensile Modulus: 377.095782328712 ksi
- Water Absorption: 0.4 %
- Features: Other
-
Supplier: Master Bond, Inc.
Description: non-yellowing color as well as excellent adhesion to many substrates ranging from glass and steel to polyester films and polycarbonates.
- Viscosity: 800 to 1,500 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 to 100 µin/in-F
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Crastin® S650FR is an unreinforced, flame retardant polybutylene terephthalate for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of products are available that are
- Coeff. of Thermal Expansion (CTE): 0.6666666666666666 µin/in-F
- Tensile Modulus: 435.110518071591 ksi
- Water Absorption: 0.39 %
- Chemical System: Polyester (PET, PBT)
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high
- Tensile Strength (Break): 5,870 psi
- Tensile Modulus: 1.94 ksi
- Elongation: 485 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high
- Tensile Strength (Break): 4,680 psi
- Tensile Modulus: 0.52 ksi
- Elongation: 810 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high
- Tensile Strength (Break): 5,476 psi
- Tensile Modulus: 0.88 ksi
- Elongation: 735 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Newark, An Avnet Company
Description: THERMAL INTERFACE PAD, 0.003", POLYESTER; Insulator Body Material:PET (Polyester); Thermal Conductivity:0.7W/m.K; Breakdown Voltage Vbr:-; Thickness:0.003"; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
-
Supplier: Phelps Industrial Products
Description: This gasket sheet combines the high grade neoprene compound with strengthening insertions of Polyester. Ideal for high pressure diaphragm service and extremely abrasive environments
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -22 to 212 F
- Features: Other
- Gasket Type: Sheet / Die-cut
Find Suppliers by Category Top
Featured Products Top
-
handling, with polyester mesh to prevent stretching or with both hardened surface and mesh for more complex assemblies. Depending on application gap size and material thickness, thermal resistance will range from 0.19 to 1.80 K-in2/W. The gap filler’s soft consistency (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
coating focusing on protective, floor and anti-friction coatings. Here ELANTAS is offering a comprehensive portfolio of chemistries for special coating applications such as polyamideimides, hydrolyzed polyamideimides, silicone-modified polyester resins, saturated polyesters, epoxies (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
temperatures so "wet-on-wet" coating is possible. · Appropriate for coating and bonding almost all paints and adhesives and all types of PP. · Suitable as a primer for coating and bonding engineering plastics such as nylon, polyester resin and FRP, rubbers (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
That unique combination of fuel/chemical resistance combined with flexibility and toughness. Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Product Features (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Your application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements and fill your THV500 void. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
equipment and e-beam crosslinked. These compounds offer excellent chemical resistance and increased overall performance allowing for thinner wall sections due to their higher heat performance. They offer increased performance above XLPE and other technologies, allowing for Increased (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
At Cri-Tech, we don’t make Fluoro-materials such as PVDF, ETFE, EFEP, FEP & PFA … but we do make them better! We make unique Cri-plastMP compounds to meet your specific application, process, and tooling needs. While many compounders produce some Fluoro (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Is your THV stock dwindling with no obvious replacement? Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, modulus (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conductive, ATEX requirements in multiple applications (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
High Impact Strength Reinforced Polyester Engineering Resins for Automotive Applications
of polyethylene. terephthalate (PET) based engineering resins that possess high stiffness, toughness and impact resistance. The first product of this new class of Impet? thermoplastic polyesters is Impet Hi 430. The flow properties. of this compound allow molding of large parts. The composition can
-
Halogen-Free Flame Retardant Thermoplastic Polyesters with Enhanced Processability
are associated with the use of such additives in polyesters. We illustrate typical issues encountered with the use of halogen-free systems in PBT and. demonstrate how the Celanex (R) XFR (R) series from Celanese overcomes those issues and can be used as a viable alternate to halogenated compounds. We
-
New PCT Compound for LED Reflector Resin
performance polyester poly (1,4 -cyclohexylenedimethyleneterephthalate) (PCT). compound has outstanding re ectance stability under heat and light, enabling medium power LED PKGs for applications such as backlight in LCD televisions. In this paper, a new PCT compound is discussed in detail
-
New Urethane Technology for Potting & Encapsulation in Electronics
Many electronic components and assemblies require a potting compound for protection against moisture, thermal shock, vibration and very low temperatures. Most of the potting & encapsulating compounds available to designers are unable to give adequate protection over a wide temperature range
More Information Top
-
Measurement of the flow of thermosetting molding compound
This ally1 polyester compound contains 4% Luperco ATC (benzoyl peroxide paste dispersed in TCP), which acts as a catalyzer, and 50% asbestos, which acts as a filler.
-
Compounding of Engineering Thermoplastics
…of PET Engineering Resins—2009....................................171 Table 55 Major Japanese Compounders of Polyester Resins...................................................................................172 Table 56 Chinese Producers of PBT Compounds—2010 ........................................................................................174 Table 57 Other Asian Compounders of PBT—2010................................................................................................175 Table 58 U.S. Prices for Polyester Compounds .......................................................................................................176 Table 59 European…
-
Encyclopedia of Industrial Additives, Volume 2
…loading without appreciable increase in vise., nonchalk- ing, superior abrasion resistance, excel- lent weather durability, unaffected by uv exposure, high specific resistance; used in protective coatings, polyurethane elastomers, epoxy compounds, silicone rubbers, ceramic glazes, polyurethane foams, polyester compounds , adhesives, electrical resistors, refractory…
-
Reinforced Plastics
Recently, some glass-reinforced unsaturated polyester compounds were reportedly suitable for use in automatic injec- tion molding even on standard thermoplastic equipment (64710).
-
High Temperature Polymers
The boundary phase surface condensation route to aromatic polyester compounds having alkarylor alkoxy:arylend groups isthe subject of this patent.
-
Dynamic Mechanical Characterization of Fiber Filled Unsaturated Polyester Composites
Filled polyester compound —(4) G', G", and T/* versus w at 25°C for the non-cross-linked samples.
-
Thermoplastic Polyester Engineering Resins
Leading Independent Compounders of Proprietary Polyester Compounds .
-
Flame Retardants
ATH consumption in other unsaturated polyester applications is counted when flame retardancy is of greater importance, such as in some glass fiber–reinforced polyester compounds and low-smoke grades, including single and bulk molding, open molding, pultrusion and filament winding compounds.
-
Polymer Blends Handbook
Polyester compounds (PMC) .
-
Contact Dermatitis
Acrylate or methacrylate groups can be introduced into epoxy, urethane, polyether, and polyester com- pounds giving acrylic or methacrylic prepolymers called acrylated epoxy resins, acrylated polyurethanes, acrylated polyethers, and acrylated polyesters.
Indicates content that may require registration and/or purchase.