Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP200 pressure sensor IC for side crash detection and pedestrian protection The Infineon XENSIV KP200 is a PSI5 and AK-LV 29 compliant and fully mono-lithically integrated pressure sensor system for the detection of side crashes in passenger cars. In this
- Input (Supply) Voltage: 4.5 to 11 volts
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP201 pressure sensor for Side Crash Detection and Pedestrian Protection Systems for high operating temperature The Infineon XENSIV KP201 is a pressure sensor especially qualified for high temperatures up to 125°C, as they can occur in and around the engine
- Input (Supply) Voltage: 4.5 to 11 volts
- Operating Temperature: -40 to 125 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP204 pressure sensor for Side Crash and Pedestrian Impact Detection The Infineon XENSIV KP204 is a pressure sensor for the detection of side crashes in passenger cars. In this application the pressure sensor is assembled in a door module located within
- Input (Supply) Voltage: 4.5 to 11 volts
- Operating Temperature: -40 to 90 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
-
Supplier: Servoflo Corporation
Description: The AH3 gauge pressure sensor series has a smooth analog amplified and temperature-compensa ted output with low noise. The AH3 has a unique single point pressure threshold detection. Analog output and threshold voltage are supplied to an internal comparator that compares two
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
- Pressure Reading: Gauge
-
Supplier: Sonel Test
Description: detector will prove its worth in many areas, while the GUD-1 generator will extend its capabilities even further and enable effective fault detection also in places where detection is difficult (e.g. in systems that are not filled with medium and in places where the pressure is
- Testing Method: Manual
-
Description: ISO 7240-22:2007 specifies requirements, test methods and performance criteria for smoke detection equipment for ducts (s.d.e.d.) for use in fire-detection and fire alarm systems installed in buildings. The s.d.e.d. samples the air from a duct and detects smoke in the sample. A common
-
Supplier: Servoflo Corporation
Description: This new ASIC sensor from Fujikura comes with a calibrated, temperature-compensa ted output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale and the ability for threshold detection.
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
- Pressure Reading: Gauge
-
Supplier: ifm electronic gmbh
Description: Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted
- Electrical Output: Analog Voltage, Analog Current, Other
- Media: Liquid, Gas
- Operating Temperature: -40 to 194 F
- Pressure Reading: Gauge, Vacuum
-
Supplier: ifm electronic gmbh
Description: Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted
- Electrical Output: Analog Voltage, Analog Current, Other
- Media: Liquid, Gas
- Operating Temperature: -13 to 149 F
- Pressure Reading: Gauge
-
Supplier: ifm electronic gmbh
Description: Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted
- Electrical Output: Analog Voltage, Analog Current, Other
- Media: Liquid, Gas
- Operating Temperature: -40 to 194 F
- Pressure Reading: Gauge, Vacuum
-
Supplier: ifm electronic gmbh
Description: Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 50 million pressure cycles Compact and robust stainless steel housing for use where space is restricted
- Electrical Output: Analog Voltage, Analog Current, Other
- Media: Liquid, Gas
- Operating Temperature: -13 to 194 F
- Pressure Reading: Gauge, Vacuum
-
Supplier: Kavlico
Description: The P356 gage/differential pressure transducer is designed for pneumatic controls, filter monitoring, tank level, and leak detection applications requiring long-term stability and operational life in excess of 10 years. Available in pressure ranges of 0 – 0.5, 0 – 1
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Liquid
-
Supplier: Spectral Dynamics, Inc.
Description: P.I.N.D. - Particle Impact Noise Detection Vibration Shock and Acoustics to insure the highest of reliability For over thirty years the PIND Products Group of SPECTRAL DYNAMICS, INC. has given users a simple, reliable, and inexpensive method of Particle Impact Noise
- Form Factor: Bench / Rack / Cabinet
-
Supplier: Gems Sensors & Controls
Description: ) Isolated High Speed CAN Interface - ISO11898 Programmable Update Rate Standard Application Interface - CANopen DS301 & DSP404 In System Programmable Self Diagnostics - Bridge Fault Detection, Hours in Service, Watchdog, Last Calibration Date, Next
- Accuracy: 0.1000 ±% FS
- Device Category: Transducer
- Electrical Output: Other
- Features: Temperature Compensation
-
Supplier: ABB Measurement & Analytics
Description: Plugged Impulse Line Detection as standard helping customer in detecting when the impulse line are going to be plugged. This is real predictive maintenance. SIL2/SIL3 certification issued by TÜV Nord according to IEC 61508 represents another key-feature within 266 pressure transmitter
- Accuracy: 0.0600 ±% FS
- Electrical Output: HART® Protocol, PROFIBUS®, FOUNDATION Fieldbus
- Features: Negative Pressure Output
- Media: Liquid, Gas
-
Supplier: UE Systems, Inc.
Description: Designed for ease of use, it often takes no more than 15 minutes to become competent in testing with the ULTRAPROBE® 2000 Kit Complete. Fast accurate diagnosis through the ULTRAPROBE 2000 System will dramatically reduce unplanned down time and shorten planned outage time. The ULTRAPROBE is the most
- Monitored Properties: Acoustic / Sound, Electrical Properties, Pressure
-
Supplier: Automation24, Inc.
Description: Winters PLP305 - Low pressure gauge from Winters operates in a pressure range 0-5 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP305 has a nominal size of 2.5”. The pressure gauge PLP305 with 1/4" NPT male
- Operating Temperature: -40 to 149 F
- Type: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP304 - Low pressure gauge from Winters operates in a pressure range 0-100". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP304 has a nominal size of 2.5”. The pressure gauge PLP304 with 1/4" NPT male
- Operating Temperature: -40 to 149 F
- Type: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP301 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP301 has a nominal size of 2.5”. The pressure gauge PLP301 with 1/4" NPT male
- Operating Temperature: -40 to 149 F
- Type: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP341 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP341 has a nominal size of 2.5”. The pressure gauge PLP341 with 1/4" NPT male
- Operating Temperature: -40 to 149 F
- Type: Other
-
Supplier: UE Systems, Inc.
Description: Inspect - Record Sounds - Store Information - Manage Data The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data.
- Monitored Properties: Acoustic / Sound, Electrical Properties, Pressure
- Networking: Wired
-
Supplier: UE Systems, Inc.
Description: Here's a digital Ultraprobe that's versatile enough to cut energy waste and improve uptime while saving money, and improving the environment! The Ultraprobe® 3000 is a digital ultrasonic inspection, information, storage, and retrieval system that comfortably fits in the palm of your hand.
- Monitored Properties: Acoustic / Sound, Electrical Properties, Pressure
- Networking: Wired
-
Supplier: Watts Premier
Description: Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. This gauge will accurately show your home's water pressure. Its red indicator hand holds at the highest reading registered for detection of thermal expansion
- Type: Absolute
-
Supplier: UE Systems, Inc.
Description: All the advantages of Digital with the feel of Analog The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to operate, you'll
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Corona, Electrical Properties, Pressure
- Networking: Wired
-
Supplier: HydraCheck Inc.
Description: The most effective method of finding fluid leaks in an industrial environment. Works effectively in any enclosed circulatory system where fluids are used for lubrication, hydraulics, cooling control or hydrostatic pressure testing. Fluorescent dyes also can reveal leaks in static systems
- Leak Test Method: Other
-
Supplier: Accuris
Description: OPERATIONAL RELIABILITY TEST FOR SEAT OCCUPANCY DETECTION SYSTEMS WITH PRESSURE-SENSITIVE RESISTOR FILM AND CHILD SEAT DETECTION SYSTEMS FOR CHILD SEATS WITH INTEGRAL TRANSPONDER SYSTEM
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4511 Pressure Transmitter adopts micro-fused technology, the structure is specially designed, and the whole product has undergone digital calibration and temperature compensation. It is suitable for construction machinery, hydraulic and pneumatic systems, energy and water treatment systems
- Accuracy: 1 ±% FS
- Pressure Reading: Absolute, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: .35 bar…350 bar (thread connection) and 0 bar~0.35 bar…35 bar(clamp connection). This pressure transducer is suitable for pressure detection in food, medicine, health, and other industries and occasions where the measuring medium may be fouled. We can use gauge type of general,
- Device Category: Sensor
- Pressure Reading: Absolute, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: · 0.35Bar ? 1000Bar · Customizable Used For: Industrial process control Level measurement Gas or liquid pressure/temperature measurement Pressure detection instruments Hydraulic system and switches Refrigeration equipment and air conditioning systems Medical oxygen
- Device Category: Sensor
- Pressure Reading: Absolute, Gauge
-
Supplier: Qualitrol Company, LLC
Description: Multi-function, electronic pressure monitor with adjustable pressure sensitive sensors that provide rapid pressure rise detection combined with seal-in relay functionality and static pressure monitoring and control. Features continuous outputs for integration with
-
Supplier: NACE International
Description: of information on cracking in wet H2S petroleum refinery environments. Provides guidelines on detection, repair, and mitigation of cracking of existing carbon steel refinery pressure vessels, including columns, heat exchangers, drums, reboilers, separators, and more. In this standard,
-
Supplier: Richardson RFPD
Description: Compressors Hydraulic/Pneumatic Systems Automotive Test Systems Energy and Water Management Medical Gas Pressure Leak Detection Remote Measuring Systems General Pressure Measurements
- Pressure Reading: Gauge
-
Supplier: Trafag Inc.
Description: Main Features Small and rugged construction High accuracy For elevated temperature range Different physical units Baudrate detection CANopen bus protocol DS301/DS404 supports CAN 2.0A/B LSS (DS 305 V2.0)
- Accuracy: 0.1500 to 0.5000 ±% FS
- Electrical Output: Other
- Media: Liquid, Gas
- Operating Temperature: -40 to 257 F
-
Supplier: Asahi/America, Inc.
Description: Designed to meet EPA-mandated requirements for automated leak detection for underground pressure systems of hazardous chemicals. Each system is equipped with a multi-faceted monitoring panel, offering state-of-the-art capabilities. Designed for use in double wall piping systems.
- Application: Chemical
-
Description: ) technology, they offer highly accurate, repeatable, and reliable quantitative gas analysis and detection. The growing environmental requirements and pressures regarding the use of SF6 make LumaSense’s leak monitors a coveted tool designed for routine testing or continuous
- Application: Confined Space Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Data Logger
Find Suppliers by Category Top
Featured Products Top
-
pressure, high vacuum, Helium leak detection and fungus are also performed at our facility. E-Labs offers simulation services from cradle to grave, from concept to analysis, test planning, fixture design and fabrication consulting to testing in the lab. We can help develop Qualification (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
Our digital pressure gauge has high detection accuracy and is rugged and durable, suitable for harsh working environments. Provides unparalleled measurement performance and user experience. Features: Multiple pressure units:PSI,Bar,MPa With temperature compensation (read more)
Browse Digital Pressure Gauges Datasheets for Intellisense Microelectronics Ltd. -
Pressure Sensor Interface with Polynomial Compensation and Diagnostics The A17700 is a sensor interface IC designed to interface piezo resistive bridge for pressure sensing. It offers high accuracy output in Analog, PWM and SENT format with diagnostic (read more)
Browse Pressure Sensor Chips Datasheets for Allegro MicroSystems Inc. -
measurements. Benefits: High reliability through integrated overload diaphragm Measurement of very low differential pressures through high precision measured value detection Multivariable (read more)
Browse Pressure Transmitters Datasheets for VEGA Americas, Inc. -
The SR-TEK Transparent Vacuum and Pressure Vessel offers numerous benefits when it comes to testing the integrity of wine and juice plastic pouches. This innovative tool has revolutionized the quality control process in the beverage industry, ensuring that packaging meets the highest standards (read more)
Browse Pressure Vessels Datasheets for SR-TEK -
CONTACT E-LABS Helium Leak Detection Testing E-Labs has multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1 (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
HydraCheck's Industrial Leak Detection Starter Kit is the most effective method of finding fluid leaks in an industrial environment. The starter kit is a perfect way to get into using oil dyes in your hydraulic system. Works effectively in any enclosed circulatory system where (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
How High Pressure Proximity Sensors Can Help Your Business Used in an array of industries, inductive sensors provide presence detection in problematic environments coping with (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
are typically located to provide a detection barrier around the perimeter of a plant, process or storage area; or positioned in close proximity to specific items of a plant that pose a real risk of gas escape: e.g. pump sets, pressure reducers, valves, and pipe flanges. (read more)
Browse Gas Instruments Datasheets for MSA Safety -
considered. Measure up to three gases simultaneously with one setup Cross-sensitivity compensation Pressure compensation Calibrated and ready to use NDIR technology for complex and accurate measurement tasks Other single gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Pressure Sensors for Leak Detection
Different methodologies exist for creating leak detection systems. In this blog post, we will focus on leak detection using a pressure decay method which is ideal for detecting very small leak rates. The test part is pressurized from a pressure source. At the first X under "Balance" in the chart
-
CO2 Leak Detection in Refrigeration Applications
Not all CO2 monitors are suitable for leak detection in refrigeration applications. Sensors need to respond quickly to CO2 levels. CO2 has a high operating pressure, and gases can quickly escape into refrigerated spaces at high rates. Instrumentation designed to monitor for gradual changes
-
Underground Leak Detection: An Opportunity for Technology Integration (.pdf)
and pressure differentials. In some cases, gas sniffing devices might be used while in others infrared thermography and ultrasound can prove to be quite effective. This paper will demonstrate the effectiveness of integrating ultrasound technology with infrared thermography to locate leaks
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
Rocket motor combustion instability is caused by pressure fluctuations and acoustic resonances in the combustion chamber, which may reduce engine performance, induce structural vibration, and possibly lead to catastrophic failure by a break-down of the thermal insulating boundary layer
-
Pressure Monitoring of Air Leakage Detection Equipment
Air leakage detector is a commonly used device for detecting various gas leaks and product airtightness. Traditional testing equipment is low in precision, poor in efficiency, and greatly influenced by human factors. Moreover, products such as electrical components cannot quantitatively measure the
-
Real-Time Nitrite Detection for Hot Water Boiler and Cooling System
In closed low-pressure water heating and cooling systems, sodium nitrite is a commonly used inhibitor that prevents oxygen related corrosion. It inhibits corrosion by promoting formation of protective films on surfaces. When nitrite is used as a corrosion inhibitor, it becomes crucial to maintain
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
and isolation. The. potential of DEP as a biological tool for sample isolation and. enrichment for drug screening, disease detection and. treatment, as well as on-chip applications lies in its inherent. advantages over current concentration and detection techniques. These techniques typically maintain
-
Fundamentals of Leak Detection
to maintain proper operating pressure, gas balance, and an ability to reach and maintain ultimate pressure.
More Information Top
-
Turning horst Constructional number panel
1043 17.6.3 Simplified soling pressure detection in regulating cases.
-
Federal Register > Friday, April 8, 2005 > [70 FR 18136] Federal Motor Vehicle Safety Standards; Tire Pressure Monitoring Systems; Controls and Displays
(b) Time Period for Low Pressure Detection .
-
Hypertension: Principles and Practice
A large trial, the High Blood Pressure Detection and Follow-up Program (HDFP), was conducted as a multi- center collaboration in the United States.
-
Tank Waste Remediation System Technical Safety Requirements [Sec 1 and 2]
Service Water Pressure Detection Systems . .
-
Tank Farms Technical Safety Requirements [VOL 1 and 2]
ServiceWater Pressure Detection Systems .............3.1.2-1 3.1.3 .
-
Tank Farms Documented Safety Analysis [Sec 1 thru 4]
jafetv structures, systems. and. . components ;S: Transfer Leak Detection Systems is: Master Pump Shutdown Systems is: Service Water Pressure Detection Systems is: Backflow Preventers is: Hose-in-Hose Transfer Line Systems is: Aboveground Transfer System Vehicle Barriers .
-
Fish Hearing and Bioacoustics
Many vocalizing fishes produce low frequency sounds, and fishes lacking pressure detection abilities have best hearing sensitivity at frequen- cies less than 500 Hz (Popper and Fay 1993, 2011; Amorim 2006).
-
Health Information Science
We investigate a number of features that may reveal teenagers’ pressures from their tweets, and then test five classi- fiers (Naive Bayes, Support Vector Machines, Artificial Neural Network, Random Forest, and Gaussian Process Classifier) for pressure detection .