-
Supplier: Allied Electronics, Inc.
Description: Han-Yellock® is a new product Series which retains the core functionality but differs significantly from current size and shape formats. The approach of this series makes many new functions possible: • An internal, latched locking mechanism on the hood • Multiplies the potentials in
-
Supplier: Micro Technologies
Description: MPL 2000 is a rugged, low-cost push button switch, suitable for a wide variety of switching applications such as indicating a door opening, detecting a device limit or switching off power when an appliance panel is removed. Incorporating a robust snap action mechanism, MPL 2000
- Actuator Specifications: Raised Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Features: UL listed
-
Supplier: Bansbach Easylift®
Description: locking gas springs to actuate the locking valve so as to be able to infinitely adjust the position of the locking gas spring. Bansbach gas springs are known for their quality and durability. We offer the most comprehensive product range which can be customized to meet the
- Type: Lever / Control Head
-
-
Supplier: Bansbach Easylift®
Description: locking gas springs to actuate the locking valve so as to be able to infinitely adjust the position of the locking gas spring. Bansbach gas springs are known for their quality and durability. We offer the most comprehensive product range which can be customized to meet the
- Type: Lever / Control Head
-
Supplier: Pivot Point, Inc.
Description: Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon
- Diameter / Size: 0.5 inch
- Length: 1.5 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
Supplier: NBK America LLC
Description: Brackets for convenient positioning on slotted steel. Suited to slide mechanisms using slotted holes. Push the push button to unlock the lock and release the push button to fix it in position. Operating principle CUSH-2B internal rollers push the
-
Supplier: Jergens, Inc.
Description: These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive
- Design Units: English
-
Description: Description / Abstract ANSI/BHMA A156.5 establishes requirements for mechanical cylinders, electrified input devices, and push button mechanisms, which include operational and strength tests. Related products are covered in additional BHMA Publications: A156.25 ANSI/BHMA A156.28
-
Supplier: Allied Electronics, Inc.
Description: The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series) IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2,
-
Supplier: Allied Electronics, Inc.
Description: Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16
-
Supplier: Allied Electronics, Inc.
Description: Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V Rated
-
Supplier: J. W. Winco, Inc.
Description: The indexing pin in the GN 514 locking plunger is moved by means of a spring-operated cardioid curve. By simply pressing the operating button, this cardioid mechanism causes the indexing pin to extend and retract (push-push locking mechanism). This
-
Supplier: DEWALT Industrial Tool Co.
Description: aluminum dust and increases box durability MaxSeal™ extra thick weather stripping protects box contents by sealing out moisture, dust and dirt Fully enclosed locking mechanism prevents sagging, leakage and minimizes denting Fully enclosed locking mechanism prevents
- Length: 62 inch
- Width: 62 inch
- Use: Commercial, Residential
- Features: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: aluminum dust and increases box durability MaxSeal™ extra thick weather stripping protects box contents by sealing out moisture, dust and dirt Fully enclosed locking mechanism prevents sagging, leakage and minimizes denting Fully enclosed locking mechanism prevents
- Length: 70 inch
- Width: 70 inch
- Use: Commercial, Residential
- Features: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: aluminum dust and increases box durability MaxSeal™ extra thick weather stripping protects box contents by sealing out moisture, dust and dirt Fully enclosed locking mechanism prevents sagging, leakage and minimizes denting Fully enclosed locking mechanism prevents
- Length: 70 inch
- Width: 70 inch
- Use: Commercial, Residential
- Features: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: aluminum dust and increases box durability MaxSeal™ extra thick weather stripping protects box contents by sealing out moisture, dust and dirt Fully enclosed locking mechanism prevents sagging, leakage and minimizes denting Fully enclosed locking mechanism prevents
- Length: 70 inch
- Width: 70 inch
- Use: Commercial, Residential
- Features: Tool Box
-
Supplier: WEH Technologies Inc.
Description: Quick Connector for pressure testing of gas cylinders with water The WEH® Quick Connector type TW17 offers time saving on pressure testing of gas cylinders by eliminating tedious manual threading. Depress the pilot actuation button and simply push the TW17 quick connector into the
- Fitting Type: Quick Coupler
- Material: Stainless Steel
-
Supplier: Transcat, Inc.
Description: a ball-locking mechanism. From Model No. DMK 400 with 3/4" push-through square and a pin-locking mechanism Models DMUK: With 1/2" reversible ratchet Sturdy, satin chrome-plated tubular steel construction, with chrome-plated ratchet head and top-grade plastic parts
- Torque: 530.973451327434 to 2,654.86725663717 In-lbs
- Type: Torque Wrench
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: system" and "nut type plug mount design" are used to prevent the generation of particles incessant headache for semiconductor parts manufacturers. To connect with a plug just push the socket onto it. Disconnection is done in simple and one-handed button operation. Unique "double lock
- English Size: 0.25 to 0.375 inch
- Features: English, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Transcat, Inc.
Description: a ball-locking mechanism. From Model No. DMK 400 with 3/4" push-through square and a pin-locking mechanism Models DMUK: With 1/2" reversible ratchet Sturdy, satin chrome-plated tubular steel construction, with chrome-plated ratchet head and top-grade plastic parts
- Torque: 1,327.43362831858 to 6,637.16814159292 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: a ball-locking mechanism. From Model No. DMK 400 with 3/4" push-through square and a pin-locking mechanism Models DMUK: With 1/2" reversible ratchet Sturdy, satin chrome-plated tubular steel construction, with chrome-plated ratchet head and top-grade plastic parts
- Torque: 353.982300884956 to 1,769.91150442478 In-lbs
- Type: Torque Wrench
-
Supplier: Southland Equipment Service
Description: center-to-center. Comes with hand crank on manual models, or push button control and a powerful 220 volt single phase motor on electric models, providing a 600 lb. lifting capacity. Features include direct drive chain and sprocket mechanism, white powder coat finish, and
- Type: Ergonomic Design
-
Supplier: Southland Equipment Service
Description: center-to-center. Comes with hand crank on manual models, or push button control and a powerful 220 volt single phase motor on electric models, providing a 600 lb. lifting capacity. Features include direct drive chain and sprocket mechanism, white powder coat finish, and
- Type: Ergonomic Design
-
Description: steel shelves Set of casters for easy movement of the chamber (except double units) Push button door lock Bottom of the unit allows storage space for peripheral equipment SAFETY FEATURES: Overheat & over-pressure protectors Door lock safety mechanism to prevent opening of the
- Chamber Capacity: 0.64 cubic feet
- Temperature Range: 105 to 162 C
- Humidity Range: 75 to 100 % RH
- Configuration: Floor Mount
-
Supplier: Labconco Corporation
Description: plate, push-button operated electric hydraulic lift mechanism for raising the container to the optimal ergonomic height, and an electronic beam to sense the location of the container and trigger the lift mechanism to automatically stop at the optimal access height. Other
- Required Airflow: 465 SCFM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: positioning plate, push-button operated electric hydraulic lift mechanism for raising the container to the optimal ergonomic height, and an electronic beam to sense the location of the container and trigger the lift mechanism to automatically stop at the optimal access
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Garage Equipment Supply
Description: more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-7P is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases
- Capacity: 7,000 lbs
- Width: 100 inch
- Type: Vehicle / Service Lift
-
Supplier: NuAire, Inc.
Description: automatic lid locking mechanism takes minimal force to close and creates an airtight seal. The chamber can only be accessed by pushing the lid unlock button when the rotor has ceased moving. Robust Steel Wall The exterior of the centrifuge is constructed from a thick piece of
- Maximum Speed: 10,700 rpm
- Maximum RCF: 13,000 xg
- Rotor Capacity: 4
- Sample Volume: 1.5 to 50 cc
Find Suppliers by Category Top
Featured Products Top
-
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. - Install the Locking Channel PEXCO's bottom locking mechanism is designed for easy installation and a secure hold. Insert the bottom rail horizontally in the first full diamond at bottom of the fence with the open side facing up. - Insert the Remaining Slats Insert (read more)
Browse Datasheets for Pexco -
frequent disassembly. These fasteners will help increase productivity by reducing set up times, eliminating errors in assembly and installation, and simplifying procedures. Quick & Easy Locking, Secure Clamping Secure clamping with cam-locking and ball-locking mechanisms (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
DOME HANDLE Large ergonomic dome actuator button facilitates easy installation and removal. QUICK RELEASE BALL LOCK (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
FEATURES T-Handle & Button Handle L-Handle Available Special Request Handles are Black Anodized Aluminum with Brass Push Button Shank Body is 300 Stainless Steel Low Cost & Available To learn more about the Vlier Ball Lock Pins, click here. (read more)
Browse Industrial Pins Datasheets for Vlier -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
to allow the locking balls to retract into a radial groove and release the device. The pins consist of a shank body of commercial grade 300 stainless steel, a brass push button for quick release and a black anodized aluminum handle which comes in three designs: the comfort grip (read more)
Browse Industrial Pins Datasheets for Vlier -
Product Series - Micro SIM card PCB mount socket Features & Benefits - Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism High quality, high reliability Target Market - Embedded Boards, Vending Machine, Industrial Cell Phone (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
- Available for right angle top mount type with push push / push-pull ejectors locking mechanism High quality, high reliability Target Market - Industrial Pad, Embedded Board, Point of Sale, IP Camera, Handheld Scanner (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
- 821101-1100190 -- CFast host connector, right angle, push push with locking mechanism ( H=8.35mm ) 821101-1100650 – CFast host connector, right angle, push pull with locking mechanism ( H=6.5mm ) 821101-1100090 – CFast host connector, right angle, push pull, low profile ( H (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
CR4 - Thread: How Can I Understand Push-Button Mechanical Keyless Locks
push button keyless lock mechanism patent .
-
$20-$25 Automotive Towing - Fleet and Vehicle Maintenance - Grainger Industrial Supply
1/2 In. or 5/8 In., Class I,II,III,IV, Finish Chrome Plated Over Steel, For Use With Class III/IV Receivers, Features Push - Button Lock Mechanism , Flat Key Design, Includes Rubber Cap .
-
Trailer Locks - Grainger Industrial Supply
No. 7028142, 7028242 and 7028342, Features Push - Button Lock Mechanism , 3-1/2 In.
-
Spacesaver Corporation portable gun safe
Three sizes available with a unique push - button locking mechanism .
-
Automotive Towing - Fleet and Vehicle Maintenance - Grainger Industrial Supply
No. 7028142, 7028242 and 7028342, Features Push - Button Lock Mechanism , 3-1/2 In.
-
$15-$20 Automotive Towing - Fleet and Vehicle Maintenance - Grainger Industrial Supply
No. 7028142, 7028242 and 7028342, Features Push - Button Lock Mechanism , 3-1/2 In.
-
Firmware and hardware design of a novel door locking system
The hardware design elements are shown in Fig. 1 and consist of Keypad, LCD display, LEDs, Microcontroller, Relay and locking mechanism and push buttons .
-
Structural analysis and configuration synthesis of mechanisms with variable topologies
For example, the one step push - button stopper lock mechanism as shown in Fig. 6 contains several stationary configurations.
-
Reconfiguration principles and strategies for reconfigurable mechanisms
It is a mechanical push - button stopper lock mechanism comprising of four basic components: a frame, a button, a slider, and a stopper.
Indicates content that may require registration and/or purchase.