-
Supplier: Bimba Manufacturing Company
Description: Quick exhaust valves are designed to quickly exhaust pneumatic cylinders. This increases the cylinder rod speed by dumping exhausted air directly at the cylinder port. Using a QEV to increase cylinder speed allows for a smaller valve to be used
-
Supplier: Bimba Manufacturing Company
Description: Pneumatic isolation valves are typically the first valve following the FRL components in the line supplying compressed air to pneumatic equipment. They are critical components in any safety lock-out/tagout system. Available accessories include air mufflers, pressure
- Actuation: Manual / Hand
- Pressure Rating: 15 to 145 psi
- Valve Size: 0.2500 to 1.5 inch
- Valve Type: Shut Off Valves
-
Supplier: Accuris
Description: PNEUMATIC FLUID POWER - ASSESSMENT OF COMPONENT RELIABILITY BY TESTING - PART 5: NON-RETURN VALVES, SHUTTLE VALVES, DUAL PRESSURE VALVES, ONE-WAY ADJUSTABLE FLOW CONTROL VALVES, QUICK-EXHAUST VALVES
-
-
Supplier: CSA Group
Description: flow control valves; ? quick-exhaust valves by testing and the methods of reporting the results of testing. General test conditions and the calculation method are provided in ISO 19973-1. The methods specified in ISO 19973-1 apply to the first failure, as obtained with the
-
Supplier: Rotork plc
Description: balanced supply valve Damped diaphragm control chamber. Two accessory ports connected to the outlet chamber. Tapped exhaust port. Benefits Fast response for quick valve opening and closing times. Highly Accurate valve control for your
- Body Material: Aluminum
- Flow Capacity: 500 SCFM
- Maximum Pressure: 250 psi
- Output Pressure: 150 psi
-
Supplier: Accuris
Description: PNEUMATIC FLUID POWER - ASSESSMENT OF COMPONENT RELIABILITY BY TESTING PART 5: NON-RETURN VALVES, SHUTTLE VALVES, DUAL PRESSURE VALVES (AND FUNCTION), ONE-WAY ADJUSTABLE FLOW CONTROL VALVES, QUICK-EXHAUST VALVES
-
Supplier: Rotork plc
Description: exhaust valves. Pressure balanced supply valve. Damped diaphragm control chamber. Two accessory ports connected to the outlet chamber. Tapped exhaust port. Benefits Fast response for quick valve opening and closing times. Highly
- Body Material: Aluminum
- Flow Capacity: 500 SCFM
- Maximum Pressure: 250 psi
- Output Pressure: 150 psi
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a
- Actuation: Electric
- Connection: Threaded
- Media Temperature: 0.0 to 150 F
- Pressure Rating: 1 to 98 psi
-
Supplier: Accuris
Description: PNEUMATIC FLUID POWER - ASSESSMENT OF COMPONENT RELIABILITY BY TESTING - PART 5: NON-RETURN VALVES, SHUTTLE VALVES, DUAL PRESSURE VALVES (AND FUNCTION), ONE-WAY ADJUSTABLE FLOW CONTROL VALVES, QUICK-EXHAUST VALVES
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Co. VMS line of pneumatic industrial vibrators features air metal-to-metal impact for maximum force output. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - use of exhaust muffler reduces noise
- Configuration: Power: Pneumatic
- Vibrator Motion / Type: Linear / Piston
-
Supplier: Cleveland Vibrator Company (The)
Description: cushion prevention of metal-to-metal impact and exhaust muffler reduce noise levels while pneumatic power allows for operation in hazardous areas VERSATILE - wide range of vibration intensities and dual diameter piston allow for mounting at any angle on your bins, chutes and hoppers
- Configuration: Power: Pneumatic
- Vibrator Motion / Type: Linear / Piston
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™ COX™, formerly Sulzer, EADP-A050S-10RB is a two component, pneumatic dispenser compatible with 10:1 ratio Round Back S-Flange style Sulzer cartridges. Features an adjustable air regulator and quick exhaust valve, with minimum trigger pressure required. 50
- Type: Dispense Only, Mix and Dispense
-
Supplier: Cole-Parmer
Description: transducer to quickly respond to input changes. These balanced supply and exhaust dynamics enhance stability while delivering accuracy of
0.15% of span for superior process control. - Media: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: transducer to quickly respond to input changes. These balanced supply and exhaust dynamics enhance stability while delivering accuracy of
0.15% of span for superior process control. - Media: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: transducer to quickly respond to input changes. These balanced supply and exhaust dynamics enhance stability while delivering accuracy of
0.15% of span for superior process control. - Media: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: transducer to quickly respond to input changes. These balanced supply and exhaust dynamics enhance stability while delivering accuracy of
0.15% of span for superior process control. - Media: Other
- Valve Type: Pressure Relief Valves
-
Supplier: CSA Group
Description: ), or components that have a cracking pressure such as non-return (check) valves and quick-exhaust valves. In addition, it does not apply to components that exchange energy with the fluid during flow-rate measurement, e.g. cylinders, accumulators, etc. ISO 6358-2:2013 does not
-
Supplier: Xylem Applied Water Systems
Description: design with insert molded diaphragm (Santroprene only) Leak Resistant radial seals, no critical o-ring sealsQuiet Operation with large exhaust muffler Ease of Installation with all quick disconnect ports
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 5 GPM
- Power Source: Air / Pneumatic
-
Supplier: Air Compressors Direct
Description: -Lock Quick Change Retainer Spring •Fast & efficient tool changes Ergonomically Designed •Comfort touch trigger for variable speed control •Internal muffler minimizes exhaust sound Industrial Ball Bearing Construction •3000 blows per minute; uses 5.5CFM at
-
Supplier: Xylem Applied Water Systems
Description: restarts when a full bag is connected. Quiet operation with exhaust muffler. Easy installation with all quick disconnect ports. High CO2 inlet supply capability, exceeds FCB machine requirements. Service life over 100,000 gallons (378,000 L).
- Discharge Size: 0.3750 inch
- Maximum Discharge Pressure: 90 psi
- Maximum Discharge Flow: 2.81 GPM
- Media Temperature: 120 F
-
Description: ), or components that have a cracking pressure such as non-return (check) valves and quick-exhaust valves. In addition, it does not apply to components that exchange energy with the fluid during flow-rate measurement, e.g. cylinders, accumulators, etc. ISO 6358-2:2013 does not
-
Supplier: Xylem Applied Water Systems
Description: two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.) Model No.: N5000 Series Compact design with quick disconnect fittings for simple, quick installation. Shuts off automatically when bag is empty and restarts when a full bag is connected
- Discharge Size: 0.2500 inch
- Maximum Discharge Pressure: 80 psi
- Maximum Discharge Flow: 1.88 GPM
- Media Temperature: 120 F
-
Supplier: OMEGA Engineering, Inc.
Description: The B72G Series Air Line Filter / Pressure Regulators are designed for use as a single in-line unit or as part of a Norgren's Excelon® modular compressed air preparation supply system. As a modular pneumatic component, this air line filter / regulator can quickly be attached to oilers
- Actuation: Manual / Hand
- Connection: Threaded
- Media Temperature: -29.2 to 176 F
- Pressure Rating: 150 psi
-
Supplier: Anti-Seize Technology
Description: up to 16 hours after assembly Not volatile or flammable DEF (Diesel Exhaust Fuel) Compatible Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam
- Cure Type / Technology: Anaerobic, Single Component System
- Features: Grease / Paste, Non-corrosive Cure
- Industry: Building / Construction
- Substrate / Material Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: up to 16 hours after assembly Not volatile or flammable DEF (Diesel Exhaust Fuel) Compatible Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam
- Cure Type / Technology: Anaerobic, Single Component System
- Features: Grease / Paste, Non-corrosive Cure
- Industry: Building / Construction
- Substrate / Material Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: up to 16 hours after assembly Not volatile or flammable DEF (Diesel Exhaust Fuel) Compatible Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam
- Cure Type / Technology: Anaerobic, Single Component System
- Features: Grease / Paste, Non-corrosive Cure
- Industry: Building / Construction
- Substrate / Material Compatibility: Metal
-
Supplier: Mi-T-M Corporation
Description: Designed for medium duty, commercial use the portable electric JP Series features quiet operation and no exhaust which is ideal for indoor applications where exhaust fumes are prohibited. Pump: Direct drive triplex piston General pump with ceramic plungers · Stainless
- Driver / Power Source: Electric Motor, Combustion Engine
- Power: Over 1.5 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 120 to 234 GPH
-
Supplier: Leybold USA Inc.
Description: .) Temperature pump housing Temperature motor Current limits through frequency converter Equipment Integrated frequency converter Electro pneumatic gas ballast valve 24 VDC Purge gas valve 24 VDC
- Pumping Speed: 123 CFM
-
Supplier: Leybold USA Inc.
Description: .) Temperature pump housing Temperature motor Current limits through frequency converter Equipment Integrated frequency converter Electro pneumatic gas ballast valve 24 VDC Purge gas valve 24 VDC
- Pumping Speed: 165 CFM
-
Supplier: Technic, Inc.
Description: -line flow sensor coupled to a VFD pump motor controller. This provides a programmable, constant cell flow value & minimizes air entrapment. Process Cell Drain Control Drains are equipped with pneumatically activated valves operated from the HMI touch panel. Semi
- Applications & Materials Processed: Other
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added new NITRA ISO 5599/1 pneumatic solenoid valve components. These solenoid valves are completely interchangeable with any brand of ISO 5599/1 equipment. ISO 5599 size one and size two components include solenoid valve bodies in 5-way, 2-position (read more)
Browse Solenoid Valves Datasheets for Automationdirect.com -
applications. One product, a valve actuator, may be described by some as simply a black box, having an input (power supply or signal), an output (torque), and a mechanism or circuitry to operate a valve. Those who select control valves will quickly see that a variety of valve (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
straight-thru Venturi design performs in the harshest applications. A key feature of this valve is maintenance can be performed in-line without expensive tools using our quick-change trim. Watch our Video. (read more)
Browse Control Valves Datasheets for DFT Inc. -
that is ideal for use with Clippard 3814-6 polyurethane hose. The J-Series quick connect consists of two component parts that are joined to form the complete connector. The valve body contains a 2-way spring-loaded poppet valve that is generally connected to the main air supply. When the (read more)
Browse Hose Fittings Datasheets for Clippard -
• Durable engineered Nylon construction • Quick connect fitting supplied pre-fitted • Additional fittings included for custom hose configuration • Rubberized trigger assembly • 0-100 psi operation Benefits: • Quick exhaust system (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
The Series 760 Valve Positioners provide a cost effective universal approach to your valve control. Their modular concept allows all models to be built on the base pneumatic unit (Model 760P). The electro-pneumatic model (Model 760E) is created by adding an I/P transducer to the base (read more)
Browse Valve Positioners Datasheets for Siemens Process Instrumentation -
expertise include electric actuators, electronic actuator controls, automated ball valves, automated butterfly valves, pneumatic actuators, manual ball valves and butterfly valves. With our vision and goals focused on the development of quality ideas and innovative control products, and backed by our (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
highly-visible LED indicator light and manual override, quick response time, and multiple mounting and voltage options. For easy installation and versatility, select from five connector styles. This all-new line of solenoid valves offer many possibilities for pneumatic applications that require a lightweight, cost-effective miniature valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same (read more)
Browse Industrial Valves Datasheets for Clippard
More Information Top
-
CR4 - Thread: What is the difference between gear dampers and rotoary dampers?
Next in Forum: Pneumatic Quick Exhaust Valve .
-
Emergency Shutdown Systems-Evolution And Status
Quick Exhaust Valve - Pneumatic .
-
ISA TR84.00.03 - Guidance for Testing of Process Sector Safety Instrumented Functions (SIF) Implemented as or within Safety Instrumented Systems (SIS)
A combination of 3-way solenoid valve and quick exhaust valve controls the pneumatic drive.
-
ISA SAF INST SYS VERF - Safety Instrumented Systems Verification - Practical Probabilistic Calculations
This may require the addition of pneumatic boosters or quick exhaust valves .
-
SMC Corporation - NAQ3000-N03 - Solenoids/Valves - Mechanical/In-Line - Allied Electronics
Valve , Quick Exhaust , Pneumatic , 1/4 NPT .
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > PIPING
Pneumatic actuators may need quick exhaust valves , special solenoids, and larger actuators.
-
Pneumatic Drives
Pneumatic circuit diagram with quick exhaust valve .
-
Hydraulic Equipment and Support Systems for Mining
Make sure to install gasholder 14, pneumatic control valve 13 and quick exhaust valve 8 as close as possible to impact cylinder 11.