Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Pushbutton Switches - Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITH BLACK RUBBER COVER -- 70172664Supplier: Allied Electronics, Inc.
Description: Switch, 100 Thousand (Min.) Mechanical Life, HE3B Series, 3 A Rated Thermal Current UL Recognized, CE Marked, Denmark 16 mm Mounting Hole, ISO, 10128 Compliant 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant
- Features: CE Certified, UL listed
- Maximum AC Voltage: 125 volts
- Maximum Current: 1 amps
- Maximum DC Voltage: 125 volts
-
Supplier: Allied Electronics, Inc.
Description: Switch, 100 Thousand (Min.) Mechanical Life, HE3B Series, 3 A Rated Thermal Current UL Recognized, CE Marked, Denmark 16 mm Mounting Hole, ISO, 10128 Compliant 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant
- Features: CE Certified, UL listed
- Maximum AC Voltage: 125 volts
- Maximum Current: 1 amps
- Maximum DC Voltage: 125 volts
-
Supplier: Allied Electronics, Inc.
Description: 125 V, 3A, 3 Position Pushbutton Switch Multiple contacts for enhanced reliability Without rubber cover 16 mm Mounting Hole, ISO, 10128 Compliant 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant
- Base Material: Thermoplastic / Plastic
- Features: CE Certified, UL listed
- Maximum AC Voltage: 125 volts
- Maximum Current: 1 amps
-
-
Supplier: Euchner-U.S.A., Inc.
Description: The ZSR enabling switches provide extra function beyond an enabling switch. The yellow body handheld front button ZSR enabling switch provides range of switching contacts for your needs. Features 3 stage version Wide variety of configurations Tactical
- Control type: Pushbutton
- Features: Emergency Stop
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
-
Supplier: Euchner-U.S.A., Inc.
Description: it is activated. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Trigger action enabling switch Single-hand operation Benefits
- Control type: Pushbutton
- Features: Emergency Stop
- Number of Buttons / Keys: 1
- Operating Temperature: 23 to 140 F
-
Supplier: Euchner-U.S.A., Inc.
Description: The ZSB enabling switches provide extra function beyond an enabling switch. Features available on some ZSB enabling switches are E-stop, control pushbuttons, key selector switch and LED's. Features 3 stage version Wide variety of configurations
- Control type: Multifunction Keypad, Pushbutton
- Number of Buttons / Keys: 1 to 2
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
-
Supplier: Euchner-U.S.A., Inc.
Description: The black body handheld top button ZSA enabling switch provides complete range of switching contacts and cables in an ergonomic design. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety
- Control type: Pushbutton
- Number of Buttons / Keys: 1 to 2
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
-
Supplier: Schmersal Inc.
Description: The ZSD is a hand-held enabling device for manual operation of a machine/robot Switch has 3 operating positions — OFF-ON-OFF. It provides safety based on normal human behavior of either releasing or squeezing the actuator in an emergency situation. The machine/robot can be
-
Supplier: SICK
Description: Safety command devices from SICK ensure that dangerous movements are reliably stopped or critical machine functions are reliably initiated. SICK’s portfolio of safety command devices includes four major product groups: emergency stop pushbuttons, reset pushbuttons, rope pull
- Interlock Switch Style: Manually Operated (Bolt) Interlock Switch
-
Supplier: Schaltbau GmbH
Description: The S834 enabling switch is typically used in automatic handling machines and robotics. When installed in such devices, the S834 greatly increases safety to the operator in the working area. During operation of the machine the enabling switch must be held in the
- Actuating Force: 5.4 to 7.19 oz
- Actuator Material: Metal
- Actuator Type: Pushbutton
- Base Material: Thermoplastic / Plastic
-
Description: switches, note of scope, operational characteristics and tests are reviewed; - figures for example of devices incorporating enabling switch are added in Annex A; - new Annex B for procedure to determine reliability data for the switch used in functional safety
-
Description: to the increasing range of useful applications of three-position enabling switches, note of scope, operational characteristics and tests are reviewed; - figures for example of devices incorporating enabling switch are added in Annex A; - new Annex B for procedure to
-
Supplier: VAST STOCK CO., LIMITED
Description: Safety Relays Saf Relay for Enabling Switch, removable term
-
Supplier: steute
Description: Enclosure width: 22.5 mm 2 NC or 1 NC/1 NO contact can be connected Feedback circuit 2 enabling paths 1 transistor output Manual or automatic reset LED indicator for switching condition Crossed wire monitoring
-
Supplier: steute
Description: Enclosure width: 22.5 mm 2 NC contact combination connectable Feedback circuit 2 enabling paths potential-free 1 auxiliary output Manual or automatic start LED indicator for switching condition PL e, SIL CL 3
-
Supplier: steute
Description: Features/Options Enclosure width: 22.5 mm 2 NC or 1 NC/1 NO contact can be connected Feedback circuit 2 enabling paths 1 transistor output Manual or automatic reset LED indicator for switching condition Crossed wire monitoring
- Maximum AC Switching Voltage: 230 volts
- Maximum Current: 3 amps
- Maximum DC Switching Voltage: 24 volts
-
Supplier: steute
Description: Features/Options Enclosure width: 22.5 mm 2 NC contact combination connectable Feedback circuit 2 enabling paths potential-free 1 auxiliary output Manual or automatic start LED indicator for switching condition PL e, SIL CL 3
- Maximum AC Switching Voltage: 250 volts
- Maximum Current: 6 amps
- Maximum DC Switching Voltage: 24 volts
-
Supplier: Schmersal Inc.
Description: • Two-functions safety monitoring module (double evaluation) • 2 enabling paths with different shut-down behavior, e.g. emergency exit opens both enabling paths (level 1); guard door monitoring only opens the second enabling path (level 2) • Suitable for signal
- Mounting: DIN Rail
- Normally Closed (NC): 2
- Number of Inputs: 1
- Operating Temperature: -13 to 113 F
-
Supplier: Schmersal Inc.
Description: • Two-functions safety monitoring module (double evaluation) • 2 x 2 enabling paths with different shut-down behavior, e.g. emergency exit opens both enabling paths (level 1); guard door monitoring only opens the second enabling path (level 2) • Suitable for signal
- Mounting: DIN Rail
- Number of Inputs: 2
- Operating Temperature: -13 to 113 F
- Power Supply: AC Power Supply, DC Power Supply
-
Supplier: Honeywell Sensing & IoT
Description: The FF2 is an 18 mm barrel (thread) mounting, magnetically actuated safety switch with one safety contact and an optional indicator contact, if required. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing
- Maximum AC Voltage: Over 230 volts
- Normally Closed Contacts: 1
- Operating Temperature: 14 to 131 F
-
Supplier: Honeywell Sensing & IoT
Description: The FF3 is an 30 mm barrel (thread) mounting, magnetically actuated safety switch with up to two safety contacts and one indicator contact. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing potential
- Maximum AC Voltage: Over 230 volts
- Normally Closed Contacts: 2
- Operating Temperature: 14 to 131 F
-
Supplier: Honeywell Sensing & IoT
Description: The FF3 is an 30 mm barrel (thread) mounting, magnetically actuated safety switch with up to two safety contacts and one indicator contact. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing potential
- Maximum AC Voltage: Over 230 volts
- Normally Closed Contacts: 2
- Normally Open Contacts: 1
- Operating Temperature: 14 to 131 F
-
Supplier: Honeywell Sensing & IoT
Description: The FF2 is an 18 mm barrel (thread) mounting, magnetically actuated safety switch with one safety contact and an optional indicator contact, if required. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing
- Maximum DC Voltage: 30 volts
- Normally Closed Contacts: 1
- Operating Temperature: 14 to 131 F
-
Supplier: PHOENIX CONTACT USA
Description: Safety relay for emergency switching off and safety doors as well as for elevator applications up to SILCL 3, Cat. 4, PL e, 1 or 2-channel operation, automatic or manual start, cross-circuit detection, 3 enabling current paths, U S = 24 V DC, plug-in spring-cage terminal
- Mounting: DIN Rail
- Operating Temperature: 104 to 140 F
- Safety Ratings and Approvals: Category / Type 2
-
Supplier: PHOENIX CONTACT USA
Description: Safety relay for emergency switching off and safety doors as well as for elevator applications up to SILCL 3, Cat. 4, PL e, 1 or 2-channel operation, automatic or manual start, cross-circuit detection, 3 enabling current paths, U S = 24 V DC, plug-in screw terminal block
- Mounting: DIN Rail
- Operating Temperature: 104 to 140 F
- Safety Ratings and Approvals: Category / Type 2
-
Supplier: SOCOMEC
Description: version is a combination of three interlocked switches enabling use with 3 + 6 poles or 4 + 8 poles. They provide switching, source inversion and transfer under load for two low voltage power circuits, as well as their safety isolation by double breaking per pole.
- Features: Locking
- Maximum AC Voltage Rating: 220 to 690 volts
- Maximum Current Rating: 125 to 3200 amps
- Maximum Power Rating: 55000 to 450000 watts
-
Supplier: SOCOMEC
Description: SIRCO M are manually operated three or four pole modular switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Secured breaking SIRCO M
- Features: Locking
- Maximum AC Voltage Rating: 415 volts
- Maximum Current Rating: 25 to 125 amps
- Maximum Power Rating: 11300 to 56300 watts
-
Supplier: RS Components, Ltd.
Description: Safety relay enabling a safety circuit to be interrupted in complete safety. Can be used in the following applications: emergency stop pushbuttons, safety gates. Redundant internal design with self-monitoring. Removable terminals with connection via spring
-
Supplier: RS Components, Ltd.
Description: Safety Relay enabling a safety circuit to be interrupted in complete safety. Can be used in the following applications: emergency stop pushbuttons, safety gates. Redundant internal design with self-monitoring. Removable terminals with connection via spring
-
Supplier: RS Components, Ltd.
Description: braking). An emergency stop if the operators grip tightens on the enabling switch handle. May be mounted on metal and plastic safety switches by fixing the operator key to the top of the enabling switch handle (switch stock numbers, 296-4669,
-
Supplier: RS Components, Ltd.
Description: = 24 V ac/dc Number of Channels = 1, 2 Auxiliary Contacts = 1 Function = Emergency Stop, Safety Switch/Interlock Safety Category ISO 13849-1 = 4 SIL IEC 61508 = 3 PL ISO 13849-1 = E Safety Contacts = 8 Terminal Type = Screw CAD Drawing = 3D CAD Model
-
Supplier: SOCOMEC
Description: SIRCO M and MV are manually operated and modular multipolar load break switches. They make and break under load conditions and provide safety isolation for any low voltage circuit, particularly for machine control circuits. Through the use of accessories,SIRCO M can be transformed into
- Auxiliary Contacts: Yes
- Number of Poles: 3 to 4
- Rated AC Voltage: 415 to 690 volts
- Rated Breaking Capacity (Icn): 16 to 160 amps
-
Supplier: Laserglow Technologies
Description: The LKS-1064 Series of Diode-Pumped Solid-State (DPSS) EOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. The embedded EOM gives the user direct control over the output pulses, enabling a specified
- Beam Divergence: 2 millirad
- Height: 125 mm
- Laser Output: Q-Switched
- Laser Power: 500 to 1000 milliwatts
-
Supplier: Littelfuse, Inc.
Description: interrupting rating, it delivers more robust protection, increases personnel safety and offers a longer switch life. Features: Fuse isolation Double break contact system Small footprint Optional handles (direct handle with push-to-detach system or external handle with shaft) with front
- Type: Fusible
-
Supplier: Waytek, Inc.
Description: Carling Technologies BDA10-RA Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Carling Technologies Carling Technologies BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and
- Current Rating: 250 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
Find Suppliers by Category Top
Featured Products Top
-
Extensive accident prevention research has shown that, when in pain or distress, operators using foot pedals tend to shift their weight forward and step down harder on the foot pedal that is enabling equipment operation rather than remove their foot. Safety foot switches are designed to overcome (read more)
Browse Foot Switches Datasheets for Schmersal Inc. -
or non-conductive contaminants such as oil and dirt. The button mode can automatically correct for deformations in the conductive targets. The device offers well-matched channels which allow for differential and ratiometric measurements enabling compensation of environmental and aging (read more)
Browse Toggle Switches Datasheets for DigiKey -
Portage Electric Products, Snap Action Thermal Controls, Quick Make / Quick Break thermal protectors. All can be customized to help you cut production costs while improving performance and safety in your particular (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
positioned between the camera and the network switch. Its main role is to supply electrical power to the data cable. As the data travels to the camera, it’s accompanied by the required power, enabling the camera to function without a separate power source. Po (read more)
Browse Video Cameras Datasheets for e-con Systems™ Inc -
positioned between the camera and the network switch. Its main role is to supply electrical power to the data cable. As the data travels to the camera, it’s accompanied by the required power, enabling the camera to function without a separate power source. Po (read more)
Browse Video Cameras Datasheets for e-con Systems™ Inc -
synchronized multi-camera setups has had a transformative impact – capturing immersive visuals, enhancing situational awareness, enabling data analysis, and more. In this blog, we delve into the fascinating world of multi-camera synchronization, exploring its wide-ranging applications (read more)
Browse Board Cameras Datasheets for e-con Systems™ Inc -
range of control over motor speed, torque, and position, making it suitable for applications that require maximal precision or extremely slow motion. 2-Speed Control: In 2-speed control, the motor is designed to operate at two pre-set speeds. The operator can switch between (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Circuit breakers are fundamental safety devices in electrical systems designed to halt the flow of electric current, providing a safety mechanism to protect circuits from damage due to overcurrent and short circuit conditions. Their importance lies in their ability to automatically (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd. -
connectivity, are an integral part of business-critical industrial applications. In surround-view systems, they offer a comprehensive 360-degree perspective, capturing key details with minimal latency and enabling machinery operators to rapidly respond to environmental changes. In (read more)
Browse High Speed Cameras Datasheets for e-con Systems™ Inc -
few years, enabling manufacturers to narrow down their choice of chemistries. While Lead-Acid batteries are standard with traditional automobiles using internal combustion engines (ICE) powered by conventional gasoline or diesel fuel, the popular chemistry for EV batteries today is Lithium (read more)
Browse Battery Monitors and Testers Datasheets for EA Elektro-Automatik Inc.
Conduct Research Top
-
How to Protect Electronic Devices, Enclosures & Sensors in a Connected World
that these complex, intricate systems and technologies run seamlessly, without compromising public safety, security, breakdown or malfunction, is the job of the high-tech sealing fasteners, switch boots and crystal seals.
-
Relays: Principle of Operation for Engineers
High current switching technology. Ledex-BLP-200 In the drive towards smart metering and control for domestic power supplies, the solenoid-operated power contactor is a key enabling technology. Utility companies and equipment manufacturers are increasingly looking for added value in this type
More Information Top
-
Safely Stopping Motion Using Discrete Wiring - Nasa Tech Briefs :: NASA Tech Briefs
A safety enabling switch — activated and carried by the maintenance person – must allow the safety doors to be opened without shutting down the entire machine; the electron beam must certainly be deactivated.
-
Sell butt fusion machine LSD315
Safety switch enables the trimmer to avoid unexpected start.
-
Defensive aids suite prototype for light armored vehicles
In any case, releasing the palm-switch stopped the turret and without this safety switch enabled , the turret was frozen.
-
Countries > Canada > Province of Nova Scotia > Regulations > Occupational Health and Safety Act > [CANADA NS Reg 2008-296] Regulation 296/2008 - Underground Mi...
1) A safety switch that enables a person to trip the safety circuit of a hoist must be installed that meets all of the following criteria: .
-
Requirement of three-position enabling switches for installing in enabling devices to achieve operational safety of robotics and automation applications
… 2006, Low-voltage switchgear and controlgear – Part 5-8: Control circuit devices and switching elements – Three-position enabling switches [10] Takao Fukui, Yasushi Kamino, Yoshihiro Matsumoto, Toshihiro Fujita, “Development of three-position enabling switch pursuing safety operation,” Proceedings of …
-
W-026, acceptance test report imaging passive/active neutron(IPAN) (submittal {number_sign}54.3 - C3)
Ovcrtravcl and safety switches arc enabled at all times.
-
Field Butt Fusion Welding Machine from Wuxi Shengda Plastic Pipes Welding Machine Co., Ltd, China
*Electric planing tool with safety limit switch enables to start it only when it is locked in operation position.
-
Fail-safe neutron shutter used for thermal neutron radiography
A direct current series path now exists up to the air pressure switch, assuming the cave clock is off and the cave safety switch is enabled .
-
Radial space potential measurements in the central cell of the tandem mirror experiment with a heavy-ion-beam probe
operated safety switches have enabled line power to the HV power supplies, .
-
An innovative and multi-functional smart vibration platform
On the front surface of the base, a number of control dials for the SVP have been implemented, such as a mode switch button which toggles the SVP between computer control and manual control, safety switches that enable and disable the different …