-
Supplier: Dynapower Corporation
Description: 46VDC, 1500A Used Air Cooled SCR No Filter No Remote Control 4-20mA Controls No Filter No Remote Control 4-20mA Communication Since 1963, Dynapower has pushed the boundaries of what is possible in the development
- AC Input Voltage: 480 volts
- DC Output Current: 1500 amps
- DC Output Voltage: 46 volts
- Input Frequency: 60 Hz
-
Supplier: Dynapower Corporation
Description: 150VDC, 1000A Water Cooled SCR Touchscreen Remote PLC/HMI Touchscreen Remote Since 1963, Dynapower has pushed the boundaries of what is possible in the development of power conversion equipment to create solutions for our customers worldwide. The
- AC Input Voltage: 480 volts
- DC Output Current: 1000 amps
- DC Output Voltage: 150 volts
- Input Frequency: 60 Hz
-
Supplier: Dynapower Corporation
Description: 115VAC, 0-12VDC, 0-50A Air Cooled SCR Since 1963, Dynapower has pushed the boundaries of what is possible in the development of power conversion equipment to create solutions for our customers worldwide. The following list of standard, in-stock Dynapower rectifiers
- AC Input Voltage: 115 volts
- DC Output Current: 50 amps
- DC Output Voltage: 12 volts
- Input Frequency: 60 Hz
-
-
Supplier: Dynapower Corporation
Description: 11.4VDC, 6000A Water-cooled Since 1963, Dynapower has pushed the boundaries of what is possible in the development of power conversion equipment to create solutions for our customers worldwide. The following list of standard, in-stock Dynapower rectifiers are ready
- AC Input Voltage: 480 volts
- DC Output Current: 6000 amps
- DC Output Voltage: 11.4 volts
- Input Frequency: 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: The SCR10-80 is a 800 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage
- DC Output Power: 800 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The SCR60-12 is a 800 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage
- DC Output Power: 800 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The SCR20-25 is a 500 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage
- DC Output Power: 500 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The SCR7.5-250 is a 2400 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 2400 watts
- Type: DC Power Supply
-
Supplier: Richardson RFPD
Description: • High di/dt Capability • High dv/dt Capability • Hermetic Packaging • Excellent Surge and I2t Ratings. Applications: • Power Supplies • Motor Control
- IC Package Type: Other
-
Description: EMHP Series - 20kW, 30kW, 60kW, 90kW. The EMHP series of power supplies is the highest power line of DC regulated high power units available in the range of 20-90 kW. Based on a regulated SCR phase control topology the EMHP is ideally suited to applications
- DC Output Current: 0.0 to 3000 amps
- DC Output Power: 20000 to 90000 watts
- DC Output Voltage: 0.0 to 600 volts
- Form Factor: Rack Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The SCR19-H and SCR39-H power controllers are designed to proportion electric power to resistive loads only, such as ovens, furnaces, heat sealers, etc. The controllers consist of power semi-conductors (SCRs), properly sized heat sinks, trigger circuitry,
- Command Signal: Analog Current (e.g. 4-20 mA)
- Control Feedback: Output Current Control
- Diagnostic Indicators: Yes
- Maximum Current: 125 to 250 amps
-
Supplier: OMEGA Engineering, Inc.
Description: , trigger circuitry, and fuses supplied on panels for surface mounting. The power controller accepts a 4 to 20 mA dc output from a temperature controller or can be supplied with manual option using a remote potentiometer. The SCR19 controllers offers two methods of
- Command Signal: Analog Current (e.g. 4-20 mA)
- Control Feedback: Output Current Control
- Mounting: Open Panel
- Operating Temperature: 32 to 122 F
-
Supplier: RoMan Manufacturing, Inc.
Description: Ideal for Optimizing Furnace Systems Smaller in size and lighter weight, our water-cooled Power Supplies and Magnetics are used closer to the heat source (close-coupling) in the manufacturing of components for the Automotive, Crystal Growing, Aerospace, Medical and many other
- DC Output Voltage: 1 to 1500 volts
- Input Frequency: 4 to 2000 Hz
- Type: DC Power Supply
-
Supplier: PTB Sales, Inc.
Description: The Electronic Measurements Inc. TCR series are SCR phase controlled regulated power supplies. Output is controlled by modulating the conduction angle of the controlled SCRs. Input AC is applied to three pair of bi-directionally connected SCRs
-
Supplier: Advanced Energy Industries, Inc.
Description: TCP/IP, EtherNet/IP) Securely separate control and power units and optimize load control; use up to five control methods and three operating modes Mains-load optimization using optional dASM bus module; support digital and dynamic mains-load optimization (up to eight
- Command Signal: Analog Voltage (e.g. 0-5V), Other
- Maximum Current: 8 to 1500 amps
- Mounting: DIN Rail
- Operating Voltage: 200-299 VAC, 300-399 VAC, 400-499 VAC, >500 VAC
-
Supplier: American High Voltage, Inc.
Description: encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture. All SCR power supplies are designed to withstand extremes of shock, vibration, acceleration, and thermal shock in accordance with MIL-STD-810. The power
-
Supplier: Chromalox
Description: , 100% SCR power control at true medium voltage rated for continual operation. In addition, a hybrid approach is available that enables contactor control for the base load with an SCR trim option. This enables tight temperature control while managing costs.
- Display Type: No Display
- Panel Type: Power Control
- Power Supply: AC Voltage
- Secondary Application: Industrial
-
Supplier: Dart Controls, Inc.
Description: The 150D Series from Dart Controls sets a new standard for SCR drive design. The 150D Series was developed specifically with the OEM in mind, with standard features and convenient options required for most applications. The 150D Series is also a drive designed with the future in mind
- AC Input Phase: Single Phase
- Application Categories: Variable Speed Drive
- Configuration: Panel Mount
- Mode of Operation: Voltage (BEMF / Open Loop) Mode
-
Supplier: Allied Electronics, Inc.
Description: Silicon Controlled Rectifier (SCR), TO-48 Package Type TO-48 type package The NTE5542 is a silicon controlled rectifier (SCR) packaged in a TO48 type case designed for industrial and consumer applications such as power supplies; battery chargers;
- IGT: 20000 mA
- IT(RMS): 35 amps
- ITSM: 300 amps
- IC Package Type: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Automation & Process Control, Lighting, HVAC, Consumer Electronics, Motor Drive &
-
Supplier: WATTCO
Description: are semi conductor devices that control the power, either voltage or current that is supplied to the production system. While their job is primarily to switch the power on and off at rapid pace according to the instructions of the controller, they are capable of doing
- Additional Control Outputs: Audible Alarm, Switches / Relays
- Agency Approvals: UL Listed
- Current: 18 to 1000 amps
- Display Type: Graphic Display Panel, Lights
-
Supplier: Littelfuse, Inc.
Description: This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies.Features:Gl ass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and
- IGT: 30 mA
- IT(RMS): 12 amps
- RoHS Compliant: Yes
- VGT: 1.5 volts
-
Supplier: Solcon Solutions LLC
Description: Low Voltage For the control of voltage applied to inductive and resistive heating elements Rated operational current 8 to 1,500 A Rated Supply Voltage 115V – 230V The SI-HCS is a heavy duty 3-phase power unit for controlling the voltage applied to
- Maximum Current: 8 to 1500 amps
- Mounting: Enclosed Wall Mount
- Phase: Three Phase (3-leg)
- SCR Control: Zero Crossing Fired
-
Supplier: West Control Solutions
Description: . Comply with EMC, cUL us (option) IP20 Protection Ideal for: Resistive Inductive Transformer and complex load types requiring current limit and power control modes Specification: 330V to 600VAC Supply 4-20mA 0-10V DC linear 10K potentiometer or RS485 comms input
- Command Signal: Analog Voltage (e.g. 0-5V), Analog Current (e.g. 4-20 mA), Potentiometer, Other
- Mounting: Free-standing / Cabinet
- Phase: Other
-
Supplier: Gefran
Description: The GTT family of solid-state relays has been designed with the aim of providing very accurate control of the load from an analogue input signal (0-10V or 0-20/4-20mA) or a potentiometer (from 1kOhm to 10kOhm ). The electronic design ensures that the cycle time for proportioning the
- Application Type: General Application Relay
- Features: Analog Switching, Built-in Heat Sink, Visual Indicator
- Input (Pick-up) Voltage Range: 24 volts
- Input Voltage Type: AC
-
Supplier: Infineon Technologies AG
Description: 60 mm Thyristor/Diode Module with 2200 V in pressure contact technology Thyristor/Diode 60 mm Power Block 2200 V, 430 A module for phase control in pressure contact technology with pre-applied Thermal Interface Material to achieve a reproductible thermal performance of power
- IC Package Type: Other
- RoHS Compliant: Yes
- VRRM: 2200 volts
-
Supplier: Allied Electronics, Inc.
Description: Power Supply For LPCV Controller 15-110 Amp; 120/240 VAC; AC Output The LPCV linear proportional controllers control loads up to 110 amps. Changes in the input signal linearly vary the firing angle of the thyristor load control device. Control circuitry and
- AC Input Voltage: 120 volts
- AC Output Voltage: 20 volts
-
Description: terms of environment control, lighting, power supplies and access control of the ERF; · enhance the identification and resolution of potential conflicts between the traditional operational means and emergency means (MCR/SCR and ERF, operating staff and emergency
-
Supplier: RS Components, Ltd.
Description: Infineon offer a broad range of PowerBLOCK Thyristor modules that have a (Silicon control rectifier) SCR/SCR Phase Control arrangement. The base plate incorporates a pressure contact technology and varies in size from 20mm, 34mm, 50mm and 60mm. The base is an isolated
- IGT: 200 mA
- IH: 300 mA
- IT(RMS): 261 amps
- IC Package Type: Other
-
Supplier: Infineon Technologies AG
Description: 50 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 50 mm Power Block 1600 V, 330 A module for phase control in pressure contact technology with pre-applied Thermal Interface Material to achieve a reproductible thermal performance of
- IC Package Type: Other
- RoHS Compliant: Yes
- Thyristor Type: Silicon Controlled Rectifier (SCR)
- VDRM: 1600 volts
-
Supplier: RS Components, Ltd.
Description: systems, wind power converters, electrochemical power supplies and soft starters. Rated Average On-State Current = 992A Thyristor Type = SCR Repetitive Peak Reverse Voltage = 200V Surge Current Rating = 12100A Mounting Type = Stud Maximum Gate Trigger Current = 150mA
- IT(RMS): 992 amps
- Pin Count: 3
- Thyristor Type: Silicon Controlled Rectifier (SCR)
- VRRM: 200 volts
-
Supplier: Littelfuse, Inc.
Description: The SP724AHTG is a quad array of transient voltage clamping circuits designed to suppress ESD and other transient over-voltage events. The SP724AHTG is used to help protect sensitive digital or analog input circuits on data, signal, or control lines operating on power supplies
- CT: 3 pF
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: Yes
-
Supplier: Gefran
Description: incorporated PID controller (optional) directly acquires the signal from the thermocouple or resistance thermometer and controls power by means of double SCR junctions, and provides physical Relay/ Logic outputs for alarms and/or cooling functions. Current levels range from 40A
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Resistive / Potentiometer Input, Serial / Digital Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Hobart Electronics
Description: Another new series of products are available in a broad range of current and inductance ratings. These high frequency, small size chokes are wound on ferrite bobbins or "DUMBELLS" and allow applications where others designs cannot be used. Applications include: switching power
-
Supplier: American Control Electronics
Description: The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come
- Application Categories: Variable Speed Drive, Motor Speed Controller, SCR Drive
- Configuration: Panel Mount
- Continuous Output Current: 3 amps
- Drive Type: DC Brushed Motor
Find Suppliers by Category Top
Featured Products Top
-
Greater energy savings and miniaturization in power supply applications by combining GaN devices and Control ICs (read more)
Browse IC Power Supplies Datasheets for ROHM Semiconductor GmbH -
SIGLENT manufactures high-precision programmable linear DC power supplies with many useful features including front panel programming, timing output, graphical interface display, a quiet smart temperature-controlled fan, and remote control communication. (read more)
Browse Linear Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
OWON newly launched SPE series economical DC power supply. Features Small body for easy carry High resolution: 10mV / 1mA List waveform editing output, editable 10 groups of timing output function Low ripple / noise Over (read more)
Browse DC Power Supplies Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
The Sorensen SGX Series represents the next generation of high power programmable DC power supplies. The SGX Series is designed for exceptional load transient response, low noise and the highest power density in the industry. With a full 15 kW available down to 20 V output in a 3U package (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
OWON newly launched SPE series economical DC power supply. Small body; high resolution: 10mV/1mA; list waveform editing output, editable 10 groups of timing output function; low ripple / noise; over voltage / over current protection; output voltage and current curve monitoring function (read more)
Browse Power Supplies Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
OWON newly launched SPE series economical DC power supply. Features Small body for easy carry High resolution: 10mV / 1mA List waveform editing output, editable 10 groups of timing output function Low ripple / noise Over (read more)
Browse Power Supplies Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
OWON newly launched SPE series economical DC power supply. Features Small body for easy carry High resolution: 10mV / 1mA List waveform editing output, editable 10 groups of timing output function Low ripple / noise Over (read more)
Browse Power Supplies Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
transformer. Control cabinet and fuses are positioned in a separate explosion proof box, for easy maintenance and control. Typical uses are for chlorine, chlorate, cathodic protection, impressed current cathodic protection power supply, bleach and any other processes that need hazardous location DC (read more)
Browse Power Supplies Datasheets for Neeltran, Inc.
More Information Top
-
Fermilab Main Accelerator Quadrupole Transistorized Regulators for Improved Tune Stability
- Tune Fluctuations During Injection with Conventional SCR Controlled Power Supplies .
-
A 700 MHz, 1 mW CW RF System for a FEL 100 mA RF Photoinjector
The RF system’s high voltage power supply is a Silicon Controlled Rectifier ( SCR ) controlled power supply built by Maxwell Laboratories for use in the LEDA accelerator [6].
-
Final focus test beam
Each switcher will require a separate source of DC power, which will be a 60 kYY/loOV/ 100 A DC SCR controlled power supply , of a type similar to that described in the previous section.
-
Regulation loops for the ring magnet power supplies in the SSC accelerator complex
the power supplies are as follows: LEB, three 24-pulse power 24-pulse phase- controlled SCR power supplies are used to .
-
Filament power supply improvement of the TRIUMF RF system
This type of filament power supply evolved as a standby emergency solution when the old 3 phase 3 SCR controlled power supplies failed.
-
An overview of the Low Energy Demonstration Accelerator (LEDA) project RF (radio frequency) systems
SCR controlled power supplies are being built by MaxweH Laboratories for use in the LEDA accelerator.
-
Supercritical Water Nuclear Steam Supply System: Innovations In Materials, Neutronics & Thermal-Hydraulics
NWL 300 KVA SCR CONTROLLED POWER SUPPLY .
-
The Advanced Light Source: Technical Design
A chopper rated at 260 V and 1000 A provides current regulation, and in addition there is a 600-V voltage- controlled SCR power supply .
-
3 kA Power Supplies for the Duke OK-5 FEL Wigglers
Duke FEL Laboratory acquired three out-of-service SCR controlled power supplies (Trans-Rex, 5kA/100V), which were built almost 30 years ago.
-
Electrically Assisted Forming
Specifically, a Lincoln R3S DC welder will be compared to a Darrah fully- controllable SCR power supply .