Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pittman Motors
Description: Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over
- Gear Ratio: 4 to 1296 (X : 1)
- Gearing Arrangement: Planetary
- Reducer Input: Solid Shaft
- Reducer Output: Solid Shaft
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel
- Commutation: Brush
- Continuous Current: 0.3400 to 0.4500 amps
- Continuous Torque: 0.0239 to 0.0257 In-lbs
- Design Units: Metric
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel
- Commutation: Brush
- Continuous Current: 1.3 to 2.9 amps
- DC Voltage: 12 Volt, 24 Volt
- Design Units: Metric
-
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient; good heat exchange performance, fast heat
- Commutation: Brush
- Continuous Current: 12.5 amps
- Continuous Torque: 6.37 In-lbs
- DC Voltage: 24 Volt
-
Supplier: Portescap
Description: BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring
- Gear Ratio: 122 (X : 1)
- Gearing Arrangement: Spur, Planetary
- Maximum Input Speed: 8000 rpm
- Output Torque: 3.54 In-lbs
-
Supplier: Portescap
Description: BA16 (Ball Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low
- Gear Ratio: 67.5 (X : 1)
- Gearing Arrangement: Spur, Planetary
- Maximum Input Speed: 8000 rpm
- Output Torque: 3.54 In-lbs
-
Supplier: Dupont Molykote
Description: Synthetic (PAO) grease for plastics or metal gears Molykote® AG-650 Grease is a synthetic oil, lithium-thickened grease containing several different types of solid lubricants. APPLICATIONS Designed for planetary gearsets in the reduction unit of
- Applications / Function: Automotive / Transportation, Machine / Gears
- Chemistry / Constituents: Lithium Complex, Synthetic / Semi-synthetic
- Operating / Use Temperature: -40 to 302 F
- Type: Grease / Gel, Micro-dispersion
-
Supplier: IMS Gear Planetary Gears Inc.
Description: - Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume
- Backlash: 90 to 96 arcmin
- Flange(s): Yes
- Gearing Arrangement: Planetary
- Maximum Input Speed: 3000 rpm
-
Supplier: RS Components, Ltd.
Description: This range is designed for smaller industrial and modelling applications. Due to its size and power it is very popular with design engineers in many fields. It has a high quality 3 pole motor with carbon brushgear, is of metal construction with acetyl first stage gears for noise
- Commutation: Brush
- Continuous Current: 0.2000 amps
- Continuous Torque: 1.73 In-lbs
- DC Voltage: 12 Volt
-
Supplier: RS Components, Ltd.
Description: This range is designed for smaller industrial and modelling applications. Due to its size and power it is very popular with design engineers in many fields. It has a high quality 3 pole motor with carbon brushgear, is of metal construction with acetyl first stage gears for noise
- Commutation: Brush
- Continuous Current: 0.2000 amps
- Continuous Torque: 2.17 In-lbs
- DC Voltage: 12 Volt
-
Supplier: RS Components, Ltd.
Description: This range is designed for smaller industrial and modelling applications. Due to its size and power it is very popular with design engineers in many fields. It has a high quality 3 pole motor with carbon brushgear, is of metal construction with acetyl first stage gears for noise
- Commutation: Brush
- Continuous Current: 0.2000 amps
- Continuous Torque: 0.2133 In-lbs
- DC Voltage: 12 Volt
-
Supplier: RS Components, Ltd.
Description: This range is designed for smaller industrial and modelling applications. Due to its size and power it is very popular with design engineers in many fields. It has a high quality 3 pole motor with carbon brushgear, is of metal construction with acetyl first stage gears for noise
- Commutation: Brush
- Continuous Current: 0.2000 amps
- Continuous Torque: 1.73 In-lbs
- DC Voltage: 12 Volt
-
Supplier: Schütte North America
Description: With the multi-spindle auto SG 18 Schütte once more enters the arena of small turned parts manufac ture. This new development is mar ked by features geared to bar diame ters of up to 18 mm. Spindle speeds of max. 10.000 min-1 allow for economic machining of even small diameters.
- Automation: Automatic / Indexing, CNC
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Building and Construction, Cleaning / Surface Preparation, Drill Bits / Boring Tools
- Materials Abraded: Metals / Metalworking
-
Supplier: DieQua Corporation
Description: is ideal for high torque, moderately dynamic motion profiles at price points far below comparably sized Servo Planetary boxes. Features Class 12 Helical Gears: provides higher efficiencies and greater torques in smaller sizes. Two servo input adapter styles
- Flange(s): Yes
- Gear Ratio: 0.8000 to 13500 (X : 1)
- Gearing Arrangement: Helical
- Output Torque: Up to 123894 In-lbs
-
Supplier: Ewellix
Description: Benefits: High load capacity, rigid axial and fast rotational speed Exceptional sealing performance Compact and light weight Reduced number of components in the overall customised design Features: Very small lead down to 2
- Dynamic Load Rating: 58223 lbs
- Maximum Static Load Capacity: 125663 lbs
-
Supplier: DieQua Corporation
Description: Series A, and up to 14,000 Nm (10,325 ft lbs) for series F. This gearbox is ideal for high torque, moderately dynamic motion profiles at price points far below comparably sized Servo Planetary boxes. Features Class 12 Helical Gears: provides higher efficiencies and
- Flange(s): Yes
- Gear Ratio: 2.9 to 4000 (X : 1)
- Gearing Arrangement: Helical
- Multiple Outputs: Yes
-
Supplier: Bluetools
Description: be used with micrometer "click" torque wrenches for greater accuracy. Torque multipliers with Planetary-Gear Mechanisms are designed where high torques are necessary for fastening or breaking out stubborn fasteners. The planetary gear mechanism on the
-
Supplier: Bluetools
Description: be used with micrometer "click" torque wrenches for greater accuracy. Torque multipliers with Planetary-Gear Mechanisms are designed where high torques are necessary for fastening or breaking out stubborn fasteners. The planetary gear mechanism on the
-
Supplier: Bluetools
Description: be used with micrometer "click" torque wrenches for greater accuracy. Torque multipliers with Planetary-Gear Mechanisms are designed where high torques are necessary for fastening or breaking out stubborn fasteners. The planetary gear mechanism on the
-
Supplier: Bluetools
Description: be used with micrometer "click" torque wrenches for greater accuracy. Torque multipliers with Planetary-Gear Mechanisms are designed where high torques are necessary for fastening or breaking out stubborn fasteners. The planetary gear mechanism on the
-
Supplier: DieQua Corporation
Description: is ideal for high torque, moderately dynamic motion profiles at price points far below comparably sized Servo Bevel Planetary boxes. Features Class 12 Helical and Spiral bevel Gears: provides higher efficiencies and greater torques in smaller sizes. Two servo input
- Flange(s): Yes
- Gear Ratio: 5 to 8900 (X : 1)
- Gearing Arrangement: Helical, Bevel / Miter
- Output Torque: Up to 176991 In-lbs
-
Supplier: Sumitomo Machinery Corp. of America
Description: been minimized without compromising the ability to transmit torque. The all-steel internal construction, Cyclo® or planetary gear input, and space-saving housing design, make this product unmatched in reliability, efficiency and durability. Shaft-Mount Cyclo® Bevel
- Gear Ratio: 11 to 26492 (X : 1)
- Gearing Arrangement: Bevel / Miter
- Maximum Input Power: 0.1250 to 75 HP
- Maximum Input Speed: 1750 rpm
-
Supplier: Island Components Group
Description: . Planetary gearheads: Our standard line is designed for high torque in a compact size that fits with our general motor sizes. The gear ratio range is from 4:1 to 18,750:1. Special units can be manufactured. Custom-designed gear systems: Our special gearboxes can
- Backlash: 30 to 45 arcmin
- Gear Ratio: 10.23 to 8338 (X : 1)
- Gearing Arrangement: Spur
- Output Torque: 3.12 In-lbs
-
Supplier: DieQua Corporation
Description: dynamic motion profiles at price points far below comparably sized Servo Bevel Planetary boxes. Features Class 12 Helical and hardened and ground worm gears: provides higher efficiencies and greater torque capacity in smaller sizes. Two servo input adapter styles
- Flange(s): Yes
- Gear Ratio: 3 to 3400 (X : 1)
- Gearing Arrangement: Helical, Worm
- Output Torque: Up to 11504 In-lbs
-
Supplier: JTEKT North America, Inc.
Description: is needed. A small torque is realized through reduction of friction resistance at high-speed operation between components of the bearing. Needle roller bearing for planetary gear This bearing is used in the automatic transmission mechanism and planetary gear
Find Suppliers by Category Top
Featured Products Top
-
insight during the early design stage of your project. Drawing from 70 years of gear manufacturing experience, customers benefit from our expertise. Design improvements may include a more streamline design, smaller and lighter weight, and better manufacturability leading to cost saving benefits (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products/Sterling Instrument, ISO 9001 + AS9100 certified, designs and manufactures custom and standard gears and other small power transmission components. Inch and metric dimensioned components and assemblies are manufactured to meet customers requirements and are found in a wide (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Engineering Development & Precision CNC Machining
are used for finishing and surface treatments. Custom Gear and Mechanical Component Manufacturing: Spur Gears Racks Bevel Gears Worms & Worm Wheels Planetary Gears Gear Assemblies (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Advantages of Planetary Gear Reducers Both small and large systems benefit from planetary gear reducers because they can effectively reduce speed and the system's torsional inertia ratio while increasing torque within the system. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
, recreational and industrial automation. Over 87,000 standard inch and metric small mechanical components are available for fast turnaround. SDP/SI specializes in high-quality machined parts, molded components, synchronous belt drives, precision gears and subassemblies. For more information go to (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
MICROMO is pleased to announce the new FAULHABER 20/1R planetary gearhead, offering the most powerful transmission technology in its class. A diameter of 20 mm allows the stainless steel gearhead to achieve continuous torque of 800 mNm, and up to 1100 mNm for short periods during interval (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
angle (0.9°). The key benefits of the CS Gear type includes • Same or more holding torque than the SH gear • Permissible radial load is greatly increased along with offering a center output shaft, similar to higher cost Planetary Gear types. Contact our (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
We have and hold technical excellence in gearings such as spur gearing, planetary gearing, and wave gearing. We accomplished to develop miniaturized and light weighted servo motors for robots based on those gearing and motor techniques. Our motors are applied to various robots in various (read more)
Browse Brushless Motors Datasheets for Citizen Chiba Precision Co., Ltd. -
We have and hold technical excellence in gearings such as spur gearing, planetary gearing, and wave gearing. We accomplished to develop miniaturized and light weighted servo motors for robots based on those gearing and motor techniques. Our motors are applied to various robots in various (read more)
Browse Brushless Motors Datasheets for Citizen Chiba Precision Co., Ltd. -
gears consist of a sun gear, which is installed on the central axis. The sun gear is surrounded by multiple planetary gears and revolves on the axis by means of an internal gear. The revolution of planetary gears is translated into rotation of the output shaft by carriers. Planetary gearheads are (read more)
Browse Datasheets for DieQua Corporation
Conduct Research Top
-
The First Family of Rack & Pinion Dedicated Reducers
Only a handful of manufacturers in the world are able to offer planetary reducers with extremely high precision achieving less than 1 arc-minute of backlash without mechanical preload. Out of this already-small group of manufacturers, only Redex-Andantex makes a family of high precision planetary
-
Gearhead Construction and Use
Gearhead Construction and Use. Spur Gear Type Gearheads. Direction of Rotation. Planetary Gears. Spur Gear Type Gearheads. Spur gear type gearheads are probably the best possible choice for relatively low torque applications. They tend to be less expensive than comparably sized planetary gearheads
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
are designed to combine the peak capabilities of both the BLDC motor and the planetary gearing. The BLDC motors used in the MPW series feature a proven design renowned for its small frame size and high torque density. The high torque density of this integrated design also enables lower ratios in the planetary
More Information Top
-
Mini Pan/Tilt for HD Cameras (.pdf)
At the end, the company decided to use both types of gear heads, thereby separating the gear transmission into two stages: a small worm gear head as the output stage and a small planetary gear head as the input stage.
-
Oak Ridge National Laboratory Annual Progress Report for the Power Electronics and Electric Machinery Program
This spline mates with the input of the transfer case, which also uses a small planetary gear to distribute power to the front and rear wheels appropriately.
-
The Future of Aging
The small planetary gears rotate around the central shaft, and they are surrounded by a ring gear that holds the planets in place and ensures that all of the components move in the proper fashion.
-
Handbook of Industrial Engineering: Technology and Operations Management 3rd Edition Complete Document
Figure 46 shows an example of a oscillation-assisted joining robot tool for precision and microassembly of small planetary gears .
-
Industrial Winches
The winch uses a small planetary gear and a coaxial shaft capable of large reductions in a small space.
-
Grasping in Robotics
Two small planetary gears can be driven from an initial position to a final position within a slot having circular shape.
-
Evaluation of the 2008 Lexus LS 600H Hybrid Synergy Drive System
This spline mates with the input of the transfer case, which also utilizes a small planetary gear to distribute power to the front and rear wheels appropriately.
-
Hanford Laboratories Operation monthly activities report, July 1959
Some of the binder used in application of the coating came loose and Jammed the small planetary gears .
-
Pipe crawlers: Versatile adaptations for real applications
instance a small planetary gear motor is mounted 0.6 to 60 foot-pounds and a linear force of 0 to .
-
The Amsler long-distance water-level recorder
Opposite to this and attached to the disc 8 is located a small planetary gear wheel 9 which at each rotation of the disc engages once into the toothed-sector 7 , and interrupts for a short while the electric current to the …