-
Supplier: jbj Techniques Limited
Description: Splined Sleeve Coupling The spline coupling distributes the torque around the circumference of the coupling by way of the multiple spline grooves in conjunction with the splines on the shaft making these type of sleeve couplings better suited
- Coupling Design: One Piece Clamp
- Design Units: English, Metric
- Material: Stainless Steel, Steel, Aluminum
-
Supplier: Advanced Antivibration Components - AAC
Description: SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C)
- Angular Misalignment: 2 degrees
- Bore Diameter: 0.5000 inch
- Coupling Diameter: 1.25 inch
- Coupling Length: 1.89 inch
-
Description: Flexible Spline Coupling,1.34375" Overall length and 0.375" Bores
- Angular Misalignment: 2 degrees
- Coupling Diameter: 0.7810 inch
- Coupling Length: 1.34 inch
- Coupling Type: Spider Coupling
-
-
Description: Flexible Spline Coupling,1.34375" Overall length and 0.25" Bores
- Angular Misalignment: 2 degrees
- Coupling Diameter: 0.7810 inch
- Coupling Length: 1.34 inch
- Coupling Type: Spider Coupling
-
Description: Flexible Spline Coupling,1.0625" Overall length and 0.25" Bores
- Angular Misalignment: 2 degrees
- Coupling Diameter: 0.6250 inch
- Coupling Length: 1.06 inch
- Coupling Type: Spider Coupling
-
Description: Flexible Spline Coupling,1.609" Overall length and 0.375" Bores
- Angular Misalignment: 2 degrees
- Coupling Diameter: 1 inch
- Coupling Length: 1.61 inch
- Coupling Type: Spider Coupling
-
Supplier: Grinnell
Description: The GRINNELL Figure 72911 G-MINE Nipple (Male x Male) provides an economical and efficient method of connecting two female G-MINE components.
- Category: Coupling
- English Size: 4 to 8 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Grinnell
Description: The GRINNELL Figure 72905 G-MINE Transition Coupling (Female x Solvent Weld) provides an efficient transition from G-MINE PVC Pipe to plain-end PVC pipe.
- Category: Coupling
- English Size: 2 to 12 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Advanced Antivibration Components - AAC
Description: SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F)
- Angular Misalignment: 2 degrees
- Bore Diameter: 0.5512 inch
- Coupling Diameter: 1.26 inch
- Coupling Length: 1.89 inch
-
Supplier: Grinnell
Description: The GRINNELL Figure 72919 G-MINE Reducing Coupling (Male Spline x Female Thread) allows for a direct transition between two different pipe sizes.
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 2 to 12 inch
- Material: PVC/CPVC
-
Supplier: Grinnell
Description: GRINNELL Model B8200 Butterfly Valves are designed for use with the G-MINE PVC Piping System. Available sizes include 2" to 6" (50 to 150mm) diameters. Precision machined grooves in the valve body provide easy alignment of the valve and G-MINE Coupling,allowing for the insertion of the
- Actuation: Manual / Hand
- Media Temperature: 32 to 140 F
- Pressure Rating: 320 psi
- Primary Material of Construction: Ductile Iron
-
Supplier: Senior Aerospace Metal Bellows
Description: Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs with a
- Angular Misalignment: 2 to 6 degrees
- Bore Diameter: 0.0900 to 0.3750 inch
- Coupling Diameter: 0.2500 to 0.7500 inch
- Coupling Length: 0.4375 to 1 inch
-
Supplier: jbj Techniques Limited
Description: misalignment. Due to the coupling keyway and spline key causing concentration of torque on the one point of the coupling this setup is not used for high speed or high torque applications.One or both shafts require being able to be moved along the axis of the shafts in order to
- Coupling Design: One Piece Set Screw, One Piece Clamp
- Design Units: English, Metric
- Material: Stainless Steel, Steel, Aluminum
- Opposing Screws: Yes
-
Supplier: Accuris
Description: INFLUENCE OF GEAR LOADS ON SPLINE COUPLINGS
-
Supplier: KTR Corporation
Description: features Jaw-type coupling for torque transmission and damping of torsional vibrations Axial plug-in, easy assembly, maintenance-free Standard spider from temperature resistant T-PUR® T-PUR operative range from -50° C to +120° C, temperature peaks up to +150° C Inch and taper bores
- Angular Misalignment: 1.3 degrees
- Axial Misalignment: -0.1181 to 0.2520 inch
- Bore Diameter: 0.2362 to 7.87 inch
- Coupling Diameter: 1.18 to 16.54 inch
-
Supplier: Renbrandt, Inc.
Description: Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation
- Angular Misalignment: 5 degrees
- Coupling Diameter: 0.5000 inch
- Coupling Length: 0.6562 inch
- Coupling Type: Sliding Block / Oldham
-
Supplier: Renbrandt, Inc.
Description: Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation
- Coupling Diameter: 0.3125 inch
- Coupling Type: Sliding Block / Oldham
-
Supplier: Boston Gear
Description: Overview Boston Gear sleeve-type couplings consist of two splined hubs with a mating intermediate sleeve of molded neoprene. Because of this construction, the coupling is capable of normal operation with angular misalignments up to 7 1/2°. In addition, sleeve stock is available
- Angular Misalignment: 5 degrees
- Coupling Type: Flexible Link
-
Supplier: Voith Turbo Inc.
Description: Single element blind assembly coupling without preload Features: Connection engine flywheel - splined shaft For light-duty applications
- Coupling Type: Wafer / Flexible Disc
-
Supplier: Lovejoy, Inc.
Description: (19209 Nm) and a bore range of .125 inches (4.45mm) to 7 inches (178mm). Lovejoy’s standard bore program covers AGMA, SAE, and DIN bore/keyway and spline bore combinations. Lovejoy Jaw Type couplings generally consist of two hubs (available in sintered metal, aluminum, bronze, steel
- Bore Diameter: 0.1250 to 7 inch
- Coupling Type: Elastomeric "Tire" Shape, Gear / Multi-Jaw
- Rated Speed: 3600 rpm
- Rated Torque: 3.5 to 170000 In-lbs
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc.) Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic
- Bore Diameter: 0.6299 to 4.33 inch
- Coupling Diameter: 1.18 to 7.87 inch
- Coupling Length: 1.38 to 11.61 inch
- Coupling Type: Other
-
Supplier: Mach III Clutch, Inc.
Description: heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Available with either high or low* coefficient friction linings for same price Splined drive and toothed friction discs for heavy duty service
- Bore Diameter: 1.38 to 2 inch
- Coupling Diameter: 8.07 inch
- Coupling Length: 12.14 inch
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: Mach III Clutch, Inc.
Description: duty clutch mechanism to one shaft and the coupling hub to a fully supported second shaft Shafts must be accurately aligned to prevent premature failure Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for
- Bore Diameter 1: 1.88 to 2.75 inch
- Design Units: English
- Keyway: Yes
- Length: 13.08 inch
-
Supplier: Stearns®
Description: Features & Benefits The compact CCC Clutch-Coupling offers a high torque to-size ratio meeting a broad range of applications. CCC Clutch-Couplings can be used in almost any coupling application where on-off control of rotary motion is required Available in five
- Application / Type: Industrial / General Purpose, Motor
- Bore Diameter: 1.62 inch
- Clutch Engagement: Friction
- Diameter: 8.38 inch
-
Description: sleeve and other proprietary devices). ISO 14691:2008 does not apply to special types of couplings, such as clutch, hydraulic, eddy-current, rigid and radial-spline types. ISO 14691:2008 does not define criteria for the selection of coupling types for specific applications.
-
Supplier: RS Components, Ltd.
Description: BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and used to compensate for axial, radial and angular shaft misalignment. Using curved-tooth gear couplings® avoids any edge pressure in the spline plus angular and radial
- Design Units: Metric
- Length: 1.81 inch
-
Supplier: CSA Group
Description: sleeve and other proprietary devices). ISO 14691:2008 does not apply to special types of couplings, such as clutch, hydraulic, eddy-current, rigid and radial-spline types. ISO 14691:2008 does not define criteria for the selection of coupling types for specific applications.
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your
- Flange(s): Yes
- Gearing Arrangement: Spur, Planetary, Other
- Maximum Input Power: 737 HP
- Multiple Outputs: Yes
-
Supplier: Interface, Inc. - AZ
Description: -hole design. Allows thermocouple wires, pneumatic or hydraulic lines to be routed through the sensor. Useful for cold engine test stands where hydraulic couplings are used to clamp to the splined engine shaft.
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 44.25 to 8850 In-lbs
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Orientation: 3, 6, 9, or 12 o'clock Gear Ratio: 1.56 reduction to 1.69 increasing
-
Supplier: R+W Coupling Technology
Description: Design: with keyway or spline connection. Gear coupling for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range. Temperature range: -30 to +120° C Balancing: Standard
- Application / Type: Industrial / General Purpose
- Bore Diameter: 1.57 to 10.83 inch
- Clutch Engagement: Friction
- Diameter: 10.63 to 25.51 inch
-
Supplier: R+W Coupling Technology
Description: Design: with keyway or spline connection. Elastomer segments for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range.p Service life: Infinite life and maintenance free when operated within the
- Bore Diameter: 1.57 to 11.42 inch
- Clutch Engagement: Friction
- Diameter: 10.63 to 25.51 inch
- Drive / Load Connection: In-line Shafts
-
Supplier: Dupont Molykote
Description: : Aerospace applications Hinge pins, sleeve bearings and cams Self-aligning bearings and linkage controls Servo-mechanisms and instrument bearings Disconnects and threaded fasteners Splines and geared couplings Engine control bellows
- Applications / Function: Aerospace, Automotive / Transportation, Bearing Lube, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: Weichai Power Co., Ltd.
Description: closed loop. High pressure relief valves available. Through shaft with free shaft end or with coupling flange. SAE high pressure connection ports radial or axial. SAE mounting flange with ANSI or SAE spline shaft. Plug-in version optional. Speed sensor optional. Counter balance valve
- Motor Type: Axial Piston
- Operating Pressure: 6092 to 7252 psi
- Operating Speed: 2700 to 5300 rpm
- Operating Torque: 3239 to 12425 In-lbs
-
Supplier: jbj Techniques Limited
Description: installation and removal requirements. - Fretting corrosion. Traditional shaft-hub locking systems include: ? - Feather keys - Key - Spline coupling - Interference coupling: forced
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- SDP/SI (ISO 9001 + AS9100D Registered) offers an off-the-shelf series of inch and metric size splined sleeve type flexible couplings that offer torsional resiliency to absorb load pulsations and shocks in (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
) Splined Sleeve Couplings 4) Flange Couplings Bespoke systems both large and small, simple or complex, the in-house design team offers a complete service, ranging from (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc. -
ranges from 50 lbf-in to 1,500 lbf-in, with 250% overload capacity (200% for the 1,500 lbf-in range). Noise free rotary transformers provide non-contact coupling to the stator. The strain gages and torsion element are fatigue rated. All versions are hardened to noise from adjustable speed drives (read more)
Browse Datasheets for S. Himmelstein & Company -
torsionally flexible spider, or torsionally stiff gear couplings available, jbj ensure the most suitable combination is selected for the application in hand. The spider couplings are available in (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Gages Variable Screw Thread Gages (Tri-Roll) Taps, Dies, and Cutting Tools Feeler Gages Gears / Splines Dial Bore Gages / Swing Gages Master Setting Bars, Setting Masters, CMM Masters, Precision Parts (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
exclusive digital interferometer measures internal and external dimensions by comparing the measurement probe position to the wavelength of a laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in line with the measurement axis to (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
coupling to suit the engine flywheel and particular pump shaft. (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited -
. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Advances in Integrated Design and Manufacturing in Mechanical Engineering
An assistance tool for spline coupling design .
-
A simplified fretting test methodology for complex shaft couplings
The geometry and loading conditions of the representative specimen are designed to simulate the contact traction and slip at arbitrary positions along the length of engagement of the spline coupling , as predicted by detailed finite element modelling of the coupling.
-
Variation Analysis of Tooth Engagement and Loads in Involute Splines
Abstract—Involute spline couplings are used to transmit torque from a shaft to a hub or other rotating component.
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Zhao et al. [11] derived spline coupling force model, finding that the force was not only related with the coupling structure parameters, but also related with the torque and dynamic deformation of successive rotor.
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/3761/Full-Thesis-1-final.pdf?sequence=1
Two of the main areas that are affected by fretting are turbine root connections and spline couplings .
-
Federal Register > Wednesday, March 20, 2013 > [78 FR 17080] Airworthiness Directives; Rolls-Royce Deutschland Ltd & Co KG Turbofan Engines
This AD requires replacement of the affected fuel pump splined couplings .
-
Mechanisms, Mechanical Transmissions and Robotics
Adey a.o developed [9] analysis tools for spline couplings .