-
Supplier: Piezo-Metrics
Description: Bridge and Strain Data Loggers are designed for use with strain gauges, load cells, pressure transducers and in other civil engineering applications where the collection of strain data is required. These easy-to-use devices are an ideal solution for
- Sensor Inputs: Strain Gauge / Bridge
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-BRIDGE120 is a miniature, battery-powered, standalone, bridge/strain gage data logger. It features a 20 Hz processing speed and a real-time clock module. This portable, easy-to-use device can measure and record up to 32,767 measurements per channel. The storage medium
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Form Factor: Stand Alone
-
Supplier: CAS DataLoggers
Description: The VersaLog BR is a single channel, battery powered, stand-alone strain gauge bridge data logger. It supports 4/6 wheatstone bridges by providing voltage excitation, excitation voltage compensation and low level signal amplification. Data is stored in nonvolatile
- Accuracy: 0.2000 % FS
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-BRIDGE110 is a miniature battery powered, stand alone, bridge/strain gage data logger. The OM-CP-BRIDGE110 features a real-time clock module that extends the battery life to more than 10 years (15 minute reading rate at 25°C) and allows for high speed downloads. This
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Form Factor: Stand Alone
-
Supplier: CAS DataLoggers
Description: The Expert Logger 100 is among Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make it especially powerful. It can process up to 16 analog input channels at both low
- Analog Input Channels: 16 #
- Application: General Lab and Industrial, Environmental
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
Supplier: CAS DataLoggers
Description: . Versatile Channel and Inputs Analog and digital channels, along with high-speed counter inputs, allow the DT82E data logger to easily connect to most sensors and data measurement sources. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain
- Accuracy: 0.1000 % FS
- Analog Input Channels: 6 #
- Application: General Lab and Industrial, Environmental, Weather / Meteorology
- Application Software Included: Yes
-
Supplier: CAS DataLoggers
Description: sensors and data measurement sources. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain gauges, frequency, digital, serial and calculated measurements can all be scaled, logged and returned in engineering units or within statistical reporting. Group
- Accuracy: 0.1000 % FS
- Analog Input Channels: 2 #
- Application: General Lab and Industrial, Environmental, Weather / Meteorology
- Application Software Included: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: integrated vented tube allows the device to be atmospheric pressure compensated, providing improved accuracy and resolution over other, non-vented water level recorders. The OM-CP-LEVEL1000 uses a rugged stainless steel pressure strain gauge to accurately measure the water level. Our
- Analog Input Channels: 2 #
- Application: General Lab and Industrial, Environmental, Marine
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
Supplier: OMEGA Engineering, Inc.
Description: Steel Body The OM-CP-LEVEL101 rugged water level and temperature data logger is a battery powered, stand-alone device used for automatically recording water level from 0 to 70' and temperatures from -40 to 80°C. The OM-CP-LEVEL101 does this by recording the absolute water pressure and
- Analog Input Channels: 2 #
- Application: General Lab and Industrial, Environmental, Marine
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
Supplier: Next Industries S.r.L
Description: The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet, RS232/422/485
- Data Storage: 2000 MB
-
Supplier: Next Industries S.r.L
Description: The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet, RS232/422/485
- Data Storage: 2000 MB
-
Supplier: RDP Electrosense
Description: gauge sensors available from any manufacturer.Modular 600 signal conditioning allows the customer to select the type and quantity if input cards required for the application from a number of different types available. The system can be supplied with optional monitor/display/data
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: RS232/422/485
- Digital I/O Channels: 164 #
-
Supplier: FiberSensing, SA
Description: Fast acquisition for dynamic measurements, FFT analysis
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet
- Differential Channels: Yes
-
Supplier: Next Industries S.r.L
Description: The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input Each
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet, RS232/422/485
- Data Storage: 2000 MB
-
Supplier: Instrumented Sensor Technology
Description: PANTHER Model EDR -4 series shock & vibration data loggers, monitors and recorders are self-contained, user-programmable acceleration sensor/recorders. The compact, 5lb. Package is designed for remote, stand-alone shock and vibration measurement and recording over extended time periods
- Application: General Lab and Industrial, Vehicular
- Connection to Host: Other, RS232/422/485
- Sensor Inputs: Accelerometer
- User Interface: None
-
Supplier: RDP Electrosense
Description: gauge sensors available from any manufacturer.Modular 600 signal conditioning allows the customer to select the type and quantity if input cards required for the application from a number of different types available. The system can be supplied with optional monitor/display/data
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Bandwidth: 0.2000 kHz
- Form Factor: Modular Bay / Slot System
-
Supplier: RDP Electrosense
Description: gauge sensors available from any manufacturer.Modular 600 signal conditioning allows the customer to select the type and quantity if input cards required for the application from a number of different types available. The system can be supplied with optional monitor/display/data
- Analog Input Channels: 1 #
- Form Factor: Modular Bay / Slot System
- Integral Amplifier: Yes
- Outputs: Voltage Output?, Current Output?
-
Supplier: Spectral Dynamics, Inc.
Description: recording. Built-in channel conditioning is suitable for strain gauge bridge-type transducers and for voltage signals. Constant voltage excitation is independently programmable for each channel. Special function signal conditioning requirements may be accommodated with SIPS™ (Smart
- Accuracy: 0.1000 % FS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial, Vehicular, Aerospace / Military
- Connection to Host: TTL, Other
-
Supplier: Spectral Dynamics, Inc.
Description: recording. Built-in channel conditioning is suitable for strain gauge bridge-type transducers and for voltage signals. Constant voltage excitation is independently programmable for each channel. Special function signal conditioning requirements may be accommodated with SIPS™ (Smart
- Accuracy: 0.1000 % FS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial, Vehicular, Aerospace / Military
- Connection to Host: TTL, Other
-
Supplier: Piezo-Metrics
Description: /valley hold, and gross/net The strain gauge or load cell handheld display with RS232 interface enables the connection to many devices whether a PC or simple data logger. The PSD232 is fitted with a 8 pin connector which allows users to connect the appropriate cabling for
- Depth: 2.17 inch
- Display Technology: LCD
- Features: Battery Powered, Integral Keypad
- Height: 5.98 inch
-
Supplier: Red Pitaya, d.o.o.
Description: We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations.
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
- Application: General Lab and Industrial, Environmental, Vehicular, Marine, Aerospace / Military, Seismic / Geotechnical, Weather / Meteorology, Medical / Biomedical
- Application Software Included: Yes
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
- Application: General Lab and Industrial, Environmental, Vehicular, Marine, Aerospace / Military, Seismic / Geotechnical, Weather / Meteorology, Medical / Biomedical
- Application Software Included: Yes
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
- Application: General Lab and Industrial, Environmental, Vehicular, Marine, Aerospace / Military, Seismic / Geotechnical, Weather / Meteorology, Medical / Biomedical
- Application Software Included: Yes
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
- Application: General Lab and Industrial, Environmental, Vehicular, Marine, Aerospace / Military, Seismic / Geotechnical, Weather / Meteorology, Medical / Biomedical
- Application Software Included: Yes
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: connect any type of sensor present on market and mostly used in monitoring structural applications as inclinometers and strain gauges. Compactness: DL8M instrument is a data logger designed for rapid and versatile use. This allow a very high savings in installation and
- Analog Input Channels: 8 #
- Application: Environmental, Seismic / Geotechnical
- Connection to Host: USB, Ethernet, Other
- Data Storage: 8000 MB
-
Supplier: Instrumented Sensor Technology
Description: & Temperature Options for Humidity, Pressure, Strain, Load, Full Waveform, Time History Recording and More Download via USB or high speed serial Built-in piezoresistive Tri-axial Accelerometer Continuous recording from minutes to hours depending on memory & sample rate
- Application: General Lab and Industrial, Vehicular
- Connection to Host: USB, RS232/422/485
- Sensor Inputs: Accelerometer
- Shock Rating: 500 g
-
Supplier: RDP Electrosense
Description: gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number of different types available. The system can be supplied with optional monitor/display/data
- Accuracy: 0.0300 ± % of Full Scale
- Analog Input Channels: 24
- Analog Input Type: Strain Gauge, Temperature, Other
- Depth: 198 mm
Find Suppliers by Category Top
Featured Products Top
-
Alternatively, they can be used with Sensor Technology’s PC-based software so that, as well as direct read out, analysis and interpretation can be completed instantly. The transmitters are for use with 350 ohm strain gauges and above. Calibration data is set using simple interface (read more)
Browse Force and Load Sensors Datasheets for Sensor Technology, Ltd. -
multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. (read more)
Browse Deflectometers and Extensometers Datasheets for Tinius Olsen, Inc. -
Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. (read more)
Browse Deflectometers and Extensometers Datasheets for Tinius Olsen, Inc. -
Benefits Record environmental data Evaluate your Constant Temperature Room - Check air temperature regulation - Check air temperature uniformity Evaluate thermal (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number of (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
; battery-operated drill powers the facer DataLogger capability Sturdy travel case for easy transport of entire machine and accessories Easy-to-view pressure gauge Uses the same inserts as the Acrobat™ 160 Learn More (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
control, manufacturing quality assurance, scientific research, trade industries and beyond. PCE’s large test instrument portfolio includes handheld, desktop, portable or fixed-installation sensors, meters, gauges, scales, analyzers, detectors, data loggers and inspection cameras branded by PCE and other first-class manufacturers from around the globe. (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for PCE Instruments / PCE Americas Inc. -
. This series of transducer is a strain gauge type transducer and has a mV output which may require an amplifier. We can offer a variety of high quality, low noise and high precision strain gauge amplifiers. How it Works - Strain Gauge Load (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
Correcting for the effects of temperature on strain gauges —‐use of computer–logger on Milford Haven Bridge project
This article describes the temperature problem with referenceto the Demec, vibrating wire and electrical resistance gauges, all of which are commonly used for strain measurement on construction sites, and showshow acomputercontrolledelectricalresistance strain gauge data logger has been used by TRRL to obtain…
-
An experimental electronic interface design for a two-link elastic robotic arm
So in this paper designing an electrical interface with a six channel strain gage data logger , is presented.
-
Embedded active RFID with WSN for machine condition monitoring
Kyowa strain gage data logger is used as reference for strain gauge measurement data.
-
Studies on Apparent Strain Using FBG Strain Sensors for Different Structural Materials
The wavelength shift in FBG sen- sors was measured using fiber optic interrogator, and the temperature from the temperature sensor was measured using strain gage data logger .
-
CORE‐DRILLING TECHNIQUE FOR IN‐SITU STRESS EVALUATION IN CONCRETE STRUCTURES
A strain gage data logger was used to measure the strain response.
-
New Products
Strain gauge data logger , type 6000 .
-
New Products
Strain gauge data logger .
-
The determination of post yield stresses from strains measured on strain hardening materials
The derivation of the magnitude and orientation of the elastic stresses in a component under test is now standard procedure incorporated in the computer software of present day strain gauge data loggers .
-
The role of strain measurement technology in structural evaluation
A largenumberof datain the formof strain gauge data logger output readings from reinforcing bars andvarioustransducermeasurementsusedtocharacterise specimen deflections were provided as appropriate empirical data to the civil engineering consultants on magneticmedia to facilitatetheir furtheranalysis.
-
Prediction of thermal strains in fibre reinforced plastic matrix by discretisation of the temperature exposure history
Strain gauge data logger 7.