-
Supplier: Superlok - Mako Products
Description: Features ¦ Pressure Rating up to 3000psig (206 bar) @100 (37 ) ¦ Temperature rating -10 to 400 (-23 to 204 ) ¦ Simple design with one piece body ¦ 316 stainless steel body materials ¦ Panel mountable ¦ Various end connector ¦ Straight through flow path ¦ Replaceble plug assembly ¦ Easy to
- Actuation: Manual / Hand
- Connection: Threaded, Compression Fitting
- Flow (Cv): 0.1000 to 6.4
- Material of Construction: Stainless Steel
-
Supplier: Superlok - Mako Products
Description: Features ¦ Non-rotating stem tip ¦ Straight-through orifice for maximum flow ¦ Stem dust seal protects threads from external contamination ¦ Replaceable seals, seat and stem tip ¦ Panel mounting option ¦ Gauge port option
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 0.6300 to 1.8
- Material of Construction: Stainless Steel
-
Supplier: International Polymer Solutions Inc.
Description: The IPS Precision Plug Valve (PPV) is a precision machined manual control valve manufac- tured from 100% virgin PTFE (all wetted surfaces) and PVDF Stem Nut. The PTFE body and stem perform equally well with harsh chemicals and ultra clean DI water. The basic construction is a
- Actuation: Manual / Hand
- Connection: Threaded, Tube Fitting
- Material of Construction: PTFE - Teflon®
- Valve Size: 0.1250 to 0.5000 inch
-
-
Supplier: Elkhart Products Corporation (EPC)
Description: refrigeration. Over the last five years, EPC has branched into engineered fittings. EPC engineered push-fit fitting brands include TECTITE„¢ and CopperLOC„¢. In 2011, we introduced APOLLOPRESS® press-fit fittings and valves. APOLLOPRESS® products are manufactured in the USA by EPC and Apollo
- Actuation: Manual / Hand, Pilot Operated
- Connection: Threaded, Tube Fitting
- Material of Construction: Brass / Bronze
- Media Description: Water
-
Supplier: FluoroSeal, Inc.
Description: 150 lbs Flanged Full Port Class 300 lbs Flanged Full Port Class 600 lbs Flanged FULL PORT PLUG VALVES You like the design features of our standard port valves, but are concerned about flow restrictions? Now, you have the best of two worlds: FluoroSeal® proven
- Connection: Threaded, Bolt Flange, Socket Weld / Solder
-
Supplier: Lumaco Sanitary Valves
Description: An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Stainless Steel
- Valve Size: 2 inch
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Eccentric Plug Valves are used to handle clean and dirty liquids, sludge, slurries and gases. They can be used for either isolation/shutoff or throttling/control services. The animation below shows how the Eccentric Plug Valve works. The quarter turn eccentric
- Connection: Threaded
- Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Stainless Steel, Steel, Other
- Valve Size: 0.5000 to 72 inch
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: TSS BREATHER PLUG WITH VALVE 1/4" THREAD Part Number MIV-1-4GB Breather plug with galvanized-steel cover and specially-designed internal valve with an inox spring, calibrated from 0.05 to 0.10 bar, which opens at intervals to vent internal pressure created by fluid
- Fits NPT Size: Other
- Material: Steel - Stainless, Other
- Threaded: Yes
-
Supplier: DME Company
Description: Valved Water Plugs
- Connection: Threaded
- English Size: 0.2500 to 0.3750 inch
- Material: Brass/Bronze
- Size: English
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413 bar) Up to 121? (250?) SS316 KEL-F replaceable soft seat Stem seal below actuating threads Non-rotating globe pattern stem tip Straight-through roddable orifice for easy cleaning Pipe thread 1/4 -3/4 inch
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 1.8
- Material of Construction: PEEK, PTFE - Teflon®, Stainless Steel, Other
-
Supplier: Hamilton Company
Description: The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications.
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Aluminum, Other
- Pressure Rating: 100 psi
-
Supplier: Hamilton Company
Description: The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. Chose a valve by selecting the proper flow path from the list below. For
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: PTFE - Teflon®
- Pressure Rating: 100 psi
-
Supplier: DK-LOK U.S.A.
Description: Features Quarter-turn operation Unique forward flow throttling Low torque operation Unidirectional flow
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 2.7
- Material of Construction: Brass / Bronze, PTFE - Teflon®, Stainless Steel
-
Supplier: Hamilton Company
Description: The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system.
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Aluminum, PTFE - Teflon®, Other
- Pressure Rating: 100 psi
-
Supplier: DFT Inc.
Description: The LSV-200 control valve is a heavy duty, single seated cage-type valve which is available for flanged and weld end applications. Unbalanced trim is used for valves 1-1/2” line size and smaller. Balanced trim is used for 2” and larger valves. The unique unbalanced design
- Actuation: Pneumatic
- Connection: Threaded
- Flow (Cv): 16 to 440
- Material of Construction: Steel, Other
-
Supplier: Hamilton Company
Description: The HVP valve is essentially the same as the HV valve except the HVP can be mounted into panels allowing for custom installation into control panels or instruments. Chose a valve by selecting the proper flow path from the list below. For additional details on available flow
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: PTFE - Teflon®
- Pressure Rating: 100 psi
-
Supplier: Flomatic Valves
Description: 80MDW-VFD DEEP WELL® Male short casing x female long casing threads- High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring and stem. Standard with break-off plug. For reference use only. Please check Flomatic's website
- Agency / Standard: ANSI, NSF
- Connection: Threaded
- Material of Construction: Steel
- Media Temperature: 180 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413 bar) Up to 121? (250?) SS316 KEL-F replaceable soft seat Stem seal below actuating threads Non-rotating globe pattern stem tip Straight-through roddable orifice for easy cleaning Pipe thread 1/4 -3/4 inch
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 1.8
- Material of Construction: PEEK, PTFE - Teflon®, Stainless Steel, Other
-
Supplier: Flomatic Valves
Description: 80MDW-VFD DEEP WELL® Male short casing x female long casing threads- High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring and stem. Standard with break-off plug. For reference use only. Please check Flomatic's website
- Media Temperature: 180 F
- Pressure Rating: 4400 psi
- Primary Material of Construction: Ductile Iron
- Valve Size: 4.5 to 9.62 inch
-
Supplier: Flomatic Valves
Description: 80MDW-VFD DEEP WELL® 8 Round EU (External-Upset) Tubing - High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring /stem with external upset tubing round threads, EU-API 5B Table 7. Standard with break-off plug
- Agency / Standard: ANSI, NSF
- Connection: Threaded
- Material of Construction: Steel
- Media Temperature: 180 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed
- Actuation: Pneumatic
- Connection: Threaded
- Media Description: Air, Gas, Other
- Pressure Rating: 2000 psi
-
Supplier: Essentra Components
Description: The HDPE overfill prevention device cylinder valve plug protect the overfill prevention device valve threads during transportation and use. This OPD Valve Plug comes with a flat strap attachment tag printed with product instructions and warning. 7/8-14 left
- Material: Polyethylene (PE), Other
-
Supplier: Flomatic Valves
Description: 80MDW-VFD DEEP WELL® 8 Round EU (External-Upset) Tubing - High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring /stem with external upset tubing round threads, EU-API 5B Table 7. Standard with break-off plug
- Media Temperature: 180 F
- Pressure Rating: 4400 psi
- Primary Material of Construction: Ductile Iron
- Valve Size: 2.38 to 4.5 inch
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed
- Actuation: Manual / Hand
- Connection: Threaded
- Media Description: Air, Gas, Other
- Pressure Rating: 2000 psi
-
Supplier: Jaygo, Inc.
Description: Metallic piston type. High temperature and high pressure service. TA LUFT certified TUV SUD up to 300°C (fugitive emission ISO 15848) Fire safe certified TUV SUD (API 607) Triple stem seals (double FFKM and adjustable graphite packing) Threaded or flanged connection
- Connection: Threaded, Bolt Flange
- Material of Construction: Stainless Steel
- Media Description: Powder / Solids, Other
- Pressure Rating: 145 psi
-
Supplier: Gemu Valves
Description: protection. The valve seat is directly mounted to the PTFE bellows. The valve body can be supplied either for straight through flow or with inlet and outlet at right angles. The electrical connection is made via a plug complying with DIN EN 175301-803 Form A. It has a rectifier
- Actuation: Electric
- Connection: Threaded
- Media Temperature: 140 to 212 F
- Pressure Rating: 0.0 to 87.02 psi
-
Supplier: Advanced Technology Products
Description: These New 60PS Series couplings bring the highest available 3/8? flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater
- Category: Hose Fitting, Adapter
- Connection: Threaded
- Size: English
-
Supplier: binder USA LP
Description: Female plug, low profile, M16 thread, IP65 protection
- Connector Style: DIN 43650 Form A
- Maximum Operating Current: 10 amps
- Maximum Rated Voltage: 250 volts
-
Supplier: binder USA LP
Description: Female plug, high profile, M16 thread, IP65 protection
- Connector Style: DIN 43650 Form A
- Maximum Operating Current: 10 amps
-
Supplier: Advanced Technology Products
Description: 50PP Series couplings offer 1/4? flow and are produced from medical grade gamma sterilizable polypropylene. The 50PP Series polypropylene couplings offer greater chemical resistance and they are available in both valved and non-valved configurations. All 50PP couplings interconnect
- Category: Hose Fitting, Adapter
- Connection: Threaded
- Size: English
-
Supplier: Advanced Technology Products
Description: These New 60PP Series couplings bring the highest available 3/8? flow with both valved and non-valved configurations. They are manufactured from medical grade, gamma sterilizable polypropylene. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater
- Category: Hose Fitting, Adapter
- Connection: Threaded
- Size: English
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage,
- Actuation: Electric
- Connection: Threaded
- Number of Ports/Ways: 3
- Valve Size: 0.4724 inch
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage,
- Actuation: Electric
- Connection: Threaded
- Number of Ports/Ways: 3
- Valve Size: 0.7874 inch
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage,
- Actuation: Electric
- Connection: Threaded
- Number of Ports/Ways: 3
- Valve Size: 0.9843 inch
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 0.1000
- Media Temperature: -20 to 160 F
-
Supplier: Gemu Valves
Description: Construction The GEMU 205 directly controlled 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a
- Actuation: Electric
- Connection: Threaded, Union
- Media Temperature: 140 F
- Pressure Rating: 0.0 to 87.02 psi
-
Supplier: Advanced Technology Products
Description: Series polypropylene couplings offer greater chemical resistance and they are available in both valved and non-valved configurations. These couplings are now available in Legacy Almond and Modern Cool Grey colors. All 40PP couplings interconnect with all other 40AC and 40CB couplings
- Category: Hose Fitting, Adapter
- Connection: Threaded
- Size: English
-
Supplier: Gemu Valves
Description: Construction The GEMU 105 directly controlled 2/2-way plastic solenoid valve has a high performance AC coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a
- Actuation: Electric
- Connection: Threaded, Union
- Media Temperature: 140 to 212 F
- Pressure Rating: 21.76 to 87.02 psi
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage,
- Actuation: Electric
- Connection: Threaded
- Number of Ports/Ways: 2
- Pressure Rating: 0.0 to 150 psi
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Connection: Threaded, Tube Fitting
- Flow (Cv): 0.4100
- Media Temperature: -20 to 160 F
- Pressure Rating: 125 psi
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Application: E-car Battery Pack ex-proof Vavle For other Battery Pack · Pressure equalization and release in order to extend seal life · Can open the valve rapidly when heating up under a abnormal status. · Prevent condensation · Block contaminants
- Connection: Threaded
- Pressure Rating: 1.45 psi
- Valve Type: Pressure Relief Valves
-
Supplier: Armstrong International
Description: The Hand Expansion Valves SEV series features a calibrated, adjustable seat nut flow regulating valve. Expansion valves are ideal for metering of flashing expansion of liquid refrigerants. The slotted seat nut design is more tolerant to dirt particles than tapered plug
- Connection: Threaded, Bolt Flange
- Media Description: Other
- Number of Ports/Ways: 2
- Valve Size: 0.2500 to 2 inch
-
Supplier: Allied Electronics, Inc.
Description: Pilot valves for use with SY Series 5 port solenoid valves. Improvement of corrosion resistance Enclosure: Equivalent to IP65 Flame resistance UL94V-0 conformed Low noise construction Improvement of maintenance performance
- Valve Type: Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: These plugs are tapered and flexible to install easily and remove easily for a snug fit. They protect threads and keep dirt and moisture out of pipes, castings, valves, tubes, or most everything. They are also good as a paint mask. NOT FDA.
- Tapered: Yes
-
Supplier: Suttner America Company
Description: Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.
- Actuation: Manual / Hand
- Connection: Threaded
- Features: Lockout / Tamper Proof
- Media Description: Water (General), Hot Water, Cold Water
-
Supplier: Accuris
Description: Russian Language - METAL PLUG VALVES - FLANGED, THREADED AND WELDING ENDS
-
Supplier: Accuris
Description: METAL PLUG VALVES - FLANGED, THREADED, AND WELDING ENDS
-
Supplier: Accuris
Description: GRAY IRON PLUG VALVES, FLANGED AND THREADED ENDS
-
Supplier: Accuris
Description: COCK-VALVE, PLUG, GROUND KEY, THREADED TYPE, BRASS, 125 PSI, STEAM, NPTF-1 THREADS
-
Description: Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. For extended ranges, consult factory
- Connection: Threaded
- Number of Ports/Ways: 2
- Pressure Rating: 720 psi
- Valve Size: 0.5000 inch
-
Description: Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. For extended ranges, consult factory
- Connection: Threaded
- Number of Ports/Ways: 2
- Pressure Rating: 110 psi
- Valve Size: 2 inch
-
Description: . Double-screw Bolt 3. Hexagon Nut 4. Sealing 5. Gasket 6. Lower Bonnet 7. Body 8. Plug 9. Upper Seat 10. Stem 11. Bonnet 12. Packing Spring 13&14. Nuts&Bolts 15. Spring Plate 16&17. Studs&Nuts 18. Locknut 19. Stem Connector 20. Actuator Trim Valve plug Three-way, V
- Valve Type: Control Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: through the body wall. There is no need for retainers and leakage to the outside is impossible. Conventional dual plate check valves require holes through the body wall to facilitate the installation of the hinge and stop pins. These holes are sealed by threaded pipe plugs
- Valve Size: 2 to 60 inch
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: International Polymer Solutions Inc.
Description: IPS Metering Valve (MV) use a tapered plug-stem to give a fine adjustment to the flow in addition to a full, open, or positive shutoff position. Our Metering Valves come in two configurations: Straight Flow Pattern (standard) and Angled Flow Pattern (special). IPS Metering
- Actuation: Manual / Hand
- Connection: Threaded, Tube Fitting
- Material of Construction: PTFE - Teflon®
- Valve Size: 0.1250 to 0.5000 inch
-
Supplier: OMEGA Engineering, Inc.
Description: SV3200 Series 2-way solenoid valves are direct-acting valves featuring stainless steel construction and PTFE seal material. The temperature range of -40 to 182C (-40 to 360F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical
- Actuation: Electric
- Connection: Threaded
- Flow (Cv): 0.2200 to 0.6300
- Media Temperature: Up to 279 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 0.1300
- Media Temperature: -20 to 160 F
-
Supplier: Honeywell International, Inc.
Description: TYPE NATURAL BODY PATTERN STRAIGHT-THROUGH CONNECTION TYPE 1/4 INCH QUICK CONNECT MALE TERMINAL PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG IGNITION TYPE DIRECT VR8215 MODEL
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
the valve rapidly when heating up under a abnormal status. · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent instead of traditional breather plug" (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Thread: M32x1.5 Waterproof Ratings: IP66, IP67, IP68 Ensure optimal performance and longevity for your electric vehicle battery packs with our Battery Pack Protection Valve. Pressure Equalization: (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Battery Pack Ex-proof Vavle Thread: M20x1.5 Waterproof, IP66, IP67,IP68 Breatherable Application: E-car Battery Pack ex-proof Vavle For other Battery Pack · Pressure equalization and release in order to extend seal life (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
the valve rapidly when heating up under a abnormal status. · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent instead of traditional breather plug" (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
· Can open the valve rapidly when heating up under a abnormal status. · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent instead of traditional breather plug (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Robust Protection: Thread: M20x1.5 Waterproof rating: IP66, IP67, IP68 Breathable design ensures pressure equalization and prevents condensation buildup. Rapid valve opening during abnormal heating conditions for added safety (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
, keeping contaminants out, so your battery remains pristine. Cost-Effective Ventilation: Say goodbye to traditional breather plugs that might require constant maintenance. Our Ex-proof Valve offers an affordable, low-maintenance alternative (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Thread: M40x1.5 Waterproof, IP66, IP67, IP68, IP69K Breathable Design Unlock the Power of Innovation in Your E-Car Battery Packs: Application: E-Car Battery Pack Ex-Proof Valve Experience (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Multi-canister overpack operations and maintenance manual
This port contains a threaded plug valve .
-
Rotating Regenerators of Low-Potential Heat Energy of Gas Emissions
The rotor has a base and a cylindrical body with seals and adjusting cylindrical threaded plugs with valves .
-
Heating Boiler Operator's Manual: Maintenance, Operation, and Repair > Cast Iron Boilers
Attempts should be taken to look inside by removing threaded plugs , valves , and so on.
-
Crank angle and space resolved, speciated sampling of engine-out exhaust hydrocarbons
The aforementioned crevices include those in the cylinder head (gaps in the spark plug thread , valves , and head gasket) and the topland crevice (the space above the top piston ring, between the piston and the cylinder wall).
-
Oxidation of hydrocarbons desorbed from the lubricant oil in spark ignition engines
Although crevices in the cylinder head including the spark plug threads , valves and head gasket are much smaller than the piston top land crevice, engine-out hydrocarbon levels are more sensitive to changes in the head crevices as most of the piston…
-
Plugged valve? - Self Help Forums
Thread : Plugged valve ?