-
Supplier: Hannay Reels
Description: swivel joint with female NPT threads. Single Wrap Configuration: use where width dimension is minimal, such as between cab and tank, mounted transverse to frame of truck. Provides effortless and fast rewinding and wrapping of hose. Easy access to hose from both sides of
- Core Diameter: 30 inch
- Flange Diameter: 62 to 80 inch
- Hose / Cable Length: 50 to 100 ft
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Features and Benefits Designed for robust/heavy-duty applications such as mobile lube trucks or large equipment service, yet with a narrow footprint to fit more reels into small spaces Dual pedestal frame provides increased strength for extreme-duty applications
- Type: Hose Reel
-
Supplier: Hosetract Industries, Ltd.
Description: The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low
- Hose / Cable Length: 25 ft
- Hose Inside Diameter: 0.2500 inch
- Maximum Pressure: 300 psi
- Rewind: Spring
-
-
Supplier: Hosetract Industries, Ltd.
Description: Unitract™ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications. Features Weighs 10 lbs. less than our standard reels Unitized multi-functional hub arbor 8 Position guide arm Minimal
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5000 inch
- Maximum Pressure: 300 psi
- Rewind: Spring
-
Supplier: Hosetract Industries, Ltd.
Description: . Beaded edges on spool prevents hose damage or injury to operator. 8-position guide arm. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. COA models are the C series, heavy duty standard reels. UTL models are the Unitract series,
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.2500 inch
- Maximum Pressure: 200 psi
- Rewind: Spring
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LC-350 3/8 x 50 Low Presure Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC
- Type: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LC-340 3/8" X 40' Low Pressure Air/Water Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC
- Type: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LC-550 1/2 x 50 Low Presure Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC
- Type: Hose Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial
- Hose Inside Diameter: 0.5118 inch
- Hose Length: 100 ft
- Hose Outside Diameter: 0.8661 inch
- Live Connection: Yes
-
Supplier: Hosetract Industries, Ltd.
Description: External swivel - standardized O-rings can be changed by simply removing one retaining ring Motor bracket assembly allows ease of chain tightening Prewire option available Mounting base is light and strong Guide system available for 15", 20", 25" wide reels. sold separately.
- Hose / Cable Length: 75 to 100 ft
- Maximum Pressure: 300 psi
- Rewind: Electric
- Type: Hose Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for
- Hose Inside Diameter: 1 inch
- Hose Length: 35 ft
- Hose Outside Diameter: 1.5 inch
- Live Connection: Yes
-
Supplier: Reelcraft Industries, Inc.
Description: Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for
- Hose Inside Diameter: 0.7500 inch
- Hose Length: 50 ft
- Hose Outside Diameter: 1.19 inch
- Live Connection: Yes
-
Supplier: Reelcraft Industries, Inc.
Description: Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for
- Hose Inside Diameter: 0.7500 inch
- Hose Length: 35 to 50 ft
- Hose Outside Diameter: 1.19 inch
- Live Connection: Yes
-
Supplier: Macnaught USA, Inc.
Description: Hose is not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-5050 Application Air / Water Hose Id 1/2? Hose Length 50’
- Hose / Cable Included: Yes
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5000 inch
- Maximum Pressure: 300 psi
-
Supplier: Macnaught USA, Inc.
Description: is not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-37550 Application Air / Water Hose Id 3/8" Hose Length 50’ WP
- Hose / Cable Included: Yes
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.3750 inch
- Maximum Pressure: 300 psi
-
Supplier: Macnaught USA, Inc.
Description: Hose is not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2? Hose Length 50’ WP (psi
- Hose / Cable Included: Yes
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5000 inch
- Maximum Pressure: 2320 psi
-
Supplier: Macnaught USA, Inc.
Description: provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4? Hose Length 50’ WP (psi) 5800PSI
- Hose / Cable Included: Yes
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.2500 inch
- Maximum Pressure: 5800 psi
-
Supplier: Hannay Reels
Description: gearbox for increased power. An optional swivel mount make this the ideal reel for front mounted jetter truck operations. 1/4" thick discs with rolled outer edges for strength and rigidity. 1/4" thick rolled drum to handle long lengths of hose. 3" square tubing
- Hose Inside Diameter: 1 to 1.5 inch
- Material: Steel
- Maximum Pressure: 3000 psi
- Rewind: Hydraulic
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and
- Flange Diameter: 24.5 inch
- Live Connection: Yes
- Material: Steel
- Portable: Yes
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and
- Flange Diameter: 24.5 inch
- Live Connection: Yes
- Material: Steel
- Portable: Yes
-
Supplier: Southland Equipment Service
Description: arm is field adjustable for wall, ceiling or truck mounting positions. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications. Complete with hose. FOB Shipping Point.
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.7500 inch
- Maximum Pressure: 250 psi
- Type: Hose Reel
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and
- Flange Diameter: 21.75 inch
- Live Connection: Yes
- Material: Steel
- Portable: Yes
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and
- Flange Diameter: 21.75 inch
- Live Connection: Yes
- Material: Steel
- Portable: Yes
-
Supplier: Hannay Reels
Description: manual and power rewind options are available. The VAC Series reel offers a variety of different mounting configurations depending on tank/truck size constraints, and provides effortless rewinding and storage of hose. 2" channel frame construction for over-road
- Hose / Cable Length: 150 ft
- Hose Inside Diameter: 2 to 4 inch
- Material: Steel
- Rewind: Manual / Crank, Electric
-
Supplier: Airflow Systems, Inc.
Description: motor/blower 115/1/60Hz, 25 feet of 4.5 inch hose and standard 4.5 inch Tailpipe Connector. VES6-Reel Wall-mounted reel with mounting bracket, 1.5 HP TEFC motor/blower 208-230/460/3/60Hz, 25 feet of 6 inch hose and 6 inch Truck Stack Connector.
- Collector Type: Wall or Column
-
Supplier: Piranha Hose Products, Inc.
Description: -assembled hoses are 100% pressure tested. Reel Installation - Ideal for truck and trailer mounts. Industry Standards - Red Cover = 5,000 PSI Lengths - Stock Lengths - 400, 500, and 600 foot rolls. Custom Lengths - Available and
- Inside Diameter: 0.2500 inch
- Product Form: Complete Hose Assembly
-
Supplier: Pressure Washers Direct
Description: Board Hose Storage Reel •Keeps 25' of high pressure hose tidy & free from kinks Turbo Nozzle Included •Agitator spray cleans nooks & crannies in hard surfaces Dual Detergent Tanks With Adjustable Settings •Ideal for washer-safe car wash & wax
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: General Pipe Cleaners
Description: in the limited storage space of a contractor’s truck. Need to be more compact? Simply remove the easily detachable hose reel and the height drops to just 14". The telescoping handle makes it easier to roll the machine to and from the job site. A removable 150 ft. capacity
- Blast / Jet Pressure: 1500 psi
- Machine Mounting: Cart / Hand Truck, Portable Machine
- Multiple Nozzles: Yes
- Power: 1.5 HP
-
Supplier: Higher Power Supplies, Inc.
Description: • Aircraft Aluminum Skid • Inlet Plumbing • Aluminum hose reel support assembly with mounting hardware • Tank feed unloader bypass return and hose assembly • Heavy Duty Hose reel with hardware, 250' x 3/8" Maximum STANDARD FEATURES FOR SKID
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: ignition Float tank Pressure and high limit safety controls No. 1 and No. 2 diesel or kerosene fired burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel
-
Supplier: Staubli Corporation
Description: The ETO and ETF automatic hose reels are designed for quick installation and ease of use. Indispensable in workshops, they prevent damage to hoses caused by dragging while creating a safer, cleaner work environment. The reels also offer high resistance to the bending and
- Flange Diameter: 18.5 inch
- Hose Inside Diameter: 0.3150 to 0.6299 inch
- Hose Length: 32.81 to 65.62 ft
- Hose Outside Diameter: 0.5118 to 1.02 inch
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose
- Hose Inside Diameter: 0.2500 to 0.5000 inch
- Hose Length: 20 to 50 ft
- Live Connection: Yes
- Material Of Construction: Plastic
-
Supplier: RS Components, Ltd.
Description: length of hose left off the reel to be altered. Ready for fitting with Prevo S1 safety couplings for easy depressurisation and disconnection at the push of a button. â?¢ Wall or overhead mounting,â?¢ Steel Housing,â?¢ Stop catch
- Hose Inside Diameter: 0.3937 inch
- Hose Length: 39.37 ft
- Maximum Pressure: 174 psi
- Rewind: Spring
-
Supplier: Reid Supply
Description: Automatic Winding Hose Reels automatically maintain the working length of the hose and store hoses when not in use. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. Hand Crank Hose Reels
- Core Diameter: 19.63 inch
- Material Of Construction: Steel
- Type: Hose & Reel Assembly
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”,
- Hose Length: 100 to 150 ft
- Hose Outside Diameter: 0.2500 to 0.3750 inch
- Material Of Construction: Steel
- Maximum Pressure: 5000 psi
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
lowered. These loading dock leveler ramps are also mounted on perfectly level driveways. Built for long-lasting use, these loading dock ramp slopes are suitable for a range of applications. Inquire about our hydraulic truck ramps today. Special Features: All of the (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
out on opposite side from the swivel joint. Fluid will not come in contact with metal, as the hose acts as the sole fluid path. Manual or power rewind with optional auxiliary crank rewind on specific models. Special swivel mounting bracket with clamp to hold the CPVC swivel in place. (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels -
diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer, suction, discharge, and chemical transfer operations, the 7000 Series can accommodate temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's 8000 series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels VACN900 series reels are designed for industrial shop vacuum needs. This series handles 1 1/2" ID indsutrial vacuum hose, and with a narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Features: Non (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 3500 series reel is a manual rewind reel for bulk transport, fire protection or fuel dispensing in an industrial setting. This series can handle 1 1/4" or 1 1/2" ID hose and hold up to 250 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
States > Florida > Miami-Dade County > Regulations > Part 3 > [FL MDade Reg 3-25] 25 - Aviation Department Rules and Regulations
…on the Airport labeled "Aircraft Drinking Water Only" or similar wording indicating the same intent, whether the transfer of water is by direct connection from the hose bib to a mounted hose reel or by portable water truck or cart, shall be…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 200...
…Caterpillar truck and access to the left side of the engine compartment, where the v-belt and pulley are located, is restricted by a fender/headlight assembly and a hose reel that is mounted on the forwardmost part of the trucks ’ frame.
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
…comparatively low psi per- formance, (1,600 psi. plus) but high water volume output and a hydro-vacuum jet pump configuration, accelerated the development of truck and trailer mounted sewer-pipe cleaning equipment, featuring hydraulic operated hose reels , water- waste tanks, and…
-
Air Hose Reels - Pneumatics - Grainger Industrial Supply
Find hose reels mountable on floors, walls, ceilings, workbenches or inside your truck .