-
Supplier: Bosch Rexroth Corporation
Description: The new EcoShape tubular framing system enables easy connections between square and round elements. It can be combined with components from Rexroth's Manual Production Systems (MPS) to create individual solutions for equipment such as workstations, material shuttles, or flow racks.
-
Supplier: WATTCO
Description: There are numerous applications of heaters at industrial and commercial sites. Whether it’s an open coil duct heater, a tubular or a finned tubular duct heater, each duct heater serves the main purpose which remains the same. However, the type may vary based on their construction,
- AC Voltage Required: 277 to 600 volts
- Maximum Operating (Sheath) Temperature: 225 F
- Sleeve (Sheath) Material: Stainless Steel, Steel, Other
- kWatts: 30 kW
-
Supplier: WATTCO
Description: Whether it’s an open coil duct heater, a tubular or a finned tubular duct heater, each duct heater serves the main purpose which remains the same – to heat up a large area in the most efficient and economical method. However, the type may vary based on their construction, advantages
- AC Voltage Required: 120 to 600 volts
- Sleeve (Sheath) Material: Stainless Steel, Steel, Other
- Width / Diameter: 0.2600 to 0.4750 inch
- kWatts: 50 kW
-
-
Supplier: Ferguson Group
Description: Standard Features The only tubular handling system to be manufactured to the EN 12079 standard Reduced manual handling – up to 80% less No recorded lost time incidents or injuries since their introduction to the marketplace in 1999 Quick and
- Features: Heavy Duty
-
Supplier: Accuris
Description: TUBULAR-FRAMED GENERAL PURPOSE TROLLEYS FOR SCHOOL CATERING
-
Supplier: Mills Products, Incorporated
Description: We were the first company to introduce tubular hydroforming to the appliance industry and are globally recognized for converting multi-part assemblies into lighter, stronger metal hydroformed parts. Our specialization in thin wall tubular hydroforming allows us to produce lightweight
- Capabilities: Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Welding / Brazing
- Location: North America, United States Only, Southern US Only, Other
- Materials: Aluminum, Copper, Brass or Bronze Alloy, Steel - Carbon & Alloy, Steel - Stainless, Nickel / Nickel Alloy, Titanium
- Support and Production Services: Assembly Services, CAD / CAM Support, Design Assistance, Prototype, High Volume Production, Just-In-Time Capability, Packaging / Shipping
-
Supplier: SC Hydraulic Engineering Corporation
Description: SC Hydraulic Engineering's tubular power units incorporate the D and 10 Series pumps, 2.2 gallon reservoir, air supply filter/regulator and shut off valve, high pressure plumbing and panel mounted fluid pressure gauge into a rugged portable tubular frame. (Gauge is optional on
- Cooling Method: None
- Features: Overpressure Protection, Fluid Sight Level
- Flow: 0.1212 to 16.67 GPM
- Operating Pressure: 3000 to 30000 psi
-
Supplier: Chase Doors
Description: Structural Steel Door Frames are custom manufactured of tubular steel to fit your particular door opening. Designed for heavy duty doors in industrial type of applications or applications where the wall can not support the door. They are shipped knocked-down in three easy to assemble
-
Supplier: Raymond Handling Consultants, L.C.
Description: TUBULAR STEEL FRAME HARDWOOD PLATFORM TRUCK
- Capacity: 1400 lbs
- Material: Wood
- Type: Container / Utility Cart, Platform Cart / Truck
-
Supplier: Accuris
Description: SPECIFICATION FOR TUBULAR-FRAMED INVALID CHAIRS FOR HOSPITAL USE
-
Supplier: Accuris
Description: FURNITURE, UPHOLSTERED, TUBULAR FRAME, LOOSE AND FIXED CUSHIONS
-
Supplier: Accuris
Description: SCREEN, WINDOW, METAL (ALUMINUM TUBULAR FRAME, AND TENSION)
-
Supplier: Transcat, Inc.
Description: their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model
- Range: 48 to 54 inch
- Type: Micrometer
-
Supplier: Transcat, Inc.
Description: their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model
- Range: 30 to 36 inch
- Type: Micrometer
-
Supplier: Transcat, Inc.
Description: their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model
- Range: 42 to 48 inch
- Type: Micrometer
-
Supplier: Transcat, Inc.
Description: their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model
- Range: 24 to 30 inch
- Type: Micrometer
-
Supplier: DigiKey
Description: Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount
- Action: Pull
- Construction: Tubular
-
Supplier: DigiKey
Description: Duty Solenoid Closed Frame (Push), Tubular Type Stroke Panel Mount
- Action: Push
- Construction: Tubular
-
Supplier: DigiKey
Description: Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount
- Action: Pull
- Construction: Tubular
-
Supplier: DigiKey
Description: Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Chassis Mount
- Action: Pull
- Construction: Tubular
-
Supplier: Tranter, Inc.
Description: The SUPERCHANGER® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between end frames to
- Applications: Automotive / Vehicular, Chemical Processing, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Marine / Shipboard, Power Generation, Steam, Other
- Connection Type: NPT, Flange, Tubular / Tube Fitting, Other
- Liquid Flow Rate: 21000 GPM
- Maximum Working Pressure: 400 psi
-
Supplier: Bell & Gossett, a xylem brand
Description: “GPX” heat exchangers are of a gasketed plate pack design. Some features and benefits of this design are its small size, light weight and high efficiency in transferring heat with either large or small fluid temperature differences. Design produces high turbulence resulting in high heat transfer
- Applications: Domestic Water Use, Food and Beverage Processing, HVAC
- Connection Type: NPT, Flange, Tubular / Tube Fitting
- Liquid Flow Rate: Up to 18000 GPM
- Maximum Working Pressure: 0.0 to 450 psi
-
Supplier: Alfa Laval Inc.
Description: . Gaskets can easily be replaced while plates still hang on the frame, which saves both time and money. BaseLine plate heat exchanger range The Alfa Laval BaseLine series consists of four models – Base 3, 6, 10 and 11 – that feature 1” to 4” connections
- Applications: Domestic Water Use, Food and Beverage Processing
- Connection Type: Flange, Tubular / Tube Fitting
- Maximum Working Pressure: 145 psi
- Primary Exchanger Material: Steel, Stainless Steel
-
Supplier: IHS ESDU
Description: in unclad building frames, roof structures and simple bridges. The data apply for frames of flat-sided or tubular members (smooth or rough surfaces) and allow for the effect of ancillaries such as gusset plates, ladders, cables and meshes. The effects of yaw and incidence of the
-
Supplier: Safety Glasses USA
Description: Start with a high-tensile micro-tubular frame to support the i-AMP™ optical lens platform. Add internal hinges with non-visible hinge stops and precision injected polymer temples for unparalleled user fit. Finish with a slightly wrapped split lens for the perfect balance of moisture
-
Supplier: Atkore International
Description: TUBULAR BACK TYPE ASTM A570 GRADE 33 STEEL MATERIAL PERMA GREEN II FINISH 36 INCH HOT ROLLED PICKLED OILED PROCESS 255 LB PER 100 PIECES WEIGHT 2 HOLE(S) 17/32 INCH DIA HOLE SIZE UNISTRUT. BRAND
-
Supplier: GEEPLUS Inc.
Description: spring and linkage mechanism. To use a motor to achieve similar function, gearing and position sensing would be required, plus a more complex drive circuit. The 3-position solenoid can be produced n open-frame construction, or in tubular construction. Three different spring options are
- Construction: Tubular
- DC Power Input Options: 3VDC, 6VDC, 12VDC, 24VDC
- Maximum "On" Time: 1 to 40 seconds
- Power Rating (DC watts or AC VA): 2.6 to 6 DC watts or AC VA
-
Supplier: Aitken Products, Inc.
Description: of keeping up with today's requirements, this is your most economical answer. To increase temperature and production, these units can be installed in existing warm-up zone, or complete oven sections can be fabricated on a simple angle iron frame. For more efficiency, aluminum sheets can be
- AC Voltage Required: 120 to 480 volts
- Applications: Curing / Tempering, Drying
- Fuel / Energy Source: Electric
- Heater Type: Radiant Reflective Process Heater
-
Supplier: Erlau
Description: ENANO single seat, straight 1” external diameter tubular steel table frame, wire mesh seat surface, 9 ¾” diameter, ½ x ½” mesh pattern, 1/8” wire gauge, with 2” diameter tubular stand. Table galvanized and RILSAN polyamide coated (min. thickness 350 microns).
-
Supplier: RS Components, Ltd.
Description: Professional nestable step ups in 1 or 2 step options. Each are made up from a tubular steel frame with a rubber matting on the step. Nestable. Tubular steel frame. Non slip rubber feet. Rubber matting on steps. Comply to EN-14183 Number of Steps = 1 Platform Height =
- Height: 0.8366 ft
- Material: Steel
-
Supplier: Hager Companies
Description: ANSI A8312 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight tubular steel doors with channel iron frames requiring medium frequency service
- Hinge Type: Butt Hinge, Concealed Hinge
-
Supplier: RS Components, Ltd.
Description: RS Pro 12 in Hacksaw with heavy duty tubular frame and 32tpi bi-metal blade. Handle Type = Soft Grip Blade Included = Yes Number of Teeth per Inch = 32 Weight = 640g Blade Material = Bi-metal
-
Supplier: Cole-Parmer
Description: • Display indicator offers flexible mounting capabilities for unlimited placement options • Built-in rechargeable battery operation allows portability The Defender 3000 features a simple, yet rugged, tubular-frame base design and indicators with tactile keys, backlit LCD, built
- Capacity: 66.15 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: RS Components, Ltd.
Description: Tubular steel handles. Frame has mesh infill. 240mm effective half side depth. Handle height: 880mm Type = Mesh Sided Load Capacity = 250kg Platform Dimensions = 900 x 600mm Number of Levels = 1 Wheel Features = 2 Fixed/2 Swivel Wheel Type = Cushion Frame Material = Steel Wheel
- Capacity: 551 lbs
- Length: 35.43 inch
- Material: Steel
- Type: Other
-
Supplier: RDM Industrial Products, Inc.
Description: following... "A" - 48", 60" & 72" Width (Right-to-Left) "B" - 30" & 36" Depth (Front-to-Back) "C" - 30" (Sitting "Desk" Height), 34" (ADA/Accessible Height), 36" (Standing Tasks) "D" - 12" to 18" "E" - 18" to 24" (Add 3 1/2" to your under-shelf clearance requirement) Fully-Welded Tubular
- Features: Anti-Static / Electrostatic
- Product Type: Workbench or Workstation
Find Suppliers by Category Top
Featured Products Top
-
Benefits Of Using Tubular Drag Conveyors In The Frozen Food Industry The frozen food industry has experienced a boom in recent years. The demand for frozen foods has (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors -
frame version or in tubular version Proportional Solenoids: Linear solenoids controllable in force for limited strokes (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
demand. The muscular JM-3080 is mounted on a hefty tubular frame with four pneumatic tires and a wheel brake. Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a backflow check valve and inlet filter. Complete with a tool (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
: linear solenoids push-pull solenoids tubular solenoids open frame solenoids (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
force Tubular Solenoids: Robust on/off type linear solenoids; optimized for long stroke Open Frame Solenoids: On (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
history of excellence and responsive turnaround to exceed your expectations. Our capabilities include the manufacture of industry-leading standard and custom components, including: AC and DC Frame, DC Tubular, DC Long-Life Tubular and DC Latching Solenoids (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
AC & DC Frame Solenoids DC Tubular Solenoids DC Long-Life Tubular Solenoids AC Laminated Solenoids DC Latching Solenoids In addition, Guardian offers a full line of Spring kits which are perfect for (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
, there are lower transmission losses over the grid. However, not all conveyors need to be powered by electricity. Manual and gravity-based systems are usually centered around rollers. Rollers inside a frame allow workers to push an item (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors
More Information Top
-
Dubbel
Example: movement in the rotating tube ( image 16).
-
Dubbel
Example: movement in the rotating tube ( image 16).
-
Dubbel
Example: movement in the rotating tube ( image 16).
-
Racing car technique
Use of an aluminum-grid- tube frame with partial secondary function of tubes as oil line .
-
Applied fluid mechanics
Speed profile and shear stress process in the tube ( image 6-8) Pa with 1^=9,45 .
-
Manual combustion engine
The throttle valve determined through its position in the air duct the amount of air drawn by the combustion engine and the pressure level in the suction tube ( image 19-6).
-
Severe Injuries to the Limbs
On admission, there was associated full motor and sensory deficit to right leg and foot. a Emer- gency treatment included radical debridement of the wounds, fasciotomy and unilateral external stabilization using AO tubular frame . b,c Three weeks later, unilateral tubular fixator …
-
Water supply
The simplest manner is the ramming well of steel tubes ( image 3.18).
-
Frick / Knöll building construction lesson 2
By them there are the flue tube of corrosion and säurefestem steel, the outer jacket tube of corrosion-resistant or coated steel tube ( image 3.19).
-
Motorcycle technique
Apparently, this construction principle for motorcycle frame came into oblivion, and the steel tube frames dominated jahrzehntelang until the Japanese motorcycle manufacturers returned the profile design, diesmal of aluminum materials, for rapid sport motorcycles and brought to the market (images 8.7 …