Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Smart Wireless Gateway connects WirelessHART™ self-organizing networks with host systems and data applications. Modbus communications over RS-485 or Ethernet provide universal integration and system interoperability. The optional OPC functionality from the Gateway
- Network Media: Wireless
-
Supplier: MSA Safety
Description: Incident command’s ability to view the situation within a working fire is now reality. The capacity to monitor and provide instructions during an emergency is critical. MSA has worked tirelessly to ensure that the information you need is at your fingertips, as we provide the means to monitor each
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: Cisco
Description: Ruggedized, with 16 channels and geolocation The Cisco Wireless Gateway uses LoRa® technology and complies with the LoRaWAN™ specifications defined by LoRa Alliance. It enables IoT implementations mandating low data rates and battery-powered end devices over long
- Network Media: Wireless
-
-
Supplier: Banner Engineering Corp.
Description: The PBx board-level Nodes and Gateways can be used in pairs to quickly and easily replace discrete or 4 to 20 mA signal wire. Inputs on the PB2 Gateway can be mapped to outputs on the PB2 Node using DIP switches instead of the User Configuration Tool; inputs on the Node are also mapped
- Network Media: Wireless
-
Supplier: Nokia
Description: The Nokia 7368 Intelligent Services Access Manager (ISAM) Customer Premises Equipment (CPE) addresses the unique in-home requirements of high capacity access standards, such as G.fast and VDSL2. In-home performance is ensured with an integrated Residential Gateway (RG) and advanced dual
- Network Media: Wireless
-
Supplier: Nokia
Description: The wireless ultra-broadband home Leap forward with G.fast speeds and less complexity Now you can enjoy fiber-like speeds without having to bring fiber into the home. With G.fast and our best-in-breed home technology, you can deliver a flawless ultra-broadband experience across
- Network Media: Wireless
-
Supplier: Nokia
Description: radio access networks Trusted wireless access gateway (TWAG) for 3GPP trusted access networks Evolved Packet Data Gateway (ePDG) for untrusted non-3GPP networks Cellular Gateways For LTE and 2G/3G radio access networks (RANs), the 7750 SR mobile gateway
- Equipment Type: Gateway
-
Supplier: Moons' Electric Co. Ltd.
Description: Gateway is the device which connects the node controller and the server. Normally it receives the command from the server and manage all the lamps in field. If server fails, gateway can run independently. All the lamps will keep on running as before.
- Form Factor: Rack Mount
- Network Media: Wireless
- Number of Ports: 1 #
-
Supplier: Nokia
Description: The Nokia 7520 Media Gateway (MG) builds a service-aware edge for voice, wireline, and wireless in user-centric broadband networks. This product is built on the Nokia gateway platform that is common to the 7520 MG, the Nokia 5020 Media Gateway Controller-8 (MGC-8) and the
- Equipment Type: Gateway
-
Supplier: BinMaster, Inc.
Description: The BinCloud Gateway is used to flow data quickly and seamlessly in and out of a network. In an inventory management system, the BinCloud Gateway receives measurement data from level sensors and sends it to a control room, BinView, or Binventory software. Every BinCloud Gateway
- Network Media: Wireless
-
Supplier: ZTE Corporation
Description: With the maturity of SDN/NFV technologies, enterprises and operators can reduce the total cost of ownership (TCO) of network systems by integrating information and communication (ICT) technologies. In response to this demand, ZTE has launched the ZXR10 MCG 5300 Micro Cloud Gateway, which is
- Data Rate: 1 Gbps
- Network Media: Wireless
-
Supplier: Pepperl+Fuchs SE
Description: MODBUS WirelessHART Gateway Graphical network analysis Simple and automatic configuration options Ethernet and RS 485 interface HART and MODBUS protocol via both interfaces Input WirelessHART wireless interface 24 V DC supply Redundant power supply connections
-
Supplier: DigiKey
Description: CDMA Gateway
- Network Media: Wireless
-
Supplier: Pepperl+Fuchs SE
Description: EtherNet/IP WirelessHART Gateway Graphical network analysis Simple and automatic configuration options Ethernet and RS 485 interface HART protocol via both interfaces EtherNet/IP protocol via Ethernet interface Input WirelessHART wireless interface 24 V DC supply
-
Supplier: Banner Engineering Corp.
Description: Simple Wire Replacement. Banner Engineering's new SureCross Performance PMx series easily replaces discrete and analog signal wires. With no setup software needed, the PMx series of radios are easy to apply, use, and support. Easy to Apply Choose from two I/O model configurations Select from eight
- Network Media: Wireless
-
Supplier: Banner Engineering Corp.
Description: These SureCross® Performance Gateways are designed to function with the SureCross Performance Nodes, but may be also be configured to work with the existing DX80 Nodes. Enhanced Gateways offer increased range in the 900 MHz frequency band High density I/O capacity
-
Supplier: DigiKey
Description: LTE, Zigbee® Gateway Ethernet
- Network Media: Wireless
-
Supplier: DigiKey
Description: GSM Gateway Verizon
- Network Media: Wireless
-
Supplier: DigiKey
Description: GSM, LTE Gateway Verizon
- Network Media: Wireless
-
Supplier: MachineSaver, Inc.
Description: A Class 1 Div 2 certified industrial linux computer with software that sends overall vibration data, temperature, alarms to a online database. It also allows for users to request dynamic data clips over the air.
- Networking: Wireless
-
Supplier: USR
Description: The new USR Courier M2M 3G Cellular Gateway provides LAN to WWAN routing and GPS functionality in a single device certified on all major 3G cellular networks (CDMA/EVDO and WCDMA/HSPA+). An embedded serial port allows quick implementation for a wide variety of serial based systems already out
- Network Media: Wireless
-
Supplier: LORD MicroStrain Sensing Systems
Description: The WSDA® -1500 -LXRS® is a network-ready gateway for high- speed, sophisticated data aggregation, with J1939 CAN and Ethernet interfaces. Product HighlightsEthernet-b ased gateway configures, coordinates, and collects sensor data from a scalable network of wireless sensor nodes
- Network Media: Wireless
-
Supplier: LORD MicroStrain Sensing Systems
Description: ). Up to 8 sensor channels from one or multiple wireless nodes can be fed into a DAQ with simultaneous digital feed to PC, or a DAQ with PC removed (stand-alone configuration). WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates
- Data Rate: 9.22E-4 Gbps
- Network Media: Wireless
-
Supplier: LORD MicroStrain Sensing Systems
Description: USB cable. WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless
- Data Rate: 9.22E-4 Gbps
- Network Media: Wireless
-
Supplier: LORD MicroStrain Sensing Systems
Description: via RS-232 cable. WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless
- Data Rate: 9.22E-4 Gbps
- Network Media: Wireless
-
Supplier: Yokogawa Corporation of America
Description: The wireless I/O radio deliver the highest I/O count per device, providing secure, reliable wireless communications and supporting true mesh networking capabilities. It acts as a gateway, access point/repeater, and I/O device. The new DAWN Wireless platform follows our
- Network Media: Wireless
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud rates range from 5Kbps to 1Mbps; CAN-Bus isolation module insulation
- Data Rate: 4.00E-5 to 0.0080 Gbps
- Equipment Type: Gateway
-
Supplier: Multi-Tech Systems, Inc.
Description: Ethernet. A diverse range of MultiConnect® mCard™ accessory cards provide the local wired or wireless field asset connectivity and plug directly into the rear of the Conduit gateway. Available options include a LoRaWAN™ Ready mCard capable of supporting thousands of
- Data Rate: 0.1000 Gbps
- Network Media: Wireless
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei AR3600 agile enterprise gateway applies to medium and large-scale enterprise headquarters or branches. Based on X86 design, the AR3600 uses virtualization technologies to implement integration and sharing of network and IT resources. The AR3600 provides flexible and scalable
- Data Rate: 36 Gbps
- Network Media: Wireless
-
Supplier: SOCOMEC
Description: With DIRIS G communication gateways, all information from metering and measurement devices communicating wirelessly or via the RS485 bus are centralised in a single device and then made available on the Ethernet network via Modbus TCP. The gateway has an embedded WEBVIEW web
- Network Media: Wireless
-
Supplier: Define Instruments
Description: Connect your standalone hardware to the Cloud with this IoT gateway with analog inputs The Zen IoT is a gateway device for connecting standalone equipment (PLCs or other discrete control systems) to the Cloud. Use it also for Edge Processing: when you need to collate data
- Features: Internet of Things (IoT) Compatible
- Network Media: Wireless
- Number of Ports: 4 to 16 #
-
Supplier: PHOENIX CONTACT USA
Description: Gateway between WirelessHART field devices and 802.11b/g
- Equipment Type: Gateway
-
Supplier: Richardson RFPD
Description: The AirLink LS300 gateway is the smallest, most compact3G gateway from Sierra Wireless. Designed to be the next generation, all-in-onesuccessor to the market leading Raven series, the intelligent LS300 gatewaycomes standard with multiple interfaces (Ethernet, Serial, USB), GPS,
- Network Media: Wireless
-
Supplier: Patton Electronics Co.
Description: power consumption (150 W for the SN10200 at full capacity) Connect with confidence to diverse VoIP endpoints and IP fax—Extensive media handling support for wireline, wireless and fax codecs Overview Service providers are adding VoIP capabilities to
- Form Factor: Rack Mount
- Network Media: Wireless
-
Supplier: Delta Electronics (Americas)
Description: Adopting MIMO technology, and support multiple wireless operating mode. 3-in-1 serial ports, enhanced wireless security, WMM and a wide-operating temperature from -40? to 75? help constructing a reliable industrial wireless network.
- Form Factor: Rack Mount
- Number of Ports: 5 #
Find Suppliers by Category Top
Featured Products Top
-
Frequency Hopping Spread Spectrum (FHSS) wireless connection, making use of the companion LG24E Ethernet gateway or LG24C cellular gateway. The unique low-power architecture used in the SN24R420-4 provides years of battery operation. Sensor data and battery status are automatically transmitted (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
Skyworks is pleased to introduce the SKY85726-11, a 3.3V 5 GHz front-end solution for enterprise 802.11ax applications including access points, routers and gateways. This fully-integrated module features a logarithmic power detector supporting wide dynamic ranges and low power consumption (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
The LoRa Transceiver—LTR-100—is a wireless device used to connect sensors with a 2- or 4-wire 4-20mA output to a BinCloud® Gateway using long-range radio technology. The LTR-100 is a low (read more)
Browse Network Gateways Datasheets for BinMaster, Inc. -
are typical cables for Ethernet systems. CAT5 consists of four twisted pairs of copper wire. It’s probably the cabling you used at the office before you started using wireless connections. CAT5E and CAT6 are enhanced cabling types that provide higher bandwidth and up to 10Ghz speed. DH+ uses (read more)
Browse Network Gateways Datasheets for Real Time Automation, Inc. -
exciting features and functionality that improve your USB communications, including two functional USB ports. Check all our USB products and all the enhancements our 435 and 460 USB gateways offer by clicking here. (read more)
Browse Network Gateways Datasheets for Real Time Automation, Inc. -
series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB Wireless Router/Gateway (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
-healing wireless mesh network to transmit sensor data to a Wzzard gateway. The Wzzard gateway easily transfers data to connect to popular platforms and /or the cloud via Internet of Things (IoT) protocols, such as MQTT, and easily integrates with third-party applications such as Ignition, OSIsoft PI (read more)
Browse Internet of Things (IoT) Software Datasheets for Advantech -
) Integrated 5m (16ft) pigtail cables for ease of installation TARGET MARKETS 5G Fixed Wireless Access* *Requires suitable cellular router or gateway TARGET APPLICATIONS Retail Premises Office Buildings Construction Sites Rural Communities Remote Schools Remotes Offices (read more)
Browse Antennas Datasheets for TE Connectivity -
routers, gateways, wireless access points/clients, and media converters built for demanding operating conditions. Click to See Our Product Portfolio (read more)
Browse Network Servers Datasheets for Advantech -
compatible with a wide range of BinMaster level sensors and most any sensor with a 4-20 mA output, Modbus, or HART output. BinMaster’s solution-centric approach ensures countless scalable configurations for any size plant. Wireless (read more)
Browse Network Equipment Datasheets for BinMaster, Inc.
Conduct Research Top
-
Paired Wireless Sensor / Wireless Gateway Demo Note -- using 2.4GH AIR module & Texas Instruments SimpliciTI software
This application note explains how to implement a Wireless Gateway using Anaren's 2.4GHz AIR module and Texas Instruments SimpliciTI software.
-
Monitoring Engine Temperature/Humidity in Storage Using a Modbus Gateway
the plant thousands of dollars each time. The engines were stored in 3 metal warehouses near a main office, so the storage supervisor needed all the data to be accessible from all 4 buildings. A wireless gateway was the solution to quickly integrate the plant's new wireless technology and enable remote
-
Remote Monitoring of Wireless Sensor Networks
The client is the leading provider of wireless sensor solutions for remote monitoring. They service organizations in different industries such as manufacturing, laboratories, hospitals, and greenhouses. Our client's product which is a Wireless Sensor Network that assists in remote monitoring, works
-
Smart Computing Article - Wires: Who Needs 'Em?
. The hardware involved in setting up a wireless network is similar to that which is necessary for a wired network. Each computer in your network will need a wireless network adapter to send and receive wireless signals. You ll need a central networking device, such as an access point, gateway
-
Temperature Monitoring Seed Corn in Drying Silos
too much, expensive energy is wasted. The Applications Specialists at CAS DataLoggers recommended an Accsense Wireless Temperature Monitoring system which included a Wireless Data Logger Gateway and Wireless Temperature Data Logger Pods for temperature monitoring and alarming.
-
Smart Computing Article - Basic Troubleshooting- Network Interface Cards
called a gateway or access point) if you have a home network. Wireless NICs typically attach to one of the computer s USB ports (or slide into an expansion bay if you have a notebook computer), although some wireless NICs designed for desktop PCs use a PCI slot and have an antenna instead
-
Low-power wide-area network (LPWA)
A low-power wide-area network (LPWAN or LPWA network) is a type of wireless telecommunication wide area network designed to allow long-range communications at a low bit rate among things (connected objects), such as sensors operated on a battery. The low power, low bit rate, and intended use
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, HelloSoft, RADVISION and Trinity Convergence a single core offering for multi-channel VoIP applications, including VoIP residential gateways, IP phones, VoWLAN (Voice over Wireless LAN) phones and terminal adapters. DOSA and PMBus initiative join forces Tyco Electronics Power Systems and SynQor
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Adicom stakes claim to key 3G patents Adicom Wireless has filed an intellectual property rights statement with the International Telecommunications Union (ITU) in a move that plants the company squarely in the way of anyone on a migration path to third-generation (3G) networks. Layoffs, revenue
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. is jointly marketing with communications software and design services providers D2 Technologies, HelloSoft, RADVISION and Trinity Convergence a single core offering for multi-channel VoIP applications, including VoIP residential gateways, IP phones, VoWLAN (Voice over Wireless LAN) phones and terminal
More Information Top
-
http://www.cisco.com/en/US/docs/ios/mwgprs/configuration/guide/12_4t/mwg_12_4t_book.pdf
Cisco IOS Mobile Wireless Gateway GPRS Support Node Configuration Guide .
-
http://www.cisco.com/en/US/docs/ios/12_4/12_4x/12_4_15_xl5/Feature_Guide/bwg1_4fg.pdf
Cisco Broadband Wireless Gateway Release 1.4 for Cisco IOS Release 12.4(15)XL5 .
-
TCP cooperation for multimedia over wireless networks
The main idea proposed in this paper is based on a dynamic bandwidth allocation in the channel between the wireless gateway and the mobile clients.
-
ISA WIRL CNTRL FNDTN - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
Web Page Interface to a Wireless Gateway .
-
Guide to Wireless Network Security
Ix port-based authentication, enterprises have adopted other means to secure their wireless networks, including wireless gateways , access control lists (ACLs), and various remote access control solutions like VPNs and firewalls.
-
http://www.cisco.com/web/consumer/support/userguides2/4024320-new.pdf
The DPC/EPC2325 residential gateway delivers data via wired (Ethernet) or wireless gateway capabilities to connect a variety of devices in the home or small office and support high-speed data access all in one device.