Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Power Zeners Power Clampers
- Diode Type: Zener Diodes
-
Supplier: DigiKey
Description: 22.9V Clamp 13.1A Ipp Tvs Diode Through Hole SOD-57
- Tj: 175 C
-
Supplier: DigiKey
Description: 54.1V Clamp 5.5A Ipp Tvs Diode Through Hole SOD-57
- Tj: 175 C
-
-
Supplier: DigiKey
Description: 152V Clamp 2A Ipp Tvs Diode Through Hole SOD-57
- Tj: 175 C
-
Supplier: DigiKey
Description: 31.9V Clamp 9.7A Ipp Tvs Diode Through Hole SOD-57
- Tj: 175 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 036709-ZEN098V230A16 LS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 10V Categories: Circuit Protection
- Diode Type: Zener Diodes, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 044096-ZEN056V115A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of Circuits: 1 Standard
-
Supplier: Littelfuse, Inc.
Description: The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive,
- Diode Type: Zener Diodes, Transient Voltage Suppressor Diodes (TVS)
- IR: 0.0050 mA
- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: . This functionality of the PolyZen LS series aids in the protection of both the Zener and the follow-on electronics - further increasing the diodeâ??s power handling capacity. The PolyZen micro-assembly combines a Zener diode, enabling precise voltage
- Diode Type: Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitch devices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is
- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: Products within the SP3012 series have been qualified to AEC-Q101 and are appropriate for use in Automotive applications. The SP3012 integrates 3, 4, or 6 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic
- CT: 0.5000 pF
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: Yes
- VBR: 6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: SMC Diode Solutions Win Source Part Number: 794704-SMDA03CTR Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Bidirectional
- CT: 400 pF
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- Tj: -55 to 125 C
- VBR: 4 volts
-
Supplier: RS Components, Ltd.
Description: . This functionality of the PolyZen LS series aids in the protection of both the Zener and the follow-on electronics - further increasing the diodeâ??s power handling capacity. The PolyZen micro-assembly combines a Zener diode, enabling precise voltage
- PD: 800 milliwatts
- Pin Count: 3
- VZ: 5.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1256843-SP0504BAJT Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Power Line Protection: No Categories: Circuit Protection Supplier Device
- Configuration: Array
- Life Cycle Stage: Other
- Tj: -40 to 85 C
- VR: 5.5 volts
-
Supplier: Littelfuse, Inc.
Description: Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes
- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Transient Voltage Suppressor Diode arrays for the protection of Input/Output (I/O) ports such as USB 2.0, Ethernet, DVI etc. The arrays use ultra-low capacitance rail-to-rail diodes plus a zener diode clamp for over-voltage and ESD protection. Direction Type =
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- Package Type: Other
- Pin Count: 6
- Tj: -40 C
-
Supplier: Microchip Technology, Inc.
Description: TC7920 consists of two pairs of high voltage, low threshold N-channel and P-channel MOSFETs in a 12-Lead DFN package. All MOSFETs have integrated the output drain high voltage diodes, gate-to-source resistors and gate-to-source Zener diode clamps which are desired for
- Package Type: Other
- VGS(off): 2 volts
-
Supplier: RS Components, Ltd.
Description: ON Semiconductor SMB series Zener Transient Voltage Suppressors are designed to protect voltage-sensitive components from destructive high energy transient voltage spikes. They feature high surge capacity with excellent clamping capability, low zener impedance and fast response
- Clamping Voltage (VC): 53.3 volts
- Configuration: Single
- Direction: Bidirectional
- IPPM: 11.3 amps
-
Supplier: Nexperia B.V.
Description: ESD protection compliant to IEC 61000-4-2 level 4, +-8 kV contact discharge Significant reduction in peak clamping and peak residual current Four low input capacitance (2.0 pF typical) rail-to-rail ESD protection diodes Low voltage clamping due to an integrated Zener
- Device Type: ESD Suppressor
- Mounting / Packaging: Other
- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: : 115-135% Rated Output Voltage Over Voltage Protection Type: Clamp by Zener Diode Output Cable Length: 5 Ft. Mean Time Before Failure: 100K Hrs. Min.
- DC Output Current: 1.5 amps
- DC Output Voltage: 12 volts
-
Supplier: Allied Electronics, Inc.
Description: : 115-135% Rated Output Voltage Over Voltage Protection Type: Clamp by Zener Diode Output Cable Length: 5 Ft. Mean Time Before Failure: 100K Hrs. Min.
- DC Output Current: 0.7500 amps
- DC Output Voltage: 24 volts
- Form Factor: Desktop / Free Standing, Wall Mount
- Type: AC/DC Adapter
-
Power Supplies - POWER SUPPLY, AC-DC, EXTERNAL W, INTERCHANGEABLE AC INLET, 24W, 12V, 2A -- 70069930Supplier: Allied Electronics, Inc.
Description: : 115-135% Rated Output Voltage Over Voltage Protection Type: Clamp by Zener Diode Output Cable Length: 5 Ft. Mean Time Before Failure: 100K Hrs. Min.
- DC Output Current: 2 amps
- DC Output Voltage: 12 volts
- Form Factor: Desktop / Free Standing, Wall Mount
- Number of Outputs: 1 #
-
Supplier: Allied Electronics, Inc.
Description: Over Voltage Protection Type: Clamp By Zener Diode Output Cable Length: 6 Ft. Mean Time Before Failure: 500K Hrs. Min.
- AC Input Voltage: 90 to 264 volts
- Form Factor: Wall Mount
-
Supplier: Daburn Electronics & Cable
Description: recovery time 25% load step change: 250µS Over voltage protection Zener diode clamp, 3.3 Vout: 3.9% Zener diode clamp, 5 Vout: 6.2% Zener diode clamp, 12 Vout: 15% Zener diode clamp, 15 Vout: 20% Zener
- DC Input Current: 0.0100 to 0.0150 amps
- DC Input Voltage: 24 to 110 volts
- DC Output Current: -1.67 to 10 amps
- DC Output Power: 40 watts
-
Supplier: L-com, Inc.
Description: diode clamp array. This allows time for the slower but higher power gas tubes to turn on. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage
- Device Type: Lightning Arrestor
-
Supplier: Infineon Technologies AG
Description: in 8 Lead PDIP. Summary of Features Integrated 600 V half-bridge gate driver CT, RT programmable oscillator 15.4 V Zener clamp on VCC Micropower startup Non-latched shutdown on CT pin (1/6th VCC) Internal bootstrap FET
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SOIC, Other
- Packing Method: Tape Reel
- Peak Output Current: 0.1800 amps
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 27V 150MW 0603
- Diode Type: Zener Diodes, Other
- RoHS Compliant: Yes
- Tj: -55 to 125 C
- VF: 0.9000 volts
-
Description: DIODE ZENER 9.1V 1W POWERDI123
- Diode Type: Zener Diodes
- IR: 5 mA
- Tj: -55 to 150 C
- VF: 1.2 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 4.7V 5W SMBJ
- Diode Type: Zener Diodes
- IR: 5 mA
- Tj: -65 to 150 C
- VF: 1.2 volts
-
Supplier: Rochester Electronics
Description: Zener Diode, 24V, 5%, 0.5W, Unidirectional, DO-35
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 350mW 16V SOD-123 Zener Diodes ROHS
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: DIODE, 25V, 1W, 5pct., DO-41
- Diode Type: Zener Diodes
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Diode Type: Zener Diodes
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IR: 1.00E-4 mA
- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Status: Balance Application Field: Used in Automotive, Multimedia Specifications Manufacturer:TE Connectivity ™ Manufacturer Part Number:ZEN056V130A24LS Product Category:Zener Diodes (read more)
Browse Zener Diodes Datasheets for Win Source Electronics -
Discover the Littelfuse SMDJ22A-HR, a top-tier transient voltage suppressor diode (TVS) designed for general-purpose circuit protection. This Zener diode, part of the SMDJ-HR series, is characterized by its outstanding features and applications. Key Features: (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for Win Source Electronics -
. Voltage clamping devices placed parallel to the load: Examples are metal oxide varistors, Zener diodes, and TVS diodes. These devices exhibit a variable impedance depending on the current flowing through them (or the voltage across their terminals). During (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
, regulators, etc. They conduct current by allowing current to pass through them in one direction. This is the property of diodes that makes them necessary in several applications. The basic types of diodes are: Rectifier (common) Diode Zener Diode Schottky (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
EPAD technology was developed for low-voltage, low-power, high- precision linear applications. Stacking various SABMBOVP channels in series can realize different combinations of clamp voltages. Both the SABMBOVP and the Zener diode options monitor the input voltage and control the external (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
developed for low-voltage, low-power, high-precision linear applications. Stacking various SABMBOVP channels in series can realize different combinations of clamp voltages. Both the SABMBOVP and the Zener diode options monitor the input voltage and control the external transistor switch’s (read more)
Browse Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Application Note: Littelfuse Varistors - Basic Properties, Terminology and Theory
Varistors are voltage dependent, nonlinear devices which have an electrical behavior similar to back-to-back zener diodes. The symmetrical, sharp breakdown characteristics shown in Figure 1 enable the varistor to provide excellent transient suppression performance. When exposed to high voltage
More Information Top
-
Comprehensive Modeling of Automotive Ignition Systems
This protection comes in the form of a clamping Zener diode added across the IGBT.
-
Load dump protection in 42 V automotive electrical distribution systems
A commercially available 60V power MOSFET in standard TO-220 package and with an external Zener clamp diode has undergone load dump testing.
-
Switchmode Power Supply Handbook, Third Edition > OVERVOLTAGE PROTECTION
For lower-power applications, the simple expedient of combining a delayed crowbar as shown in Fig. 1.11.1a with a parallel zener clamp diode (Fig. 1.11.2a) will suffice.
-
Switchmode Power Supply Handbook, Third Edition > CURRENT-MODE CONTROL
Discontinuous flyback converter with closed-voltage-loop current-mode control, showing a method of input power limiting by clamp zener diode (ZD1).
-
Analog Circuit Design
The lim- iter in some technologies could be as simple as a clamping Zener diode .
-
Surface moisture measurement system hardware acceptance test report
Barrier connection points B and E measure the output voltage of the potentiometer wiper. has an high input impedance. instruction manual, indicates there are zener clamping diodes between connection points A to B, B to C, D to E, and E to…
-
Advances in Power and Electrical Engineering
In view of the higher driving voltage, the greater power loss, and the additional clamping Zener diode , the overall circuit .
-
Eliminating Parasitic Oscillation between Parallel MOSFETs
Zener Clamp Diodes .
-
Research on energy simulation model for vehicle ignition system
…are inductances of coils; C1 and Cs are distributed capacitances of coils; C2 is equivalent capacitance of spark plugs [7]; M is mutual inductance; R10 is sampling resistance of primary current; Z1 and Z2 are Zener clamping diodes ; D1 and D2 are…
-
Small-signal model of variable-frequency flyback converter
The control consists of positive feedback winding NS2, error amplifier TL431, and bipolar junction transistor (BJT) Q1, as well as resistors RS, RF, RA, RST, and RZCD, capacitor CZCD, zener clamp diode ZD1, and optocoupler IC1.