22.2: Mechanical Properties of Copper and Copper Alloys
22.2 Mechanical Properties of Copper and Copper Alloys
A listing of related designations for copper alloys is given in Chapter 1.
Condition of material is expressed in accordance with BS Nomenclature, viz: | ||||||||||
O | Material in the annealed condition | |||||||||
| The various harder tempers produced by cold rolling For certain of the materials in this schedule, these tempers may be produced by partial annealing | |||||||||
| Spring hard tempers produced by cold rolling of thinner material | |||||||||
M | Material in the 'as manufactured'confined to hot rolled or extruded material | |||||||||
W | Material which has been solution heat treated and will respond effectively to precipitation treatment | |||||||||
| Material which has been solution heat treated and subsequently cold worked to various harder tempers | |||||||||
WP | Material which has been solution heat treated and precipitation treated | |||||||||
| Material which has been solution heat treated, cold worked and then precipitation treated | |||||||||
Material and composition | Condition | Limit of proportionality MPa | 0.2% Proof stress MPa | UTS MPa | Elongation on 5d or 50 mm % | Shear strength MPa | Brinell hardness kg mm -2 | Vickers hardness 10 kgf | Modulus of elasticity GPa | |
Oxygen-free high conductivity copper | Cu 99.95%+ | Strip-O | 15 | 48 | 216 | 48 | 162 | 42 | 51 | 117 |
Cu 99.99%+ |
| 198 | 176 | 263 | 32 | 170 | 82 | 90 | ||
Strip H | 154 | 265 | 314 | 16 | 185 | 96 | 106 | |||
Tough pitch copper O 2=0.03% | Strip-O | 31 | 54 | 224 | 56 | 162 | 49 |
| 117 | |
| 116 | 176 | 263 | 29 | 170 | 74 | ||||
Strip-H | 154 | 270 |