Smithells Metals Reference Book, Eighth Edition

The elastic properties of a metal reflect the response of the interatomic forces between the atoms concerned to an applied stress. Since the bonding forces vary with crystallographic orientation the elastic properties of metal single crystals may be highly anisotropic. However, polycrystalline metals and alloys with a randomly oriented grain structure behave isotropically. Table 15.1 lists elastic constants for polycrystalline metals and alloys in an isotropic condition. Any preferred orientation or texture resulting from rolling, drawing or extrusion, for example, will result in departures from the listed values to a degree that depends upon the elastic anisotropy of the individual crystals (which may be deduced from the single crystal elastic constants of Tables 15.2 to 15.6 that follow) and the nature and extent of the preferred orientation.
| Metal | Young's modulus GPa | Rigidity modulus GPa | Bulk modulus GPa | poisson's ratio | Ref. |
|---|---|---|---|---|---|
| Aluminium | 70.6 | 26.2 | 75.2 | 0.345 | 1 |
| Antimony | 54.7 | 20.7 |
| 0.25 0.33 | 2, 3 |
| 77.9 | 19.3 |
|
| 4 | |
| Barium | 12.8 | 4.86 |
| 0.28 | 2 |
| Beryllium | 318 | 156 | 110 | 0.02 | 5 |
| Bismuth | 34.0 | 12.8 |
| 0.33 | 2 |
| Brass 70Cu 30Zn | 100.6 | 37.3 | 111.8 | 0.35 | 1 |
| Cadmium | 62.6 | 24.0 | 51.0 | 0.30 | 5 |
| Caesium | 1.7 | 0.65 |
| 0.295 | 2 |
| Calcium | 19.6 | 7.9 | 17.2 | 0.31 | 2, 6 |
| Cast Iron Grey, BS 1452:1977 | |||||
| 100 | 40 |
| 0.26 | 7, 8 |
| 109 | 44 |
| 0.26 | 7, 8 |
| 120 | 48 |
| 0.26 | 7, 8 |
|