Smithells Metals Reference Book, Eighth Edition

Chapter 7: Metallurgically Important Minerals

Overview

Table 7.1 gives data on the minerals from which the more widely used metallic and non-metallic elements and their compounds are extracted. The elements in this table are given in alphabetical order for easy reference. A 'mineral' is a naturally occurring, homogenous, inorganic solid material that has a definite, but not always fixed, chemical composition. It may be crystalline or amorphous and may have formed, in nature, by inorganic or biological processes.

TABLE 7.1: MINERALS, SOURCES, AND USES

Element: symbol and abundance (p.p.m.)

Minerals

Formulae

Density (g cm -3)

Major mineral sources

Major sources

1999/2000 World production (m. t.)

Primary uses and applications

1

2

3

4

5

6

7

8

Aluminium

Al

81 300

Bauxite

Gibbsite

Kyanite

(ore with Fe, Ti, clay impurities)

Al 2(OH) 6

Al 2SiO 5

2 2.55

2.35

3.55 3.66

Australia, Guinea, Brazil

Jamaica

USA, Russia, China, Canada

23 1 10 6

Containers, construction, electrical, machinery, equipment, aerospace

Antimony

Sb

0.2 1

Senarmotite

Valentinite

Kermesite

Stibnite

Sb 2O 3

Sb 2O 3

Sb 2S 2O

Sb 2S 3

5.3

5.6

4.6

4.5 4.6

China

S. Africa

Russia

Bolivia

China

Mexico

Australia

118 10 3

Flame retardant, lead-alloys, plastics filler, ceramics, glass, corrosion resistance

Arsenic

As

1.8 5

Arsenopyrite

Orpiment

Realgar

FeAsS

As 2S 3

AsS

6.07

3.49

3.48

China, Chile, Ghana, Mexico

China, Chile, Ghana, Mexico

In the form of As 2O 3

36 .9 10 3

Wood preservation, glass additive, pesticides, Cu-Alloy

Barium

Ba

4000
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
Category: Inorganic Chemicals and Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.