Smithells Metals Reference Book, Eighth Edition

Chapter 27: Engineering Ceramics and Refractory Materials

27.1 Physical and Mechanical Properties of Engineering Ceramics

Intensive development of ceramic materials has increased the availability of well-characterised engineering ceramics capable of use over a range of temperatures and atmospheres. Table 27.1 summarises the properties of the most commonly used engineering ceramics while Table 27.2 gives more information about a range of ceramics. However, the data in the tables should be regarded as representative since actual values are a strong function of exact composition and microstructure. Furthermore, since these materials are often used at high temperatures the properties at use rather than room temperature (RT) are important.

TABLE 27.1: SUMMARY OF PROPERTIES OF IMPORTANT ENGINEERING CERAMICS (see also Table 27.2)

Type

Melting or decomposition temperature, C

Density gcm -3

Thermal conductivity W/mK ( measured temperature or range, C)

Thermal expansion ( 10 -6 K -1) ( measured temperature or range, C)

Young's modulus GPA

Strength MPa ( technique, measured temperature or range, C)

K Ic MPaM 1/2

Silicon Carbide

Hot Pressed

2200

3.2

50 (600)

4.55

440 450

640 650 (bend, 20 1 400)

5.7

Sintered

3.1

55 (600)

4.5 4.9 (20 1 500)

395 410

430 450 (bend, 20 1 400)

3 5

Reaction Bonded

3

4.2 4.3 (20 1 500)

280 390

350 540 (bend, 20)

4.4 5

Silicon Nitride

Hot Pressed

1 800d

3.2 3.9

15 50 (20)

2 3 (20 1 000)

280 320

400 1000 (bend, 20)

3.4 8.2

Sintered

1 800d

3.13

3.5

245

420

4.8

Reaction Bonded

1 800d

2.2 3.2

3 30 (20)

2 3 (20 1 000)

100 220

190 400 (bend, 20)
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
Category: Silicon Nitride and Silicon Nitride Ceramics
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.