Semiconductor Heterojunctions and Nanostructures

| 7.1 | Calculate the coherence length l ? for an electron traveling with a velocity of 3 10 4 m/s in a bulk GaAs semiconductor material. Assume that the lifetime (time between two successive inelastic collisions) is 1.0 ps. What would be the coherence length in GaAs quantum wells and quantum wires? |
| 7.2 | A Hall-effect device is fabricated from GaAs bulk material with d = 0.5 mm, W = 3 mm, and L = 10 mm. The electric current is I x = 5 mA, the bias voltage is V x = 2.5 V, and the magnetic field is B z = 0.1 T, The Hall voltage was measured to be V H = -3.0 mV. Calculate the majority carriers, the mobility and the resistivity. What is the conductivity type? |
| 7.3 | The filling factor v is defined as the number of Landau levels lying below the Fermi energy level. Show that this factor is given by v = n sh/( eB). Assume that Landau levels are spin and valley degenerate. |
| 7.4 | Derive Eq. (7.34) and show that for the steady-state case, the magneto-conductivity tensor is give by Eq. (7.35). |
| 7.5 | Show that the magnetoresistivity tensor is given by Eq. (7.38). |
| 7.6 | A Shubnikov-de Haas experiment was performed on a GaAs/AlGaAs single quantum well. Two consecutive minima in ? xx were observed at B z = 1.56 and 2.34 T. Calculate the density of... |